-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER ASSEMPLY, CURRENT TRANSFORMER, INPUT, 120/208/240 VAC, OUTPUT, 24 VAC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors 50/60Hz 85VAC-265VAC 100A Current Sensor
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity.
- DCR: 0.084 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Littelfuse, Inc.
Description: The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate in 24VAC control
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: These split-core current transformers (CTs) from Continental Control Systems offer an easy, safe, and inexpensive method for monitoring electrical energy usage. deal for retrofit applications, the split core makes it possible to attach the CT without disturbing existing wiring. Just
-
Supplier: West Coast Magnetics
Description: West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of
- DCR: 0.009 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 9VAC, 28VAC, 26.1VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:26.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 9VAC, 28VAC, 37.3VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:37.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 9VAC, 28VAC, 7.07VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:9V, 14V; Power Rating:7.07VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:350mA RoHS Compliant: Yes
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5A, 1A,
-
Supplier: Utmel Electronic Limited
Description: 2000:1 0.02kHz~10kHz 1A 100Ω 5000V@AC Lead Current Transformers ROHS
- Category: Signal / RF Transformer
-
Supplier: Utmel Electronic Limited
Description: 2000:1 0.02kHz~10kHz 1A 120Ω 5000V@AC Lead Current Transformers ROHS
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 36VAC, 40VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:2 x 18V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low
-
Supplier: Allied Electronics, Inc.
Description: The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low
-
Supplier: Utmel Electronic Limited
Description: 1:1 0.02kHz~10kHz 2mA 120Ω 120Ω 4000V@AC Plugin Current Transformers ROHS
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current
- Operating Frequency Range: 50 to 500,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer, Isolation Transformer, Switch Mode Transformer
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current
- Operating Frequency Range: 50 to 500,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer, Isolation Transformer, Switch Mode Transformer
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These current
- Operating Frequency Range: 50 to 500,000 Hz
- Other Transformer Types / Applications: Current Sense Transformer, Isolation Transformer, Switch Mode Transformer
- Category: Signal / RF Transformer
-
Supplier: nVent Electric
Description: These Current Transformer Cabinets (for Window-Type Current Transformers) provide Type 3R protection and a factory-installed wiring buss for 400-800 Amp, 600 VAC current transformers. The assembly has a 50 k AIC rating.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Transformer 1:100 2400VAC 500Ohm Prim. DCR 3.1Ohm Sec. DCR 30000mA Prim. 6 Terminal Gull Wing SMD Automotive AEC-Q200 Product overview: B78419A2251A003 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Transformer 1:100 1500VAC 0.00028Ohm Prim. DCR 1Ohm Sec. DCR 40000mA Prim. 10 Terminal Gull Wing SMD Product overview: B82801C0565A100 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Transformer 1:50 1000VAC 0.0008Ohm Prim. DCR 1.5Ohm Sec. DCR 500uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0504A050 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high
- Power Rating (VA): 119 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: STEP DOWN TRANSFORMER, FOOT/HUB MOUNT, NO OVER CURRENT PROTECTION, 120 VAC PRIMARY, 24 VAC SECONDARY, 240VA. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 24 to 120 volts
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, 50:5, 600VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: 120VAC, 140VAC Terminals Output 25A (3.5kVA) Constant Current Variable Transformer Input Terminals
- Maximum Secondary Voltage Rating: 120 to 140 volts
- Category: Signal / RF Transformer
-
Supplier: Pulse Electronics Corporation
Description: FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
- DCR: 50 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER RATIO 800:5A 50-400HZ 600VAC. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Block USA, Inc.
Description: Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Autotransformer
-
Supplier: Larson Electronics LLC
Description: power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 12 Volt DC current at 11 amps. This power converter features an
- Features: Power / Power System / Distribution Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: medical transformers: Min. air clearance Min. creepage distance Low leakage current Min 4000 VAC dielectric withstand between primary and secondary Low temperature rise at load and at over load Amgis Transformer Solutions Include: Custom primary and secondary voltage
- Features: AC, Medical Grade, Toroidal Core
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
Find Suppliers by Category Top
Featured Products Top
-
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
Industrial control systems often experience temporary inrush currents during motor startup, transformer energization, and switching operations. Protection devices must tolerate these normal operating conditions while still providing dependable fault interruption (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
current and still clears overloads and short circuits. Rated 600VAC/500VDC, 1A-600A, VJT provides 200kA AC / 100kA DC interrupting capacity. Typical applications include motor circuits, mains, feeders, branch circuits, transformers, control panels, circuit-breaker backup and load centers. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Vicfuse’s VCT series is a UL/cUL Listed, time-delay, current-limiting Class CC fuse designed to UL248-4 for small motors, contactors, lighting, heating and general-purpose loads, including small transformers. Rated 600VAC/600VDC, 0.1A-30A, VCT delivers up to 200kA AC / 50kA DC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and battery chargers. The expansive line of PEPI® thermal controls is well known for their reliability on low current applications. But, products like the Model W and (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Various bimetallic elements can be used to match the current sensitivity of the device to the application. The (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
VICFUSE VCF Class CC Fast Acting Fuse is designed to deliver fast-acting, current-limiting protection for branch circuits and non-inductive loads. Manufactured in accordance with UL248-4, the VCF Series combines compact (read more)
Browse Fuses Datasheets for VICFUSE -
– 0.333VAC. The modules are configurable for use with an external shunt, current transformer, or Rogowski Coil to measure phase currents directly or non-contact. The PWRM10-01 and PWRM20-01 modules measure and report a wide range of electrical energy parameters which include, but are not (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation
More Information Top
-
Test results on DC injection phenomenon of grid connected PV system at Rokko test center
: DistributionTransformer AC.CT : AC Current Transformer Vac .
-
Analysis of Energy, Environmental and Life Cycle Cost Reduction Potential of Ground Source Heat Pump (GSHP) in Hot and Humid Climate
voltage ratings from 120 to 600 Vac and current transformer (CT) ratings from 5 to 6000 .
-
HEAVY ION FUSION SCIENCE VIRTUALNATIONAL LABORATORY 2nd QUARTER 2009 MILESTONE REPORT: Perform beam and target experiments with a new induction bunching module...
This current monitor is a Bergoz FCT-016-20:1- VAC fast current transformer with a 20:1 turns ratio.
-
Heavy Ion Fusion Science Virtual National Laboratory 4th Quarter 2009 Milestone Report: Measure and simulate target temperature and dynamic response in optimiz...
This current monitor is a Bergoz FCT-016-20:1- VAC fast current transformer with a 20:1 turns ratio.
-
Supervision and Monitoring Systems for Communications Power Plants from Remote Locations
Medium to high VAC scaled current transformer at .
-
Demonstration of a free piston Stirling engine driven linear alternator, phase I report
CURRENT TRANSFORMERS 3 VAC lOOOA 2 IN. MRALLEL .
-
Developments towards HV substations without disconnector switches and with modern control systems
The analogue input channels of SMS can be wired di- rectly to the output of voltage and current transformers (110 Vac and 5 or 1 Aac, respectively).
-
Broad Overview of Energy Efficiency and Renewable Energy Opportunities for Department of Defense Installations
The turbines are typically 480 to 690 volt alternating current ( VAC ) and a transformer is used to bring them up to the local distribution voltage.
-
Federal Register > Wednesday, February 10, 1999 > [64 FR 6692] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signifi...
The deferral of inspection, calibration and meggering of 1A, 1B, 1C 460 VAC transformer relays and current transformers (CT's); and inspection, calibration and meggering of 1F 4KV Bus Overload Relays to the refueling outage does not involve any physical changes to the …
-
Ways for increasing the rated capacity of a superconducting current-limiting device
Alternating current VAC of a transformer type current limiter with a nonlinear resistor made of one (curve 1) and two par allel connected (curve 2) HTSC tapes.
Indicates content that may require registration and/or purchase.