Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KADANT
Description: Johnson vacuum breakers have hex heads and standard NPT pipe threads, and are simply threaded into pipe fittings or available tank openings. Outlets can be threaded if desired. Rigorously Tested In exhaustive endurance tests Kadant Johnson vacuum breakers have been
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
- Media Temperature: 365 F
-
Supplier: U.S. Plastic Corporation
Description: 1" PVC Vacuum Breaker Valve
- Port Size / OD: 1 inch
- Features: Specialty / Other
-
Supplier: Flomatic Valves
Description: ATMOSPHERIC VACUUM BREAKER - Designed to prevent back-siphonage. Not for potable water. Complies with ASSE 1001 For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 125 psi
- Media Temperature: 180 F
- Valve Type: Back Flow Preventer Assembly, Vacuum Relief / Anti-siphon Valves
-
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco vacuum breaker range will protect your plant and process equipment against vacuum, and at the same time allow condensate to drain effectively from pipework and storage vessels.
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 348.09048 psi
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: Vacuum Breaker for non-freeze areas, non-removable hose connection vacuum breaker, with single diaphragm back check, atmospheric vent, all brass construction, breakaway screw, and 3/4" hose connection inlet/outlet. Features And Benefits For use in non-freeze areas Ideal
- Features: English
-
Supplier: FEBCO
Description: Series 765 Pressure Vacuum Breakers are designed to be installed to provide protection against back siphonage of toxic or non-toxic liquids. They feature a durable bronze body and a check valve and air opening port in one assembly. Maximum Working Pressure: 150psi (10.3 bar).
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2″, 3/4″
- Port Size / OD: 2 inch
- Type: Diaphragm Valve
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr)
- Features: Other
-
Supplier: DFT Inc.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Flomatic Valves
Description: HOSE CONNECTION VACUUM BREAKERS - Designed to prevent back-siphonage or backflow of water, with vandal resistant features. Complies with ASSE 1011 For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 180 F
- Valve Type: Back Flow Preventer Assembly, Vacuum Relief / Anti-siphon Valves
-
Supplier: FEBCO
Description: Series 710, 715 Atmospheric Vacuum Breakers assure positive protection against backsiphonage of impure water into the main supply in the event that pressure loss causes vacuum conditions. Series 710, 715 is ideal for hose bibs, chemical vats, X-ray tanks, turf irrigation
-
Supplier: Zurn Industries LLC
Description: 'L' Spout: 2-1/2" Vacuum Breaker Spout with Integral 3/4" Hose Thread
- Features: English
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2″, 3/4″
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 10 to 100 psi
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Process Technology
Description: Protects fluoropolymer heat exchangers from collapse damage due to vacuum conditions that often occur in steam lines. FEATURES Brass body with stainless steel operating mechanism and EPR O-ring seat. SPECIFICATIONS ½-inch FNPT only. Maximum steam service: 50 PSIG. Maximum temperature rating:
- Valve Size: 0.5 inch
- Pressure Rating: 50 psi
- Media Temperature: 365 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Accuris
Description: Valves with Atmospheric Vacuum Breakers
-
Supplier: Accuris
Description: Vacuum Breakers and Check Valves
-
Supplier: Watts
Description: Series 8 Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water into the potable water supply due to backsiphonage. It consists of a brass body construction, stainless steel working parts, and a
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Accuris
Description: ASSE 1056 SPILL RESISTANT VACUUM BREAKER
-
Supplier: Zurn Industries LLC
Description: Exposed non-freeze anti-siphon automatic draining 6" wall faucet complete with chrome finish Features And Benefits Exposed, non-freeze Anti-siphon automatic draining 6" wall depth Chrome finish
- Applications: Commercial
- Features: Vacuum Breaker
-
Supplier: Watts
Description: This 1/2 inch lead free atmospheric vacuum breaker is utilized to prevent the backflow of water into the potable water system in order to prevent contamination of the water supply. It consists of lead free brass construction.
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Accuris
Description: ASSE 1020 PRESSURE VACUUM BREAKER ASSEMBLY (PVBA)
-
Supplier: Watts
Description: Series 8C Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction with chrome finish,
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check valves,
- Valve Size: 0.75 to 1 inch
- Valve Type: Check Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: CSA Group
Description: Preface This is the sixth edition of the CSA B64 Series, Backflow preventers and vacuum breakers. It supersedes the previous editions, published in 2007, 2001, 1994, 1988, and 1976.
-
Supplier: FEBCO
Description: Series LF767FR Lead Free* Freeze-Resistant Pressure Vacuum Breakers are designed to prevent backsiphonage of contaminated water under continuous pressure into the potable water supply. Its superior design protects the valve body and internal components during sudden freeze conditions.
-
Supplier: Zurn Industries LLC
Description: Chrome-plated cast brass construction Lifetime warranty ceramic disc cartridges 2-1/2" vandal-resistant color coded lever handles Chemical resistant atmospheric vacuum breaker 3/4" hose threaded outlet Pail hook and adjustable wall brace
- Applications: Commercial
- Features: Vacuum Breaker
-
Supplier: Mid-America Fittings, Inc.
Description: Vacuum breaker for garden hose
- English Size: 0.75 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Flomatic Valves
Description: 77- Auto-Vac® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat. Used to prevent water hammer in wastewater valves. For reference use only. Please check Flomatic's website
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Features: ANSI, Ball / Disk Check Valves, NSF
-
Supplier: Triangle Fluid Controls Ltd.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT Vacuum Breakers are used
- Valve Type: Check Valves
-
Supplier: VAC-CON, Inc.
Description: Roots PD Blower (1021DVJ or RASJ1024) Transfer case driven 3/16" Corten steel 16 cubic yard debris tank with ladder Twin cyclone baghouses with 13 cartridge filters each (total 26) Automatic vacuum breaker Hydraulic rear door locks and door opener 8" butterfly valve at bottom of
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: Radwell International
Description: VACUUM BREAKER, 1/2 INCH IPM, STAINLESS STEEL, 300 PSI, FLUID HANDLING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Radwell International
Description: VACUUM BREAKER, SERIES: VB8, 3/4 IN NOMINAL, BRASS BODY, 2-1/8 IN L DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schneider Electric
Description: Substation Outdoor Circuit Breakers Outdoor vacuum dead tank gas-insulated substation circuit breaker up to 38kV Outdoor vacuum air-insulated substation circuit breaker up to 38kV Vacuum Circuit Breaker Drawout vacuum circuit breakers up
- Rated AC Voltage: 38,000 volts
- Continuous Current Rating: 1,200 to 2,000 amps
- Rated Breaking Capacity (Icn): 25,000 to 63,000 amps
-
Supplier: Terra Universal, Inc.
Description: Oil-less design for low maintenance, clean operation Low cost and extreme reliability make this diaphragm pump ideal for general-purpose laboratory applications Also suitable for wire bonders, die bonders, scribers, breakers, probing stations and many other kinds of microelectronics
- Ultimate Operating Vacuum: 150.4 torr
- Features: AC Single Phase, Vacuum Gauge
- Mechanical: Diaphragm
- Lubrication Style: Dry / Oil-less
Find Suppliers by Category Top
Featured Products Top
-
DFT® Vacuum Breakers provide reliable and effective protection against the collapse of pressure vessels, tanks, and rolls. They prevent condensate back-up when (read more)
Browse Steam Valves Datasheets for DFT Inc. -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors. PROBLEM: The circuit breaker system in a wind or solar (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
• Sample taking • Immersion thermocouple • Mold turntable/trolley for pouring multiple molds in a single cycle • Centrifugal casting • Sight glass viewing port(s) • High vacuum pumping system • Optical pyrometer • Bridge breaker (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
doesn’t always get enough attention. From siphon and backflow risks to collapsed piping, the consequences can be serious. There are multiple ways fabs address this: Vacuum breakers Air gaps Specialized venting or backflow prevention (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
VACUUM BREAKER®: 1” TO 4”, 450 to 6000 CWP BUTT WELD CHECK VALVES EXCALIBUR®: (read more)
Browse Check Valves Datasheets for DFT Inc. -
control valve problems. DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves (read more)
Browse Check Valves Datasheets for DFT Inc. -
. DFT® offers sanitary valves, non-slamming, and non-return valves, chemical valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves. For more information contact us at www.dft-valves.com or 800-206-4013. (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Vacuum Breaker Solves IBC Leak Problem
Vacuum Breaker prevents implosion in intermediate bulk containers
-
Introduction to Plastic Vacuum Venting Valves, also known as Vacuum Breakers
Compact, Self-Closing Vacuum Breakers Protect Tanks and Piping Systems Against Hazards, Damage and Financial Losses Caused by Vacuum
-
Application Note IIB-11 Pharmaceutical
Vacuum Breaker vents transfer tanks.
-
Lined Pressure Vessels
Vacuum Breaker prevents implosion of lined tanks during drain process.
-
Redundant Anti-Siphon
Backpressure Valve and Vacuum Breaker combine to create a foolproof way to prevent unwanted system siphoning
-
Section 221119: Domestic Water Piping Specialties Spec
Section includes Vacuum breakers, backflow preventers, water pressure-reducing valves, balancing valves, temperature-actuated, water mixing valves, etc.
-
Success Stories- Vacuum Switchgear
Dead tank vacuum circuit breakers are three-phase devices designed for. power distribution substations. These breakers provide overcurrent protection. and isolation from short circuit conditions for expensive transformer. equipment with the reliability of a mechanical interruption
-
Current Chopping a Simple Explanation, and Calculations to Determine Transient Voltages When Using Vacuum Interrupters
characteristic to that of air or oil. dielectrics in so much that it has a very rapid dielectric recovery rate. Upon opening the main contacts of a vacuum interrupter whether is be a circuit breaker. or a contactor, high velocity movements are easily obtained because of the low mass and. small movements
-
Derating For Real World Conditions
your hand over the suction. hose of a vacuum cleaner and listen to the increase of the speed of the motor. The window between a product's normal operating state (steady state) and full load. current, (safe maximum limits) is the area where a product designer can utilize the. derating effects
More Information Top
-
Power Circuit Breaker Theory and Design
The major exception to this was the early GE (USA) vacuum breaker /recloser (Fig. 8.7).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1433 - Standard Technical...
Reactor Building-to-Suppression Chamber Vacuum Breakers ..........3.0, 03/31/04 B 3.6.1.8 .
-
Vacuum Switchgear
In 1967/68 they built and sold four 132 kV (145 kV max, design), 3500 MVA vacuum breakers , which corresponds to a short-circuit current rating of 16 kA.
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
… 15 Backpressure backflow caused by carbon dioxide cylinder, 17 Backpressure backflow caused by pumping system, 18 Common symbols used for backflow prevention devices, 43 Dual check device, 44 Dual check device with atmospheric port, 45 Atmospheric vacuum breaker , 45 Hose connection vacuum …
Indicates content that may require registration and/or purchase.