Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: M&I Materials Limited
Description: Apiezon Sealing Compound Q is a versatile, temporary vacuum sealing medium. It is a soft, putty like substance which is easily moulded by hand at ambient temperatures, yet firm enough to remain in position and is readily removed when no longer required.
- Use Temperature: 14 to 86 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch resist. Why
-
Supplier: SAE International
Description: This specification covers a special, low-outgassing silicone rubber compound in the form of molded rings.
-
-
Supplier: SAE International
Description: This specification covers a low-outgassing silicone (PVMQ) rubber compound in the form of molded rings.
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure:
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: • External Pressure Scale and Pointer for Easy Setpoint Adjustments • 5 Amp Model Switches With High Proof Pressures • 1 Amp Gold-Plated Switches for TTL and Dry Contact Closures • Wetted Parts: Stainless Steel, Sealing Compound and or O-ring
- Vacuum Switch Set point Range: 26,617.453999999987 to 311,049.44799999986 torr
- Vacuum Deadband: 4,380.043559999998 to 66,955.08223999996 torr
- Normal State: Normally Closed, Normally Open
- Signal Output: Special Digital (TTL)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® PTFE Thread Sealing Tape is non-curing. Applications include sealing threaded plugs on engines, fuel lines, transmission pans and lines, air conditioning units, radiators, fuel tanks, vacuum lines, coolant lines, brake lines and hydraulic systems. It replaces
- Industry: Military / Government (MIL-SPEC / GG)
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity.
- Applied Thickness / Gap Fill: 0.003 to 0.005 inch
- Viscosity: 50 to 200 cP
- Use Temperature: -80 to 550 F
- Tensile Strength (Break): 11,000 to 12,000 psi
-
Supplier: Master Bond, Inc.
Description: Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2. EP17HTDA-1 can
- Viscosity: 200,000 to 250,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 9,000 to 10,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It is a stiff
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It is a stiff
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Industrial Greases - DuPont MOLYKOTE® High-Vacuum Grease Clear 3.6 kg Pail -- HI VAC GRSE 3.6KG PAILSupplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® High-Vacuum Grease is a one component, non-melting silicone oil that is used for sealing and lubricating O-rings, chemical processing equipment, control valves, water treating equipment, pressure systems, plug valves, and high temperature applications. It is a stiff
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
- Kinematic Viscosity (@ 40°C): 2,000,000 cSt
-
Supplier: Master Bond, Inc.
Description: With a glass transition temperature exceeding 180°C, UV25 offers impressive thermal stability over the broad service temperature range of -60°F to +500°F. This one part, fast curing, moderate viscosity UV curable system bonds well to glass, surface treated metals, plastics such as polycarbonates,
- Viscosity: 7,000 to 11,000 cP
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: Master Bond, Inc.
Description: shrinkage upon curing. The color of Part A is clear and Part B is amber. The service temperature range is -60°F to +250°F. EP41S-LO is highly desirable in aerospace, optical, electro-optic and similiar types of applications where fast curing and vacuum compatibility are important
- Viscosity: 3,000 to 15,000 cP
- Use Temperature: -60 to 250 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Industry: Aerospace, Electrical Power / HV, Electronics, OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Supplier: Edwards Vacuum
Description: sealing in or around vacuum joints. It is not recommended for use at temperatures above 30°C. It has a vapor pressure at 20°C of 10-7 mbar. Apiezon® sealing compound Q remains firm for temperatures up to 30°C, but is sufficiently pliable to permit easy moulding into
- Features: Sealing / Barrier, Specialty
- Composition / Chemistry: Wax / Stearate
-
Supplier: VAT, Inc.
Description: The key features of the XL-VAT technology are the fast and simple maintenance, low cost of ownership, adjustable sealing force on gate seal and modular design enables easy upscaling. By a wide range of options like gate grounding, various sealing compound materials for gate etc.
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr)
- Valve Actuation: Pneumatic
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: Butyl Standard Color: Black Description: An all-petroleum product, Butyl is a copolymer of isobutylene and isoprene and has largely been replaced by Ethylene Propylene since its introduction. Key Use(s): Highly effective in
- Inside Diameter (ID): 2.35 inch
- Outside Diameter (OD): 2.75 inch
- Synthetic Rubbers: Butyl Rubber (IIR)
- O-ring Size: Other
-
Supplier: Conax Technologies
Description: HLPL power lead fittings provide pressure/vacuum sealing on Kapton™ insulated solid leadwires. HLPL glands seal against gasses and liquids, resist element movement under pressure. Features ATEX and IECEx certified for global compliance No need to pour liquid sealing
- Features: Electrical, Other
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: sealing effectively blocks and seals against contamination due to outgassing. This hermetic seal technology is also trusted in flexible circuit board connectors and their applications along with hermetic bulkhead applications that require lightweight, compact sealing methods for
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 93-500 Space Grade Encapsulant and 93-500 Thixotropic Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/potting electronic components, and bonding solar cells to substrates,
- Viscosity: 8,000 cP
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 975 psi
- Elongation: 170 %
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: V Standard Color: Black Description: Combining high temperature resistance with outstanding chemical resistance, Fluorocarbon-based compounds approach the ideal for a universal O-ring material. Key Use(s): Seals for aircraft
- Inside Diameter (ID): 7.225 inch
- Outside Diameter (OD): 7.625 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Size: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: Nanofluor® Y75G is a highly fluorinated elastomer which incorporates relatively low levels of an advanced nanoparticle type filler system, producing a clean compound formulated for minimum particle generation. Nanofluor® Y75G has been tested in various plasma types and sources and benchmarked
-
Supplier: Waterman Industries, Inc.
Description: CRP-8 Contiuous Acting Air Vent & Vacuum Relief Valve Continuous Acting Full Flow Corrosion Resistant Seals at Low Pressures Now More Sensitve at Low Pressures Uses The CRP-8 Continuous Acting, Combination Air Vent and Vacuum Relief Valve is designed for use on all high and low head
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: ASTM International
Description: satisfactory joint preparation are referenced in ASME B31.5, ASME B31.9, and Practice B828. 1.5 Tube and fittings are manufactured within defined tolerances to accommodate small variations in dimensions associated with manufacturing practice. 1.6 A variety of elastomeric sealing element
-
Supplier: Titebond
Description: 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be portland based cementious materials and have a
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: surface after scouring. The subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used,
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be portland based cementious materials and
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: ASTM International
Description: Preparation A8 Sealing Compound Applications A9 Fastener Torque Specifications and Torquing Procedures A10 Engine Test Parts A11 Coolant Calibration Standards A12 Dipstick Calibration A13 Calculation of Test Severity Adjustments A14 Operational Validity Criteria A15 APPENDIX Test
-
Supplier: Titebond
Description: The subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If flattening/leveling compounds are used, they must be
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Formulated for many electronic applications, Master Bond Supreme 3HTND-2CCM is a multifunctional epoxy that is well suited for chip coating, glob top and die attach applications as well as for bonding, sealing and encapsulation. Since it is a one part system, it does not require mixing and has (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
with good optical access. Another priority was producing a robust vacuum system having many windows that could withstand repeated high-temperature bakeout cycles to condition the vacuum system. Indium or lead solder has been used for mechanically sealing window joints to (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
corrosion protection in very severe service such as when recycled fibers enter the pump, or if white water is used as the sealing liquid. ORIFICE PLATE TESTING Measure of airflow at vacuum of installed pumps based on Heat Exchange Institute, HEI standards. Vooner Flo (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
industrial gases and cryogenics, instrumentation, and other industries. These new feedthroughs provide reliable pressure and vacuum sealing on Kapton™ insulated solid leadwires. HLPL fittings are built to resist (read more)
Browse Datasheets for Conax Technologies -
Grade Seals Arizona Sealing Devices understands that factors such as hardware specifications, process media, temperature, motion, pressure, vacuum, and seal life expectations are essential when choosing medical-grade seals. Our professional sealing experts work with you to (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Introduction Dechengwang PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
Feedback characteristics between implantable microphone and transducer in middle ear cavity
A vacuum sealing compound (HIVAC-G, ShinEtsu) was used to block sound leakage from a hole for the microphone.
-
Telemetry capsule for measuring contractile motion in the small intestine
In order to increase the sealing ability, a vacuum sealing compound (HIVAC-G, ShinEtsu) was used.
-
Anodic oxidation of tantalum in water and biological solutions using current limiting constant voltage method
To mount the sample on the holder, the two frames are masked on one side with a vacuum seal compound .
-
The use of a gas laser for sizing single particles of airborne dust
The connecting piece and the brass tube were sealed together with a vacuum sealing com- pound so that the joint could be easily broken for access to the Brewster angle window for cleaning purposes.
-
A calorimeter for measuring energy absorption from pile radiation
Other problems are presented by the breakdown of certain electrical insulating materials and of vacuum sealing compounds under irradiation.
-
Limitations to SV determination from APT images
The point response function (PRF)'s for a brass conductor ball and an insulator ball, made of vacuum sealing compound , with a diameter0.1 of the array diameterwere mea- sured at different spatial locations.
-
Food Industries Manual
For smaller packs, where hot filling may be practised, vapour vacuum seal- ing of compound lined caps can be used.
-
Inertial Fusion Energy reactor design studies: Prometheus-L, Prometheus-H. Volume 2, Final report
Issue C.1 Vacuum , Seal Compound Survival in Nuclear EnvironmentF .
-
Superconductivity of cold-deposited beryllium films
In order to prevent escape of the liquid-silicon oil during the preliminary stages of evacu- ation and conditioning a narrow layer of Ramsay vacuum - seal compound was deposited on the inner surface of the joint.
-
Adsorption of gases on binary and multicomponent semiconductors of the ZnSe-CdTe system
Powders of solid solutions were obtained by iso thermal diffusion of initial binary compounds in vacuum sealed quartz ampoules at a temperature of 1223 K [1].
Indicates content that may require registration and/or purchase.