Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 3.2 cfm / 09.65 l/min Vacuum to 28.97 in.Hg / -982 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical
- Ultimate Operating Vacuum: 69.12 torr
- Pumping Speed: 3.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Inductotherm Group
Description: use liner insertion and removal capability High speed mold transfer with multi position control Precision mold withdrawal system Large capacity vacuum systems for fast mold chamber evacuation Automatic temperature control of molten metal with optical pyrometer PLC based automated
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
-
Supplier: Edwards Vacuum
Description: suitable for use with drying equipment or for replacing water-jet pumps, whilst the two head, 8 mbar ultimate vacuum pumps are suitable for rotary evaporation, gas transfer and a wide range of medium vacuum applications. Information show is for D-LAB 10-100, for
- Ultimate Operating Vacuum: 4.501702946838444 to 75.0283824473074 torr
- Pumping Speed: 0.353107344632768 to 1.2005649717514113 CFM
- Operating Temperature: 41 to 104 F
- Features: AC Single Phase, Gas Ballast
-
Supplier: Osborne Industries, Inc.
Description: dicyclopentadienes (DCPD). Osborne molds custom parts and components for leading OEMs across a variety of industries, including: Heavy construction equipment and machinery Utility vehicles and equipment Military Agriculture equipment Wastewater treatment Chlor-alkali and
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Fiberglass Hand Lay Up, Liquid Composite Molding (LCM), Reaction Injection Molding (RIM), Resin Transfer Molding (RTM), Vacuum Assist Resin Transfer Molding (VARTM)
- Features: North America, United States Only
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Linde North America, Inc.
Description: Primary components of the xenon loading equipment (XLE) are compressor, vacuum pump, high precision weight scale (0.02 kg accuracy), after cooler, and pre-heater. Maximum operating pressure is 2700 PSIG (186 Bar G). Estimated overall size/ weight is 2.5m high x 2.5m wide x 2.0m deep at
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: CDS medical extrusion systems are designed for consistent accuracy and precision. Built of stainless steel according to medical industry standards, they may be used in a clean room environment for easy maintenance. Our High Precision Vacuum Sizing Tank (CMPVS series), Water Cooling Tank (CMWT
-
Supplier: Douglas Electrical Components
Description: USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors or cables
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps are in operation worldwide in industry every day. With the Zebra series, Busch also offers two-stage rotary vane vacuum pumps for applications in the medium vacuum range. The constant vacuum level in continuous operation is ensured by forced oil lubrication,
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to
-
Supplier: ValueTronics International, Inc.
Description: The 3270 is physical measurement equipment from Daytronic. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: JTEKT North America, Inc.
Description: Medical equipment is an aggregate of leading-edge technology, and the bearing is used in the special environment featuring non magnetism and ultra-high temperatures. Bearing unit for CT scanner X-ray tube A special bearing unit having silver ion plating on the transfer face of the
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: Heinkel USA
Description: design and manufacture to Pressure Equipment Directive 97/23/EC and /or ASME UStamp. Large heating area resulting in an outstanding heat transfer rate by heating the vessel walls, the vessel bottom as well as the agitator blades. Optional supplemental heating with microwaves. Good
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Pharmaceutical, Sanitary, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: JTEKT North America, Inc.
Description: equipment Clean bearings that do not generate impurities by wear, etc. through lubrication in a vacuum are adopted in the vacuum chamber of the ion implantation equipment. Bearing for spattering equipment For the hot vacuum section of the spattering
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Traceable® Products
Description: processing, and alcohols. Use for liquids, gases, pressure, and vacuum applications. Operating ranges are 0 to 50 PSI and -40 to 126°C. Autoclavable, zero maintenance, 1-1/4 inch length unit installs in any position. Prevents damage to equipment, pumps, and flow systems by preventing
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: UL Standards & Engagement
Description: output motor control function(s). This equipment is for use in ordinary locations in accordance with the National Electrical Code, NFPA 70. These requirements do not include requirements for the evaluation of equipment intended for use in functional safety applications. 1.2 These
-
Supplier: ToneCooling Technology Co., Ltd
Description: Electronics and Computing Applications: Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating. Telecommunications Applications: Applied in telecom equipment and infrastructure to ensure reliable operation by efficiently
- Total Length: 1.181103 to 11.81103 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements for Vacuum Insulation Panels (VIP). These panels have been used wherever high thermal resistance is desired in confined space applications, such as transportation, equipment, and appliances. 1.2 Vacuum panels typically
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile, printing and dyeing,
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile, printing and dyeing,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile, printing and dyeing, rubber and plastic, chemical industry, Capping machines, construction machinery,Mechanical handling,Lifting
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Filling Equipment Filling systems are used to safely transfer chemicals from bulk transport containers into the facility’s internal supply tanks. Semi-Automatic: Requires an operator to initiate the connection and monitor the process, but the system handles the actual liquid
- Body Material: Stainless Steel
-
Description: projects, as well as production quantity chambers that are built-to-print for equipment manufacturers. Semiconductor, thin-film deposition and compound semiconductor processing are common applications for our high-vacuum, O-ring sealed chambers that operate at pressures down to 1x10-9
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
-
Supplier: CSA Group
Description: ISO/TR 20811:2017 describes the setup, test procedure and analysis of measured data for investigation of laser-induced molecular contamination (LIMC) for space and vacuum applications. LIMC is the formation of depositions on optical surfaces due to interaction of intense light radiation with
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The TF30A Series offers multiple component configurations allowing them to be used for either vacuum operation, liquid transfer, or alternating operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer. It is
- Ultimate Operating Vacuum: 525.0446287933 torr
- Pumping Speed: 0.0141242937853107 CFM
- Operating Temperature: 41 to 158 F
- Features: DC Power, Other
-
Supplier: KNF Neuberger, Inc.
Description: Medical equipment Analytical instruments Lab equipment Gas analytics Emission monitoring Vacuum technology
- Maximum Discharge Flow: 1.2671999999999999 GPM
- Maximum Discharge Pressure: 4.351131 psi
- Pump Housing Material: Aluminum
- Power Source: DC Powered
-
Supplier: DRUM-MATES Inc.
Description: transfer from pumps or from processing equipment under pressure or gravity transfer from drums, tanks, vats, day-tanks, reservoirs; for repacking bulk liquids into smaller containers, and many other applications. With attached vacuum tube on spout, may be used for
-
Supplier: Mi-T-M Corporation
Description: optional cyclone filter, and through an optional 10-micron bag filter before returning it to a holding tank for reuse, or proper disposal. System includes: 1/3 hp Transfer pump Oil sock for absorbing oils Vacuum tank drain 3-stage vacuum motor Vacuum head Cam lock
-
Supplier: Kuriyama of America, Inc.
Description: soda handling Grain handling Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications) Protective armor/shielding for hoses Truck tailpipe exhaust Vacuum trucks and equipment
- Inside Diameter: 2.25 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Kuriyama of America, Inc.
Description: soda handling Grain handling Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications) Protective armor/shielding for hoses Truck tailpipe exhaust Vacuum trucks and equipment
- Inside Diameter: 5.5 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Kuriyama of America, Inc.
Description: soda handling Grain handling Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications) Protective armor/shielding for hoses Truck tailpipe exhaust Vacuum trucks and equipment
- Inside Diameter: 11 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Kuriyama of America, Inc.
Description: soda handling Grain handling Transfer of high temperature air, gasses and materials (Not for use with hot tar and asphalt applications) Protective armor/shielding for hoses Truck tailpipe exhaust Vacuum trucks and equipment
- Inside Diameter: 1.375 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: CECOR
Description: design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations. Easy push transport or lift with fork truck. High nozzle velocity vacuums puddles off the floor. “Plug-n-play” convenience. Runs on standard 115/60/1
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: NewAge Performance Products | NAPP
Description: visual flow characteristics Lightweight (compared to rubber hose) yet tough and abrasion resistant REACH compliant Chemical Transfer Conduit Coolant Lines Environmental Suit Air Feed Floor Cleaning Equipment Food & Beverage Lines Material Handling Shop Air Supply Spray Systems
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.453 inch
- Working Pressure: 200 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
Find Suppliers by Category Top
Featured Products Top
-
for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
the coil unit of the Tecnotion vacuum motors optimizes conduction. So how does the design of Tecnotion vacuum-rated coil units do this? Thank you for your interest in our white paper on heat transfer. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
freedom and the ability to handle larger moving masses. Responding to this industry demand, PI has launched a dedicated development program to transfer its proven expertise in alignment solutions, piezo technology and multi-axis nanopositioning systems to this emerging and highly dynamic (read more)
Browse Cryogenic Equipment Datasheets for PI (Physik Instrumente) L.P. -
material based on environmental and application-specific requirements. Superthane is much more resistant to pressure and vacuum applications than corresponding sizes of PVC or rubber. Custom coiled polyurethane is available — contact us for details. For easy identification, Superthane is imprinted with the trademarked name. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
The porous ceramic vacuum chuck is designed for high-stability wafer handling and precision processing. Its controlled micro-porous structure ensures uniform vacuum distribution, improving adhesion reliability and processing accuracy across semiconductor and (read more)
Browse Chucks Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
chamber design features a melting chamber containing the induction melting coil and mold heating zone in DS/SC applications. • A vacuum isolation valve separates the melting chamber from the mold chamber that incorporates the mold transfer mechanism. • This system allows melting down of the charge to continue independently of the ceramic mold handling and transfer operations. (read more)
Browse Datasheets for Inductotherm Group -
permanent basis. This data can be accessed directly on the built-in display or transferred via a Modbus TCP/IP client/server protocol. A remote control of the vacuum pump via a computer is possible. Busch's new vacuum pump is thus ready for Industry 4.0. The R 5 PLUS can be operated in two (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
rapid heat transfer, a rigid structure, or a close match to the thermal expansion coefficient of silicon wafers, we recommend vacuum chucks made from (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
Conclusion: The Final Frontier of Ground Testing A Thermal Vacuum Chamber is more than just a piece of test equipment; it is the gateway to space. It provides the only comprehensive means to answer the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Product Overview Used in semiconductor wafer transfer robots, sorters, and inspection equipment for handling wafers in cleanroom and vacuum environments. Fountyl ceramic end effectors are manufactured from high-purity alumina (Al2O3 99.5%) and silicon carbide (SiC 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Pharmaceutical / Nutraceutical Processing Applications: Vacuum Conveying for Tabletting Operations
Pneumatic conveying by vacuum is quickly becoming one of the most popular means of transport for a variety of pharmaceutical products. The use of either dense or dilute phase vacuum transfer. can be applied to tableting operations such as the loading of blenders, sifters, mills, capsule fillers
-
In-Vacuum Accessories Introduction
The Cab-Fast® sample handling system provides a simple yet versatile means of loading samples for transportation to manipulators, parking carousels, deposition stations and other locations inside ultrahigh vacuum systems. They allow the transfer of samples between linear drive instruments
-
Introduction of Porous Ceramic Vacuum Chuck
Ceramic vacuum chuck module can be used for wafer heating, wafer transfer, wafer cutting, wafer grinding, wafer cleaning, laser cutting, screen printing and other processes.
-
WALTER Medien: Ergonomic Vacuum Handling of Calendars
Every year, WALTER Medien GmbH produces several million calendars for customers across the globe. Sorting the cardboard boxes containing the goods and transferring them to pallets by hand was extremely hard work for the company's employees. Luckily, a solution was found in the form of lifting
-
Improving Indirect Heat Transfer WLR
This review of literature citations relates how mixing affects the heat transfer rates to solids in a variety of processing units. These units will include pan, horizontal (rotary vacuum), screw conveyor and paddle dryers and/or processors. The data presented will show that, in all cases
-
Seaming Technique for Chemically Resistant, Reusable, Vacuum Bag Material
Design and construction of vacuum bag material is a fundamental aspect of composite fabrication with aggressive resins, such as epoxy and vinyl ester, in vacuum and channel assisted resin transfer molding processes. To achieve optimal results while maintaining the integrity of the overall assembly
-
Product Showcase and Marketplace
systems and vacuum-transfer units. Highlighted is
-
Application Note IIB-11 Pharmaceutical
Vacuum Breaker vents transfer tanks.
More Information Top
-
NUCLEAR SAFETY QUARTERLY REPORT, MAY--JULY 1968 FOR NUCLEAR SAFETY BRANCH OF USAEC DIVISION OF REACTOR DEVELOPMENT AND TECHNOLOGY.
The major features of the vacuum transfer equipment are .
-
A high-voltage all-solid-state lithium-ion battery with Li–Mn–Ni–O and silicon thin-film electrodes
However,this vacuum transfer equipment suggestedby the US Department of Energy is extremely expensive.
-
Selected Scientific Topics of the 11th International Isotope Symposium on the Synthesis and Applications of Isotopes and Isotopically Labeled Compounds
He reported a reproducible [14 C]carbonylation procedure compatible with standard vacuum transfer equipment .
-
Abstracts of the 21st International Isotope Society (UK group) symposium: synthesis and applications of labelled compounds 2012
and developed a reproducible [14 C]carbonylation procedure that is compatible with standard vacuum transfer equipment .
-
A convenient method to produce [ 14 C]carbon monoxide and its application to the radiosynthesis of [ carboxyl ‐ 14 C]celivarone, [ carboxyl ‐ 14 C]SSR149744
…in connection with radiosyntheses for positron emission tomography.7 To this end, we have combined relevant research from the literature with our own radiochemical expertise and developed a reproducible and robust carbonylation procedure, which is compati- ble with standard vacuum transfer equipment .
-
Nano-to-millimeter scale integrated systems
In some instances components may have thin diaphragms or holes for optical interface or feed-throughs; consequently these chips will not be able to be handled using vacuum transfer equipment .
-
Sell Compact powder coating line
We provide the entire powder coating equipment, heat vacuum transfer printing equipment and related material like powder and transfer paper.
-
The vacuum system of the GSI‐Beschleunigeranlage
The vacuum installation of this transfer distance is conventionally constructed m until on the last 20 (turbopumps, no heating system).
Indicates content that may require registration and/or purchase.