Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: units are cost-effective digital devices with up to two feedback signals that are mounted directly on the valve yoke, which provide feedback on the valve’s open/closed position. These valve position indicators (Side indicater and brackets) may be used on any
- Operating Temperature: -4 to 185 F
- Valve Actuation: For Rotary Actuated Valves
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Gemu Valves
Description: The GEMU 1215 electrical position indicator indicates one position of the valve.
- Maximum Number of Switches: 1 #
- Max AC Current Rating: 4 amps
- Max DC Current Rating: 4 amps
- Max AC Voltage Rating: 250 volts
-
Supplier: Alfa Laval Inc.
Description: IndiTop valve position indicators provides a smart solution for cost-effective control of your plant. Effective valve indicator Reliable valve indication based on proven ThinkTop design contribute to process safety: No-touch, set-and-forget sensor
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
-
Supplier: Gemu Valves
Description: The GEMU 1235/1236 electrical position indicator is a microprocessor controlled programmable intelligent position indicator with an integral electronic travel sensor system (stroke). Optical position indication is made by LED and electrical position
- Operating Temperature: 14 to 158 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Newark, An Avnet Company
Description: VALVE POSITION INDICATOR
-
Supplier: Fluidwell bv
Description: The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way solenoid YQ = with 4
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Hayward Flow Control
Description: Manual Limit Switch fits all Hayward ball and butterfly valves up to 8 inch.
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 120 volts
- Operating Temperature: -7 to 93 F
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Newark, An Avnet Company
Description: VALVE POSITION INDICATOR / HONEYWELL
-
Supplier: Newark, An Avnet Company
Description: VALVE POSITION INDICATOR / HONEYWELL ROHS COMPLIANT: YES
-
Supplier: Hansen Technologies Corporation
Description: The Valve Position Indicator, model VPIF, is a digital monitoring module for use with Sealed Motor Valves (SMV). The VPIF displays the valve position during normal (automatic) operation. It can also be used to locally open or close the valve. This is
- Features: Other
- Valve Type: Shut Off Valves
-
Supplier: Barksdale Control Products
Description: Barksdale's position indicators are sensitive feedback devices that can be attached to Series II & Series III-L valves to provide valve status feedback. Using Barksdale's know-how in electric switch technologies, the position indicator senses any of the
- Operating Temperature: -40 to 185 F
- Type of Position Indication: A Position Transmitter
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Burkert Fluid Control Systems
Description: The control head Type 8681 is optimized for decentralised automation of hygienic process valves. Thanks to its universal adapter it can be combined with all normal commercial butterfly valves, ball valves, single and double seated valves. With a decentralised automation
- Operating Temperature: 14 to 131 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: ifm efector inc.
Description: For monitoring valve positions For reliable position feedback on valve actuators Easy mounting directly on the shaft of the actuator Non-contact and self-cleaning system Selectable position of the target screws From May 1st 2025, products produced in EU and
-
Supplier: Flomatic Valves
Description: 745 WITH POSITION INDICATOR - 45° Seat Flo-Flex®, Swing Check Valve Fusion Bonded Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. For reference use only. Please check Flomatic's website for the latest valve product
- Valve Size: 3 to 24 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Features: ANSI, NSF, Swing Check Valves
-
Supplier: Rotork plc
Description: The Smart Position Indicator (SPI) features limit switches enclosed in a IECEx / ATEX certified protective enclosure providing an accurate and reliable Open / Close signal to the control room for multi-turn manual valves. Using 30+ years of proven technology, the new SPI
-
Supplier: ASCO
Description: Features • Resin body for corrosion resistance • Division 2 rated with hermetically sealed reed switches • Balanced bolt pattern for uniform sealing • Realview™ indicator with 100% change in color visible from long distances
- Maximum Number of Switches: 2 #
- Valve Actuation: For Rotary Actuated Valves
- Type of Position Indication: Moving Indicator
- Shaft/Mounting Options: NAMUR Shaft
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH VPX Series Valve Position Indicator
- Operating Temperature: -40 to 140 F
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Shaft/Mounting Options: NAMUR Shaft
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH VPX Series Valve Position Indicator
- Operating Temperature: -40 to 122 F
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Shaft/Mounting Options: NAMUR Shaft
-
Supplier: Bonomi North America, Inc.
Description: Position indicator kit for actuator model 32
- Position Indication Options: Three-way
-
Supplier: Bonomi North America, Inc.
Description: Position indicator kit for actuator model 160-270
- Position Indication Options: Three-way
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE VALVE
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • EPI 2-SWITCH EXPLOSION PROOF
- Valve Size: 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: ifm efector inc.
Description: Position feedback for single and double seat valve and for diaphragm valves Freely selectable switching outputs: valve open / closed, seat lift Replaces three binary pulse pick-ups Resolution of 0.2 mm across the entire measuring range Programming of valve
- Max DC Voltage Rating: 36 volts
- Operating Temperature: -13 to 185 F
- Valve Actuation: For Linear Actuated Valves
- Type of Position Indication: LED Indicator
-
Supplier: Quarter Turn Valve
Description: • STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 3/4" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE VALVE
- Valve Size: 0.75 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Radwell International
Description: SRBG, INDUCTIVE SWITCHES, POSITION INDICATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be
- Valve Actuation: For Linear Actuated Valves
-
Supplier: ifm efector inc.
Description: complete positioner set for positioning of valves and ball valves accurate to a percentage Automatic Teach-In function for fast set-up Reduced wiring due to direct triggering of the control valve Self-diagnostics regarding wear, blockages or deposits for preventive maintenance
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Electro-Pneumatic Positioner Series EPP Precise Electronic Control for Air-Actuated Ball Valves Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with Series ZC characterized or custom-profile ball
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Rotary Valve Actuation
-
Supplier: TE Connectivity
Description: Specification : General Purpose Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
- Operating Temperature: -4 to 131 F
-
Supplier: Accuris
Description: Specification for Electrically operated automatic gas shut-off valves fitted with throughput adjusters, proof of closure switches, closed position indicator switches or gas flow control
-
Supplier: SVF Flow Controls, Inc.
Description: The NEXUS-PS is a low profile sensor that delivers valve position status in demanding environments (IP-67). The technology utilizes two reed devices that sense a magnetic target in the Open and Closed positions. The sensor element is SPST N.O. and the rotating component contains
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 85 C
- Pre-Travel: 0 to 90 degrees
-
Supplier: ifm efector inc.
Description: suitable for double-acting quarter-turn actuators From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Find Suppliers by Category Top
Featured Products Top
-
position indicator is built into the Series SP to simplify visual inspection. For more information on Bonomi SP Series smart valve positioners or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
control. This plug-and-play design verifies valve position both electronically and visually, providing a direct feedback signal that mirrors valve operation and turning a standard pinch valve into a data-ready control component. Using a built-in sensor, the state feedback circuit detects exactly (read more)
Browse Pinch Valves Datasheets for Clippard -
include low voltage 12V and multi-voltage 24V AC/DC 100-240 VAC models. Position indicator and torque limiter are standard. For more information on Bonomi high-performance butterfly valve packages, contact Bonomi North America at (704) 412-9031 or visit (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
: Valbia VBM electric actuators with NEMA 4 die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and a 75% duty cycle motor. CSA-approved. Dual voltage and manual override standard. Valbia VB (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
adjustable spring return, and position indicators—allow the CRF?100C to be customized for specific system needs. Tested to one million cycles and backed by a 25?year warranty on the flexible flapper portion, the APCO CRF?100C is a rugged, dependable solution for clean and dirty service applications such as raw sewage, industrial waste, chemical lines, corrosive services, tailings systems, and saltwater environments. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
-loaded limit stops that eliminate leak paths. Valbia VBM electric actuator with NEMA 4 die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
position indicator and polyester powder coating. Print Specifications (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
More Approvals, Protection At Lower Cost The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position. They are approved by ATEX, IECEx, AEC, CCOE and INMETRO, and are UL listed for Class 1 and Class 2 hazardous (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Gate Valves Option Guide
MDC circular C-Loc® gate valves can be fitted with optional high precision, modular mechanical position indicators (MPI). This new MPI system consists of two single pole double throw micro switches fitted with integral hinged lever and roller actuators. Each micro switch is wired in a normally open
-
Angle and Inline Valves Options Guide
MDC angle and inline valves are available with precision mechanical position indicator (MPI) option. The MPI system consists of two single pole, double-throw micro switches mounted on top of the pneumatic actuator air cylinder. Each micro switch is wired in the normally open position. Wiring
-
The Unsung Contributor to Plant Economic Performance
Wherever goods and materials are manufactured, processed, or packaged, the process. often depends on fluid automation components. These include fluid control products. such as solenoid pilot valves, angle body piston valves, linear valve position indicators,. redundant control systems, and pressure
-
Fieldbus Part 2
controller cabinets in safe-area spaces, and only allow I/O subsystems in process spaces. IS remote I/O was installed in the process space to interface to low-power solenoid operators for valve actuators, valve-position limit switches, rupture-disk indicators and transfer-panel proximity switches. The remote
More Information Top
-
SLUDGE TREATMENT PROJECT ENGINEERED CONTAINER RETRIEVAL AND TRANSFER SYSTEM PRELMINARY DESIGN HAZARD AND OPERABILITY STUDY
• Valve position indicators .
-
Project W-314 acceptance test report HNF-4643 for HNF-4642 241-AN-A valve pit manifold valves and position indication for project W-314
New valve position indicators on the valve operators will show correct valve positions.
-
241-AN-A valve pit manifold valves and position indication acceptance test procedure
VERIFY that ANA-WT-V-302 valve position indicator is aligned to ALLOW FLOW from ANA-WT-V-303 to ANA-WT-V-301.
-
241-AN-B valve pit manifold valves and position indication acceptance test procedure
VERIFY that ANB-WT-V-205 valve position indicator is aligned to a1 1ow flow from ANB-WT-V-206 to ANB-WT-V-203.
-
Examples, clarifications, and guidance on preparing requests for relief from pump and valve inservice testing requirements
Requirements SectionXI, SubsectionIWV-3300, requires verificationof valve position indicator accuracy once every two years.
-
States > Texas > State > Register > 2015 > 05/29/2015
3) Valve position indicators .
Indicates content that may require registration and/or purchase.