Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Adaptive Variable Reluctance Sensor Amplifier 14-PDIP -40 to 125
- TJ: -40 to 125 C
- Features: Other
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -4 to 284 F
- Body Shape: Cylindrical, Threaded Barrel
-
-
Supplier: Sensoronix, Inc.
Description: Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.
- Operating Temperature: 32 to 158 F
- Features: Cylindrical, Threaded Barrel, Variable Reluctance Linear Position Sensor/Switch
- Output: Resistance
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches
- Operating Temperature: -40 to 221 F
- Features: Cylindrical, Threaded Barrel, Variable Reluctance Linear Position Sensor/Switch
- Output: Resistance
-
Supplier: VAST STOCK CO., LIMITED
Description: Sensor Interface DUAL VARIABLE RELUCTANCE
- TJ: -40 to 125 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Displacement Sensor! Differential Variable Reluctance Transducer Overview Ideal for critical linear displacement measurements, the Microminiature DVRT® delivers high performance in a tiny package. Advanced materials and electronics have resulted in a
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
-
Supplier: LORD MicroStrain Sensing Systems
Description: Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Ideal for linear control and precision measurement applications, the Subminiature DVRT® provides fast response and rugged packaging. The Subminiature DVRT® features micron resolution, linear analog output,
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
-
Supplier: LORD MicroStrain Sensing Systems
Description: suitable for short term submersion in harsh media such as brake fluid and hot saline. Sensor Design Core position is detected by measuring the coils’ differential reluctance using a sine wave excitation and synchronous demodulator. This differential detection method provides a very
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Features: Cylindrical, Variable Reluctance Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: MAX9924U Sensor, Variable Reluctance Interface Evaluation Board
- Category: Development Board
-
Supplier: Smith Systems, Inc.
Description: built into every speed sensor. Every device is pre-qualified by cycling through a rigorous test program. We offer single and dual output, biased and un-biased, variable reluctance and Hall Effect technology speed sensors. Both the passive and active probes can be used for
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: AI-TEK Instruments, LLC
Description: Control and protection circuits have relied on variable reluctance technology for years. With few components and no moving parts, the passive magnetic speed sensors can provide a signal from the inside of an aircraft engine at temperatures approaching 425 degrees C or from the
- Operating Temperature: -67 to 449.6 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Frequency, Voltage
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: be a partner and magnet supplier for a wide range of Austria microsystem sensor products. With the rapid development of GMR in the past decade, a new family of magnetic sensors has emerged - magneto resistive sensors. Similar to Hall Effect sensors, the major difference
- Industrial Magnets: Magnetic Assembly
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345274-NCV7001DWG Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Series: Automotive, AEC-Q100 Type: Variable Reluctance Package: Tube Standard Package: 30 Current - Supply: 24 mA Mounting Type: Surface Mount Package /
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Honeywell Sensing & IoT
Description: The 584XX Series Digital Magnetic Speed Sensors combine active electronics with features of Variable Reluctance Sensors in a single package. The 584XX Series produce constant amplitude output signals suitable for direct use in many digital and logic control applications.
- Operating Temperature: 32 to 158 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The 584XX Series Digital Magnetic Speed Sensors combine active electronics with features of Variable Reluctance Sensors in a single package. The 584XX Series produce constant amplitude output signals suitable for direct use in many digital and logic control applications.
- Operating Temperature: 32 to 158 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The 584XX Series Digital Magnetic Speed Sensors combine active electronics with features of Variable Reluctance Sensors in a single package. The 584XX Series produce constant amplitude output signals suitable for direct use in many digital and logic control applications.
- Operating Temperature: 32 to 158 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The 584XX Series Digital Magnetic Speed Sensors combine active electronics with features of Variable Reluctance Sensors in a single package. The 584XX Series produce constant amplitude output signals suitable for direct use in many digital and logic control applications.
- Operating Temperature: 32 to 158 F
- Power Requirements: DC Powered
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 060103-NCV1124DR2G Packaging: Reel - TR Type: Variable Reluctance Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package:
- TJ: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for calibration of linear displacement sensors and their corresponding power supply, signal conditioner, and data acquisition systems (linear displacement sensor systems) for use in measuring micromotion. It covers any sensor used to
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Quad Variable Reluctance Sensor Interface, SOIC−24 WB, 1000-REEL Product overview: NCV7001DWR2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Adaptive Variable Reluctance Sensor Amplifier 14-SOIC -40 to 125 Product overview: LM1815M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 C
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Sensor Interface Variable-Reluctance Sensor Interface wit Product overview: MAX9926UAEE/V+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- Pd: 771.5 milliwatts
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Comparator, Dual, Variable-Reluctance Sensor Interface, SOIC-8 Narrow Body, 98-TUBE Product overview: NCV1124DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 C
- Features: Comparators, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: LORD MicroStrain Sensing Systems
Description: LORD MicroStrain® Displacement Variable Reluctance Transducer (DVRT®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT® system provides accurate, repeatable measurement.
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
-
Supplier: Infineon Technologies AG
Description: The TLE8080EM is an engine management IC based on Infineon Smart Power Technology (SPT) It provides a compact and cost optimized solution for 1 cylinder combustion engine management systems It integrates a power supply, K-line, SPI control and diagnosis , variable reluctance
-
Supplier: ASTM International
Description: variable reluctance transducer, and piezoelectric transducer. Different kinds of fiber-optic pressure transducers shall be discussed: Fabry-Perot interferometer, Bragg grating interferometer, quartz resonator, and micromachined membrane/diaphragm deflection. The following physical
Find Suppliers by Category Top
Featured Products Top
-
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
The ATV630U55N4 supports constant-torque control, variable-torque control, and optimized torque modes for asynchronous motors. It also provides control profiles for permanent-magnet and synchronous-reluctance motors (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
, Variable Reluctance Sensors or other isolated AC voltages must be generated. These signals are low frequency, just like the Cam/Crank/TDC/Knock signals required by engine/ powertrain control modules. Body and ABS modules can require the driving of some high current loads, while Engine Control
More Information Top
-
Sensors and Signal Conditioning 2nd Edition
… Problems, 198 References, 205 4 Reactance Variation and Electromagnetic Sensors 4.1 Capacitive Sensors, 207 4.1.1 Variable capacitor, 207 4.1.2 Differential capacitor, 216 4.2 Inductive Sensors, 220 4.2.1 Variable reluctance sensors , 220 4.2.2 …
-
NCV7001DWG: Quad Variable Reluctance Sensor Interface
NCV7001: Quad Variable Reluctance Sensor Interface .
-
NCV7001: Quad Variable Reluctance Sensor Interface
NCV7001: Quad Variable Reluctance Sensor Interface .
-
Modern Sensors Handbook
In the typical example of a variable reluctance sensor shown in Figure 7.4 the change of core position causes the increase of the inductance of one coil Z1(j ) while simultaneously decreasing the inductance Z2(j ) of the second coil.
-
A Variable Reluctance Means for Determining Tendon Loads in c Tension Leg Platforms
The heart of the system is a set of 12 variable reluctance sensors that interpret tendon stretch under load as inductance changes in a magnetic circuit.
-
Variable Reluctance Linear Position Sensors and Switches
Infolytica - Position and speed of metal components measured with variable reluctance sensor .
-
Page 1. Semiconductor parts with 992 in root number
Variable Reluctance Sensor Interfaces with Differential Input and Adaptive Peak Threshold .
-
Engine Position Tracking at Shutdown
The disadvantage of the Hall sensor is that it is more expensive than the variable reluctance sensor (VRS).
-
Evaluation of pressure sensing concepts: A technology assessment
This transducer (Model KP-2025) is very similar to a variable reluctance sensor described in a U.S. Department .
-
Improving the response of wheel speed sensors by using robust and optimal signal processing techniques
In short, the most important angular motion sensors are: variable reluctance sensors , Wiegand effect sensors, Hall .
Indicates content that may require registration and/or purchase.