-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Classic Automation LLC
Description: 1305 Drives - 200-230V AC, 12A, 2.2kW/3HP
- Product: Variable Speed Drive
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit 4-Quadrant torque
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000 is a world-class compact current vector drive that defines a new world standard. Demands for efficient production and better maintainability are on the rise, spurred by global competition. Yaskawa pays off the promise of being in control with products that make businesses
- Number of Axes / Motors: 1
- Rated Power: 93.26824260255063 to 186.53648520510126 watts
- Continuous Output Current: 1.2 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Dart Controls, Inc.
Description: A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 11 volts
- Rated Power: 18.653648520510128 watts
- Continuous Output Current: 2.6 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in
- Number of Axes / Motors: 1
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 8.8 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: VACUUBRAND, Inc.
Description: The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free)
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.0857741046337805 HP
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: VACUUBRAND, Inc.
Description: The three-stage MD 1C VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 2 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free)
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.0857741046337805 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: Transmotec
Description: speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Cole-Parmer
Description: Separate single-turn speed control and cw/off/ccw switch with green LED power indicator
maintain speed setting when you turn pump on/off or reverse direction. • Reversible permanent magnet DC motor; purge fluid before or after pumping; pump fluid in either - Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: housing
mount in your equipment rack or place on your lab bench. (To mount, order brackets 77120-03 separately). • Separate single-turn speed control and cw/off/ccw switch with green LED power indicator maintain speed setting when you turn pump on/off or reverse - Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: housing
mount in your equipment rack or place on your lab bench. (To mount, order brackets 77120-03 separately). • Separate single-turn speed control and cw/off/ccw switch with green LED power indicator maintain speed setting when you turn pump on/off or reverse - Pump Type: Peristaltic Pumps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Supplier: Cole-Parmer
Description: Separate single-turn speed control and cw/off/ccw switch with green LED power indicator
maintain speed setting when you turn pump on/off or reverse direction. • Reversible permanent magnet DC motor; purge fluid before or after pumping; pump fluid in either - Pump Type: Peristaltic Pumps
-
Supplier: Dart Controls, Inc.
Description: The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor
- Number of Axes / Motors: 1
- Supply Voltage (AC): 85 to 265 volts
- Maximum Output Voltage: 240 volts
- Operating Temperature: -10 to 45 C
-
Supplier: TRM International Ltd.
Description: TRM has a standard servo motor offering and can offer a custom motor design service should you require a special motor for your application. The TRM servo motors are designed for optimum performance and durability in demanding variable-speed servo
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single-Phase Variable Speed Fan Motor Pre-Driver, SSOP20 (225mil), 2000-REEL Product overview: LB11967V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems.
- Supply Voltage (DC): 16 volts
- Operating Temperature: -30 C
-
Supplier: Infineon Technologies AG
Description: external components SPI enables for easy diagnosis Potential Applications Exhaust Gas Recirculation (EGR)„„ Variable Geometry Turbo (VGT) Idle Speed Control Swirl and Tumble Flaps Variable Intake Manifold Turbo Charger Waste Gate Auxiliary Water Pumps Industrial DC
- Supply Voltage (DC): 5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: American Control Electronics
Description: Regenerative Stopping/Reversing Inhibit (Normally Closed or Open) LEDs: Current Limit, Power Technical Data 1.05 Form Factor 1% Base Speed Regulation 80:01 Speed Range Trim Pots Forward Maximum Speed Reverse Maximum Speed Forward Acceleration Reverse Acceleration Forward
- Number of Axes / Motors: 1
- Resolution (if Applicable): 8 bits
- Maximum Output Voltage: 24 volts
- Rated Power: 20 to 100 watts
-
Supplier: Radwell International
Description: VARIABLE SPEED DC MOTOR, 1/2HP, 1725RPM, 56C FRAME, 5.5AMP FULL LOAD, ENCL: TENV, 2INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Dart Controls, Inc.
Description: A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 373.0729704102025 watts
- Continuous Output Current: 4 amps
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Heavy-duty DEWALT®-built motor provides long life under continuous heavy use conditions 0-2,100 rpm/0-3,000 ipm for fast application speed Durable all-metal gear case and transmission provide jobsite-ready durability 160 ft-lbs of max torque provides power to perform a
-
Supplier: Radwell International
Description: HYDRAULIC PUMP, 12 VDC, ENABLED WITH THE VARIABLE SPEED POWER PACK 2, 12V OR 24V BRUSH DC MOTOR, 2200 ML PER MIN, HORIZONTAL ORIENTATION, MAXIMUM OF 180 DEGREES F, ULTRA-COMPACT, MOBILE AND/OR NON-ABRASIVE, 20 PSIG (OR 12 PSIG WITH OPTIONAL AC ADAPTER). FREE 2 YEAR
- Pump Type: Hydraulic Pumps
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with integrated script engine iMOTION™ IMC100 motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFN-48 package. The IMC101T-Q048 is a flexible control solution for variable speed drives. It performs sensor
- Product: PWM Drive
-
Supplier: Galco Industrial Electronics
Description: Variable Speed Drive ATV12, 0.75kW,
-
Supplier: Bodine Electric Company
Description: 42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C
- Other DC Voltage: 130 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 3.8 amps
- Continuous Torque: 131 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, VARIABLE SPEED CONTROL, FOR DC MOTORS, PLATE VERSION, FRACTIONAL, 2 HP, W/ 1--2 HP CURRENT SHUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: VARIABLE SPEED MOTOR CONTROL, FOR SHUNT WOUND PM AND AC/DC MOTORS, 115 VAC, 0-90 VDC, 6.0 ADC, 12.0 ADC WITH AUX. HEATSINK, 50/60 HZ, (9429L). FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 115 volts
- Supply Voltage (DC): 90 volts
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Normal Voltage: 12V DC Speed (No Load): 70 RPM at 24V, 45-65 RPM at 12V (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for various applications in industrial robots, medical equipment, and intelligent prostheses (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview: This 10mm 12V Micro DC Servo Motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Enables integration into robotic fingers, prosthetics, and portable devices Balanced Speed and Torque Performance (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
. Key Features High-speed DC protection fuse Designed according to IEC 60269-4, GB/T standards (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Precision Crop Protection - the Challenge and Use of Heterogeneity
This system uses a 12V - DC variable - speed electric motor , to open or close the ori- fice of the hopper boxes on a Gandy (Gandy Company, Owatonna, MN) granular insecticide-nematicide applicator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32918/62763815-MIT.pdf?sequence=2
A 12V , DC miniature fan with variable speeds will be in parallel with the batteries and motor .
-
CR4 - Thread: Variable Speed Controller for 12v DC
Re: Variable Speed Controller for 12v DC I need a circuit for a speed controller for a 12v DC motor .
-
CR4 - Thread: LED Driving Directly by Mains
Next in Forum: Need recommendation for Power Supply and Speed Control for 12v DC Motor You might be interested in: Variable Transmissions, Variable Resistance Linear Position Sensors and Switches, Variable Air Volume …
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
DIRECT CURRENT GEAR REDUCER MOTOR Output:6W,15W,25W,40W,60W,90W,100,120W,200W DC Voltage: 12V ,24V,90V,180V Rotating speed :1RPM-3600RPM 1. The rotating speed is in little variation 3.
-
CR4 - Blog Entry: Blindsided: Hybrids Too Quiet
It has a 60V/7.3 kW DC motor with a variable frequency chopper and a two-stage field weakening. Its range is about 50 miles and the highest speed is about 45 mph. … are 10 pcs 6V/240 Ah lead-acid for the traction system an one 12V /40Ah lead-acid …
-
Industrial Instrumentation and Control Systems II
difference, controls PID algorithm to change the duty cycle, thus changes the continuously variable transmission ratio and the speed of fertilizer wheel, and adjust fertilization rate of the variable fertilizer planter. Servomotor is ZD1330 DC motor , technical parameters of the motor: UN= 12V ,PN=30W,IN=2.0A ,nN=3000r/min,GD2=3.646×10-3(N.m2).
-
Research on Rapid Testing Platform for TCU of Automated Manual Transmission
The voltage between the two output poles of H-bridge drive circuit varies from –BAT to +BAT, in which BAT is the battery voltage, typically + 12V or +24V. According to the driving voltage, the actuators’ simulators act as DC motors and calculate the displacements of the actuators. There is such a relationship as expression (4) between the rotational speed of DC motor and the …
-
Electronic Circuits of the Week July -December 2008
… performs this logic function with just a few parts and can operate from DC supplies between +3v … 12v Brush Motor Speed Controller … you would like to hold the speed of a motor constant, even as variations in the power …
-
DC Gearmotor - Nasa Tech Briefs :: NASA Tech Briefs
It requires 7.2 amp at 12 volts DC to generate its full load torque. Motor windings for 24, 36, 48, and 90 volts are available. Variable speed can be accomplished with the company’s compatible speed control, Model MMP 25A- 12V , or MMP 20A-12V-RSP.
Indicates content that may require registration and/or purchase.