Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the
- Supply Voltage (AC): 208 to 575 volts
- Setup: Manual
- Configuration: Stand Alone
- Product: Variable Speed Drive
-
Supplier: Omni Metalcraft Corp.
Description: A DC controller offers a cost effective solution to variable speed motor control. Standard drive includes armature and line fusing, overload protection, power on indicator, speed pot and an on/off switch. It also contains internal adjustments for soft start/stop and
-
Supplier: U.S. Plastic Corporation
Description: control and flexibility for transferring and dosing liquids. Fluid contacts only the tubing for contamination-free pumping. Flow rates are from 0.005 milliliters per minute to 600 milli-liters per minute. Variable-speed flow control and five different tubing sizes provide fine
-
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Replacement Variable Speed Control Switch for use with Extract-All® S-981, S-987, S-DD, S-DTL, and SPA Air Cleaning Systems
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Taco Comfort Solutions
Description: The Variable Voltage version of the Variable Speed “00” Circulator is designed to operate the pump at different speeds based on an externally-generated analog voltage signal input. Its reliable operation, ease of installation and integration to DDC or building management
- Pump Type: Circulation Pumps
-
Supplier: Xylem Applied Water Systems
Description: Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp draw Quiet running under normal use Automatically adjusts motor speed to maintain
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 45 psi
- Media Temperature: 130 F
- Power Source: AC Powered
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Double parallel-link arm design dramatically reduces vibration and noise, for extremely accurate cuts Exclusive tool-free blade clamps allow blade changes in seconds On-off switch, electronic variable speed, flexible dust blower and blade-tensioning lever are all
- Weight: 56 lbs
-
Supplier: Goulds Water Technology, a xylem brand
Description: AquaForce Pump Stations are designed to be simple from beginning to end. They are simple to specify, simple to install, simple to set up and designed to communicate with your existing systems. Best of all, with Xylem’s single-source responsibility and technical expertise, it’s simple to work with
- Pump Type: Booster Pumps
-
Supplier: Glas-Col, LLC
Description: For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller
- Capacity: 0.00007062934127574019 to 0.0014125868255148038 cubic feet
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Pharmaceutical Processing
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful 6.0 Amp motor designed to withstand jobsite applications 4-3/4” deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Speed control knob allows user to tailor the blade speed for
- Cutting Capacity: 4.75 inch
- Weight: 14 lbs
-
Supplier: Lutron Electronics Co., Inc.
Description: " VARIABLE SPEED TYPE IVORY COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING ROTARY ON/OFF OPERATOR TYPE CEILING PADDLE/EXHAUST FAN LOAD TYPE LUTRON. BRAND FS-5E MODEL "
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Cole-Parmer
Description: in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas piston pump, a
- Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: in movement of the piston back and forth within the piston cylinder and hence movement of the fluid. The check valves located in the piston and pump outlet prevent any reverse flow from occurring.|Required system components include: a variable-speed liquid or gas piston pump, a
- Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Makita USA, Inc.
Description: Precise Fastening of Screws with Adjustable Torque Setting 6 stage externally adjustable torque sensitive clutch mechanism designed for driving to a pin-point torque Silent synchronized pin clutch for reduced wear and quiet operation for a longer tool life "Sure-Lock" depth adjustment for
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Cole-Parmer
Description: • Gentle rocking and rolling action for complete mixing • Safe for use in cold rooms down to 39
F (4 C) or in incubators to 140 F (60 C), up to 80% humidity • Continuous and quiet operation • Choice of analog fixed speed or digital variable-speed models Solidly - Frequency Range: 5 to 60 rpm
-
Supplier: Cole-Parmer
Description: • Gentle rocking and rolling action for complete mixing • Safe for use in cold rooms down to 39
F (4 C) or in incubators to 140 F (60 C), up to 80% humidity • Continuous and quiet operation • Choice of analog fixed speed or digital variable-speed models Solidly - Frequency Range: 5 to 60 rpm
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 37 to 212 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Jet J-8201VS 14" Wood/Metal Vertical Variable Speed Band Saw These saws are specifically designed to effectively cut a variety of materials including wood, plastic, Bakelite, composites, ferrous and non-ferrous metals. Capable of cutting and resawing. Can cut delicate curves in both
- Cutting Capacity: 14 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: SOCOMEC
Description: FUSERBLOC fuse combination switches combined with high speed fuses (UR) provide optimal breaking and making on load, safety isolation and protection of power semiconductors (variable speed drives, inverters…) Advantages Limitation of short-circuit current The limitation
- Maximum Current: 25 to 1,250 amps
- Main Device: Fusible
- Switch Control: Manual
- Style: Rack Mounted
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: determine both the speed and direction of rotation of a coasting motor and can swiftly and smoothly bring it under control when required - whichever way it's spinning. Enhanced Energy Savings: An improved version of Mitsubishi Electric's famous energy-optimization software boosts motor
- Rated Power: 746.145940820405 to 149,229.18816408102 watts
- Continuous Output Current: 4.6 to 475 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller, Regenerative Braking
-
Supplier: Linemaster Switch Corporation
Description: Variable control of small fractional horsepower Universal motors, leaving hands free Full Wave variable speed mode, provides higher torque at low RPM's and smoother control of the motor Standard color is black; custom colors may be quoted on large O.E.M. orders 2 holes provided
- Maximum Current: 3 to 6 amps
- Maximum AC Voltage: 115 to 230 volts
- Function: Momentary Contact, Variable
- Features: Other
-
Supplier: ALMiG USA Corporation
Description: level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 37.433582 to 201.29379 SCFM
- Horse Power: 53.6088153961128 HP
- Lubrication Style: Lubricated
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches per
- Operating Temperature: -40 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Resistance
- Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
-
Supplier: Sensoronix, Inc.
Description: Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed.
- Operating Temperature: 32 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Resistance
- Sensor Technology: Variable Reluctance Linear Position Sensor/Switch
-
Supplier: Dart Controls, Inc.
Description: The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile
- Number of Axes / Motors: 1
- Supply Voltage (AC): 85 to 265 volts
- Maximum Output Voltage: 240 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Electro-Sensors, Inc.
Description: Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete I/O isolation The MS320 is a cost-effective way to add digital PID velocity
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Maximum Output Voltage: 0 to 10 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Bodine Electric Company
Description: motor speed control is designed to provide variable speed control for inverter duty rated, 230VAC, three-phase AC induction motors and gearmotors. The control is rated for continuous operation in an up to +40° C ambient and designed for stand-alone operation. This control is
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Wayne Kerr Electronics
Description: HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. 6 models concerning frequency range,
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: maximum motor power to the pump. "Continuous-sweep" variable control provides precise, seamless speed control. The chemical-resistant, wetted parts are Dupont Delrin, 304 stainless steel, Buna N, and Dupont Teflon. Pump has a purge/prime switch for high-speed emptying/filling.
-
Supplier: Meadowlark Optics, Inc.
Description: A new generation of liquid crystal variable retarders utilizes a bulk stabilized polymer liquid crystal formulation. With bidirectional switching speeds of less than a 250 microseconds, the Swift Liquid Crystal Variable Retarder (SLCVR) is perfect for applications where fast
-
Supplier: Certex UK
Description: The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually
- Load Capacity: 352.7392 lbs
Find Suppliers by Category Top
Featured Products Top
-
Three new standard E-Stop configurations with wire leads are now available. Now IP65 & IP67. Factory-terminated options reduce wiring steps, improve consistency, and help speed panel installation without changing your safety (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
from operator’s actuation speed Silver contacts ensures safe and durable operation UL 60947-4-1 RT Series AC /DC Door Mount Motor Disconnect Switch Dual AC/DC rated; click for the data sheet (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event alarm (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The PEPI® Valstat Series is a special line of thermal controls backed with a substantial stocking program and limited customization options to lower costs and speed availability. Designed for inductive applications where cost is the primary concern. Currently there are (4) snap (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
ADwin-Based Real-Time System Tests Six Switches in Parallel
A system based on an ADwin-Gold data acquisition device was designed to test six switches in parallel of variable-speed power tools.
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
-
Measuring Linear and Non-Linear AC Waveforms with CurrentWatch (.pdf)
Variable frequency drives (VFDs) improve control and conserve energy by regulating motor speed. The most. common types are PWM (pulse width modulation) and Six Step. Both technologies are based on high speed switching, which distorts the AC sine wave and can make accurate current sensing difficult.
-
Simplify Power Module Design with Power-Thru Technology
Cost, design time, and unexpected results: These are three of the most significant challenges that weigh on the minds of project managers who are involved with the design of power modules. Whether for use in electric vehicle charging stations, clean energy, variable speed drives, IT equipment power
-
Selecting and Applying DC Link Bus Capacitors for Inverter Applications
Abstract, aluminum electrolytic and DC film capacitors are widely used in all types of inverter power systems, from variable-speed drives to welders, UPS systems and inverters for renewable energy. This paper discusses the considerations involved in selecting the right type of bus capacitors
More Information Top
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Chen, Duo, +, ICEMS Aug. 2011 1-4 Optimization of variable speed switched reluctance motor using the torque- speed performance map.
-
Automation Equipment and Systems
2 Marquardt Switches (Shanghai) Co., Ltd., Shanghai, 201201, China a yuwang@tongji.edu.cn, bjue.pu@marquardt.com Keywords: Mechatronics, Variable speed switch control, Test platform, Pneumatic.
-
Lathe Spindle Driven by Variable Speed Switched Reluctance System and its Numerical Control Method--《Machine Tool & Hydraulics》2007年07期
Lathe Spindle Driven by Variable Speed Switched Reluctance System and its Numerical Control Method .
-
CR4 - Thread: Variable speed BLDC or Switched Reluctance Motor
I need the design for a variable speed Switched Reluctance Motor (SRM), or any other similar high performance motor, along with controller.
-
Design and Development of a Test Platform for Performance of Variable Speed Control Switches in Power Tools
Mechatronics, Pneumatic, Test Platform, Variable Speed Switch Control .
-
2011 Combined Author Index IEEE Industry Applications Society Publications
… 1697 Shen, Lei, Wu, Jianhua, and Yang, Shiyou, Analytical modeling of stator vibra- tion for surface mount permanent magnet brushless motors; ICEMS Aug. 2011 1-5 Shen, Lei, Wu, Jianhua, and Yang, Shiyou, Optimization of variable speed switched reluctance motor using the …
-
Control of a switched reluctance generator for variable-speed wind energy applications
[1] P. J. Lawrenson, J. M. Stephenson, P. T. Blenkirsop, J. Corda, and N. N. Fulton, “ Variable speed switched reluctance motors,” Proc. Inst.
-
Modeling simulation and performance analysis of switched reluctance motor operating with optimum value of fixed turn-on and turn-off switching angles
Corda, and N. N. Fulton, ” Variable speed switched reluctance moton,” IEE Proc., Vol. 127,R.
-
Personal Computer Based Controller For Switched Reluctance Motor Drives
Lawrenson P.J., et al, " Variable Speed Switched Reluc- tance Motors," IEE Proc., Vol.127, Pt.B, No.4, pp 253 -265, July 1980.
-
2004 Subject Index
Teodorescu, R., + , OPTIM-04 139-144 scheme for digital implementation of optimum torque controlled variable speed switched reluctance motor.
Indicates content that may require registration and/or purchase.