Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: Velocity Output Accelerometer,Top Exit, 100 mV/ips
-
Supplier: Wilcoxon Sensing Technologies
Description: Ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated
- Frequency Range: 2.5 to 7,000 Hz
- Operating Temperature: -58 to 248 F
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe, ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, CSA certified for operation in Class I Division 1 hazardous areas
- Frequency Range: 2.5 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Intrinsically Safe
-
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe, ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, ATEX certification for use in Zone 0, Zone 1 and Zone 2 hazardous areas
- Frequency Range: 2.5 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Intrinsically Safe
-
Supplier: Wilcoxon Sensing Technologies
Description: Top exit, velocity output, case isolated, MIL-C-5015 connector, 100 mV/in/sec sensitivity, ±5% sensitivity tolerance
- Frequency Range: 1 to 12,000 Hz
- Operating Temperature: -67 to 248 F
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Sensor Technology: Piezoelectric
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SR-107RFR and SR-207RFR are precision force balance angular accelerometers. This design makes use of the fluid rotor concept of sensing angular acceleration and in conjunction with the Columbia patented HP suspension system provides the ultimate in reliability and
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: -4 to 4 +/-% FS
- Linear Velocity: 0.1 to 300 in/sec
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3027 is a double ended IEPE reference (comparison) accelerometer, offering a convenient means of determining the sensitivity and frequency response characteristics of unknown acceleration, velocity, and displacement sensors. A vibration laboratory already equipped
- Acceleration: 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -58 to 199.4 F
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3038A is a back-to back calibration accelerometer designed to mount on a miniature dynamic shaker and is used to calibrate other (TEST) accelerometers which are attached to its upper mounting surface. It offers a convenient means of determining the sensitivity and
- Acceleration: 500 g
- Frequency Range: 1 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other
-
Supplier: Honeywell Test & Measurement
Description: be measured. The constant current low output impedance for the velocity vibration combined with the current output for the temperature output provide the ability to drive high load capacitance allows long runs of low cost cable without degradation of data. The seismic
- Operating Temperature: 10.4 to 280.4 F
-
Supplier: TE Connectivity
Description: Attachment Plug & Play Accelerometer Mounting Type : Stud Other Nonlinearity (PCTFSO) : ±2 Product Type Features Accelerometer Type : IEPE Velocity Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
-
Supplier: Vibra-Metrics
Description: Model VM500 Features: Versatile Acceleration, Velocity, Displacement or Temperature Monitor Interface with Accelerometer, Proximity Probe or "J" Type Thermocouple Two Programmable Alarm Levels with Delay on Make/Break Relays 4-20mA Scalable Output Interfacing
-
Supplier: Columbia Research Labs, Inc.
Description: probe contains the piezoelectric accelerometer which outputs an electric charge proportional to the instantaneous value of the applied acceleration. This charge signal is communicated to the VM-300 instrument through a low-noise coaxial cable and is processed with a charge amplifier
- Acceleration: 0.1 to 300 g
- Frequency Range: 1 to 1,000 Hz
- Minimum Accuracy: 4 +/-% FS
- Linear Velocity: 300 in/sec
-
Supplier: Radwell International
Description: VELOCITY OUTPUT ACCELEROMETER, TOP EXIT, 100 MV/IPS, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Encore Electronics, Inc.
Description: The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer–a
- Bandwidth: 15 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Instrumentation Amplifier
- Application: General Lab and Industrial
- Filter / Amplifier: Integral Amplifier
-
Supplier: CEC Vibration Products
Description: Charge amplifiers are available for single ended or differential accelerometers. Outputs include both acceleration and velocity
-
Supplier: MTI Instruments Inc.
Description: IAE:V2500 (all models) Many other marine, industrial and military engines also supported. Call MTII. Features Up to 12 vibration channels to support experimental testing Up to 3 speed channels to enable testing of three-spool engines Up to 32 Analog Output channels to drive test cell meters
- Frequency Range: 5 to 10,000 Hz
- Minimum Accuracy: 1 +/-% FS
- Number of Input Channels: 8 #
- Operating Temperature: 32 to 131 F
-
Supplier: MTI Instruments Inc.
Description: Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier conditions
- Analog Input Channels: 1 #
- Signal Converter Type: Charge Amplifiers/Converters
- User Interface: None
-
Supplier: Columbia Research Labs, Inc.
Description: accurate level monitoring and with support alarm and machinery shutdown capabilities. The vibration level output indicates either Velocity or peak Acceleration with factory set ranges of 0-1, 0-2, and 0-5 inches/sec and 0-10, 0-20, and 0-50Gs pk respectively. The frequency response
- Angular Acceleration: -5 to 5 rad/sec²
- Frequency Range: 10 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 100 g
-
Supplier: TOP-electronics USA
Description: Reality (AR), Virtual Reality (VR), Robotics and IoT devices. It features a high-performance accelerometer, magnetometer, and gyroscope with a low-power 32-bit ARM Cortex M0+ MCU in a small package. Hillcrest’s Freespace® sensor hub software pre-integrated on the BNO085 provides exceptional
-
Supplier: Columbia Research Labs, Inc.
Description: Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387 mV/pcmb/sec
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: Gladiator Technologies, Inc.
Description: LandMark™01 IMU is our 1 cubic inch and featuring our low noise MEMS gyros and accelerometers that also offer exceptional bias in-run and bias over temperature. This low cost NON-ITAR MEMS Inertial Measurement Unit (IMU) provides internally temperature compensated RS422/RS485 output at
-
Supplier: REED-Direct
Description: Piezoelectric accelerometer 4-digit, 18mm high LCD readout with data hold Metric/imperial conversion Low battery indication and auto power off AC output socket for connecting optional headphones for use as an electronic stethosope Includes accelerometer, two stinger probes (cone
- Acceleration: 0.0101936799184506 to 40.7747196738022 g
- Linear Velocity: 0.00393700787401575 to 15.748031496063 in/sec
- Frequency Range: 1 to 20,000 Hz
- Features: Battery Powered
-
Supplier: Tronics Microsystems
Description: Single-axis vibration sensor Acceleration, velocity, and envelope outputs RS485/MODBUS RTU interface Selectable input range from ±8 to ±64 g M5 4-pins connector Programmable digital filters Configurable indicators: peak, peak-peak, RMS, crest factor Compact size, 8 cm3, 20 grams M6
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
-
Supplier: SAE International
Description: simulated acceleration profiles are used for the estimation of slip angle and tire/road friction coefficient. We present the estimation algorithms, promising simulative results and output sensitivities studies focused on the effects of changes in normal load, tire pressure and vehicle
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer and
- Angular Rate Range: 300 deg/sec
- Weight: 1.25661375661376 lbs
- Operating Temperature: -40 to 85 F
- Output Options: Pulse / Frequency
-
Supplier: Northrop Grumman Corporation
Description: and three solid-state silicon Micro Electro-Mechanical Systems accelerometers in a compact package that measures velocity and angle changes in a coordinate system fixed relative to its case. Digital output data of incremental velocity and angle are provided to user
-
Supplier: LORD MicroStrain Sensing Systems
Description: PVA outputs in a small packageTriaxial accelerometer, gyroscope, magnetometer, temperature sensors, and a pressure altimeter achieve the best combination of measurement qualitiesDual on-board processors run a sophisticated Extended Kalman Filter (EKF) for excellent position,
- Angular Rate Range: 300 deg/sec
- Bandwidth: 160 Hz
- Maximum Dimension: 3.1102379 inch
- Weight: 0.231481481481481 lbs
-
Supplier: CSA Group
Description: generally to be applied to a servo-type accelerometer with/without a velocity output, which usually has a mass position output in the category of a wide-band seismometer with a bandwidth from 0,003 Hz to 100 Hz. The method specified enables the user to obtain static
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: LORD MicroStrain Sensing Systems
Description: accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechanical System (MEMS)
-
Supplier: LORD MicroStrain Sensing Systems
Description: vectors, Euler angles (pitch, roll, and heading), rotation matrix and quaternion. Its GPS data quantities include LLH position, NED velocity, ECEF position and velocity, DOP data, UTC time, GPS time, clock info, GPS fix, and SVI. All quantities are fully temperature compensated and are
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.2 to 16 volts
-
Supplier: ValueTronics International, Inc.
Description: The 2511 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Acceleration: 0.3 Hz; 0.002 - 100 ms-2 0.0002 - 10 g Velocity: 3 Hz; 0.02 - 1000 mm/s 0.001 - 100 in/s Displacement: 10 Hz; 0.0003 - 10 mm 0.00002 - 1 inch Accuracy : including accelerometer is ± 5 %
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SL869-DR is a variant of the SL869 equipped with Dead Reckoning software and dedicated I/Os to connect the external sensors required to continuously compute and output a reliable PVT solution. Whenever GNSS coverage is missing or compromised, the SL869-DR receiver provides the
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: SKF/Global
Description: the belt line, in a pocket or a tool kit. Exceptionally durable, the unit is rated IP 54 for use in industrial environments. Alert and Danger prompts provide increased diagnostic confidence. Measuring velocity, enveloped acceleration and temperature simultaneously saves time. Efficient,
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
Find Suppliers by Category Top
Featured Products Top
-
quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's payload, Tronics' high-performance MEMS inertial sensors are packed (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
The vibration measuring device PCE-VM 20 is a compact device for the direct evaluation of the vibration behavior of a machine. The device can measure and display various vibration parameters, such as vibration acceleration, vibration velocity or vibration (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Product Overview As wearable devices, IoT endpoints, and battery-powered systems continue to advance, low-power sensors have become critical to system design. LIS2DW12TR is a widely adopted MEMS accelerometer designed for low-power, always-on sensing, where power (read more)
Browse Accelerometers Datasheets for Win Source Electronics -
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
TN 18: Industrial Vibration Sensor Selection - Piezovelocity Transducers
, the inherent high frequency attenuation of the velocity output greatly reduces overloads distortion. Accurate and reliable vibration sensors are critical for successful machinery monitoring programs. PiezoVelocity transducers (PVT) out perform general purpose accelerometers and electrodynamic velocity
-
INS600 RTK INTEGRATED NAVIGATION SYSTEM
Kalman filter fusion algorithm is realized by a built-in navigation computer, and outputs real-time accurate carrier posture, heading information, three-dimensional position and velocity information, and various inertial device information. The appearance is exquisite, the structure is small
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8002/1/Marco_Messina_Thesis_2013.pdf
Velocity output accelerometers are .
-
Comparison of collocation strategies of sensor and actuator for vibration control of smart structures
Measured sensor-actuator FRF of a collocated point sensor and a distributed actuator pair: piezoceramic actuator input (voltage) and integrated accelerometer ( velocity ) output .
-
Nonlinear control of VTOL UAVs incorporating flapping dynamics
Bottom: Body velocity (blue) and predicted body velocity from accelerometer output using drag model (red).
-
Guidance and Control--II > A Class of Unified Explicit Methods for Steering Throttle able and Fixed-Thrust Rockets
Appendix C gives an algorithm for computing present position and velocity from accelerometer outputs , and initial position and velocity.
-
Journal of Aircraft > Inertial navigator flight-testing experience with the lockheed f-104
An oscillograph was carried in the airplane to record naviga- tor variables, such as X and Y accelerometer and velocity out- puts , gyro torquing voltages, system input voltages, etc.
-
Quantifying competitive swim training using accelerometer-based activity monitors
However, Stamm et al. [16] in a limited study using only a single swimmer and a single accelerometer reported some disagreement between accelerometer output esti- mated velocity (0.944 ± 0.119 m s-1 ) and measured .
-
Machine Design and Manufacturing Engineering
After that we can calculate the accelerometer output angular velocity ˆf .
-
Step Change in Drilling Efficiency in Mature North Sea Fields From New Motor and Bit Drilling System
This is illustrated by fig 4 which is the dynamic movement of the bit as measured by a downhole sensor which converts accelerometer output to velocity then distance .
-
Retrieving Stuck Liners, Tubing, Casing, and Drillpipe With Vibratory Resonant Techniques
Integration of the ac- celerometer output yields velocity .
-
Journal of Jet Propulsion > Inertial Guidance for Rocket-Propelled Missiles
A single integrating accelerometer was mounted with its input axis along the missile longitudinal axis, and the motor was shut off when the accelerometer output fthrust velocity ) equaled the preset value.
Indicates content that may require registration and/or purchase.