Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EnviroCare International, Inc.
Description: effective spray system and a low energy (2-5" ∆p) venturi to capture over 90% of the particulate. Sub cooling following the quench converts any condensables into particulate and "grows" the heavy metal particulate, both usually sub micron, for subsequent capture in the venturi stage.
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Branch Environmental Solutions
Description: Branch will provide the design value and guarantee the performance. Since the gas and liquid is co-current in the Venturi scrubber, a separation vessel is required. To keep the design as open as possible, the gas out of the Venturi is usually directed into a Cyclone
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Pollution Systems
Description: Venturi Scrubbers & Particulate Scrubbers Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They are able to handle
- Efficiency: 99 %
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
Supplier: Fisher-Klosterman
Description: MS Super Scrubber: This compact design features a horizontal venturi section, an external recycle tank and an innovative cyclonic separator that allows efficient water droplet removal at a gas velocity almost twice that of traditional separator designs without the use of
-
Supplier: Schutte & Koerting
Description: (SB-265 Gr.2) spray nozzle/spiral Gas Inlet: 12” Gas Outlet: 12” Motive Fluid Inlet: 3” Material: Titanium (SB-265 Gr.2) Design Pressure: 150 psig Design Temperature: 250 deg. F Advantages Ejector Venturi Gas Scrubbers offer the following competitive advantages: low initial
- Airflow: 5 to 100,000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Pollutants Scrubbed: Ammonia, Caustic, Chlorine Gas
- Filter Type: Venturi
-
Supplier: IMI Norgren
Description: VP20 Mid Series air-powered venturi vacuum pumps are the most commonly used pumps for pick and place applications due to their ease of mounting and the variety of options and accessories available. Vaccon Mid Series vacuum pumps provide maximum design versatility: designers specify
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Verantis
Description: Used primarily for particulate removal, fixed-throat venturis are recommended for exhaust streams containing particles having a defined size distribution. The venturi throat is then designed to provide the proper gas acceleration and liquid droplet shearing to ensure adequate contact
- Airflow: 1,400 to 50,000 SCFM
- Efficiency: 95 %
- Minimum Particle Size Filtered: 1 µm
- Scrubber Type: Building / Enclosure
-
Supplier: Sensata Technologies
Description: High Common Mode delta pressure sensor allows customer to measure the pressure drop across an EGR Venturi. The HCM is specially designed to withstand the harshest conditions of the Exhaust Gas Recirculation (EGR) stream.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Taco Comfort Solutions
Description: Taco Venturi Fittings are designed to divert water flow from a given zone to the by-pass loop. The flow from the zone is partially diverted through the by-pass and then returned back into the zone. Often used in upfeed or downfeed applications, one typical application is to divert heated
- Fitting Type: Tee
-
Supplier: Branch Environmental Solutions
Description: Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Air Logic
Description: The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of
- Working Pressure Range: 0 to 20 psi
- Media: Gas
- Measurement Type: Gauge
- Features: Other
-
Supplier: Verantis
Description: The rod or multi-throat venturi is suitable for high loadings of coarse particulate. The throat design utilizes a series of parallel rods or pipes to increase gas and liquid velocity for impingement of particulate. The gas exiting the throat section then turns horizontally into a
- Airflow: 5 to 1,000 SCFM
- Efficiency: 99 %
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal
-
Supplier: IMI Norgren
Description: tight envelope by easily threading them into an OEM threaded cavity on the machine. All cartridges have the same unique non-clogging, dirt tolerant design that is carried throughout the Vaccon product line. Vaccon Threaded Venturi Vacuum Cartridges offer a wide range of performance
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: Vaccon’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP80-MP pumps have 4
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Badger Meter
Description: CV Venturi is a Low-Loss design with over 35 years of field performance in a wide variety of applications.
- Pipe Diameter: 2 to 16 inch
- Operating Pressure: 0 psi
- Operating Temperature: 0 to 250 F
- Features: Liquid
-
Supplier: IMI Norgren
Description: Vaccon’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have 4
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Verantis
Description: The operation of the adjustable throat design is similar to the fixed-throat except the throat size and pressure drop can be adjusted by means of a movable internal bullet. The bullet position is set using a linear actuator and can be moved to maintain a fixed pressure drop for applications
- Airflow: 5,000 to 30,000 SCFM
- Efficiency: 99.99 %
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal, Vertical
-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the unrestricted
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model SSM is a Venturi Nozzle design differential pressure flow device. The Preso Hydraulic pure static design utilizes the proven classical ASME and ISO standards for highest accuracy, predictability and repeatability. The flow conditioning generated by the
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can be
- Pipe Diameter: 2 to 16 inch
- Liquid Volumetric Flow Rate: 3 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.006615 to 44.1 lbs/min
-
Supplier: F.B. Leopold, a Xylem brand
Description: Designed for liquid, gas, or steam service, the Leopold® Simplex SFH venturi produces constant acceleration from main to throat. The rectangular hyperbola forming the inlet curve does not become tangent to the throat diameter. Flow reaches maximum velocity at the throat without further
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: ThermOmegaTech®
Description: Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off the
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Newport MKS
Description: accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding,
- Laser Power: 3.162277660168379 milliwatts
-
Supplier: Newport MKS
Description: and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding, metrology and
- Laser Power: 10 milliwatts
-
Supplier: Newport MKS
Description: accuracy and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding,
- Laser Power: 1.5848931924611136 milliwatts
-
Supplier: Newport MKS
Description: and repeatability. Because Venturi lasers are based on our award winning design, they are extremely dependable with OEM proven 24/7 reliability (>500-million cycles tested without failure). Venturi lasers are ideal for fiber sensing, spectroscopy, laser seeding, metrology and
- Laser Power: 10 milliwatts
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: CSA Group
Description: 000. ISO 5167-3:2003 deals with two types of standard nozzles, the ISA 1932 nozzle and the long radius nozzle, as well as the Venturi nozzle. The two types of standard nozzle are fundamentally different and are described separately in ISO 5167-3:2003. The Venturi nozzle has the same
-
Description: 000. ISO 5167-3:2003 deals with two types of standard nozzles, the ISA 1932 nozzle and the long radius nozzle, as well as the Venturi nozzle. The two types of standard nozzle are fundamentally different and are described separately in ISO 5167-3:2003. The Venturi nozzle has the same
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemistries, Jewellok offers both wet and dry scrubbing options. Liquid absorption or adsorption media effectively neutralize hazardous gases, while advanced packed-tower designs maximize gas-liquid contact for superior efficiency. For particle-heavy streams, Venturi scrubbers provide
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
flow and reshapes the velocity profile to create a lower pressure region immediately downstream. Unlike traditional DP instruments, such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the basic (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
different types of wet scrubbers designed to remove various pollutants from exhaust gas streams. The main categories include: Spray tower scrubbers, Venturi scrubbers, and Packed-bed scrubbers. Learn More from Ducon (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
valves, spring assisted valves, non-slamming, and non-return valves, chemical valves, horizontal and vertical valves. DFT also has a line of Control Valves featuring a straight-thru Venturi design that is cavitation resistant. visit us online at www.dft-valves.com (read more)
Browse Check Valves Datasheets for DFT Inc. -
by Clean Air Industries, ranging from 1,000 to 3,000 CFM. • Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. • Venturi (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
SENTRY Automatic Inlet Stabilizer Permanent source of compressed gas is required. Incorporates a fully integrated, automatic venturi valve designed to accommodate negative pressures within the system. This dual-control mechanism ensures optimal system performance in both suction & positive pressure conditions. (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
, horizontal and vertical valves. DFT also has a line of Control Valves featuring a straight-thru Venturi design that is cavitation resistant. visit us online at www.dft-valves.com (read more)
Browse Steam Valves Datasheets for DFT Inc. -
chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. An additional benefit of this design is what you don’t hear: the (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
GABA AWE 050 AE is a wet scrubber that is specially designed for EPI process applications. In order to maximize the safety, four individual reaction chambers are equipped with a smart inlet clogging preventer and a (read more)
Browse High Vacuum Pumps Datasheets for Busch Vacuum Solutions -
The STVM® Steam and Water Washdown Station is designed for high-temperature washdown to maximize efficiency and minimize downtime in food and beverage processing and other industrial facilities (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
How to Remove Acid from Gas
Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates...
-
Ducon Receives Turnkey Order for a Coal Handling System
Ducon Dynamic UW-4 or Venturi scrubbers remove extremely fine particles exhausted by the cyclones. Ducon scrubbers are also used in mill ventilation applications on crushers, screen and conveyors. Many coal mining dust collection installations today are in need of upgrading to improve stack losses
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
-
Landfill Waste Gas Abatement
For nearly 45 years Catalytic Products International has designed and manufactured specialized oxidation systems for use in controlling process-related VOC emissions. The QUADRANT-NRV Series Thermal Oxidation System is designed for use with the low-volume/high-BTU waste gas stream emitted from many
-
Pharmaceutical / Nutraceutical Processing Applications: Tablet Press Lubrication
The K-Tron Tablet Press Lubricant Feeder is an adaptation of K-Tron's sanitary pharmaceutical design twin screw feeder and features the addition of a specialized gas venturi for aspiration of the lubricant direct to the tablet press. Lubricants (such as magnesium stearate) are used in tablet press
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
More Information Top
-
CR4 - Thread: Venturi design question?
Venturi design question?
-
http://eprints.hud.ac.uk/9673/1/final_Thesis.pdf
Since a homogenous flow can be treated as a single phase flow, this Venturi design was used in conjunction with the FDM described in Section 4.1 to study vertical, bubbly (approximately homogenous) gas water two phase flows.
-
CR4 - Thread: Venturi Design
Venturi Design .
-
Efficient EGR Technology for Future HD Diesel Engine Emission Targets
Table 4 Flow rig results with different venturi designs 1 Instead of EGR, in the flow tests air was used at room temperature Figure 13 Results of CFD calculation. a. static velocity variation (m/s) b, c. EGR mass fraction variation across the …
-
CR4 - Thread: Eductor & venturi design resources?
Eductor & venturi design resources?
-
CR4 - Thread: Venturi Design
Venturi Design .
-
CR4 - Thread: Design of Venturi
Basic Venturi design can be found all over the internet... just type it into google.
-
Intake System Design for a Formula SAE Application
VENTURI DESIGN Flow calculations involving engine displacement and fluid properties indicated the dominance of turbulence within the range of feasible intake dimensions.
-
Comparison of Spray Droplet Size and Coverage for Nozzles Used for Agronomic Weed Control
… and TTI); two new venturi style nozzles, the Air Induction Extended Range from TeeJet (AIXR) and the GuardianAir from Hypro (GA); a new design chamber nozzle, the Turbo Twin flat-fan from TeeJet (TTJ60); a new venturi design from Greenleaf; a TurboDrop …
-
ISA AUTOMTN CAN PRVNT NEXT FUKUSHIMA - Automation Can Prevent the Next Fukushima
For a short-form venturi design it is 0.985 with a ±1.5% uncertainty, and for the different flow tube designs it ranges from 0.98 to 0.75.
Indicates content that may require registration and/or purchase.