Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V polyethylene and other
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Accuris
Description: PRESSES, HYDRAULIC, VERTICAL, C- (GAP) FRAME
-
Supplier: Accuris
Description: PRESS, "H" FRAME, VERTICAL, HYDRAULIC, AIR DRIVEN
-
-
Supplier: Accuris
Description: PRESS, "H" FRAME, VERTICAL, HYDRAULIC, ELECTRIC MOTOR DRIVEN
-
Supplier: Carver, Inc.
Description: shield to cover the press for operator safety. A variety of options are available including water cooling. Please consult our factory with your application needs so that we may design the most suitable High Temperature Press to meet your application needs.
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 50H 50-ton Hand Hydraulic Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Our most popular selling hand operated hydraulic press model. These hand operated hydraulic presses feature rapid ram return,
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 150H (50-ton) Hand Hydraulic Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Our most popular selling hand operated hydraulic press model. These hand operated hydraulic presses feature rapid
-
Supplier: Mile-X Equipment, Inc.
Description: These hand operated hydraulic presses feature rapid ram return, by-pass hole, and rapid screw traverse of ram, along with an adjustable table, and movable workhead. Features: Hand operation for economical performance. Rapid ram return starts as soon as release valve is opened and may be
-
Supplier: Mile-X Equipment, Inc.
Description: These hand operated hydraulic presses feature rapid ram return, by-pass hole, and rapid screw traverse of ram, along with an adjustable table, and movable workhead. Features: Hand operation for economical performance. Rapid ram return starts as soon as release valve is opened and may be
-
Description: Included are horizontal hydraulically powered presses that produce extruded shapes by the extrusion process, either direct or indirect. Excluded from the requirements for this standard are: hydrostatic extrusion presses; vertical extrusion presses; laboratory presses used to develop extrusion
-
Supplier: Wabash MPI
Description: hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Wabash MPI
Description: control for quality results. The transfer press features energy efficient hydraulic system. A flow control valve provides adjustable transfer pressing speed. An optional mold safety circuit is available to protect expensive tooling from damage.
- Clamping Force: 30 to 350 tons
- Stroke: 6 to 16 inch
- Actuation: Hydraulic
- Machine Type: Resin Transfer Molding (RTM)
-
Supplier: Manufacturers Supplies Co.
Description: cylinders. This mechanical balancing system guarantees the maximum cutting force of the press and keeps the cutting base and upper platen parallel even under uneven loads. The Chiesa hydraulic press can execute its total force at any point in the down stroke. The shoulder
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Carver, Inc.
Description: 12 Ton Clamping Force 1000 Pound Transfer Force 6” x 6” Heated Platens Electric Cartridge Heaters Digital Heat Control Two Hand Anti-Tie Down Operation of Transfer Cylinder Safety Shields for Clamp and Transfer Areas This benchtop transfer press is based on the industry standard Model C. The
- Clamping Force: 12 tons
- Stroke: 5.1 inch
- Daylight / Opening: 6 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: The Wabash MPI all electric compression press is designed for 24 hour performance in a lab, clean room or on the production floor. The E-Series is clean, quiet to operate and offers greater precision and reliability over hydraulically driven presses. Energy savings is another key benefit,
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Wabash MPI
Description: Presses: Power vacuum shroud Energy-efficient hydraulic system Safety guards around molding area
- Clamping Force: 500 tons
- Stroke: 26 inch
- Daylight / Opening: 30 inch
- Actuation: Hydraulic
-
Supplier: Cyril Bath Company
Description: press, we offer several designs for a quad-axis press., or QV. In addition to the standard stretch wrap features, the quad axis press offers a vertical lift and rotational twist feature. As with all our presses, the quad axis press is available in various tonnages
-
Description: The 550 Series Compact Hydraulic Power Unit improves productivity with high density power in a durable, self-contained package. The integral motor, pump and reservoir are complemented with a full line of Parker D03/NG6 and cartridge valve options for maximum flexibility. Available in seven
- Operating Pressure: 3,002.28039 psi
- Flow: 3 GPM
- Total Power: 0.5 to 3 HP
- Power Source: Electric Motor
-
Supplier: CSA Group
Description: Preface This is the fifth edition of CSA Z142, Code for power press operation: Health, safety, and safeguarding requirements. It supersedes the previous editions, published in 2002 under the title Code for Power Press Operation: Health, Safety, and Guarding Requirements, 1990, 1976,
-
Supplier: Manufacturers Supplies Co.
Description: Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. The Chiesa hydraulic computerized traveling head press produces 33 tons if cutting
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and
- Maximum Output Pressure: 5,221.3572 to 11,603.016 psi
- Pressure Intensification Factor: 1.8 to 7
- Maximum Inlet Flow: 1,524.6015246015245 to 2,134.442134442134 in³/min
- Maximum Outlet Flow: 79.27927927927927 to 304.9203049203049 in³/min
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: Froude, Inc.
Description: around the world. We also offer discounted pricing for SAE teams as well as for educational institutions! Fill out our contact form or call Sales to discuss—we can be reached at +1 248-579-4295 (press 1 for Sales). D100 DYNO FEATURES Low-facility water consumption Durable, powder-coated
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Jaygo, Inc.
Description: With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: ITW Medical
Description: manufacturing cells to be proactive and responsive to each customer’s needs. Flexible Molding Capacity ITW Medical injection molding presses range from small 10-ton clamping force machines up to large 300-ton clamping force machines. These machines range from vertical to horizontal molding
- Supplier Capability: Clean Room Molding, Design Assistance, Prototype / Market Entry Molding
- Industry: Medical
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Heinkel USA
Description: drive, the bearings and the shaft seal installed externally. Shaft sealing is with a double mechanical seal and a convoluted bellows. The agitator arms with specially designed bottom teeth smooth and press the cake when rotated counterclockwise, and mix and agitate the cake when rotated
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
Find Suppliers by Category Top
Featured Products Top
-
, electric motor and other industrial repair facilities. Savage hydraulic presses have been known throughout industry for over 50 years for their rugged construction and durability. Each press is built with pride by our team of experienced (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Model HA Vertical, Semi-Automatic Heat Insert Drivers Model HP Vertical, Pneumatically Operated Heat Insert Drivers (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
hydraulic presses to meet each customer’s unique needs and exact job specifications. Our process is fully integrated from concept to delivery. You’ll receive onsite installation, training, and technical support throughout the operating life of your press. Contact Us Today to Discuss Your Application! (216) 587-2885 (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
, downhole drilling, rapid transit wheelset and railcar wheelset manufacturing, electric motor manufacturing, and other industrial repair facilities. Savage hydraulic presses have been known throughout the industry for over 50 years for their rugged construction and durability. Each press is (read more)
Browse Datasheets for Savage Engineering, Inc. -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Model HM Manual Heat Insert Driver
Designed to install virtually any type of Heat / Ultrasonic Style Insert. As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact installation must be carefully controlled. SPIROL’s Model HM Manual Insert Driver has been de...
(read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL
Conduct Research Top
-
4 Post Hydraulic Press for Compression Molding, Drawing, Deep Drawing, and More
A 4-column press (commonly known as a 4-post press) is a vertical, up-acting or down-acting hydraulic press, with a guided platen powered by a hydraulic cylinder(s). The platen is fitted with bronze bushings that ride on four (4) columns of hard chrome-plated alloy steel. Savage 4-Post Hydraulic
More Information Top
-
PROCESSING AND FABRICATION OF ADVANCED MATERIALS VIII
The capacity and the space between ram and bed in the hydraulic press machine play an important role in designing P/M set up, where in this case it was designed for 100 tons vertical hydraulic press machine.
-
Extrusion characteristics of aluminium alloy/SiCpmetal matrix composites
T hese billets were then hot extruded on a laboratory scale 500 ton vertical hydraulic press .
-
Hot extrusion of aluminum alloy granules on a duo mill
To compare the mechanical properties, we pressed granules of alloy V96ts under analogous con- ditions into rods on a vertical hydraulic press with a force of i MN from a container with a 33-n~nidiameter.
-
Demands on Stahl‐ and composite nodes by support failure in a frame support structure
First, a pure flexural momenten-stress in the node was generated by means of a vertical hydraulic system press .
-
Production, structure, and properties of engine pistons made from transeutectic deformable silumin
A 90-MN vertical hydraulic press is used for upsetting of the ingots.
-
Extrusion
In the 1920s, experience showed that that the concentricity of internal and external tube walls was better on vertical hydraulic presses because of the favorable influence of gravity.
-
Hot extrusion of 70Cu–30Ni–Fe alloy
alloy was carried out using a 1000 t Fielding, vertical hydraulic press .
-
Food Industries Manual
The pulp is thus split up into thin layers and the resulting 'cheese' is squeezed in a vertical hydraulic press .
-
Effect of the morphology of pores on the regularities of plastic deformation of porous bodies. I. Loading surface of an anisotropic porous body
Change of the mechanical properties of rods of granules of alloy V96ts in dependence on the elongation factor in continuous rolling-extrusion cycle (i) and in pressing on a vertical hydraulic press (2).
-
Production of porous tube preforms by the method of transverse extrusion
In that work, tube preforms were produced in a vertical hydraulic press , using an extrusion die, However, the fact that the process was performed in a vertical press limited the maximum attainable tube length to 700-1000 ram; tubes longer than that…
Indicates content that may require registration and/or purchase.