Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taco Comfort Solutions
Description: Taco KV Vertical In-Line Pumps are designed for optimum performance and ease of installation. The close-coupled design results in improved alignment and increased seal life. They require no isolation pads and their simplified, in-line design save you time and money. Service, if ever
- Pump Type: Circulation Pumps
-
Supplier: KSB AG
Description: Design Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data eClass assignment 36410000; 36410101;36410100 Main
- Pump Type: Centrifugal Pumps, Circulation Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Hayward Flow Control
Description: The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby
- Maximum Discharge Flow: 5 to 80 GPM
- Discharge Size: 0.5 to 1.25 inch
- Horsepower: 0.33 to 1.5 HP
- Features: Other
-
-
Supplier: Taco Comfort Solutions
Description: VT Series Pumps provide the ultimate in reliability and ease of installation. Applications include condenser water, chilled water, water transfer, pressure boosting and water supply. Quiet, dependable, with proven performance: that's the Taco VT Series of pumps.
- Pump Type: Circulation Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Grundfos Pumps Corporation
Description: The vertical, multistage CMV pump has been developed with compactness and modularity as two of its central features, enabling numerous customised solutions. The pump basically consists of a series of interchangeable modules, all of which have been designed to work together
- Pump Housing Material: Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages. Applications
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All components
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Savino Barbera Srl
Description: Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide
- Horsepower: 0.335055096225705 HP
- Maximum Discharge Flow: 2.2014333333333336 to 19.372613333333334 GPM
- Features: Cantilever Pumps, Centrifugal Pumps, Sump Pumps
- Pump Housing Material: Plastic
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Features: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Lowara
Description: Submersible vertical electric pumps equipped with IE2/IE3 motors.
- Maximum Discharge Flow: 528.3439999999999 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 14 to 194 F
- Horsepower: 0.495881542414043 to 40.2066115470846 HP
-
Supplier: Serfilco, Ltd.
Description: Column length 14" or 17 Specifications The Series 'EF' Vertical Pump represents the next generation of molded pumps from SERFILCO with flows to 400 gpm at 60 Hz. It is a robust design to meet the most demanding applications while providing the economy of operation found in all
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: mounting plate • Standard column lengths are 15" and 18 Specifications The Series 'EHM' Vertical Pump features a cantilevered CPVC sleeved SS shaft with vapor seal between the rotating shaft and the support column to protect the motor. The cantilevered shaft eliminates bearings and
- Pump Type: Centrifugal Pumps
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 620 GPM
- Maximum Discharge Pressure: 360 psi
- Power Source: None, Pump Only
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any
- Discharge Size: 1.25 to 2 inch
- Horsepower: 1.4742424233931 to 100.516528867712 HP
- Media Temperature: -22 to 212 F
- Water Temperature: -22 to 212 F
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled and close-coupled variant, with axial or radial suction nozzle, cast radial impellers and motor-mounted variable speed system. Applications Water and drinking water supply systems, general
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Price Pump Company
Description: Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon® seal available. Optional seal face materials include Ni
- Discharge Size: 1.5 inch
- Horsepower: 10 HP
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 65 psi
-
Supplier: Serfilco, Ltd.
Description: motor.The cantilevered shaft eliminates bearings and conventional pump seals, resulting in a pump that can run dry without damage. A compound impeller prevents liquid from rising in the column, even at maximum TDH, while the fully-enclosed bottom impeller provides high hydraulic
- Pump Type: Centrifugal Pumps
-
Supplier: Accuris
Description: Vertical Pump Tests
-
Supplier: Griswold Pump Company
Description: Griswold Vertical Turbine Pumps are available with two types of pump drives . . . vertical hollowshaft electric motor drive or right angle gear drive. Our turbine pumps offer you a choice of two types of lubrication . . . either a water lubricated line shaft or an
- Maximum Discharge Flow: 3,500 GPM
- Pump Type: Fountain Pumps, Turbine Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications: Booster
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.737121211696551 to 24.7940771207022 HP
- Maximum Discharge Flow: 22.014333333333333 to 528.3439999999999 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Gusher Pumps
Description: FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust Standard C-Face Motors Impellers are Adjusted at the Factory – No Field
- Pump Type: Turbine Pumps
Find Suppliers by Category Top
Featured Products Top
-
DOWNTHRUST MEASUREMENT IN VERTICAL PUMPS PREVENTS FAILURE - THE BENEFITS OF MEASURING AXIAL FORCE IN REAL-TIME. (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
and generates more methane gas. Easy above-deck access to valve and nozzle operators Manual or fully automated operation available The Vaughan Scumbuster operating with the Vaughan chopper pump on digester recirculation has proven successful not only to (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
The Vaughan Vertical Wet Well Chopper Pump solves severe pumping problems for industries such as chemical, wood products, mining, steel, food processing and municipal. The combination of the Chopper Impeller (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
• Skid mounted pumps: with or without motor but suitable for horizontal or vertical mounting. • High efficiency Air/Oil Heat Exchangers: up to 14,000 kCal/h (16kW). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Cleartide Introduces Low-Noise Mini Split Condensate Pump for HVAC Applications Cleartide has introduced its Mini Split Condensate Pump, a compact, split-type condensate removal solution designed for ductless mini-split air conditioning and HVAC systems. Featuring (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Downthrust Measurement in Vertical Pumps Prevents Failure
Thrust is an important factor in vertical turbine pumps because it directly affects the performance and reliability of the pump.
-
Progressive Cavity Pump Reduces Discharge Times and Maintenance for Chemical Plant
. This spray-product innovation has enabled coating to be sprayed onto complex shapes, like. curved and vertical surfaces, with excellent adhesion that much more effectively reduces vibrational. noises. The coating is comprised of a sticky tar adhesive base and fibers. Sound waves from bumps
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
-
DLT 2.0 Differential Level Transmitter
The septage receiving station in Whynott's Settlement, Nova Scotia needed a simple, compact solution to control VFD-driven vertical turbine pumps, chlorine injection plus flow through a V-Notch Weir with display and 4-20mA outputs...
-
A Push Towards Efficiency
culture pump is designed for the metering, transfer and dosing of process fluids and PBS rinse solution, aiding in the production of highquality, consistent cells. The pumphead has no valves, is self-priming, and can run dry without incurring damage. Pumped fluids remain completely contained within
-
Flowmeters Benefit From Silicon Advances
or intrusive parts that could break off or freeze up over time, eliminating repair costs to pumps and other expensive items. Batch Flow Controller Features Local Display Model 8035 digital flow batch controller is designed for neutral and aggressive solid-free liquids. Available with a unique quarter-turn
-
Mixer Viscometry
at the vessel wall and vertical mixing of the fluid (Rai et al. 2000), with operating speeds generally within the range 30 - 100 rpm. In-situ rheological evaluation of food hatches, post mixing and prior to pumping, would facilitate improved process control. Use of mixer viscometry, where high
-
Aerators Enhance Aerobic Digester Process
by mechanical aerators or by diffused aeration. At the Eden WWTP, vertical surface aerators have been used for many years. Plant personnel have had serious concerns because of operating problems as well as poor process performance. Prior to installation of the new floating brush rotor aerators, the plant
More Information Top
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP CONSTRUCTION
For example, in large-capacity medium- and high-head single-stage vertical pumps , the rib forming the second volute that separates it from the discharge waterway of the first volute strengthens the casing (see Figure 8).
-
Centrifugal Pumps
flow to a vertical pump is directed to the impeller through a suction bell (bellmouth) or accelerating bends in order to improve the flow at the impeller inlet.
Indicates content that may require registration and/or purchase.