Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Erbessd Instruments
Description: Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery. Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools:
-
Supplier: CSA Group
Description: balance or vibration of the fan and does not take into account the effect of fan vibration on personnel, equipment or processes.
-
Description: balance or vibration of the fan and does not take into account the effect of fan vibration on personnel, equipment or processes.
-
-
Supplier: Plansee SE
Description: Balancing weights made from our tungsten heavy metal composites Densimet® and Inermet® compensate for oscillations, weight transfers, imbalances and vibrations, create or shift centers of gravity and more generally ensure the optimum balance. Massive weight in a tiny space. Thanks to
- Weight Type / Shape: Balancing / Dynamic Balancing Weight, Counterweight / Counterbalance Weight
-
Supplier: CSA Group
Description: ISO 21940-12:2016 presents typical configurations of rotors with flexible behaviour in accordance with their characteristics and balancing requirements, describes balancing procedures, specifies methods of assessment of the final state of balance, and establishes guidelines for balance
-
Supplier: CEC Vibration Products
Description: Features: Friction-free design for large dynamic range and long life Self-generated, high level, low impedence output simplifies your system Applications: Vibration Analysis and Monitoring Dynamic Balancing Equipment Engineering Test and Research Production & Quality Testing
-
Supplier: ValueTronics International, Inc.
Description: The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full Scale
-
Supplier: Terra Universal, Inc.
Description: A particle-free, static-safe environment for microelectronic equipment, balances, scales and other sensitive equipment Interchangeable access ports (order separately) let you configure the optimal enclosure for your application— Solid Panels Glove Ports Iris Ports Access Doors
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: ValueTronics International, Inc.
Description: The 254 is physical measurement equipment from Starrett. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: ASTM International
Description: 1.1 This guide covers the preparation, equipment, calibration of equipment, location of test points, magnitudes and configurations of applied loads, cyclic frequencies, and presentation of data for nondestructive testing of pavements using cyclic-loading dynamic deflection
-
Supplier: Newport MKS
Description: up to 40 lbs. LIP175 Series Vibration Lab Isolation Platform incorporates 4 elastomeric vibration isolators (patent pending). Compared to LIP275 Series, LIP175 was designed for less demanding applications, to isolate small equipment from vibrations.
- Length: 22 inch
- Width: 12 inch
- Height / Thickness: 0.38 inch
- Style: Imperial / English
-
Supplier: Newport MKS
Description: up to 40 lbs. LIP175 Series Vibration Lab Isolation Platform incorporates 4 elastomeric vibration isolators (patent pending). Compared to LIP275 Series, LIP175 was designed for less demanding applications, to isolate small equipment from vibrations.
- Length: 10 inch
- Width: 16 inch
- Height / Thickness: 0.38 inch
- Style: Imperial / English
-
Supplier: Newport MKS
Description: up to 40 lbs. LIP175 Series Vibration Lab Isolation Platform incorporates 4 elastomeric vibration isolators (patent pending). Compared to LIP275 Series, LIP175 was designed for less demanding applications, to isolate small equipment from vibrations.
- Length: 12 inch
- Width: 9 inch
- Height / Thickness: 0.38 inch
- Style: Imperial / English
-
Supplier: ASTM International
Description: 1.1 This guide covers the preparation, equipment, calibration of equipment, location of test points, magnitudes and configurations of applied loads, cyclic frequencies, and presentation of data for nondestructive testing of pavements using cyclic-loading dynamic deflection
-
Supplier: IBT Industrial Solutions
Description: systems back in service fast. Vibration Analysis: Data collectors are used to analyze vibration problems in rotating equipment. Dynamic Balancing: Correct imbalance conditions in rotating equipment. Precision Laser Shaft Alignment: Align motors, pumps, couplings
- Repair Capabilities: Component Remanufacturing, Dynamic Balancing, Motor Testing, Vibration Analysis
- Services: Failure Analysis, Field (On-site), Installation / Start-up, Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Spare Parts Inventory
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Acuren
Description: We evaluate, maintain, and (if necessary) redesign equipment for reliable service. Our expertise in vibration control allows us to quickly and accurately get to the root cause and recommend the best solution. + Equipment maintenance plans + PM and PDM evaluation and optimization
- Industry Served: Aerospace / Avionics, Automotive, Building & Construction, Industrial / Machinery, Marine, Nuclear / Utility, Paper / Packaging, Piping / Pressure Vessels, Valves / Pumps, Welding & Fabrication
- Services: Alignment, Balancing, Corrosion Testing / Inspection, Dimensional Gaging / Metrology, Failure Analysis / Troubleshooting, Laser / Non-contact, Leak / Seal, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Reliability / Robustness, Thermal
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Structures
- Capabilities: Condition Monitoring, Consulting / Training, Data Acquisition / Instrumentation, Field Evaluation / On-site Inspection, In-process / In-line Testing, Predictive Analysis / Maintenance, Preventive / Corrective Maintenance, Test Development, Test Fixtures / Equipment
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field operations, OR35
-
Supplier: Benchmark Maintenance Services, Inc.
Description: program treading bearing condition readings and overall vibration readings. It can in many cases be used for balancing. The comprehensive manual has a balancing formula as well as describing how to interpret the vibration levels. Features Small Pocket size RMS value Wide
-
Supplier: Richardson RFPD
Description: Features and Benefits Up to 1,000,000 duty cycles or 10 year DC life 48V DC working voltage Active cell balancing Temperature output Overvoltage outputs available High power density Extreme Vibration Environment Compatible Typical Applications Hybrid vehicles Rail Heavy industrial
- Capacitance Range: 165,000,000 microF
- DC Rated Voltage Range (WVDC): 48 volts
- Features: Other
-
Supplier: IBT Industrial Solutions
Description: systems back in service fast. Vibration Analysis: Data collectors are used to analyze vibration problems in rotating equipment. Dynamic Balancing: Correct imbalance conditions in rotating equipment. Precision Laser Shaft Alignment: Align motors, pumps, couplings
- Services: Component Remanufacturing / Rebuild, Field (On-site), Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Troubleshooting
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: IBT Industrial Solutions
Description: systems back in service fast. Vibration Analysis: Data collectors are used to analyze vibration problems in rotating equipment. Dynamic Balancing: Correct imbalance conditions in rotating equipment. Precision Laser Shaft Alignment: Align motors, pumps, couplings
- Services: Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade Service
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Mobius Institute
Description: Institute Board of Certification has an Advisory Board of eminent people from the world of vibration analysis, a Scheme Committee of experts in vibration analysis and condition monitoring, and a Technical Committee that also comprises experts from around the world. The Scheme and
- Industry Served: Aerospace / Avionics, Automotive, Combustion Equipment, Industrial / Machinery, Motors and Control Systems, Nuclear / Utility, Piping / Pressure Vessels, Valves / Pumps
- Services: Alignment, Balancing, Failure Analysis / Troubleshooting, NDT / Inspection, Oil Analysis / Fluids Testing, Reliability / Robustness, Thermal Imaging / Thermography, Vibration
- Capabilities: Condition Monitoring, Consulting / Training, Predictive Analysis / Maintenance
- Features: Other
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Technology / Subject: Aerospace / Flight, Alternative Energy (PV, Fuel Cells, etc.), Automation / Robotics, Biology / Biotechnology, Communications / IT, Electricity / Electric Power, Electromechanical / Motors & Drives, Fluid Mechanics / Aerodynamics, Instrumentation & Control (Sensors, PLC, PID), Manufacturing /
-
Supplier: Mile-X Equipment, Inc.
Description: sharpener with manual override and blade guard Minimum set up time; fast one man operation Console master control panel Console master control panel Work light with flexible shaft Large wheel weight storage trays Benefits: Complete Vibration control can be achieved through truing and
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: installed and removed without moving shaft hubs or equipment. ● Interference fit hubs meet AGMA class 9 balance. ● Dynamic balancing to G 2.5 available for higher speed applications. ● Puller holes incorporated into all interference fit hubs. ● Low imposed forces on machinery reduces
- Bore Diameter: 20 inch
- Rated Torque: 1,570,000 In-lbs
- Rated Speed: 18,000 rpm
-
Supplier: Gilson Company, Inc.
Description: lab equipment. Sturdy painted steel case with full-width hinged doors is lined with 1in (25.4mm) of sound attenuating foam. Outside Dimensions: 31x19x46in (800x500x1,200mm), WxDxH. Est. Ship Wt.: 75lb (34kg). SSA-801 Clean-N-Stor accessory is a handy, time-saving device for emptying, cleaning
-
Supplier: Gilson Company, Inc.
Description: lab equipment. Sturdy painted steel case with full-width hinged doors is lined with 1in (25.4mm) of sound attenuating foam. Outside Dimensions: 31x19x46in (800x500x1,200mm), WxDxH. Est. Ship Wt.: 75lb (34kg). SSA-801 Clean-N-Stor accessory is a handy, time-saving device for emptying, cleaning
-
Supplier: Gilson Company, Inc.
Description: lab equipment. Sturdy painted steel case with full-width hinged doors is lined with 1in (25.4mm) of sound attenuating foam. Outside Dimensions: 31x19x46in (800x500x1,200mm), WxDxH. Est. Ship Wt.: 75lb (34kg). SSA-801 Clean-N-Stor accessory is a handy, time-saving device for emptying, cleaning
-
Supplier: Gilson Company, Inc.
Description: lab equipment. Sturdy painted steel case with full-width hinged doors is lined with 1in (25.4mm) of sound attenuating foam. Outside Dimensions: 31x19x46in (800x500x1,200mm), WxDxH. Est. Ship Wt.: 75lb (34kg). SSA-801 Clean-N-Stor accessory is a handy, time-saving device for emptying, cleaning
-
Supplier: ASTM International
Description: landing, balked landing, controllability and maneuverability, vibrations, and ground control and stability. For compliance of structure requirements, the following shall be considered: flight loads; control surface and system loads; horizontal stabilizing and balancing surfaces
-
Supplier: ControlAir LLC
Description: 7100 is ideal for any process requiring high flow capacity and precise regulation of air pressure. It is suitable for a wide range of applications which include air gauging, gas analyzers, diagnostic equipment, tool balancers, articulating arms, medical ventilating, calibration
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: EnviroPump and Seal, Inc.
Description: *Ideal for highly corrosive applications, all parts in contact with pumped fluid are made of corrosion resistant materials! Concentric Design – Places both rotary faces close to bearings to minimize deflection and vibration effects on seal. Cartridge Design – No measuring, self centering
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: PSI Repair Services, Inc.
Description: monitored on an isolated test stand for a specified run-in period. Your spindle assembly can be tested at either maximum RPM or its usual running speed, and is monitored and measured for displacement, velocity, acceleration and spike energy with our IRD 880 vibration analyzer. An
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
Find Suppliers by Category Top
Featured Products Top
-
Highly Configurable and Flexible Hardware OnLogic computers are highly-configurable to provide the right balance of processing power, memory, wireless connectivity, and pre-imaged software to (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
huge growth in demand, creating a ‘every second (and penny!) counts’ culture that is struggling to strike a balance that meets safety standards and production targets. This time and financial strains have seen equipment frequently pushed beyond its intended capacity and lifespan (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
hazardous environments to carry out regular preventative structural monitoring without the costs of shutdown, disruption or outsourcing, whilst balancing increasing demand in a 24/7 production culture. Monitoring Corrosion on Oil and Gas Vessels and Scrubbers (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
cm wide and weighing 10.0+ 0.5kg. Also required for the test are a 100ml graduated cylinder, a balance with sensitivity of 0.01g or better, blotting paper and a timer or stopwatch. (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
marking speeds up to 6000 mm/s, allowing manufacturers to balance throughput and marking quality across a variety of production environments. Typical applications include: Product serialization QR (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
VRC For Roof Access A Case History A large manufacturing company in North Carolina installed a VRC lift to take equipment and maintenance items up to their roof (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and the (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
staff are constantly moving In full-service dining rooms or busy retail floors, employees rarely have a free hand. They’re balancing trays, drinks, menus, or inventory while still needing fast access to the POS. Setting the device down every few minutes — on a table (read more)
Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
Vibration Isolation Table Vibration Control for Optical Microscopes and Precision Balances Using NonBuren, with its excellent vibration damping and shock absorption, we’ve achieved a level of vibration control that goes beyond conventional rubber (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
Conduct Research Top
-
Three Vibration/Balancing Solutions for the Aviation Industry
Jet engine vibration is an everyday concern for commercial and military aviation. This white paper describes three technology solutions that streamline vibration analysis and simplify balancing: 1) A test cell turbine vibration analyzer/balancing system. 2) A portable vibration analysis and engine
-
Fan Balance and Vibration
Vibration always has been a good indicator of how well a piece of equipment was designed, installed, and maintained. With sophisticated, computerized, preventative maintenance programs, vibration can now also be used as a precursor of future maintenance requirements.
-
Shock Absorbers Solve Balance-Testing Bottlenecks for Fan Manufacturer
When you want to put a rotating part through its paces, detecting unwanted vibration will often be part of the test regimen. In recent years, the process of testing and balancing rotating parts, has increasingly been automated by test systems that can measure balance - verifying that the part's
-
Perspective: The Importance of Aviation Engine Vibration Testing
Jet engine vibration is perhaps the worst enemy of an aircraft maintenance team. Out-of-balance parts can lead to cracked fan, turbine, and compressor components; general metal fatigue; and if unchecked, catastrophic engine failure. Rick Jones, President and CEO of MTI Instruments, addresses
-
In-situ balance of an Open Cycle Gas Turbine
A vibration problem arose at an Open Cycle Gas Turbine. Following an outage on the four gas turbines and two SSS clutches, the machine returned to service with unacceptable vibration levels on some generation runs resulting in a significant loss of commercial operation.
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
Maximum RPM Machining: Necessities of High-Speed Moldmaking Mold shops will thrive if they practice an 'all-aspects ' process to HSM, which includes the machine, cutting tool, toolholder, proper balance and application support. High-speed machining has been around for a few years now
-
Portable Power for Permanent Speed Sensors
Portable Power for Permanent Speed Sensors allows accurate speed measurements and TTL trigger pulses for vibration monitoring, dynamic balancing and synchronous time averaging, Monarch provides a combination of a permanently mounted speed sensor, which is wired to a "switch box" and powered
-
Motors for Craniotomy Hand Tools
Craniotomy hand tools are high speed drills used in Neuro (Skull) surgeries. These highly complex procedures require very high precision and balancing. Even minor vibrations or jerks could impact the outcome of surgeries. These quick coupling hand pieces require perfectly balanced motors with low
-
Using Photodetectors for Position Sensing (.pdf)
Applications are expanding rapidly in the use of electro-optical instruments to measure angle, distance, heights, centering, surface uniformity, and other parameters related to position sensing. Applications also include dynamic measurements such as vibration and dynamic balancing, which require
-
Managing Critical Roll Bearing Deterioration
Mill technicians at Orchids Paper suspected that two roll bearings were deteriorating on their most critical paper machine. Relying on Azima DLI's WATCHMAN TM Insight program to provide early warnings on impending machine faults, the Mill technicians collected vibration data from the suction
More Information Top
-
PACIFIC NORTHWEST LABORATORY ANNUAL REPORT FOR 1967 TO THE USAEC DIVISION OF BIOLOGY AND MEDICINE. VOLUME II. PHYSICAL SCIENCES. PART 1. INSTRUMENTATION.
The air balance equipment causes vibrations in the laboratory so extensive that balanc- ing cannot be achieved.
-
Manual combustion engine
The Weiterführende developments of compensation devices and torsional vibration dampers minimize the target conflict between desired smooth running of motors and the increase of the engine mass and the friction.
-
Pollution Control in Oil, Gas and Chemical Plants
Consider the following items in designing any equipment for noise reduction: (a) Balance equipment to reduce vibration .
-
Inherently Safer Chemical Processes: A Life Cycle Approach, 2nd Edition Complete Document
80 VS. 40) Reducing or eliminating vibration (e.g. , through vibration dampening or equipment balancing ) Minimizing the use of openended (bleed or vent), quickopen ing valves (for example. quarter-turn ball or plug valves) Eliminating open-ended (bleed or vent), quickopening valves …
Indicates content that may require registration and/or purchase.