Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Mechanical vibration and shock - Experimental determination of mechanical mobility - Part 2: Measurements using single-point translation excitation with an attached vibration exciter
-
Supplier: Accuris
Description: Mechanical vibration and shock \x97 Experimental determination of mechanical mobility Part 2: Measurements using single-point translation excitation with an attached vibration exciter
-
Supplier: Accuris
Description: Experimental Determination of Mechanical Mobility Part 2: Measurements Using Single Point Translation Excitation with an Attached Vibration Exciter
-
-
Supplier: CSA Group
Description: ISO 7626-2:2015 specifies procedures for measuring linear mechanical mobility and other frequency-response functions of structures, such as buildings, machines and vehicles, using a single-point translational vibration exciter attached to the structure under test for the duration of
-
Supplier: Accuris
Description: Generalized Excitation of Traveling Wave Vibration in Gears
-
Description: Specifies procedures for measuring the quantity and other frequency-response functions of structures, such as buildings, machines and vehicles. Is applicable to measurements of mobility, accelerance, or dynamic compliance, either as a driving-point measurement or as a transfer measurement. Applies
-
Supplier: IHS ESDU
Description: ESDU 86025 provides guidance on design of aerospace structures to avoid acoustically or similarly induced fatigue failure. The sources of excitation in an aerospace environment are reviewed. Modes of response and associated types of failure under a fluctuating pressure loading are considered and
-
Supplier: SAE International
Description: the interface layers. The remaining metal-on-metal or oxide-on-oxide contacts show higher CoF-values. Thus we conclude that the occurrence of high frequency vibrations during braking might be related to local degradation of the friction layers leading to unstable and locally differing
-
Supplier: ECON Technologies Co.,Ltd
Description: The VE-M series exciter is a broadband Modal Exciter, with an excitation force range of 100 to 1,000N and a frequency range of DC to 10,000Hz. Due to the small lateral vibration and large axial vibration stress, multi-directional vibration in the vertical and
- Peak Sinusoidal Force: 0 to 224.8 lbs
- Frequency Range: 2,000 to 6,500 Hz
- Displacement: 0 to 1.00000054 inch
- Peak Acceleration: 0 to 61.16207951070336 g
-
Description: Specifies procedures for measuring mechanical mobility and other frequency-response functions of structures excited by means of a translational impulsive force generated by an exciter which is not attached to the structure under test. Is applicable to the measurement of mobility, accelerance
-
Supplier: CSA Group
Description: Specifies procedures for measuring mechanical mobility and other frequency-response functions of structures excited by means of a translational impulsive force generated by an exciter which is not attached to the structure under test. Is applicable to the measurement of mobility, accelerance
-
Description: IEC 60068-2-86:2024 provides a test procedure for use with multi-exciter and multi-axis vibration test systems. The vibration test is intended for general application to components, equipment, and other products, hereinafter referred to as "specimens", subjected to dynamic
-
Supplier: ContiTech AG
Description: vibrations and gives the driver a greater degree of comfort. Close collaboration from an early stage with Orenstein & Koppel´s engineers ensured that it was possible to adapt the mount developed by ContiTech Vibration Control precisely to the customer´s requirements.
- Type: Hydraulic Mount
- Application: Vibration Isolation
-
Supplier: Lovejoy, Inc.
Description: Sinusoidal oscillation (Type ESL) and impact (Type V) solutions Absorbs active and passive vibrations Delivers solid-born noise insulation Provides shock absorption for impact loads RunRight® Anti-Vibration Technology Manufacturers of anti-vibration mounts usually offer machine
- Maximum Load Capacity (Per mount): 45 to 4,271 lbs
- Height or Thickness (Before loading): 2.12 to 6.69 inch
- Features: Other
- Application: Vibration Isolation
-
Supplier: PCB Piezotronics, Inc.
Description: Modal Shaker, 267 N (60 lbf) pk sine force, 36 mm (1.4") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting base.
- Peak Sinusoidal Force: 30 lbs
- Frequency Range: 6,000 Hz
- Displacement: 1.45 inch
- Peak Acceleration: 38 g
-
Supplier: PCB Piezotronics, Inc.
Description: Dual Purpose Shaker, 75 lbf pk sine force, 1" pk-pk stroke, through-hole armature for stinger attachment/modal testing, 3.25" diameter mounting surface supports payloads up to 7lb. Trunnion base and 2000X03 accessory kit included.
- Peak Sinusoidal Force: 40 lbs
- Frequency Range: 6,500 Hz
- Peak Acceleration: 38 g
- Peak Velocity: 70 in/sec
-
Supplier: CSA Group
Description: ISO 12680-1:2005 specifies a method for determining the dynamic Young's modulus of rectangular cross-section bars and circular cross-section specimens of refractories by impulse excitation of vibration. The dynamic Young's modulus is determined using the resonant frequency of the specimen in
-
Description: ISO 12680-1:2005 specifies a method for determining the dynamic Young's modulus of rectangular cross-section bars and circular cross-section specimens of refractories by impulse excitation of vibration. The dynamic Young's modulus is determined using the resonant frequency of the specimen in
-
Supplier: PCB Piezotronics, Inc.
Description: Electrodynamic Exciter Kit with Horizontal Table. 75 lbf pk sine force system. Includes 2075E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package
-
Supplier: PUI - Projections Unlimited, Inc.
Description: PUI Audio?'s ASX11504-SW-R silent subwoofer exciter, also referred to as a tactile transducer, is purpose-built to recreate ultra-low frequencies from 500 Hz all the way down to 5 Hz! It delivers all the bass, without much space, and with nearly none of the sound. Perfect for surround sound
- Nominal Input Power: 50 watts
- Impedance: 4 ohms
- Frequency Response: 5 to 500 Hz
- Speaker Size: 4.08661638 inch
-
Supplier: ContiTech AG
Description: Spring strut bearings provide an elastic connection on the car body between the shock absorbers and the support spring (superstructure spring) in the case of front wheel suspension. The dynamic forces of the shock absorber and the superstructure springs are isolated from the vehicle body by the
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: DynaTronic Corporation
Description: The Vibration transducer calibration system includes a vibration shaker, vibration controller and the software needed to calibrate various types of acceleration transducers, velocity transducers and vibrometers, including voltage type, charge type, IEPE, TEDS, etc. Frequency
- Frequency Range: 2 to 20,000 Hz
- Operating Temperature: 32 to 104 F
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Supplier: TE Connectivity
Description: Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Plug & Play Accelerometers Signal
- Acceleration: 50 g
- Frequency Range: 0.1 to 10,000 Hz
- Operating Temperature: -67 to 248 F
-
Supplier: ASTM International
Description: flexural or longitudinal mode of vibration. The dynamic shear modulus, or modulus of rigidity, is found using torsional resonant vibrations. Dynamic Young's modulus and dynamic shear modulus are used to compute Poisson's ratio. 1.2 Although not specifically described herein, this test
-
Supplier: PCB Piezotronics, Inc.
Description: Electrodynamic Exciter Kit, 110 lbf pk sine force, 1" pk-pk stroke, supports payloads to 10 lbs, includes 2110E dual purpose platform shaker with 2050E09-FS power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2110E shaker 2050E09-FS power
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VC20 is a vibration meter calibrator used to calibrate vibration sensors, analyzers and testers. Suitable for calibrating equipment weighing up to 600 g (1.32 lb), this vibration calibrator generates mechanical vibrations with a quartz-stabilized vibration
- Acceleration: 1.019367991845056 g
- Linear Velocity: 0.393700787401575 in/sec
- Frequency Range: 159.15 Hz
- Sensor Input: Accelerometer, Linear Velocity, Proximity / Displacement
-
Supplier: ContiTech AG
Description: Suspension of modern exhaust systems fulfills a number of tasks. For one thing, they harmonize structural parts in such a way as to prevent structure-borne sound from being transmitted from the exhaust system to the vehicle body; what is more, the component characteristics reduce movements of the
- Features: Other
- Application: Vibration Isolation
-
Supplier: Encore Electronics, Inc.
Description: The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other
- Bandwidth: 20 kHz
- Features: Accelerometer Input, Data Acquisition Instrument / System
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- Form Factor: DIN Rail
-
Supplier: ASTM International
Description: of vibrations of the test specimen in a supported mode by a singular elastic strike with an impulse tool (Section 4 and Fig. 1, Fig. 3, and Fig. 4). Dynamic Young's modulus is determined using the resonant frequency in the flexural mode of vibration. The dynamic shear modulus, or
-
Supplier: ASME
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of vibration
-
Supplier: ASME Standards and Certification
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of vibration
-
Supplier: ValueTronics International, Inc.
Description: The 4812 is vibration and sound equipment from Bruel & Kjaer. Additional Features: The 4812 Exciter Head is a general purpose head suitable for the environmental testing of intermediate weight objects over a very wide frequency range. The large table surface gives good support to
-
Supplier: CSA Group
Description: ISO 4866:2010 establishes principles for carrying out vibration measurement and processing data with regard to evaluating vibration effects on structures. It does not cover the source of excitation except when the source dictates dynamic range, frequency or other relevant parameters.
-
Description: Description / Abstract This International Standard establishes principles for carrying out vibration measurement and processing data with regard to evaluating vibration effects on structures. It does not cover the source of excitation except when the source dictates dynamic range,
-
Description: during the test, thus avoiding significant uncertainties often encountered in methods which require repeated mounting. The different methods specified use a single-axis vibration exciter, a two-axis vibration exciter or a tri-axial vibration exciter.
Find Suppliers by Category Top
Featured Products Top
-
As test specimens become larger and heavier, conventional air-cooled shakers can face increasing challenges in heat dissipation, operating stability, and test capacity. For demanding vibration tests, engineers need not only high excitation force, but also reliable (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Small and lightweight components often require high-precision vibration excitation without the complexity, space, or power demands of large shaker systems. The VE Series Miniature Precision Vibration Test System is (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
address these challenges, providing stable and efficient vibration testing for demanding industrial environments. Combining powerful excitation capability with advanced cooling and structural technologies, the EDH Series helps engineers perform more reliable (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
DC–10 kHz bandwidth, ensuring accurate waveform reproduction for vibration systems, actuators, and dynamic testing setups. Professionals working with large loads and wide-frequency excitation can rely on stable (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
excitation, a wide frequency bandwidth, and a compact footprint, it provides an efficient and economical platform for vibration testing, modal analysis, calibration, and academic research. Whether validating the durability of electronic components, studying (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
structures For applications where test objects are small but measurement accuracy is critical, the VE Series provides precise excitation without requiring large-scale vibration equipment (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Designed for Large-Scale Reliability Testing As modern engineering products become larger and more complex, vibration testing systems must deliver higher force output, greater payload capacity, and better (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
coordinated vibration simulation Suitable for multi-axis, multi-exciter, and large-scale structural testing Whether validating an aircraft structure, a vehicle body, or a large engineering (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
coordinated vibration simulation Suitable for multi-axis, multi-exciter, and large-scale structural testing Whether validating an aircraft structure, a vehicle body, or a large engineering (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
Machine Vibration Monitoring Analyzes Equipment for Condition and Fault Diagnosis
of vibration sensors undergo unfiltered processing within frequency spectra ranging from 0 to 50,000 Hz. Excitation frequencies can then be determined to enable process optimization, effective condition monitoring, and fault diagnosis.
-
Vibration Condition Monitoring Using Your Android Phone
Ever been lying on the beach and begun to wonder about the state of your LP turbines. Or out on business and anxious to know if that troublesome exciter bearing has settled down? Well with a Prosig PROTOR system and a smartphone anything's possible.
-
Efficient Implementation of Random Pressure Fields with the Finite Element Method
An efficient technique is developed for use with the finite element method for the vibration prediction of structures subjected to random, spatially distributed excitation pressure fields. User input to the finite element code and computation time are minimized by taking advantage of reciprocity
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
set-up and the tablet mounting apparatus for acquiring transient responses of tablets and the image of the bottom excitation configuration with a vacuum wand holding the tablet in place are depicted in Fig. 2a and b. The first step of the characterization procedure is to determine a set of vibrational
-
Fluorescence Depolarization Measurement of Liposomes
Fluorescence depolarization or fluorescence anisotropy can be observed when a fluorophore emits light of different intensities depending on the axes of polarization. When a molecule is excited by the absorption of light from its ground state to a transition state and relaxes to a stable vibrational
-
Impulse Techniques for Structural Frequency Response Testing
, such as fatigue, vibration, and noise. This article discusses one of the. most useful techniques for experimental structural frequency response testing-one based. upon excitation of the structure with an impulsive force. In many situations, this is the. simplest and fastest of the various techniques commonly
-
A Spectroscopy Guide for PAT
a biological-type) takes days. In the 20+ years since its inception, process HPLC has come a long way. While fluorescence spectra resemble vibrational spectra, they are considered electronic because of the mode of their mechanism. Energy (in the form of photons) is absorbed, causing the electrons
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
processes. The current method is based on air-coupled excitation of a tablet and the interferometric detection of its vibrational motion. Many modern commercial tablets consist of two basic structural parts: the core and coating layer(s). Since the core of a typical tablet contains a mixture of one
More Information Top
-
Structural Dynamics, Volume 3
The vibration exciter used in this study consists of two hydraulic actuators.
-
A novel vibration-level-adjustment strategy for ultralow-frequency vibration calibration based on frequency-shifted method
Aimed at the time-consuming process of an ultralow-frequency vibration calibration, a strategy of rapid vibration-level-adjustment for ultralow-frequency vibration exciters is put forward.
-
Bi-axial exciter of mechanical vibrations
Abstract - This article presents mechanical vibrations exciter , which is electrohydraulic device designed to extorting bi-axial vibrations.
-
Excitation of polyharmonic vibrations in single-body vibration machine with inertia drive and elastic clutch
The developed mathematical model of the vibration system accounts for an elastic component element included in the design of the unbalance vibration exciter drive.
-
Vibration Exciter
Vibration Exciters .
Indicates content that may require registration and/or purchase.