-
Supplier: Tradeport Electronics Group
Description: Generator Test Instruments quickly test and fine-tune DVI, HDMI digital video interfaces, or drive SDI/HDSDI inputs accurately with full dual-link DVI, 400 MHz analog, HDCP, CEA-861-C support and robust CEC development environment.
-
Supplier: Unigraf
Description: Description Request an Online Demo UCD-452 (P/N: 066615) is a Dolby Vision Test Tool and 10K Video Generator for testing HDMI 2.1 sink devices up to 10K video modes. UCD-452 supports: FRL/TMDS Video modes up to 4K@120Hz, 8K@60Hz, 10K@30Hz, 10K@60Hz (with DSC) FEC
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Unigraf
Description: command-line. You simply need to press enter and you will see if the selected tests pass or fail. Run Automated Tests with Third-Party Test Management Software UCD-240 is also compatible with third party Test Management Software e.g. NI TestStand. You can create your own
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
-
Supplier: Unigraf
Description: built-in pattern generator and video capture function, you can test sink devices up to 8K@30Hz with uncompressed video. The GUI provides users with control and visual presentation of DP link status and configuration up to 4 lanes. Dolby Vision scenarios can be played back
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Unigraf
Description: Compatibility Test Tool Unigraf’s UCD-323 has been approved as an official Dolby Vision™ compatibility test tool. In the compatibility test for Dolby Vision™ Unigraf will provide playback and capturing of the test video and audio content with UCD-323. In addition,
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The VideoPro Multimedia Video Generator family includes four products that generate the video signal outputs you need
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 5.4-18.0 GHz FM modulator with up to 5 MHz deviation and built-in pulse modulator Wide FM deviation for satellite
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: system for automated visual inspection The TrueTest software application has five main components: Test library Test sequencer Test manager (user-defined test parameters and pass/fail settings) Test execution, automated Report generator TrueTest is easy to
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor, Test Platform / System, Test Software / Program Generator
- Features: Other, Specialty / Other
- Tester / Test Capability: Vision / X-ray
-
Supplier: Tektronix, Inc.
Description: Today's designs are often complex, demanding a variety of stimulus signals during test. With standard waveforms, arbitrary waveform capability and signal impairment options, a Tektronix Function Generator supports a wide range of application needs with one instrument. Best-in-class
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 to 25 MHz
- Maximum Frequency Range: 20 to 240 MHz
- Frequency Resolution: 14 bits
-
Supplier: ValueTronics International, Inc.
Description: The NC6109 is a used 1 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Supplier: ValueTronics International, Inc.
Description: Lockout Contact Closure Multitone Test Signals Audio/Video Delay Signals CCITT 0.33 Signals Tektronix Autosequences Balanced, Loopthrough Operation Programmable Output Impedance The two-channel ASG 100 is for situations where the generator is inserted in-line with the audio path
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
- Features: Other
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. PC/HDTV Video Test Pattern Generator with DVI, VGA and Component (Y, Pb, Pr)Outputs Hall Research introduces the Model DVC-3 (Digital Video Coach-3), a video test pattern generator for high-resolution display devices. The unit
-
Supplier: Element Materials Technology
Description: plant operators, original equipment manufacturers, lawyers, financial officers, co-generators, self-generators, and more. Traditional and alternative energy support Element laboratories support every one of these categories with testing and inspection services. Coal, natural gas,
- Test / Certify To: ASME, ASTM, IEC, IEEE, ISO, ISTA, NRC, OEM Specific
- Industry: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hydraulics, Hydrogen / Gases, Marine, Motors and Control Systems, Nuclear / Utility, Piping / Pressure
- Services Offered: Aging / Life Testing, Alignment, Chemical Analysis / Testing, Electrical / Electronic Testing, Fire Characteristics / Flammability Testing, Flow Testing, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical /
- Capabilities: Auditing / Assessment, Certification, Component / Product Comparison, Data Acquisition / Instrumentation, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Predictive Analysis /
-
Supplier: NTi Audio AG
Description: support page: Third- and Octave Pink Noise Square Wave: 10 Hz - 5 kHz Sine: 1 Hz - 10 Hz Power Test acc. IEC60268-5 NormSignal acc. EN60065 Cinema Headroom Test More Minirator MR-PRO Functions Measurement Functions in Generator Mode Providing a detailed view of the connected
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Rohde & Schwarz offers A/V T & M instruments covering the entire value chain in the consumer electronics sector – the R&S®VTC video test center for development applications, the R&S®VTE video tester for automated applications in test setups and the R&S®VTS compact
-
Description: Research on general video game playing aims at designing agents or content generators that can perform well in multiple video games, possibly without knowing the game in advance and with little to no specific domain knowledge. The general video game AI framework and
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 13,600 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: MBW Calibration AG
Description: limits of the generator. The output of the device under test may then be compared with the generator’s printed data for analysis. Humidity Sensors And Chart Recorders Insert humidity probes through the two inch port in the side of the chamber or place hygrothermographs into the
- Operating Temperature: 59 to 86 F
- User Interface: Digital Front Panel
- Calibrator Style: Fixed, Portable
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Visual Sound, Inc.
Description: all down converter functions Internal test pattern generator Freeze frame Genlockable outputs for studio applications Loop-through with switch selectable termination on all video outputs Multiple frame buffers eliminate frame rate artifacts Adaptive flicker filters Rackmountable
-
Supplier: Tradeport Electronics Group
Description: Monoscope Pattern EEPROM backup RF Output Setup 0% Enriched built-in patterns Bounce signal Video noise evaluation signal Amplitude accuracy of ± 3%, Phase accuracy of 3° Y/C-Separated Output supplied as standard GP-IB option (Factory option) The CG-961 (NTSC) and CG-962 (PAL) are
-
Supplier: Sentinel
Description: OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit’s 4" x 6" imaging area and real-time video allows the operator to quickly
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Film Based System, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Transcat, Inc.
Description: Switching: ≤ 800 µs Harmonics @1 GHz: <-35 dBc IQ Modulation BW Internal/External: n/av Non-Harmonics @1 GHz: -72 dBc Sweep Mode: List, Step Baseband Generator Mode: n/a Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator Software-Cellular/Wireless Connectivity: n/a
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Rohde & Schwarz USA, Inc.
Description: quality tests (SINAD, THD, SNR) Integrated sweeping spectrum analyzer, tracking generator and scope Use of R&S®NRP-Zxx and R&S®NRT-Z power sensors, no configuration required I/Q recorder and ARB generator Digital signal analysis
- Frequency Range: 100 to 3,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: InfraTec GmbH
Description: The increasing demands for quality and lifetime of wearing parts in the automotive industry demand for profound investigations on the relevant assemblies and components. For tests of rotating parts such as brakes, clutches and tires InfraTec has developed a thermography-based test
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Features: Other
-
Supplier: GL Communications, Inc.
Description: IP WAN Link Emulator IPLinkSim™ - IP WAN Link Emulator Y.1564 Testing – ExpertSAM™ Multi Stream Traffic Generator and Analyzer ExpertTCP™ - (Available with Multi Stream Traffic Generator Analyzer) PacketExpert™ also supports Command line Interface (CLI) to access all the above listed
- Equipment Type: Protocol Analyzer
- Network Protocol: TCP/IP
-
Cable Testers - JDSU Tri-Porter Premises Wiring Tester for Voice, Data & Video IVT600 -- JDSU-IVT600Supplier: CableOrganizer.com, Inc.
Description: JDSU Tri-Porter™ Premises Wiring Tester for Voice, Data & Video The Only Six-In-One Triple Play Kit - Test, Talk and Trace What's special about this tester system? Economically priced testing solution for your home and office voice, data, and video cabling installations Allows
-
Supplier: Tradeport Electronics Group
Description: Converts HDMI video to analog for viewing on a monitor. Routes incoming HDMI audio to an S/PDIF output for accurate audio analyzing. Frame-by-frame pixel analyzer detects video pixel errors. Generates Pseudo-noise test patterns and analyzes them to detect pixel errors. (May be
-
Description: Specifies the general requirements for the calibration tape which is used for measurement of signal characteristics of the playback systems of non-broadcast video tape recorders (NTSC/PAL/SECAM). Appliles particularly to the measurement items which require complex test signals
-
Supplier: CSA Group
Description: Specifies the general requirements for the calibration tape which is used for measurement of signal characteristics of the playback systems of non-broadcast video tape recorders (NTSC/PAL/SECAM). Appliles particularly to the measurement items which require complex test signals
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces.
- Component / Product Tested: Displays / Video Equipment
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system, Test Software / Program Generator
- Features: Self-calibration / Test Verification
Find Suppliers by Category Top
Featured Products Top
-
Cincinnati Sub-Zero environmental test chambers feature temperature only and temperature with humidity models. Z-Plus test chambers offer years of reliable operation for product testing and are available in 8 to 96 cu. ft. of workspace. Ideal for (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Redstone Test Center engineers are using Weiss Technik multi-environment chambers at the Climatic Test Division to examine equipment in all different kinds of weather conditions to see how they hold up and respond. Read the article and watch the video to learn more. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
VIDEO: Join Product Engineer Trevor Brummel as he covers the differences between Panelized and Welded Walk-in Chambers, and helps answer the question- which is best for your testing needs (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors. UCD-500 Gen2 supports: Link Layer CTS 10, 13.5 and 20 Gbp/s lane rates Video modes up 8K (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
provides chambers and resources on environmental testing, testing standards, and expert knowledge so you can Play It Safe. LEARN more on all our resources including videos, webinars, and application help. LEARN MORE: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
for Python scripting. UTC-274 test coverage includes: Video up to 4K@60Hz and 8K@30Hz (4:2:0) DisplayPort Alternate Mode Power Delivery 3.1 USB 2.0 & USB 3.2 USB4 mode check EPR test functionalities. For more information visit UTC-274 product page (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI® test and analysis solutions with the upcoming release of Unigraf Vision Intelligence™ (UVI™), available in first quarter 2026 on the (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
impact, puncture, overheating, etc. This white paper will provide valuable information to help you make educated and informed decisions for your battery environmental testing. Download the white paper and watch our EV and Battery Safe Testing Videos (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.