-
Supplier: Grace Engineered Products, Inc.
Description: within the enclosure and eliminate proximate exposure to that same voltage. Some examples of PESDs include voltage portals and voltage indicators. Voltage Indicators: Flashing or non-flashing device that monitors both AC and DC voltage. They are
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: Radwell International
Description: INDICATOR LIGHT, FREQUENCY: 60 HZ, VOLTAGE: 120 VOLT, PRESS TO TEST. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OTTO Controls
Description: Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a
- Lamp Type: LED Lamps
-
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT MAINS VOLTAGE 110-2
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE INDICATOR, STEADY LIGHT, 1KVDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Continuous, Steady; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:1.2WRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDICATOR LIGHT MAINS VOLTAGE 110-250V
-
Supplier: OTTO Controls
Description: Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a
- Lamp Type: LED Lamps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Panel Indicators, Pilot Lights Part Status: Obsolete Voltage - Clamping: 35V Technology: Wirewound Applications: Telecom Number of Circuits: 1 Mounting Type: Surface Mount Package / Case:
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia. Models include cathode, pin
- Width or Diameter: 4.83 mm
- Height: 18.3 mm
- Voltage Rating: 2 to 28 volts
- Current Rating: 0.015 to 0.022 amps
-
Supplier: OSLO Switch Incorporated
Description: Special Lamps Green neon 125 and 250 volt lamps for green lens. LED Display LED display options available. Consult factory for non-standard voltage requirements. Markings Letters, numbers and symbols can be applied to lens or to integral nylon bezel; see inside back cover for details.
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE INDICATOR LIGHT; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:EZ-LIGHT™ Series; IP / NEMA Rating:IP67 RoHS Compliant: Yes
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia. Models include cathode, pin
- Width or Diameter: 4.83 mm
- Height: 18.3 mm
- Voltage Rating: 2 to 28 volts
- Current Rating: 0.015 to 0.022 amps
-
Supplier: DigiKey
Description: 30MM PILOT LIGHT FULL VOLTAGE 12
- Voltage Rating: 6 volts
-
Supplier: Data Display Products
Description: Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and panel voltages. For mounting 0.156, 0.250 and 0.50″ Dia. Models include cathode, pin
- Forward Voltage: 2 to 120 volts
- Forward Current: 3.5 to 22 milliamps
- LED Type: Blue, Green, Multi-Colored, Red, White
- Lens Type: Domed Lens, Flat Lens
-
Supplier: Allied Electronics, Inc.
Description: Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely
-
Supplier: Allied Electronics, Inc.
Description: Features Preassembled Indicators for Signaling and Traffic Control Intense Levels of Light Output for Outdoor Applications Sun Shield Included Controlled Field of View for Signage and Narrow Lane Use Rugged, Cost-Effective and Easy-to-Install Compact Devices Are Completely
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics>Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Grace Engineered Products, Inc.
Description: within the enclosure and eliminate proximate exposure to that same voltage. Some examples of PESDs include voltage portals and voltage indicators. Voltage Indicators: Flashing or non-flashing device that monitors both AC and DC voltage. They are
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Display: LED Indicator
- Features: Other, Warning Indicator Light
-
Supplier: Allied Electronics, Inc.
Description: Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC
-
Supplier: Allied Electronics, Inc.
Description: Features: 50 mm Diameter with Flat Profile and 30 mm Threaded Mounting Base Intense Levels of Light Output for Outdoor Applications Up to Three Colors in One Housing Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design 18-30 VDC
-
Supplier: Accuris
Description: Specification for Low Voltage Switchgear and Controlgear for Industrial Use. Single Hole Mounted Control Switches and Indicator Lights. Mounting Dimensions
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1238273-SMPT-UYC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Tape & Reel (TR) Voltage Rating: 2V Standard Package: 700 Mounting: SMD (SMT) Configuration: Single Millicandela Rating:
- Peak Wavelength: 595 nm
- Lens Type: Flat Lens
- Features: Other
- LED Type: Yellow
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators 30MM LIGHT MOD FULL VOLTAGE
- Lamp Type: LED Lamps
-
Supplier: CSA Group
Description: This International Standard applies to stand-alone indicator light units intended to give a visible signal. They are designed for a.c. only with a rated voltage not exceeding 440 V and a rated power not exceeding 10 W, for household and similar fixed-electrical installations,
-
Description: This International Standard applies to stand-alone indicator light units intended to give a visible signal. They are designed for a.c. only with a rated voltage not exceeding 440 V and a rated power not exceeding 10 W, for household and similar fixed-electrical installations,
-
Supplier: RS Components, Ltd.
Description: LVD2 volt light
-
Supplier: Data Display Products
Description: Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with
- Width or Diameter: 8.8 mm
- Height: 29 mm
- Voltage Rating: 5 to 120 volts
- Current Rating: 0.0035 to 0.022 amps
-
Description: modules; 6 light modules and 1 sound module (1 channel); or 5 light modules and 1 sound module (2 channels). Radiant modular stack light consists of four types of modules: Wiring Modules, Light Modules, Sound Modules, and Mounting Bases. RSL-WM Wiring Modules allow you to
-
Supplier: SCHURTER Inc
Description: Description The indicators are available with lettering, ring illumination or area illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration
-
Supplier: New Yorker Electronics Co., Inc.
Description: Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 19mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance:
- Width or Diameter: 19 mm
- Current Rating: 0.00002 amps
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: RAFI GmbH & Co. KG
Description: illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated MAIN APPLICATION
- Width or Diameter: 15 mm
- Height: 9.15 mm
- Depth: 15 mm
- Voltage Rating: 50 volts
-
Supplier: Radwell International
Description: TOWER LIGHT, INDICATOR, 1-COLOR INDICATOR, VOLTAGE: 18-30 VDC OR 24 VAC, ENVIRONMENTAL RATING: IP67, INPUT: BIMODAL, COLORS: RED, 150 MM (6 INCH) PVC PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
- DC Voltage Rating: 30 volts
- AC Voltage Rating: 24 volts
- Light Colors Available: Red
-
Supplier: Banner Engineering Corp.
Description: • Displays up to 5 colors for universal voltage and 7 colors for standard voltage models • Available in black or light gray housing • Audible models available with standard, sealed, or omni-directional audible element • Compact devices are completely self-contained - no
- DC Voltage Rating: 12 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
indicators. Proudly made in Lincoln, Nebraska, USA, BinMaster ensures quality and reliability, following ISO-9001:2015 processes. BinMaster rotaries are offered with a wide variety of voltages and hazardous location approvals. And you can (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Valves CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Standard actuation time is 5 (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
MultiPack® multiturn actuator, like all Series 19 actuators, comes standard with multi-voltage capability, a visual position indicator, an LED light to indicate valve position or fault, and auxiliary contacts. Read the entire (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
highly-visible LED indicator light and manual override, quick response time, and multiple mounting and voltage options. For easy installation and versatility, select from five connector styles. This all-new line of solenoid valves offer many possibilities for pneumatic applications that require a lightweight, cost-effective miniature valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Proceedings of the 6th International Asia Conference on Industrial Engineering and Management Innovation
Voltage indicator light .
-
Solar only powered hoods? [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
Low voltage indicator light .
-
Solar only powered hoods?
Low voltage indicator light .
-
QP Toolbox
The Door Interlock Switch can be wired to illuminate a low voltage indicator light to show that a cabinet door is open during service operations.
-
DOE/NREL Inner Mongolia PV/Wind Hybrid Systems Pilot Project: A Post-Installation Assessment
4) If the under- voltage indicator light is on, this indicates that only 20% capacity remains in the battery.
-
The results of asset-based manual testing of utility-owned objects for contact voltage in New York
If the voltage indicator lights up, the person performing the test validates the detection by following the process described below.
Indicates content that may require registration and/or purchase.