Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Time Mark Corporation
Description: installed, the Model 460 Switch-to-Loop Converter allows you to take advantage of the latest liquid level control, without the added cost of a transducer. The Model 460 Converter outputs a specific current value as each of the six inputs are closed.
- Analog Input Channels: 6 #
- Operating Temperature: -14 to 122 F
- Inputs / Channels: 6 #
- Excitation: Current Excitation Supply
-
Supplier: Newark, An Avnet Company
Description: RS232 TO CURRENT LOOP CONVERTER, DINRAIL; Signal Conditioner Input:RS-232; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4–20 mA output signal. The frequency to current converter accepts two forms of
- Operating Temperature: 32 to 150 F
- Features: DC Voltage, Frequency
- Form Factor: DIN Rail, Modular Bay / Slot System
-
-
Supplier: Texas Instruments
Description: Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 24-HTSSOP -40 to 125
- Resolution: 16 bits
- DNL: 1 LSB
- Power Dissipation: 135 milliwatts
- Operating Temperature: -40 C
-
Supplier: OTEK Corporation
Description: The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV
- Operating Temperature: -4 to 158 F
- Application: Aerospace / Military, General Lab and Industrial
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: Current-to-Voltage Converter, DC Current Input, DC Voltage Input, Frequency Input, Frequency-to-Voltage Converter, Isolated Analog Voltage Input, Isolated Analog Voltage Output, Other, Other Output, Voltage-to-Frequency Converter
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Inputs / Channels: 1 #
- User Interface: Computer Programmable, None
-
Supplier: Acromag, Inc.
Description: ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • DC current and low voltage input • 4-20mA outputs (sink/source) • 7-32 V DC loop power The SP236 model is a high-performance signal splitter that converts one DC current or millivolt
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Features: Channel-to-Channel Isolation, Current Loop Converter, Current Output, DC Current Input, General Lab and Industrial, I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.5 kHz
- Common Mode Rejection Ratio: 122 dB
-
Supplier: OMEGA Engineering, Inc.
Description: sufficient for driving the maximum current of 20 mA, with a power loss of 2.5 V (2.5 V + (20 mA * RLOAD). Voltage drop across the input is calculated by determining the load resistance of the output loop, drawing a vertical line to the curve (see diagram), then
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.075 kHz
- Input Impedance: 0.001125 Mohms
-
Supplier: Acromag, Inc.
Description: output loop, has a built-in isolated excitation supply with short circuit protection, and can drive up to two field 2-wire process loops. The AC/DC-powered unit runs on 5-36 VDC SELV or 90-250 VAC with a low input burden that keeps voltage drop to less than 1.5 V
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- User Interface: Computer Programmable, None
- Features: Current Loop Converter, Current Output, DC Current Input, General Lab and Industrial, Other Input
-
Supplier: Dataforth Corporation
Description: chopped by a proprietary DC chopper circuit, isolation is provided by transformer coupling, a proprietary technique is used to suppress transmission of common mode spikes or surges, the output signal from the secondary of the transformer is reconstructed to the original input signal.
- Accuracy: 0.1 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: Acromag, Inc.
Description: ±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) Single or dual mechanical relays 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or
- Features: AC Current Input, Current Loop Converter, Current Output, Current-to-Voltage Converter, DC Current Input, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Dataforth Corporation
Description: circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Module output is either voltage or current. For current output models a dedicated loop supply is provided at
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an
- User Interface: Computer Programmable
- Features: Current Loop Converter, Current Output, Environmental, General Lab and Industrial, Medical / Biomedical, Other, Output Module, Voltage Output, Weather / Meteorology
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Dataforth Corporation
Description: The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.1 kHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-Bit DAC, Single-Ch, Current/Voltage Output, 24-HTSSOP Product overview: DAC7760IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: Richardson RFPD
Description: The LTC®3310S is a very small, low noise, monolithic step-down DC/DC converter capable of providing up to 10A of output current from a 2.25V to 5.5V input supply. The device employs Silent Switcher 2 architecture with internal hot loop bypass capacitors to
- Output Current (IOUT): 16 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC 10-Bit, 40MHz, Current/Voltage-Output DA Product overview: MAX5184BEEG+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 10 bits
- Features: Other
-
Supplier: Dataforth Corporation
Description: of common mode spikes or surges. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 105 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-Bit DAC, 1-Ch, Current/Voltage Output, 40-VQFN, Automotive Product overview: DAC7760IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces.
- Pin Count: 40
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC Dual, 10-Bit, 40MHz Current/Voltage Outp Product overview: MAX5185BEEI+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 10 bits
- Features: Other
-
Supplier: Fieldbus International AS
Description: connects capacitively to the loop. If the loop-current must be controlled in order to do loop testing or 4-20 mA trimming through a HART command, this can be achieved by adding the required support on the internal communication line between the T210 and the
-
Supplier: Microchip Technology, Inc.
Description: amplifier to accurately control the output current over all line and load conditions. Multiple HV9963s can be synchronized to each other or to an external clock using the SYNC pin. The IC also provides a disconnect switch gate drive output, which can be used to
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL8115 is a synchronous buck PWM controller with current sharing capability. The current sharing function allows multiple modules to be connected in parallel to achieve higher output current and to reduce input and output ripple current,
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 2.97 to 36 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: reduce the input current ripple. Each converter is driven by a peak current mode controller with output current feedback. The three output currents can be individually dimmed using either linear or PWM dimming. The IC also includes three disconnect FET drivers
- Input Voltage: 10 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Richardson RFPD
Description: used with asymmetric LED loads. The output current can be dimmed using either an external 150kOhm rheostat or via a 1-10V external voltage. Active power factor correction is standard. Connections are via screw terminals and the AC input feature loop-through connections to
- Input Voltage: 200 to 264 volts
- Output Voltage: 34 volts
- Output Current: 349.99999999999994 milliamps
- Form Factor: Enclosed
-
Supplier: Laurel Electronics LLC
Description: ASCII strings from an external device, like a scale, at rates up to 9600 baud. It converts this data to an (isolated), scalable 4-20 mA, 0-20 mA, 0-10V or -10V to +10V analog output. Two solid state relays are standard and can respond to readings or to received
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Microchip Technology, Inc.
Description: and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: PR electronics
Description: Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of
- Accuracy: 0.2 % FS
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: SAE International
Description: This paper studies a control algorithm for fuel cell/battery city buses. The output power of the fuel cell is controlled by a D.C. converter, and the output ports of the converter and the battery are connected in parallel to supply power for the electric motor. One way to
-
Supplier: Newark, An Avnet Company
Description: INDUCTANCE TO DIGITAL CONV, SPI, VSON-10; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Analogue Supply Voltage Max:3.46V; Analogue Supply Voltage Min:1.71V; Eddy Current Loss (Rp) Resolution:16bit; Inductance RoHS Compliant: Yes
-
Supplier: Amp-Line Corp.
Description: There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also
- Signal Converter Type: Current-to-Voltage Converter, Voltage Converter / Inverter
- Features: Other
- Form Factor: Rack Mount
Find Suppliers by Category Top
Featured Products Top
-
Loop Antennas 20 Hz - 30 MHz A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Product Datasheet Passive Loop Antenna SAS-565H The easiest method to avoid antenna saturation for the measurement of high (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
designed for driving low voltage equipment. It is typically designed into power systems that transmit high voltage and high power over long distances. The unit converts direct current in a 1000Vdc to 1500Vdc range to 24Vdc at 100A. The output can be customized for other voltages including (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc. Input range ratios of 2 (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
integrated solutions make design-in easy. Allegro is leading the market in main traction motor and auxiliary inverters for electric vehicles, and OEMs trust them for applications like DC-to-DC converters and on-board chargers. Allegro also shines at high voltage with industry-leading isolation ratings of up to 1100 Vrms — ideal for residential and industrial solar inverter applications. (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP30 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic discharge), power surge, over-voltage (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
. Efficiency is in the order of 65%, and is maintained down to low levels of output current. Input reflected ripple is reduced to less than 1% by means of a standard built-in pi filter, and electrostatic shielding on all six sides minimizes radiated energy. High input/output isolation permits separation of the output from the dc input bus to minimize circuit interaction due to ground loops, and the use of inputs in either polarity. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
-chip buffer can be used to provide standard output voltage reference values compatible with modern precision converters. The ADR1001 divider network and output buffer combination is trimmed to within ±0.25% initial accuracy. In addition, a pair of matched resistors is also included on (read more)
Browse Current Sensors Datasheets for DigiKey
Conduct Research Top
-
Application Note: Output Inductor Selection for the AAT115X Series Buck Converter
, this value guarantees that there is sufficient internal slope compensation which assures stability of the current mode loop for applications requiring greater than 50% duty cycle. With the inductor ripple current set to 40% of the rated current at the maximum input voltage, the converter is guaranteed
-
Simple Synchronous Buck Converter Design - MCP1612
are internal and switching is 1.4 MHz, the inductor, input and output capacitor size is minimized. The output voltage is set by using a simple resistor divider, with a high-bandwidth loop being accomplished by a series resistor capacitor to ground. Efficiencies of 90% and a typical shutdown current
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
-to-Digital Converter (ADC) It is possible to determine when to commutate the * Reconstructing the Motor Virtual Neutral Point motor drive voltages by sensing the back-EMF voltage * Comparing the trapezoidal BEMF signals to the on an undriven motor terminal during one of the drive reconstructed motor
More Information Top
-
Design of Industrial Vibration Transmitter Using MEMS Accelerometer
It describes the accelerometer sensor interfacing circuit, rms-to-dc converter and voltage to current loop converter circuit design, calibration procedure and mounting methods.
-
A generalized approach to complex filter design with open loop active cells
Since the frequency transformation implies connecting transconductance elements bridged between the I and Q nodes, it can be simply implemented with any open loop voltage to current converter .
-
A Low-Jitter and Low-Power CMOS PLL for Clock Multiplication
CCO Voltage to current converter Loop filter .
-
Unix music tools at bellcore
The second uses an RS-232 serial port connected through a simple voltage to current - loop converter .
-
2~16GHz microwave synthesizer for wideband software defined radio system
A 4~8GHz free running YIG oscillator (OSC), which has two control loops i.e. main coil and FM coil, is set by PLL and digital to analog loop (DAC) loop through voltage to current converter (V/I converter).
-
Voltage clamp system with a very low noise probe for electrophysiological measurements
It allows compensation for the series resistance (Rs) and increases the bandwidth to compensate for parasitic capacitances (Comp frec) of the resistors of the feedback loop of current to voltage converters of the probe.
-
Feed-forward gain compensation for CMOS continuous-time ΣΔ modulators
Two approaches are commonly used to achieve gain control and solve the scaling problem for CMOS continuous-time EA modulators: closed- loop voltage - to - current converter (s) with OPAMP and open-loop voltage-to-current converter(s) with source degenerate.
-
CR4 - Thread: Current-to-Pneumatic Converters vs. Electropneumatic Converters
You might be interested in: Current- to - Voltage Converters , Current Loop Converters, Scan and Video Converters .
-
Design of microcontroller-based transcranial impulse electrotherapy stimulation device
It is, instead of using simple voltage to current converter and closed loop control, we use more complex current stabilizer.
-
Development of a Large-Aperture PLZT Shutter with Enhanced Operational/Environmental Capabilities
The circuit used to control the discharge cur- rent in the new method is a closed loop voltage - to - current converter .
Indicates content that may require registration and/or purchase.