Products/Services for Vssop Adapter
-
IC Package Converters and Adapters - (57 companies)...outline integrated circuit (SOIC) or small outline package (SOP). Thin shrink small outline L-leaded package (TSSOP), very think shrink small outline package (VSSOP), and shrink zigzag in-line package (SZIP). Features. IC package converters and adapters...Product TypeRoHS CompliantTop (Input) Side Package -
IC Interconnect Components - (530 companies)IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device. -
AC-DC Adapters - (409 companies)AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. AC/DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. The primary configurations are wall-mount, where the adapter unit... -
IC Probing Adapters and Analysis Adapters - (11 companies)IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
-
Bus Adapters - (65 companies)Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units... -
Motor Flange Adapters - (8 companies)Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
-
RF Adapters - (237 companies)How to Select RF Adapters. RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss. What are Coaxial Cables and Waveguides?. Coaxial...
-
Serial Adapters - (142 companies)Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. Serial adapters are devices that permit interfacing between...
-
SCSI Adapters and SCSI Controllers - (67 companies)SCSI adapters and SCSI controllers (SCSI cards) are computer interface cards that are installed in an expansion slot. They are used to connect the SCSI system to several devices and peripherals using a daisy chain method. Small Computer Systems...
-
PCMCIA Serial Adapter Cards - (14 companies)PCMCIA serial adapter cards provide one or more serial ports to a host computer. They use a PCMCIA card bus to interface with the host, and add RS232, RS422, RS485, or other types of serial ports. PCMCIA is an acronym for the Personal Computer...
Product News
-
Maury Microwave
Precision RF Adapters Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and 7-16. Maury also manufactures metrology-grade RF adapters in less common connector types such as MPC8 (SSMA, OSSM), OSP TM, C, SC, HN, BZ, ZMA, Multiport. The Maury metrology-grade adapter offering also includes waveguide... (read more)Browse RF Adapters Datasheets for Maury Microwave -
Running Industry Co., Ltd
precision dry sealing adapter The specific advantages of dry sealing adapter are as follows: Small Space Occupation: As dry sealing does not require an additional sealing oil system, the equipment occupies a small space. Long service life of cabinet: Dry sealed gas cabinets have a longer service life, reducing the frequency of equipment replacement. Constant exhaust pressure: Dry seals can maintain a constant exhaust pressure, improving the stability of the system. Low foundation bearing pressure: Dry sealed gas cabinets... (read more) -
Running Industry Co., Ltd
SAE flange adapter In the pipe system, the pipe and flange are used widely,there are many types of connector in the pipe system,. engineer develop many type for different purpose, and design these flanges as standard parts, it is easy for the engineer design and manufacturing,. we supply forging adapter with O-ring sealing groove,kinds of thread under the. standard. SAEJ518,JB/ZQ4187,ISO6162,ISO6164. Working pressure: The maximum recommended working pressure is indicated in each single article. All... (read more) -
Hamilton Company
Arc Wi 2G Sensor Adapter The Arc TM Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Beswick Engineering Co., Inc.
Swivel Adapter Fittings- Increase Productivity Increase productivity and decrease assembly time with Beswick 's new swivel adapter fitting. This swivel feature permits any angular relationship between two connected components. The SSF is a straight adapter fitting with 5/16-24 external to internal threads. Assembled with O-ring seals, the product ensures a leak tight connection. Available in 303 stainless steel and brass. (read more) -
DigiKey
Black Plated RF Connectors and Adapters Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications. Zinc cobalt alloy plating is RoHS and REACH compliant and does not compromise the RF performance or conductivity. These zinc cobalt connectors are engineered to offer up to 48 hours of corrosive resistance to salt spray... (read more)Browse Wire, Cable, and Connector Tools Datasheets for DigiKey -
Heilind Electronics, Inc.
Cinch Johnson Quick Connect Adapter Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA connectors, resulting in a more efficient testing process by reducing the time and effort required to connect and disconnect the test cable. The 2.92 mm and High-Frequency SMA Quick Connect adapters... (read more) -
UIY Inc.
WR90 (BJ100) - Waveguide to Coaxial Adapter Model NO.: UIYWTCWR90A. Type: WR90 (BJ100) - Waveguide to Coaxial Adapter. Brand Name: UIY. Freq. Range: 8.2 ~ 12.5GHz. Insertion Loss Max: 0.2dB. VSWR Max: 1.15. CW Power: 50W. Peak Power: 1KW. Connector Type: N-Female; SMA-Female. Temperature : -55 ~ +85 oC. Dimension: 41*41*50mm. Certification: RoHS, REACH, ISO9001, ISO14001. Warranty: 1 year. Applications: Radar System. Satellite. Telecom Infrastructure. Microwave Radio Systems. Communication Systems. Wireless Radio Systems. Aerospace... (read more)Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Bill of Materials - Apple MacBook Air MC234LLA Notebook
VSSOP . .... Part of Adapter Rollup in Box Contents .
-
IC Package Converters and Adapters
…shrink small outline L-leaded package (TSSOP), very think shrink small outline package ( VSSOP ), and shrink zigzag .... IC package converters and adapters differ in terms of features.
-
OPA725 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
8 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
OPA373 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
10 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
OPA2369 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
8 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
OPA2211A | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
8 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
OPA2301 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
8 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
OPA2300 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
10 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
OPA4727 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
8 VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
-
LMV981 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
○ LMV982: MSOP and VSSOP . .... • DIP Adapter Evaluation Module (Evaluation Modules & Boards) .
Indicates content that may require registration and/or purchase.