Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cosmic Equipment SpA
Description: wafer-level test requirements while maintaining a compact footprint. The architecture integrates cleanly with automated wafer probers and probe-card interfaces-without being tied to any specific mechanical platform-making it equally effective for early-stage device
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Cosmic Equipment SpA
Description: wafer-level test requirements while maintaining a compact footprint. The architecture integrates cleanly with automated wafer probers and probe-card interfaces-without being tied to any specific mechanical platform-making it equally effective for early-stage device
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: SemiProbe
Description: Manual Prober for contacting of active devices on both sides of the wafer. Precision controls enable the user to probe from the top side of the wafer, the bottom side of the wafer, or to simultaneously probe the top and bottom sides of the wafer.
- Maximum Wafer / Part Size: 100 to 200 mm
- Measurements: Area Mapping, Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
-
-
Supplier: Hitachi High Technologies America, Inc.
Description: The wafer surface inspection system LS series can detect defects on unpatterned wafers with a mirror-finished surface. Applied technology of laser scattering achieves high sensitivity and high throughput detection of small contaminants and various types of defects on wafer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Wafer Probing System
-
Supplier: Accuris
Description: STANDARD METHOD FOR MEASURING RESISTIVITY OF SILICON WAFERS USING A SPREADING RESISTANCE PROBE
-
Supplier: Accuris
Description: Guide for Standard Probe Pad Sizes and Layouts for Wafer-Level Electrical Testing
-
Supplier: inTEST Thermal Solutions
Description: Temptronic ThermoChucks are conductive heating and cooling systems for wafer testing at temperature. Its primary use is for wafer testing in Probe Stations, as well as Laser Trim and Wafer Burn-in. A few specialized applications include Low leakage probing (fA level), and High
- Actuation: Electric
- Chuck Type: Wafer Chuck
-
Supplier: Nikon Metrology
Description: The NWL200 series is the first lineup of wafer loaders for inspection microscopes capable of loading 100 micron thin wafers. Thanks to a new chuck system, the NWL200 series achieves highly reliable loading suitable for inspection of next-generation semiconductors. Improved
- Maximum Wafer / Part Size: 200 mm
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Features: Non-contact, Non-destructive, Other
-
Supplier: Accuris
Description: Testing Method of Resistivity for Silicon Crystals and Silicon Wafers with Four-Point Probe
-
Supplier: SemiProbe
Description: The ONLY production vacuum probing system designed to grow with your requirements and your business. • Probing modules can be added or exchanged with no interruption to your test operation • Ideal for MEMS, Microbolometers, or any product that is vacuum packaged.
- Maximum Wafer / Part Size: 150.00000000000003 to 200 mm
- Measurements: Area Mapping, Electrical Test - Parametric / In-line
- Mounting / Loading: Autoloading / In-line
- Technology: Optical / Imaging System
-
Supplier: SemiProbe
Description: mm system that meets their precise specifications and requirements. The Probe System for Life (PS4L) family of wafer probing systems is designed based on SemiProbe's patented adaptive architecture. Unlike traditional probe systems, all foundation modules - bases, stages, chucks, microscope
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Measurements: Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
-
Supplier: Accuris
Description: Standard Test Method for Measuring Resistivity of Silicon Wafers Using a Spreading Resistance Probe
-
Supplier: MicroSense, LLC
Description: Options Extended warp/bow range up to 5000um Wafer prealigner Samples with special shape (square, rectangle, round) Applications Thickness and shape measurement of wafers with backgrinding tape wafer on sawframe, dies on tape, wafer on bumps, SOI, multiple layers, bonded
- Maximum Wafer / Part Size: 100 to 300.00000000000006 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Technology: Interferometer
- Form Factor: Monitor / Instrument
-
Supplier: SemiProbe
Description: SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process information. The IRIS inspection system
- Measurements: Area Mapping, Defects / ADC, Electrical Test - Parametric / In-line, Particle Contamination
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
- Applications: Semiconductor Wafers
-
Supplier: MTI Instruments Inc.
Description: sori, site and global flatness. User-defined and ASTM/SEMI compliant scan patterns are used to generate full 3-dimensional (3D) wafer images. Customized data reports are available for viewing tabular data of each wafer measured with quick, easy export to your spreadsheet program.
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: Park Systems, Inc.
Description: The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system
- Features: AFM, Digital Display
- Grade: Benchtop
- Remote Interface: Image Analysis Processing Software
- Microscope Type: Scanning Probe / Atomic Force (SPM / AFM)
-
Description: Applies to double- and single-column arrays of metal probe pads, on a semiconductor wafer or chip, that are electrically connected to one or more test structures.
-
Supplier: Hiden Analytical
Description: The ESPion advanced Langmuir probe for rapid, reliable and accurate plasma diagnostics for industry and academia.
- Form Factor: Controller, Wafer Probing System
- Measurements: Deposition Rate
- Applications: Etching - Plasma / Wet
- Mounting / Loading: In-situ / System Mounted
-
Supplier: PTB Sales, Inc.
Description: Ask for current price. The 6100 Model is an economical analytical probe station for wafers or packaged devices. Fast X-Y stage movement controls allows 5" wafers (6" optional) to be scanned. Conversation from a wafer prober to a packaged device prober or hot/cold
-
Supplier: Smiths Interconnect, a Molex company
Description: The Volta Series Probe Head addresses a need for reduced test time set-up and increased throughput in high reliability testing of Wafer Level Packages (WLP), Wafer Level Chip Scale Packages (WLCSP) and Known Good Die (KGD) at 180 µm pitch and higher. Features & Benefits The unique
-
Supplier: Cascade Microtech, Inc.
Description: No Description Provided
- Maximum Wafer / Part Size: 150.00000000000003 mm
- Measurements: Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Features of the Model FWPX Large-size wafer probe station Largest wafer sample size: 4 in Sample translation for rapid probing Customizable to accept 6 in wafers Lake Shore’s FWPX probe station is designed for researchers who require large-size wafer probing. The FWPX
- Features & Format: Array
- NDT Probe Technology: Magnetic / Hall Effect
-
Supplier: ASTM International
Description: procedure that will enable interlaboratory comparisons of the room temperature resistivity of silicon wafers. The precision that can be expected depends on both the resistivity of the wafer and on the homogeneity of the wafer. Round-robin tests have been conducted to establish
-
Supplier: PTB Sales, Inc.
Description: Ozone generators can be sold individually or as a system. Applied Science and Technology (ASTeX).
-
Supplier: PTB Sales, Inc.
Description: The Wentworth MP-926 is a manual probe station that accepts wafers up to 6 inches in diameter. It features a rugged and stable cast aluminum base. It also has a generous platen work area for mounting manipulators. It is a "chuck above platen" probe station design.
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This test method covers the measurement of the resistivity of a silicon substrate of known orientation and type, or of a uniform silicon epitaxial layer of known orientation and type that is deposited on a substrate of the same or
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of net carrier density and net carrier density profiles in epitaxial and polished bulk silicon wafers in the range from about 4 X 10 13 to about 8 X 10 16 carriers/cm (resistivity range from about 0.1 to about 100 [omega][dot]cm in -type
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of net carrier density and net carrier density profiles in epitaxial and polished bulk silicon wafers in the range from about 4 X 10 13 to about 8 X 10 16 carriers/cm (resistivity range from about 0.1 to about 100 [omega]-cm in n-type wafers
-
Supplier: Cascade Microtech, Inc.
Description: No Description Provided
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Measurements: Electrical Test - Parametric / In-line
- Mounting / Loading: Floor Mounted / Stand-alone
- Technology: Optical / Imaging System
-
Supplier: Ametek Solartron Metrology
Description: and nylon, the UFT is already being used to check glass, rubber, semi-conductor wafers and other delicate materials.
-
Supplier: Precitec, Inc.
Description: CHRocodile IT TW Application: Non-contact thickness measurement of Thin Wafer High measuring rate nm resolution Transparent coatings/foils from 3.5 up to 250 µm
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300i wafer thickness gage is a capacitance based, differential measurement system that performs non-contact thickness measurements of semiconducting and semi-insulating wafers. By utilizing MTI Push/Pull technology, the Proforma 300i does not require the wafers to
- Maximum Wafer / Part Size: 76 to 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: Nanotronics Imaging
Description: The Nanotronics Imaging nSpec® is an inspection device designed for high resolution microscopy and detection of wafer defects. With particular application in silicon carbide and Galium Nitride epi wafers, the nSpec® offers fast quantification and qualification of defects with detailed
- Measurements: Defects / ADC
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
- Applications: Semiconductor Wafers
-
Supplier: Cascade Microtech, Inc.
Description: No Description Provided
- Maximum Wafer / Part Size: 200 mm
- Measurements: Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
Find Suppliers by Category Top
Featured Products Top
-
The FTI-1000 is designed for high-coverage wafer-level testing of semiconductor devices and wide-bandgap technologies, with strong suitability for multisite probe applications. FTI-1000 addresses the characterization needs of DC and AC parameters directly at wafer probe, supporting both (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Cosmic Equipment SpA -
Instrumente) announced a new technology platform for electro-optical wafer-level testing designed to validate electrical and optical device functions simultaneously in high-volume production. The system combines high-density electrical probing with automated photonic alignment in a compact architecture (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Tokyo Electron’s Prexa™ MS is a fully automated 300mm wafer prober designed for advanced DRAM testing. As memory devices become more complex—requiring more test pins, generating more heat, and demanding precise high-load control—the system needs highly reliable data (read more)
Browse Network Switches Datasheets for Volktek Corporation -
. Inspection and Packaging: Wafer probing stations, wafer inspection equipment, and wafer-level packaging (WLP) carriers (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
available in one-sided and double-sided configurations, upright for PIC assembly or inverted, for photonics wafer-probing applications. PI (Physik Instrumente) is pleased to announce the release of the F-713, the latest upgrade to its highly regarded F-712, 6-axis alignment system (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Probes Heat Trace Heated Injection Machine Nozzles Lab Equipment Machine Components Pipe Heaters Silicon Wafer Processing Sprue Bushing in Runnerless Molding (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
characterization extending into the sub-Terahertz region. This innovative system offers unparalleled broadband coverage, reaching from 70 kHz to a staggering 220 GHz in a single sweep. Optimized for on-wafer measurements, it seamlessly integrates with the MPI TITAN T220 probe. This unique (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
alignment, fiber alignment, photonics test and assembly, optical component assembly, automated photonic wafer testing, photonics wafer probing (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
. Features: Non-contact measurement One controller can support up to 4 sensor heads simultaneously Perfect for transparent/translucent and highly reflective materials small probe size: 7mm (OD) Large measuring range: ±14mm (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
SmartMore Efficient Vision Inspection System for Silicon Wafer
to be uniform in height to facilitate subsequent manufacturing steps. The height unevenness in a bump array affects wafer probing, flip-chip assembly and electronics board assembly.
-
A Closer Look at Utilizing Tungsten Wire for Probes
Probing is a broad industry with many types of applications, but two that have proven to be ideal for tungsten wire are probes used for semiconductor wafer testing and neural activity testing. What properties of tungsten wire make it a great material for these probing applications?
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
In a move to expand its portfolio of wafer probers, Electroglas Inc. announced that it has agreed to purchase software maker Statware Inc. for an undisclosed amount. Intel buys Indian networking group Intel Corp. said this week that it will acquire the consulting group of Network Solutions
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Credence completes ATE acquisition of NPTest UTAC probes UMC's Singapore fab Ellipsiz sets up reliability test lab in Shanghai Dell's new printers--a threat to HP without IP? Intel planning Indian manufacturing, say reports IR plans $40 million spend on Welsh wafer fab Gartner predicts memory
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
this technology in its etchers, wafer track, and other systems by the middle of 2002. Hynix moves closer to wafer-level test of fast DRAMs SEOUL -- Korea's Hynix Semiconductor Inc. has demonstrated the ability to perform high-speed wafer-level testing of DRAM devices using a probe system from Teradyne Inc
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Pair form epi wafer venture in China Moore Technologies Inc. and Shanghai Simgui Technology Co. Ltd. have quietly established one of China's first foundry services for epitaxial wafers, Data services to grow in Europe, says report It is good news all around for the enterprise data services market
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Heard on the Beat (Nov. 30) Heard on the Beat, Nov. 30 TEL enhances prober to handle mix of 200- and 300-mm wafers TOKYO -- In a move to increase flexibility and throughput in wafer-test operations, Tokyo Electron Ltd. today announced an enhanced version of its P-12XL prober, which adds a new sort
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
imaging FEI Co. will unveil a family of transmission electron microscopes that it says will enable atomic-scale imaging and analysis of semiconductor wafers. Nvidia joins AMD in graphics-chip probe Joining Advanced Micro Devices Inc. (AMD) in a probe, Nvidia Corp. Friday (Dec. 1) said that it has
More Information Top
-
Automated, Complex Testing Of A 64:1 Readout Multiplexer For Infrared Focal Planes
The test system and wafer prober .
-
Prober
WS51 - Double Side Wafer Prober .
-
Wafer-level radiometric performance testing of uncooled microbolometer arrays
Instead, based on a preliminary evaluation using our ambient-pressure manual wafer prober , only the best dies are selected for packaging and final testing.
-
High Throughput Cryogenic And Room Temperature Testing Of Focal Plane Components
On the left is an Electroglas 2001X wafer prober .
-
A Proximity Effect Measuring Test Chip - Design And Application
Computer software has been developed to interface a commercial compu- ter to the wafer prober for fully automated data acquisition, statistical analysis, and graphic display.
-
Automatic Test System For Infrared Detector And Charge-Coupled Device (CCD) Multiplexer Control And Data Acquisition
The device under test can be a packaged die mounted in a dewar or be in wafer form on the wafer prober .
-
http://www.adv-radio-sci.net/5/115/2007/ars-5-115-2007.pdf
Measurement setup for the determination of RFID trans with on wafer prober PA 200 HS (Süss) and network analyzer PN .
-
Implementing fiducial probe card alignment technology for production wafer probing
shrink from the IOOum in size to as small as 30um and the pad pitches are reduced to the 40um to 6Oum level, it is extremely important that the wafer prober tool and probe cards be able to accurately touch down on …
Indicates content that may require registration and/or purchase.