Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Watts
Description: Series A2C IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to a washing machine in use or unattended. The Series A2C
- Valve Size: 0.5 inch
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: Watts
Description: Series A2C-WB Wall Box IntelliFlow Automatic Washing Machine Water Shutoff Valves with Leak Sensor are used in residential applications to protect against catastrophic water damage from a burst inlet hose connected to a washing machine in use or unattended. The
- Valve Size: 0.5 inch
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover
- Temperature Set Point Range: 32 to 608 F
- Voltage: 250 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
-
Supplier: General Pipe Cleaners
Description: to scour the walls of the pipe, and two 35 degree jets to drive the hose down the line. The less expensive JN-RA hardened steel rotary nozzles have two 45 degree jets for combined thrust and cleaning action. Spray Wand (Optional) Get a spray wand and use your jet for high pressure
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: ELANTAS North America LLC
Description: Heaters (e.g., for batteries, lamps, panels or seats) Hybrid electronics In-mold electronics (e.g., touch buttons on washing machines, steering wheel touch buttons or sunroof control switches) Membrane switches Sensors (e.g., distance, parking, pressure or seats) Typical
- Features: Conductive, Heat Resistant / High Temperature, Other
- Industry: Electronics
-
Description: anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level switch are widely used in household appliance, such as automatic washing
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Alfa Laval Inc.
Description: easier and more effective. Automated CIP at full speed The bowl can be opened intermittently during production and/or the cleaning cycle for ejections of solids while the machine continues to run at full speed. Frame hood is fitted with a spray nozzle for washing the outside of the
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Description: washing machines, air conditioning chillers and ventilation applications. This document also applies to automatic electrical air flow, water flow and water level sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices,
-
Supplier: CSA Group
Description: washing machines, air conditioning chillers and ventilation applications. This document also applies to automatic electrical air flow, water flow and water level sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices,
-
Supplier: UL Standards & Engagement
Description: level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. This document also applies to automatic electrical air flow, water flow and water level sensing controls for
-
Supplier: CSA Group
Description: electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This standard
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: Unamplified, highperformance pressure sensor mbar version on request 0.5% accuracy on request
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 5,801.508 psi
- Vacuum Range: 300,113.9031999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The 10 Series pressure switch is designed for light industrial applications as well as for OEM equipment. A compact, cylindrical design and choice of electrical terminations make the 10 Series simple to install and operate. OEMs can choose from standard models with a variety of options or
- Working Pressure Range: 4 to 7,500 psi
- Operating Temperature: -40 to 180 F
- Deadband: 1 to 950 psi
- Features: Double Throw, Single Pole
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and the connection modes With HART board or RS485 board 316 stainless steel
- Working Pressure Range: -14.5036839357197 to 29,007.3678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 140 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ifm efector inc.
Description: harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0.7261527 to 14.5049905 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.63816588 to 14.5036839357197 psi
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons
- Working Pressure Range: -1.8 to 36.27 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -1.7404524 to 36.25920983929925 psi
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: TE Connectivity
Description: 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Female
- Working Pressure Range: 0 to 2,000 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate and stable pressure measurements in demanding applications
- Working Pressure Range: 5,000 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about our Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
in biopharmaceutical applications, it helps to ensure stable process conditions and protect sensitive cell or protein structures from pressure peaks. Our solution: For these applications, Endress+Hauser Sensors & Components offers pressure-compensated ceramic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
3 Reasons why you can trust capacitive ceramic pressure sensors Silicon pressure sensors and their working principle are well known and commonly used. But do you have special requirements for your pressure measurement? Or do you simply want to learn more about a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
VVB 3-axis IO-Link vibration sensor: Technology ifm’s VVB3 provides real-time machine health (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
attached to the safety guard door and sensor is attached to the machine frame. The clear advantage of using RFID technology is enhanced tamper resistance. Since the RSS36 uses a special frequency, the sensor will disregard non-actuator RFID signals, and the passive RFID tag in the actuator will (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Datasheet Linear Touchless Sensors Novotechnik’s linear touchless position sensors use a permanent magnet that is (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
-based maintenance to the next level. Building on this sensor data, predictive maintenance then uses advanced analytics and artificial intelligence to predict machine failures before they happen or to anticipate maintenance needs before they become urgent. Predictive maintenance (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world wide (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
with the many issues that may arise. The Importance of Solenoid Valves. There are various applications of solenoid valves including heating systems, industrial automation, swimming pools, sprinkler systems, washing machines, dental equipment, car wash systems, and much more. Various Protection Systems
More Information Top
-
level machine - offers from level machine manufacturers, suppliers, exporters & wholesalers
Water Level Pressure Sensor for Washing Machine .
-
CR4 - Thread: Level Transmitters
In a washing machine for instance the pressure sensor that measures how much water has been added into the drum, is mounted above the water level to keep water out of the sensor.
-
CR4 - Thread: Level Measurement in Dam
Every modern washing machine has a water pressure sensor in it for level setting.
-
Pressure sensor performance and reliability
This test is a simulation of the pressure sensor application within a washing machine or in a relatively low-pressure vapor exposure environment.
-
CR4 - Thread: Detecting Water Flow in Sprinkler System
A pressure sensor (stripped from a scrap washing machine ) connected to a wireless doorbell should do.
-
ABSTRACT - MEMS Consumer and Mobile Market Tracker 2011
White goods ( washing machines , microwaves…) • Pressure sensors • Thermopiles • Accelerometers .
-
washing machine motor exporter - washing machine motor manufacturers, exporters, factories, suppliers, China washing machine motor
washing machine parts,drain motor, pressure sensor ,wire harness,water drain control,water level sensor,water ...
-
washing motor - offers from washing motor manufacturers, suppliers, exporters & wholesalers
washing machine parts,drain motor, pressure sensor ,wire harness,water drain control,water level sensor,water ...
-
Washing Machine Motor - Washing Machine Motor Manufacturers, Suppliers
we hefei rishang electrical appliance co.,ltd is facotry manufacturing appliance parts, washing machine parts,drain motor, pressure sensor ,wire harness,water drain control,water level sensor,water level.etc.
-
Development and Mass Production of the HSPPA Series Piezoresistive Type Waterproof MEMS Pressure Sensor (to Detect Absolute Pressure)
The growing use of pressure sensors has extended to such consumer devices as washing machines in recent years, while mounting them onto such familiar compact digital devices as digital cameras and wrist watches is no longer unusual.
Indicates content that may require registration and/or purchase.