-
Supplier: Whitford Corporation
Description: Great water-based primer suitable for all Resilon coatings.
- Cure / Dry Temperature: 68 to 248 F
- Industry: Automotive
- Features: Chemical / Oil Resistant, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Whitford Corporation
Description: PTFE non-conductive primer.
- Industry: Automotive
- Cure / Setting Technology: Film Drying / Air Setting
- Features: Hydrophobic / Water Repellent, Low Friction / Lubricious, Primer, Printing / Screen Coating
- Form: Water Based
-
Supplier: Valspar Corporation (The)
Description: FinishTM with this revolutionary automotive scratch repair kit, featuring new and improved, specially formulated automotive paint, primer, and clear coat to ensure professional results. TRUCK BED LINER Deliver exceptional durability with this unique water-based
- Form: Aerosol
- Features: Base Coat, Clear Coat / Top Coat, Enamel Paint, Lacquer Paint, Primer, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
-
Supplier: PPG TrueFinish
Description: Fast dry performance, no heavy metals, low odor
- Coverage: 433.00000000000006 to 465.00000000000006 ft²
- Wet / Applied Thickness: 0.0048 to 0.0055 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Sames North American Corporation
Description: The PPH 707 ICWB-M atomizer is a high performance atomizer with rotating bell cup, designed for applying water-based paints, using internal charge. Originally developed for automotive OEM and Tier 1 markets, PPH 707 ICWB-M offers unrivaled results in terms of productivity,
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
-
Description: Industrial, commercial, and institutional buildings Suitable for use in USDA inspected facilities Acceptable for use direct to metal or over acrylic or alkyd primers. Acceptable for interior use Part of a system that conforms to AWWA D102-03 Outside Coating System #3. Acceptable for use in
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 155 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white,
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Description: No Description Provided
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Operating / Use Temperature: -40 to 180 F
- Industry: Automotive, Food and Beverage, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Other, Primer, Sprayable
-
Primers and Adhesion Promoters - 100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Primer
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: GENERAL POLYMERS 3460 AquArmor™ WBE is a unique, high solids water-based epoxy used as a primer, binder resin, and/or topcoat for the AquArmor™ floor systems and as a concrete sealer. RECOMMENDED USAGE Binder resin for the AquArmor™ systems and as a concrete sealer
- Wet / Applied Thickness: 0.005 to 0.03 inch
- Features: Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Other, Primer, Sealer / Surface Sealant, Weather / UV Resistant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: PPG TrueFinish
Description: Fast drying, no heavy metals, excellent salt spray performance
- Coverage: 539.0000000000001 to 599 ft²
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Hubbard-Hall Inc.
Description: Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process. Benefits: Offers
- Operating / Use Temperature: 170 to 185 F
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Sealer / Surface Sealant, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Water Based
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Kansai Paint (America), Inc.
Description: The Kansai Paint Group develops products based on its rich experience and outstanding technical strength. Here is an overview of products that provide our customers with satisfaction in a variety of arenas such as solvent borne paints, waterborne paints, product workability and cost
- Industry: Automotive
- Features: Base Coat, Clear Coat / Top Coat, Primer
-
Supplier: Hubbard-Hall Inc.
Description: 13924, Mil C 46110, AMS 2485 RoHS and REACH Compliant Excellent for paint adhesion Wear-in Break-in function Forms Magnetite Fe3O4 No dimensional change No build up on threaded parts TYPICAL APPLICATIONS Sporting Arms Gun Bluing Black Body heat absorption Optics, non-reflective Automotive
- Operating / Use Temperature: 282 to 290 F
- Industry: Automotive, Military Specification, OEM / Industrial
- Chemistry: Conversion Coating
- Form: Liquid
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.0005 to 0.0007 inch
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 60 to 85 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 816.0000000000001 to 1,632.0000000000002 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Coverage: 580.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.0055 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Industry: Automotive, Electronics, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Other, Passivates, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Form: Liquid
-
Supplier: Chase Products Co.
Description: Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and
- Form: Aerosol
- Industry: Automotive, Machine Tools, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Other, Primer, Protective, Sprayable, Waterproof / Water Repellant
- Substrate: Metal
-
Supplier: Valspar Corporation (The)
Description: Performance and Value that nobody can match In the Valspar Automotive Group, our mission is to provide the highest performing products at great values, while constantly striving to meet the changing needs of our customers. Through our De Beer, Valspar Refinish, and Plasti-Kote brands, we
- Industry: Automotive
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Form: Liquid, Water Based
- Industry: OEM / Industrial
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Base Coat, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Primer
- Substrate: Concrete / Masonry
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global manufacturing leader of automotive refinishing products. With a vast array of products to fit every need, Sherwin-Williams Automotive Finishes has you covered.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Industry: Automotive
- Features: Base Coat, Enamel Paint, Primer, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sanchem, Inc.
Description: Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
industries like automotive, oil and gas, and mining. Ellsworth Adhesives offers a full line of CILBOND® products. We can help choose the right adhesive for your application. Click the link to learn more. (read more)
Browse Primers and Adhesion Promoters Datasheets for Ellsworth Adhesives -
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
Water Based MoS2 Solid Film Lubricant -- Everlube®9002 Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
capillary tube-based temperature controllers are designed for precise temperature regulation and limitation in electric heating systems used in hot water generation. With a strong focus on quality, safety, and reliability, our products are ideally suited for applications where secure (read more)
Browse Thermostats Datasheets for Isabellenhutte USA -
PPH 707-SB is dedicated to the Automotive Industry and Tier 1 for solvent based application. The level of finishing quality proposed by the PPH 707-SH guaranties (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Coatings, protective coatings, air dry solid film lubricants, water based coatings, (read more)
Browse Rust and Corrosion Inhibiting Fluids Datasheets for Everlube Products -
Click to download our brochure Climatics » Green Water Loading Green Water Loading per MIL (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Everlube 9002 Water Based, MoS2 Solid Film Lubricant Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
2.2 Organic industrial products
The retention index data base is used to identify glycol ether cosolvents in a water - based primer for automotive paints.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Abrasion resist. aid, toughener, flexibilizer, hardener, gloss aid in water - based coatings ( automotive OEM, refinish, primers , basecoats, topcoats), adhesives for wood/plastic/metal substrates, inks; binder in waterborne inks, bonding and laminating applics.
-
Industrial Coatings
On the other hand, there are some industry niches that are dominated by one type of resin or coating type, such as water - based formulations of epoxy resins for automotive metal substrate electrodeposition primers and acrylic resins in solventborne or waterborne base …
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Elastomeric Materials and Processes
Polyester polycaprolactones for injection-molded automotive panels, painted (without primer ) with urethane and acrylic enamels, or water - based elastomeric coating .
-
ZAMP17010P30
They are specifically used in the automotive industry as a primer via the electrophoretic deposition process known as E-coating, are generally water based and, therefore, environmentally friendly.
-
Global Solvents Report: Opportunities for Greener Solvents
All suppliers of automotive refinishes —Akzo Nobel, PPG, DuPont, Lechler and BASF— offer water - based basecoats and UV-curable primers and fillers for spot repairs.
-
Polyurethanes: Versatile Materials and Sustainable Problem Solvers for Today’s Challenges
Polyurethane top coats are used today in roughly 30% of all passenger cars produced worldwide.[64] Various textbooks describe automo- tive coating technology.[65] Over the years, VOC emissions have been significantly reduced by using water -borne primer surfacers and base coats.
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Interfacial tension modifier for minimizing crawling, fish-eyes and cratering in water - and solv.- based coatings and inks, exterior and interior coatings for food cans, UV-cured automotive OEM clear coats, anticorrosive primers , plastic clear coats, .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Interfacial tension modifier for minimizing crawling, fish-eyes and cratering in water - and solv.- based coatings and inks, exterior and interior coatings for food cans, UV-cured automotive OEM clear coats, anticorrosive primers , plastic clear coats .
-
States > Texas > State > Register > 1997 > [TexReg 1997-1219is] 12/19/1997
[Figure 1: 30 TAC 115.10] [ Automotive precoat (used in vehicle refinishing (body shops)) - Any coating that is applied to bare metal to deactivate the metal surface for corrosion resistance to a subsequent water - based primer .
Indicates content that may require registration and/or purchase.