-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-424S is a water based dispersion of PTFE particles intended for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe and economically attractive replacement for the conventional solvent based mandrel
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Water & Oil Emulsion
-
Supplier: Invotec Solutions Ltd.
Description: Unaffected by water, oil or solvents and is suitable where the use of wet or silicone lubricants is undesirable. Ideal for the, textile and paper industries where direct contact is involved with surfaces that would be contaminated by wet or silicone based
- Operating / Use Temperature: -148 to 392 F
- Features: Aerosol / Spray
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Everlube Products
Description: Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction,
- Operating / Use Temperature: -300 to 800 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4139468 specific gravity
- Features: Aerosol / Spray, Lubricant, Specialty, Water Soluble / Emulsion
- Industry Applications: Aerospace, Automotive / Transportation, MIL-SPEC / Military
-
-
Supplier: Walter Surface Technologies
Description: Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation. FEATURES Pleasant scent—no harsh fumes or vapors Nonflammable, silicone-free, Teflon-free High flash point 266F (130ºC) Compatible with
- Flash Point: 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 specific gravity
- Features: Aerosol / Spray, Biodegradable, Lubricant
- Type: Fluid / Oil, Penetrant / Penetrating Oil
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that
- Features: Aerosol / Spray, Mold Release / Release Agent, Synthetic / Semi-synthetic
- Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Water Soluble / Emulsion
-
Supplier: Techsil Limited
Description: deterioration and embrittlement of plastics and rubbers. Consisting of silicone oil thickened with metallic soap, it can be used in a wide range of temperatures than oil-based greases and is extremely resistant to thermal oxidation, water and brake fluid. Typical applications
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Techsil Limited
Description: NovaGard® G624 is an amorphous fumed silica thickened, polysiloxane based compound which offers an excellent water barrier with superior corrosion protection properties. Novagard® G624 is a general purpose compound; formulated specifically for use as a water repellent coating to
- Type / Function: Dielectric (Transformer / EDM)
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or
- Type: Fluid / Oil
- Functions: Mold Release / Release Agent
- Features: Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: CITGO Petroleum Corporation
Description: formation, and fully inhibited against high temperature oxidation, rust and corrosion. It has excellent water shedding properties and due to the stability of the unique white oil base stocks provide exceptionally long service life. CITGO Pacemaker XL-32 Oil contains a non-silicone foam
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: M&I Materials Limited
Description: Apiezon AP100 Grease Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based lubricating
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.042 specific gravity
- Type: Grease / Gel
- Features: Lubricant, Specialty, Specialty / Other, Vacuum Grease
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 10 CS is a polydimethyl-siloxane based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Kinematic Viscosity (@ 40°C): 10 cSt
- Thermal Conductivity: 0.00032 W/m-K
- Composition / Chemistry: Specialty / Other
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 20 CS is a polydimethyl-siloxane based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Kinematic Viscosity (@ 40°C): 20 cSt
- Thermal Conductivity: 0.00034 W/m-K
- Composition / Chemistry: Specialty / Other
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 10 CS is a polydimethyl-siloxane based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Kinematic Viscosity (@ 40°C): 10 cSt
- Thermal Conductivity: 0.00032 W/m-K
- Composition / Chemistry: Specialty / Other
- Type / Function: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 5 CS is a polydimethyl-siloxane based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products such as lotions, deodorants, nail polish, and hair spray. It offers high
- Kinematic Viscosity (@ 40°C): 5 cSt
- Composition / Chemistry: Specialty / Other
- Type / Function: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-507 is a resin emulsion intended for use as a release coating for a variety of composite materials. This product represents a safe and economical replacement for conventional solvent-based coatings. It is designed for use on room temperature surfaces. MAC-507 contains no silicone
- Type: Fluid / Oil
- Functions: Mold Release / Release Agent
- Features: Water Soluble / Emulsion
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is founded on new cleaning technology and, as such,
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Other, VOC Compliant
Find Suppliers by Category Top
Featured Products Top
-
Water Based MoS2 Solid Film Lubricant -- Everlube®9002 Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube 9002 Water Based, MoS2 Solid Film Lubricant Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
protective coatings, air dry solid film lubricants, water based coatings, (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
MoS2 Coatings, protective coatings, air dry solid film lubricants, water (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
early 1970’s. Everlube also has a line of water-based forming lubes including LubeLok® 22-T, 22-TBN and 22-TG. For more information contact our customer service department at 800-428-7802 or visit our website (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
protective coatings, air dry solid film lubricants, water based coatings, (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
air dry solid film lubricants, water based coatings, Mil spec and aerospace approved (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
Management of the difficult pediatric airway with endotracheal intubation via telescopic guidance
After application of either silicone or water based lubricant to the scope, a 3.0-mm (or 2.5 mm in the case of a 1.9-mm scope) uncuffed endotracheal tube was loaded onto the endoscope and manipulated to ensure smooth…
-
American Cancer Society Colorectal Cancer Survivorship Care Guidelines
Recommend vaginal moisturizers and water or silicone - based lubricants during intercourse .
-
Current Overview of the Management of Urogenital Atrophy in Women with Breast Cancer
K-Y Jelly is a proprietary water and silicone - based lubricant (39).
-
Female condom - Wikipedia, the free encyclopedia
As with all barrier contraceptives, water or silicone - based lubricants are safe to use with any female condom.
-
Plastic condom developed.
In addition, FHI claims the plastic condom can be used with any kind of lubricant, while Latex is limited to water - based or silicone lubricants .
-
Association of Lubricant Use with Women's Sexual Pleasure, Sexual Satisfaction, and Genital Symptoms: A Prospective Daily Diary Study
Among penile–vaginal sex events, participants’ self-reports on measures of sexual pleasure and sexual satisfaction were signifi- cantly higher for events that included the use of a water - based lubricant or silicone -based lubricant compared with events for which no lubricant was…
-
Nonflammable Lubricants - Grainger Industrial Supply
• Water Based Food Grade Silicone, Food Grade Lubricants Water Based Food Grade Silicone , Food Grade Lubricants .
-
nsf products Lubrication - Grainger Industrial Supply
• Water Based Food Grade Silicone, Food Grade Lubricants Water Based Food Grade Silicone , Food Grade Lubricants .
-
JET-LUBE Lubrication - Grainger Industrial Supply
• Water Based Food Grade Silicone, Food Grade Lubricants Water Based Food Grade Silicone , Food Grade Lubricants .
-
Technological lubricants for the molds of glass-molding machines
As a result, during the last few years both in our own country [6, 7] and abroad [8], lubricants based on synthetic noncarbon greases, including silicones and water - based lubricants [9], have become widely used.
Indicates content that may require registration and/or purchase.