Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation
- Discharge Size: 0.7874 to 1.5 inch
- Maximum Discharge Flow: 7.92 to 30.36 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: -40 to 212 F
-
Supplier: Lowara
Description: The ecocirc PRO are highly efficient hot water circulation pumps, which are based on the proven shaftless spherical motor design with ECM technology and permanent magnet. This design combines the best efficiency and low noise at an affordable price.
- Horsepower: 0.0362 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 4.4 GPM
- Type of Pump: Circulation Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 ºC (284 ºF). The design of the pumps is
- Maximum Discharge Pressure: 653 psi
- Maximum Discharge Flow: 3960 GPM
- Type of Pump: Centrifugal Pumps
- Water Temperature: 464 F
-
-
Supplier: Dickow Pump Company, Inc.
Description: DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 ºC (284 ºF). The design of the pumps is
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 1320 GPM
- Type of Pump: Centrifugal Pumps
- Water Temperature: 464 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General Purpose Pumping
- Discharge Size: 0.7874 inch
- Horsepower: 0.0201 to 0.0241 HP
- Maximum Discharge Flow: 0.7920 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty centrifugal pumps for fresh water circulation. A line of tough, durable and compact centrifugal pumps combining high flow rates with very low electrical current consumption. Features Extra heavy duty construction Motors designed for continuous operation CM10
- Discharge Size: 0.6299 to 0.7874 inch
- Maximum Discharge Flow: 6.6 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: -22 to 212 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: ·constant power output Dry-running protection Application: Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General
- Discharge Size: 0.8661 inch
- Horsepower: 0.0724 to 0.0804 HP
- Maximum Discharge Flow: 9.77 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Water Circulation Radiant Floor Heating Solar Applications Liquid Transfer Beer Brewing General Purpose Pumping
- Discharge Size: 0.5000 inch
- Horsepower: 0.0067 to 0.0201 HP
- Maximum Discharge Flow: 3.33 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: conditioner ? Air energy water heater ? Hot Water Circulation ? Radiant Floor Heating ? Solar Applications ? Liquid Transfer ? Beer Brewing ? General Purpose Pumping
- Discharge Size: 0.5000 inch
- Horsepower: 0.0067 to 0.0201 HP
- Maximum Discharge Flow: 3.33 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 ºC (284 ºF). The design of the pumps is
- Type of Pump: Centrifugal Pumps
- Water Temperature: 464 F
-
Supplier: Dickow Pump Company, Inc.
Description: DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 ºC (284 ºF). The design of the pumps is
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 1320 GPM
- Type of Pump: Centrifugal Pumps
- Water Temperature: 464 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial balancing of
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 3742 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: 248 F
-
Supplier: WATTCO
Description: Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water
- Applications: Clean Water Heating, Process Waters, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Heavy Weight Oils, Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Flange or Thread Diameter: 3 to 43 inch
- Phase: Single Phase, Three Phase
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump
- Maximum Discharge Pressure: Up to 145 psi
- Maximum Discharge Flow: 11.01 to 17.61 GPM
- Media Temperature: -4 to 230 F
- Power Source: AC Powered
-
Supplier: Taco Comfort Solutions
Description: , deliver better pump efficiencies and lower NPSH requirements. They’re ideal for HVAC and Industrial application and Domestic Water Service flows to 2500 GPM. Features Simplified installation--Lower Installed Cost Standard Seal Design Allows Flexibility of Seal
- Type of Pump: Circulation Pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The E pumps are single-stage horizontal centrifugal pumps with axial inlet and manufactured to grant a “back pull-out” disassembly. Four support sizes are available. They are used for clear water pumping in the following services: water supply, industrial
- Maximum Discharge Flow: Up to 2201 GPM
- Type of Pump: Centrifugal Pumps
-
Supplier: Taco Comfort Solutions
Description: Taco KV Vertical In-Line Pumps are designed for optimum performance and ease of installation. The close-coupled design results in improved alignment and increased seal life. They require no isolation pads and their simplified, in-line design save you time and money. Service, if ever needed,
- Type of Pump: Circulation Pumps
-
Supplier: Taco Comfort Solutions
Description: VT Series Pumps provide the ultimate in reliability and ease of installation. Applications include condenser water, chilled water, water transfer, pressure boosting and water supply. Quiet, dependable, with proven performance: that's the Taco VT Series of
- Type of Pump: Circulation Pumps
-
Supplier: Lowara
Description: TLCN - TLCHN are residential and light commercial circulators for circulation of hot water in high flow/ high head domestic hot water systems. The motor is a manually set three speed wet motor.
- Horsepower: 0.0402 to 0.5361 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 52.83 GPM
- Type of Pump: Circulation Pumps
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. Special
- Maximum Discharge Pressure: Up to 145 psi
- Maximum Discharge Flow: 36.1 to 282 GPM
- Media Temperature: -4 to 230 F
- Power Source: AC Powered
-
Supplier: Taco Comfort Solutions
Description: Five Models Available with Optional Motor Sizes and Impeller Trims. Typical Commercial/Industria l Applications Hot and Chilled Water Circulation Cooling Towers/Booster Pumps Golf Courses/Lawn Sprinklers Agricultural/Livesto ck Watering Dishwashers/Bottle Washers Laundry
- Type of Pump: Circulation Pumps
-
Supplier: Wilo AG
Description: Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. Special
- Maximum Discharge Pressure: Up to 232 psi
- Maximum Discharge Flow: 24.22 to 273 GPM
- Media Temperature: 14 to 230 F
- Power Source: AC Powered
-
Supplier: Lowara
Description: The DDC model is the world's first pump to be used in mass produced water-cooled workstations, and presents an ideal solution for cooling processors and electronic components using water.
- Horsepower: 0.0402 HP
- Maximum Discharge Pressure: 21.76 psi
- Pump Type: Circulation Pumps
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000 Constructed of Non
- Maximum Discharge Pressure: 1.68 psi
- Maximum Discharge Flow: 5.7 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: 176 F
-
Supplier: Xylem Applied Water Systems
Description: Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding materials
- Maximum Discharge Pressure: 1.74 psi
- Maximum Discharge Flow: 3.3 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: Xylem Applied Water Systems
Description: Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of Non-corroding materials
- Maximum Discharge Pressure: 1.68 psi
- Maximum Discharge Flow: 6.2 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: 176 F
-
Supplier: Sames North American Corporation
Description: Ultimate low shear for water-borne Highest capacity of the market SuperLife(TM) design ? For configurations and part numbers, please refer to the Documents tab. Performance Quiet air motor with no
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 696 psi
- Maximum Discharge Flow: 5.81 GPM
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze
- Discharge Size: 0.3750 inch
- Maximum Discharge Flow: 1.6 to 2 GPM
- Media Temperature: 185 F
- Pump Type: Circulation Pumps
-
Supplier: KSB AG
Description: Design Vertical pump set integrated in the reactor pressure vessel, glandless pump with leak-free, low-maintenance wet motor. Applications Reactor coolant recirculation in boiling water reactors (BWR). Overview of technical data eClass assignment 36410000; 36410101;36410100 Main
- Pump Type / Application: Circulation Pumps, Water Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.
- Discharge Size: 0.7500 to 1.5 inch
- Maximum Discharge Pressure: Up to 150 psi
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: 40 to 230 F
-
Supplier: Ametek Dynamic Fluid Solutions
Description: AMETEK Pumps Won't Let You Down for 40,000 Hours AMETEK Dynamic Fluid Solutions' pumps are built to last! Our seal-less design makes our pumps leak-proof, and virtually maintenance free. They are environmentally resistant to hot water spray, salt, fog, shock and
- Type Of Pump: Booster Pumps, Circulation Pumps
-
Supplier: Clark Solutions
Description: inlet pressure) is available upon request. A built-in mechanical filter with a 71 mesh screen is available on all models. PA pumps are NSF listed pumps for potable water and are suitable for clean, non-hazardous fluids only. Max speed 1725 rpm.
- Discharge Size: 0.3750 inch
- Maximum Discharge Pressure: 200 psi
- Maximum Discharge Flow: 2.4 GPM
- Type of Pump: Circulation Pumps, Dewatering Pumps, Propeller Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage reactor coolant pump with forged annular casing plated on the inside, with diffuser, either with own pump thrust bearing or supported by motor bearing. Applications Reactor coolant recirculation in nuclear power stations (PWR
- Pump Type / Application: Circulation Pumps, Water Pumps
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design, single- stage, single-entry, with centreline pump feet and radial impeller. TÜV certification to TRD on option. Design to ATEX. Applications Handling of hot water in high
- Horsepower: 657 HP
- Maximum Discharge Pressure: 1595 psi
- Type of Pump: Centrifugal Pumps, Circulation Pumps, Positive Displacement Pumps
- Water Temperature: 608 F
-
Supplier: KSB AG
Description: Design Vertical, single-stage reactor coolant pump, with cast double volute casing, supported by motor bearing. Applications Reactor coolant recirculation in nuclear power stations (PWR, PHWR). Overview of technical data eClass assignment 36410100; 36410101;36410000 Main applications Energy
- Pump Type / Application: Circulation Pumps, Water Pumps
-
Supplier: Clark Solutions
Description: Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are
- Discharge Size: 0.3740 inch
- Maximum Discharge Pressure: 29 psi
- Maximum Discharge Flow: 0.4417 GPM
- Media Temperature: 194 F
-
Supplier: Clark Solutions
Description: Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for
- Discharge Size: 0.3740 inch
- Maximum Discharge Pressure: 72 psi
- Maximum Discharge Flow: 0.2867 GPM
- Pump Type: Circulation Pumps, Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • Wide range of applications • Outstanding hydraulic performance • High efficiency
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 2201 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
- Water Temperature: 284 F
-
Supplier: Accuris
Description: PUMP, UNIT, WATER CIRCULATION, ELECTRIC MOTOR DRIVEN SKID BASED MOUNTED
-
Supplier: EBARA Pumps Americas Corporation
Description: With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing
- Discharge Size: 1.25 to 4 inch
- Horsepower: 0.5000 to 50 HP
- Maximum Discharge Pressure: 62.28 to 2145 psi
- Maximum Discharge Flow: 4 to 390 GPM
-
Supplier: Bell & Gossett, a xylem brand
Description: Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency Exceeds proposed DOE efficiency regulations with an MEI of at least
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.2500 to 60 HP
- Maximum Discharge Pressure: 0.0 to 1038 psi
- Maximum Discharge Flow: 0.0 to 8800 GPM
-
Supplier: EnviroPump and Seal, Inc.
Description: EnviroPump and Seal VIT-500 Series “Super-ANSI” Process Pump Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps
- Discharge Size: 1 to 6 inch
- Horsepower: 2 to 75 HP
- Maximum Discharge Pressure: 375 psi
- Maximum Discharge Flow: 10 to 1200 GPM
-
Supplier: EnviroPump and Seal, Inc.
Description: Enviropump and Seal VIT-1000 Series “Super-ANSI” Process Pump Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of
- Discharge Size: 1 to 8 inch
- Horsepower: 2 to 300 HP
- Maximum Discharge Pressure: 375 psi
- Maximum Discharge Flow: 10 to 3000 GPM
-
Supplier: MOKON
Description: The Mokon Minitherm water system is designed to surpass today’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
Find Suppliers by Category Top
Featured Products Top
-
HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
General Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot oil circulation pump with magnetic coupling Leakage free NMWR-pumps are (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Hot Oil Circulation Pumps With Magnetic Coupling Side Channel Pumps with Magnetic Coupling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
natural gas and a significant source of greenhouse gas, 80 times more potent than CO2. Thermon’s Methane Destruction Unit targets the flameless conversion of methane to carbon dioxide and water vapor. Thermon’s patent pending Methane Destruction Unit is designed for continuous use (read more)
Browse Circulation Heaters Datasheets for Thermon, Inc -
Coupled Pumps Hot Oil Circulation Pumps With Magnetic Coupling Side Channel Pumps with (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Kitchen Boiler Hot water pump for American Hot Water Specialist
Boiler Hot water pump. Hot water circulation pump
-
Printed Circuit Board Rinse Water Circulation
Problem: The rinse water control was controlled by manually operating valves installed in the main and by-pass lines. Valve adjustments were required as the tank water level varied or the tank water was changed. If the operator incorrectly adjusted or sequenced the adjustment of the valves
-
Oil Monitoring in Trans-Border River Uh Between Ukraine and Slovakia
, flowing into Black Sea. The Solution: Sample water is taken from river surface by float sampler and transported b y ejector pump with closed circulation of two pumps M1, M2. Sample is further transported to the tank. Primay filling of the tank is provided by submersible pump M3. From the tank, sample
More Information Top
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
Reactor circulating water pump performance curves.
-
Advances in Power and Electrical Engineering
Keywords: combined cycle, condenser, circulating water pump , cold end optimization .
-
Progress in Renewable and Sustainable Energy
The main equipments include electric heater, temperature controller, the heat storage unit, radiator, circulating water pump and water-replenishing tank etc.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
2-142 2.4.11 Circulating Water Pump Structure . . . . . . . . . . . . . . . . . . . . . . . . .
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
The dewatering system contains dewatering bins, a water tank and a water circulation pump .
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
The system consists of two 50 percent capacity vertical circulating water pumps , a multi-cell mechanical draft evaporative cooling tower, and carbon steel cement-lined interconnecting piping.