Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: nVent Electric
Description: unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor
-
Supplier: Air Rover, Inc.
Description: Water-cooled portable air conditioner, 230/230VAC, 3 phase, 60 Hz, 120,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC3612 water cooled portable air conditioner from mobile air is perfect for for all of your air conditioning needs. The PWC3612 includes a 13 amp power consumption, an auto condensate pump, and a 36 oz R-22 Charge. This water
- Cooling Capacity: 36,099.99999999999 BTU/hr
- Voltage: 230 VAC
- Type: Portable
- Phase: Single Phase
-
-
Supplier: Newark, An Avnet Company
Description: WATER COOLED AIR CONDITIONER ROHS COMPLIANT: YES
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC1211 water cooled portable air conditioner is great for small offices. The PWC1211 includes an electronic thermostat, a 10.5 amp power consumption, and an auto condensate pump. Mobile Air offers a full line of Ocean Aire portable air
- Cooling Capacity: 13,779.999999999998 BTU/hr
- Voltage: 115 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless
- Cooling Capacity: 4.8 to 22.1 kW
- Process Flow: 3,082.0072773 to 15,410.0363865 GPM
- Compressor Motor Horsepower: 1.4742424233931 to 7.90730027092664 HP
- Full Load Amperage: 13.6 to 30.2 amps
-
Supplier: Accuris
Description: AIR CONDITIONERS WITH REMOTE CONDENSING UNITS OR REMOTE AIR-COOLED, AND WATER-COOLED CONDENSER UNITS, UNITARY
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
-
Supplier: Huawei Technologies Co., Ltd.
Description: These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row
- Cooling Capacity: 102,354.14534288638 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient,
- Cooling Capacity: 211,531.90037529852 to 863,186.6257250084 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Air Innovations LLC
Description: prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available. AdvancAir® Custom Clean Room Air Conditioner technical capabilities Temperature control as tight
- Type: Central, Precision Cooling
- Application: Cleanroom
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners with reverse cycle for heat pump operation. • Compressor scroll. • Fans centrifugal. • Heat exchangers
-
Supplier: Ebac Industrial Products, Inc.
Description: alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner.
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Supplier: Baltimore Aircoil Company
Description: Air Conditioning with ice thermal storage is the most cost-effective, reliable system approach to cooling offices, schools, hospitals, malls, convention centers, sporting arenas and other buildings with daily comfort cooling requirements. Ice Thermal Storage is environmentally friendly with
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: CSA Group
Description: procedures in ISO 16358-1:2013 may be used for other temperature conditions. ISO 16358-1:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC units
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Description: procedures in ISO 16358-1:2013 may be used for other temperature conditions. ISO 16358-1:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Trimline Water-Cooled Series Air Conditioners are recommended for applications with extreme ambient temperatures and/or severely contaminated environments with a reliable supply of cool, clean water. These high-quality water-cooled AC units
- Cooling Capacity: 6,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where hot spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Air conditioners are
- Type: Enclosure
- Application: Industrial
-
Supplier: Russells Technical Products
Description: refrigeration system Air or water cooled condensing system Powder coated exterior 230V, 208V or 460V operation UL 508A compliant control panel Casters Watlow F4 controller Product safeguard 6” duct ports Optional humidity, insulated ducts, touch screen controller, frequency
- Voltage: 230 VAC, 380/400 VAC, 460 VAC
- Type: Enclosure
- Application: Industrial, Spot Cooling
- Features: Other, Thermostatic Control
-
Supplier: CSA Group
Description: self-contained store, or office-type air conditioners, air-cooled residential air conditioners, permanently-connected air conditioners, units intended for installation in conjunction with central heating systems, or air conditioning
-
Description: performance factor of equipment, as specified above, under mandatory test conditions and is intended for use only in marking, comparison, and certification purposes. ISO 16358-3:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air
-
Supplier: CSA Group
Description: certification purposes. ISO 16358-2:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual assemblies not constituting a complete refrigeration system;
-
Description: certification purposes. ISO 16358-2:2013 does not apply to the testing and rating of: water-source heat pumps or water-cooled air conditioners; portable units having a condenser exhaust duct; individual assemblies not constituting a complete refrigeration system;
-
Supplier: SAE International
Description: equipment. a Source of heat b Source of fresh air and/or ventilation c The cooling system d Distribution system including ducting, joints, etc. e Water separator f Exhaust system g Temperature control system. h Cabin pressurisation system including flow and pressure controls. C
-
Supplier: Allied Electronics, Inc.
Description: closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air
-
Supplier: Alfa Laval Inc.
Description: Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Westerbeke Corporation
Description: generator with "punch." Fresh water-cooling is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: is standard equipment. Lightweight & Powerful Weighing in at only 172 pounds, the fresh water cooled 3.0 BCG is powerful enough to run an air conditioner or water heater, etc. Smooth & Quiet Operation Operating with 2-cylinders instead of 1, at a low 2200-rpm
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: ASME Standards and Certification
Description: Performance Factor Carryover Auxiliary consumption (power/thermal) Temperature change Water discharge Water consumption Distribution/stratification Pressure drop This Code provides procedures for the calculation of the results, and for the correction of the results to reference
-
Supplier: ASME
Description: Performance Factor Carryover Auxiliary consumption (power/thermal) Temperature change Water discharge Water consumption Distribution/stratification Pressure drop This Code provides procedures for the calculation of the results, and for the correction of the results to reference
-
Supplier: XeteX, Inc.
Description: Instead of one, central air handler, many building owners and engineers prefer a distributed approach to air conditioning. This unit was one of six small, straightforward, and highly economical units installed in an veterinarian clinic. Each unit was tailored to meet the requirements
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Stulz Air Technology Systems, Inc.
Description: especially adaptable to raised floors and are available in a down-flow air pattern configuration.
- Cooling Capacity: 102,354.14534288638 to 955,305.3565336062 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: NACE International
Description: systems. This includes open and closed circulating water systems, low-pressure steam boilers and hot water “boilers.” The document also addresses thermal energy storage systems, but does not address potable water or fire protection systems. It is intended for use by building
Find Suppliers by Category Top
Featured Products Top
-
customer's requirements. A water-based mist is used as a lubricant on the slitting machines. The controls for the slitting machines had fans installed to keep the electronics cool. In the summer months, the fans simply pulled hot and humid mist-laden air into the control panels causing the A (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
exchangers, and refrigerant air conditioners as well as being CE compliant, UL and ULC Listed, and come with a five-year "Built to Last" warranty. Each system includes a water-dirt filter separator to prevent water condensate and dirt from entering your enclosure and distributes clean, cold air and (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Shortened equipment life cycles Traditional cooling methods like fans or air conditioners often fall short. Fans simply recirculate hot air, and air conditioners require extensive maintenance and power. That’s why Vortec supplies a smarter solution. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
. ADVANCAIR® Custom Room Air Conditioner Technical Capabilities Temperature control as tight as plus or minus 0.02ºC Humidification control capable of plus or minus 0.5% RH Sophisticated process and static pressure controls (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
. Traditional air-cooled shakers often struggle with heat accumulation, noise, and reduced performance during extended tests—especially in high-force or large payload applications. The EDH Series Water-Cooled Shaker is engineered to (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
thermal stability. Traditional air-cooled systems may struggle to maintain stable performance during long-duration or high-power tests. The EDH Series Water-Cooled Electrodynamic Shaker System is designed to meet these challenges. With a force range from (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature at the ideal level for the process. So that the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
temperature in process rather than rebuild the mold by using vortex tubes from Vortec. MELTING MOLDS The part in question was a prototype mold that had been in production for 30 years and didn’t have access to water for cooling. The (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
Conduct Research Top
-
Air-Cooled Sample Conditioner for High Temperature Gas Sampling
concern during gas. sample transport. A very high solvent vapor content may exist that can react with elastomers or plastic components. within the sample stream. To help prevent this situation, MSA has developed an air-cooled conditioner that can. drop sample tap temperature and allow condensate
-
Application Example - PWS Air/Water Heat Exchanger for Food and Beverage
Most of the OEM equipment installed in the bakery called for air conditioners to cool the drives, PLCs and additional electronics. Most times ACs can be a convenient and effective method for cooling electronics, except when located in dusty, humid areas within the plant.
-
How to Solve the Challenges of Using Natural Refrigerants in Cooling System Design
be used as cooling agents in refrigerators and air conditioners and include hydrocarbons (propane, butane, and cyclopentane), CO2, ammonia, water and air. Download this White Paper to learn more about the use of natural refrigerants in cooling system design.
-
Case Study - Southeastern Orthopedic Center Cools Servers Rooms with Tripp Lite's SRCOOL12k Portable AC Unit
rooms was. 95 degrees, but would get up to 100 degrees or more. Network devices were. constantly dropping due to the high temperatures.". Rather than absorbing the expense of running central air conditioning into the. server rooms, Southeastern Orthopedic Center originally purchased upright. cooling
-
New patented technology in HVAC delivers savings and environmental benefits
Demandside Energy Solutions has developed and patented the novel and revolutionary Arctic Gator Cooling and Heating System (Figure 1), which combines the desirable characteristics of conventional Freon-based air conditioners together with chilled water systems. This hybrid, compact and affordable
-
Walter C. Mackenzie Health Sciences Centre Resolves Maintenance Problem and Reduces Energy Consumption (.pdf)
The WCM was experiencing severe problems caused by the fouling of cooling coils and other components of its cooling systems. Air conditioning was affected, medical equipment was deteriorating and the facilities management staff was facing large repair bills. Computer equipment operation
-
Multifunctional units in the tertiary sectors
In the buildings used in the tertiary sector, such as shopping centers, hotels, wellness center, large directional complex, there are frequent situations where is required simultaneous production in all seasons of the year of heating and cooling energy for space heating, air conditioning
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
-
IR for Detection of Exterior Wall Moisture and Delamination: A Case Study and Comparison to FEA Predictions
during the day and convective and radiational cooling at night, the surface of the facade will respond in a manner indicative of and caused by its condition and underlying materials. During solar exposure, starting from a cool nighttime state, areas that are thermally better connected to the interior
-
CABINET COOLERS END COSTLY SHUTDOWNS
combined with heat put out by their laser cutting machine took the temperature of the non-air-conditioned shop up over 100°F. Soon, the heat took its toll on the electrical enclosures of the laser cutting machine. The computer produced a lot of error messages and stopped the operation. Lasercraft
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
Federal Register > Friday, January 12, 2001 > [66 FR 3336] Energy Efficiency Program for Commercial and Industrial Equipment: Efficiency Standards for Commerci...
• Central Water Cooled Air Conditioners , 65 kBtu/h-135 kBtu/h .
-
Federal Register > Monday, May 15, 2000 > [65 FR 30929] Energy Efficiency Program for Commercial and Industrial Equipment: Efficiency Standards for Commercial ...
• Central Water Cooled Air Conditioners , 65 kBtu/h-135 kBtu/h .
Indicates content that may require registration and/or purchase.