Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gardico, Inc.
Description: A variety of Meter gaskets available: Meter gaskets. Drop-in meter gaskets. Gooseneck meter gaskets.
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: OMEGA Engineering, Inc.
Description: compatible with OMEGA’s DPF400 and DPF700 series ratemeter/totalizers. All meters include built-in strainers, locking nuts, gaskets, coupling pieces, and 1.5 m (5') of 3-conductor copper wire.
- Pipe Diameter: 0.5 to 0.75 inch
- Media Temperature Range: 190.4 F
- Liquid Volumetric Flow Rate: 0.15 to 20 GPM
- Operating Pressure: 150 psi
-
-
Supplier: Allied Electronics, Inc.
Description: ENM's Series T40B and T50B in a large 3-hole flange. This unit has all the standard features, which includes a quartz crystal time base in a sealed and tamper-resistant case. NEMA 4X, 12 rated gasket for corrosion and water resistant panel mounting is available (see accessories). This
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball.
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
Digital Thermometers - Digi-Sense Calibrated Water-Resistant Thermocouple Thermometer -- GO-91210-30Supplier: Cole-Parmer
Description: • Highly advanced, yet easy to use • Fast-response microprocessor updates the display twice a second • Water-resistant case • NIST traceable The rugged ABS construction makes this meter shock-resistant, and is gasketed in order to seal out dirt, dust, fumes and water. Perfect
- Fahrenheit Scale: -328 to 2,498 F
- Celsius Scale: -200 to 1,370 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Allied Electronics, Inc.
Description: [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures
-
Digital Timers - HOUR METER, AC/DC, FLUSH RECTANGULAR CASE, 1/4 IN SPADE TERMINAL, RESET -- 70115463Supplier: Allied Electronics, Inc.
Description: [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures
-
Supplier: Allied Electronics, Inc.
Description: ENM's Series T40B and T50B in a large 3-hole flange. This unit has all the standard features, which includes a quartz crystal time base in a sealed and tamper-resistant case. NEMA 4X, 12 rated gasket for corrosion and water resistant panel mounting is available (see accessories). This
-
Supplier: TEGAM, Inc.
Description: Intrinsically Safe Microohm and Bond Meter with HTP-101A Probes 10 µΩ to 20 Ω The Model R1L-E2A is the only electrical bonding meter certified to ATEX, UL and CSA intrinsically safe standards. It is used on the Lockheed F-35 Joint Strike Fighter and C-130 Hercules airframes as well as
- Resistance / Impedance Range: 0.000002 to 0.02 kohms
- Operating Temperature: -20 to 50 C
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
-
Supplier: Mueller Company
Description: possibly contaminated water into the potable water system and also prevents hot water backup damage to meter parts. Dual check valves also prevent meter box flooding during meter changes. The MUELLER design features dual, independently acting poppet valves,
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 175 psi
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball.
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Economical Water Flow Totalizing 1/2" and 3/4" Sizes Rotatable Indicator 8 Digit Registration with 1/10th Gallon Sweep Rugged Bronze Body The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of
- Number of Inputs: 1 inputs
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
-
Supplier: Watts
Description: drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is ideal in water units such
- Valve Size: 2.5 to 10 inch
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: Watts
Description: Series TDV Triple Duty Valves are triple function valves used in flow measurement applications to eliminate the requirement of a hand-tight shutoff valve, a check valve, and a flow control valve on the pump system. It consists of a ductile iron body construction with grooved ends and anti-rotation
- Valve Size: 2.5 to 12 inch
- Media: Water
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end
- Pipe Size: 1 inch
- Pressure Rating: 150 to 300 psi
- Media: Gas, Liquid, Steam
- Applications: General Purpose, Oil / Fuel, Water
-
Supplier: UL Standards & Engagement
Description: Materials and construction of the register; b) Evaluation of the by-pass components, including the by-pass meter if provided, except for body leakage and strength of body; c) Potability and; d) Stationary static gaskets, such as cover gaskets and ring gaskets used between
-
Supplier: Dupont Molykote
Description: service entrance and underground connections. Damping medium for dash pots in electrical and electronic equipment. Used as an anti-stick and a sealant for transformer gasket and equipment enclosures. It prevents gaskets from sticking to metal and resists weathering and water
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 6.000" bore 0.5 Beta water capacity: 100" d.p. W/C, 1271.62 GPM flow air capacity: 4530 SCFM @
- Pipe Diameter: 12 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Myron L Company
Description: Continuous-flow rinse tanks Circuit board manufacturing Electroplating Wastewater Plus many more! WHAT IT DOES The Myron L® CONTROLSTIK II™ Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum
- Water Quality Parameters: Conductivity / Dissolved Solids
- User Controls: None
- Form Factor: Panel
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 12" line size 8.400" bore 0.7 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 12430 SCFM @
- Pipe Diameter: 12 inch
- Operating Pressure: 11.56064 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 14" line size 6.600" bore 0.5 Beta water capacity: 100" d.p. W/C, 1537.49 GPM flow air capacity: 5477.67 SCFM @
- Pipe Diameter: 14 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability 16" line size 7.600" bore 0.5 Beta water capacity: 100" d.p. W/C, 2038.95 GPM flow air capacity: 7264.58 SCFM @
- Pipe Diameter: 16 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: TDCollaborative, LLC
Description: rear face where all the data I/O is located. Desk top or panel mount Din/4 format Bright 7-segment displays Viscosity in cp Temperature in degF or degC Water and dustproof front face Outputs for monitoring and control 4-20ma, Viscosity and Temperature Serial port monitoring and set up
- Number of Digits: 8
- Analog Input Channels: 1
- Response Time: 200 milliseconds
- Width: 92 mm
-
Supplier: DME Company
Description: regulators, and meters, etc. from rust, pipe scale and dirt. Self cleaning can be accomplished by opening the valve or plug connected to the blow-off outlet.
- Pressure Rating: 150 to 300 psi
- Materials: Bronze, Steel - Stainless
- Applications: Industrial, Water
- Media: Liquid, Steam
-
Supplier: Clark Solutions
Description: oval rotor assembly measures the flow of liquids ranging from water to those with a maximum viscosity of 200 cSt, regardless of the actual viscosity of the liquid. In this type of sensor, the flowing liquid sets two toothed oval wheels within a measuring chamber in rotary motion. The rotary
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
-
Supplier: Phoenix Mecano Inc.
Description: Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust.
- Length / Height: 3.2283482 inch
- Width/Diameter: 3.149608 inch
- Depth: 3.3464585 inch
- Height: 3.2283482 inch
-
Supplier: Streamlight, Inc.
Description: design; water resistant operation, three meter impact resistance tested, pocket clip, adjustable lanyard, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D:
- # of Batteries: 2
- Length: 4.9 inch
- Diameter: 0.9 to 1.25 inch
- Lumen: 78 lm
-
Supplier: Trumeter Company, Inc.
Description: The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage,
- Operating Temperature: -40 to 185 F
- Direction: Bi-directional Counter, Down, Up
- Functions: Count Totalizer
- Programming: Keypad
-
Supplier: Trumeter Company, Inc.
Description: The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage,
- Features: Bi-directional Counter, Down, Up
- Programming: Keypad
- Display Type: LED
- Number of Functions: Multi-function
-
Supplier: Streamlight, Inc.
Description: batteries (included)Corrosion-resistant anodized aircraft aluminum constructionIPX4 Rated for water resistant operation; All openings o-ring or gasket sealed; 1 meter impact resistance tested; Rotary switch for pre-settable operation.Holster and Lanyard included
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Laurel Electronics LLC
Description: hinge. The hinge is captive when the base and meter are installed, and allows the door to be opened for easy access to the meter for programming or setpoint adjustment. The base and clear door each come with an integral gasket for a watertight and dust-tight fit. No loose
- Type: Electronic and Instrument Enclosures
- NEMA Rating: Type 12
- Ingress Protection(IP) Rating Against Moisture: Type 2, Type 4, Type 5, Type 6, Type 7
-
Supplier: Clean Air Products
Description: valve Type 316 stainless steel purge fittings Type 316 stainless steel (wetted components) O2 cleaned flow meter Ambient temperature CDA (Clean Dry Air) gas purifier (0.003 micron filter) All Hardware and purge components are externally cleaned using a dual cycle precision degreasing (2
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 26.5 inch
- Height: 74.5 inch
Find Suppliers by Category Top
Featured Products Top
-
gaskets, pumps, and all the other components of a fluid flow system (flow meters, pressure gauges, etc.). The pressure spikes can easily exceed five to ten times the system's working pressure; upon impact, thereby placing a great deal of stress on the system. Does your Fluid System (read more)
Browse Check Valves Datasheets for DFT Inc. -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
many types of pumps, especially double diaphragm pumps and metering pumps. This provides a steady, uninterrupted supply to points of use, which will greatly enhance system productivity, prolong pump life, and prevent splashing and foaming. Water Hammer Arrestor (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
ARBURG® and ENGEL® but with a 95% lower capital cost.” Breaking the Barriers to Silicone Conventional LSR machines cost $200k+ and require three-phase power, chilled water, and dedicated floor space, putting true silicone molding out of reach for most (read more)
Browse Molding Machines Datasheets for APSX, LLC
Conduct Research Top
-
Calculating the Effects of Water Hammer & Pulsations
Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals and gaskets also destroyed meters and gauges.
More Information Top
-
The Next Generation Northstar DOHC 4.6L V8 Engine with Four-Cam Continuously Variable Valve Timing for Cadillac
The entire cooling system was modeled including the water pump and front cover water runners, the block and cylinder head water jackets, the head gasket metering holes, and the water outlet.
-
The Supercharged Northstar DOHC 4.4L V8 Engine for Cadillac
The entire cooling system was modeled including the water pump and front cover water runners, the block and cylinder head water jackets, the head gasket metering holes, and the water outlet.
-
Effect of Titania Absorption into a Mold Flux on the Heat Transfer Between the Mold and the Slab in the Continuous Casting of Titanium-Stabilized Stainless Ste...
The equipment mainly includes a water-cooling copper pole, a pure iron crucible, a gasket , thermocou- ples, and a water flow meter .
-
Mercury air pump rotary Gaedes
Fettgedichtete glass pulps aren't suited; the tube to the McLeod meter is melted on; the valve sealing to the water jet pump consists of mercury; also the connection of the glass bulb with Phophorpentoxyd for drying is quecksilberüberlagert.
-
Product design in the chemical industry
For lateral knife heads, the locking water -sliding ring sealings are provided .
Indicates content that may require registration and/or purchase.