-
Supplier: Wilo AG
Description: Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided
- Maximum Discharge Flow: 61.64013333333333 GPM
- Maximum Discharge Pressure: 9.95630601 psi
- Media Temperature: 37.4 to 95 F
- Power Source: AC Powered
-
Supplier: Tele-Lite, Inc.
Description: 1/2 HP 115V Submersible Top Discharge Pump 44 gal./min. capacity Lightweight Durable .304 Stainless Steel Impellor & Case Automatic Non-mercury Float Switch Rated for Continuous Duty Use Double Mechanical Seal Construction 50-foot SOW/ASO UL Listed Cord UL Listed
- Maximum Discharge Flow: 44 GPM
- Pump Type: Submersible Pumps
-
Supplier: GF Piping Systems
Description: The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene that ensures good waterproof protection. The contacting microswitch is incorporated in
- Features: Liquid
- Meter Technology: Other
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Liquid Handling Pumps - Water-Supply Pumps with Frequency Converter Electronic Control -- Wilo-EMHILSupplier: Wilo AG
Description: Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze
- Maximum Discharge Flow: 22.014333333333333 to 35.22293333333334 GPM
- Media Temperature: 32 to 104 F
- Water Temperature: 32 to 104 F
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Industrial Flow Solutions
Description: Customizable pump and control system for oil and water sensing Integrated oil and water level sensing solution and customized automation controls Self-cleaning, maintenance-free probes Plug-and-play, multi-pin connector Certified UL components Meets ASME 17.1 safety code for
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Pumps up to 40 gallons per minute Pump will lift water up to 25' of vertical height Large 1 -1/4" discharge for high capacity pumping Garden hose adapter included 10' power cords for use
- Pump Type: Sump Pumps, Utility Pumps
- Features: Water Pumps
-
Supplier: Watson McDaniel Company
Description: motor on the pump. Once started, the pump will continue to run until the water level drops below the bottom position of the float switch. There it will de-energize the motor to shut the pump off. This cycle repeats as condensate continues to fill the receiver tank.
- Discharge Size: 0.5 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 50 psi
-
Supplier: ebm-papst Inc.
Description: ebm-papst condensate pumps convey low-viscosity media such as water, condensate or lyes. They are used in heat pump and condenser dryers, for example, where they pump away the condensate that is produced. They ensure that it only ends up in the waste water. As a
- Pump Type: Condensate Pumps
-
Supplier: Godwin, a xylem brand
Description: places where pumps normally do not fit. A piggy-back single float switch can be supplied as a cost-effective option for applications requiring automatic operation. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: float switch can be supplied for automatic starting applications. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50ft (9m/15m) power cord with piggy-back power plug, variable-length float
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Submersible Pumps, Trash Pumps
- Features: Wastewater, Water Pumps
-
Supplier: U.S. Plastic Corporation
Description: protection. Manual and automatic models. Automatic operation with pressure switch operates pump when water level is between 7" and 10". Pump shuts off when water level falls to between 1" and 4". (Pressure switch is non-adjustable). #95081 features an automatic operation
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass-filled thermoplastic impeller and casing Upper and lower heavy duty
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and fasteners.
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Sewage Pumps WW05 Series 3872 Applications: Residential Sewage Systems Dewatering Water Transfer Anywhere waste or drainage must be disposed of quickly, quietly and efficiently Features and Benefits Impeller is glass-filled thermoplastic full-Vortex
- Pump Type: Wastewater Treatment Pumps
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in waste water
- Horsepower: 951.5564732810022 HP
- Maximum Discharge Flow: 22.190448 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 158 F
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Hartell Pumps
Description: Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps
- Maximum Discharge Flow: 51 to 185 GPM
- Horsepower: 0.1 HP
- Power Source: AC Powered
- Pump Housing Material: Aluminum
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Vaughan Company
Description: nearby communities. That’s why Vaughan Company has developed the Vaughan Chopper Storm™, a fully enclosed stand-alone emergency backup pump solution. For municipal facilities investing in flood resilience, this is the backup pump solution for you. Pump systems are only as strong
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Type: Centrifugal Pumps, Dewatering Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Watts
Description: Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features • Pre-installed float switch • Polyethylene atmospheric storage tanks with float switch •
- Configuration: System
- Features: Water
-
Supplier: Goulds Water Technology, a xylem brand
Description: EP04 & EP05 Series – Model 3871 Specifically designed for the following uses: -Effluent Systems -Homes/Farms -Heavy Duty Sump -Water Transfer -Dewatering Features and Benefits EP04 Impeller: Thermoplastic semi-open design with pump out vanes for mechanical seal protection. EP05
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Watts
Description: Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in
- Features: Electro-Mechanical Switch, Liquid
- Mounting: Insertion Type
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Watts
Description: The PumpBuddy valve is an outlet control device that allows variable minimum and maximum water level settings within a water tank when filling from a pump. For rainwater harvesting applications, it works as a backup water supply control valve, in the event demand exceeds
- Valve Size: 0.75 to 1.25 inch
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation Chemical Feed
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features One and Two Stage Condensate Pumps Typical Applications Include Condensate Service, Boiler Feed Service, Circulating Systems to Overhead Storage Receivers Expandable from a Simplex to Duplex System by Adding Second Pump APCO Pumps Operate Alternately to Extend the
- Horsepower: 0.33 to 15 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 117.0520231212 psi
- Media Temperature: 190 F
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen's filtration range, the JAFIL45 and JAFIL90 allow for the processing of water containing hydrocarbon contaminates (A byproduct of using penetrant) and after processing allowing the then enviromentally safe liquids to be disposed of via the drain. This is possible via the use
- Features: Other
-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with ceramic plungers
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: UL Standards & Engagement
Description: (20 bar) and equipment for general household and similar use including controls for heating, air-conditioning and similar applications. NOTE Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow,
-
Supplier: CSA Group
Description: electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This
Find Suppliers by Category Top
Featured Products Top
-
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
DUAL-FORCE VAC DRUM PUMP PICKS UP WASTE WATER QUICKLY (read more)
Browse Drum Pumps Datasheets for Vortec -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
This fully-pneumatic device attaches to the exhaust of an AODD pump. When the diaphragm fails, process fluid is captured by the SPILLSTOP’s housing receptacle instead of spilling on the floor. As spilled fluid is captured, an internal float rises and closes the air supply's shut off valve (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc.
More Information Top
-
temperature switch - offers from temperature switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Cable Float Level Switch, Water Pump Float Switch ] .
-
cable switch - offers from cable switch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Cable Float Level Switch, Water Pump Float Switch ] .
-
Mole drainage as an alternative to sand slitting in natural turf sports surfaces on clays
150-L min)1 water pump with an automatic float switch to remove drain water into the ditch.
-
Photovoltaic power as a utility service: Guidelines for livestock water pumping
Water Level Sensorsand Float Switches Some pumps are equipped with controllersthat can electronicallysense when the pump runs dry and will automatically shut off the power to the pump.
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue2/Version-2/C09221621.pdf
The aim of the design of an automatic control mechanism using float switch for a domestic water pump was successfully realized.
-
Cavotec Fladung GmbH
The pits can be connected to a drainage system or be furnished with a pump and float switch to prevent water retention.
-
Instrumentation and Measurements(ABEN 482) at North Dakota State University
An example would be to incorporate solenoid valves, small pumps , float switches , and water tanks with programs to be developed to accomplish specified tasks.
-
WATER SAMPLER AND FLOW MEASUREMENT FOR RUNOFF CONTAINING LARGE SEDIMENT PARTICLES
Consequently, the shallow A can was required with a float switch and pump that pumped water to a B can.
Indicates content that may require registration and/or purchase.