-
Supplier: Electro Optical Components, Inc.
Description: The enormous versatility of spectroscopy allows its application in a variety of applications, including hyperspectral imaging, chemical imaging and infrared (IR) cameras for imaging and processing. Spectral imaging and hyperspectral imaging are made easy with these systems and software solutions.
- Operating Temperature: -4 to 113 F
- Form Factor: Modular
- Features: Other
- Water Quality Parameters: Turbidity
-
Supplier: OMEGA Engineering, Inc.
Description: oxidation-reduction potential (ORP) (probe sold separately) and temperature. The precision pH monitor immediately detects changes in solution pH or ORP. The multi-parameter water quality monitor is a versatile instrument with a reliable multi-probe system which is easy to read,
- pH Range: 0 to 14 pH
- Accuracy: 0.1 ±pH
- ORP / Redox Range: 0 to 1,999 millivolts
- Process Media Temperature: -58 to 158 F
-
Supplier: Electro Optical Components, Inc.
Description: Optosky offers a variety of Water Quality Measurement solutions: Compact Floating Modules Airborne Electro Optical Components introduces you to the variety of Water Quality Monitoring Solutions from Optosky. Optosky uses a variety of measurement techniques including
-
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q45WQ Water Quality Panel is a flexible system designed for continuous, on-line monitoring of multiple parameters in municipal water distribution systems and potable water treatment facilities. The instrumentation contained in each Water
-
Supplier: Electro Optical Components, Inc.
Description: Optosky offers a variety of Water Quality Measurement solutions: Compact Floating Modules Airborne Electro Optical Components introduces you to the variety of Water Quality Monitoring Solutions from Optosky. Optosky uses a variety of measurement techniques including
- Form Factor: Portable
-
Supplier: Electro Optical Components, Inc.
Description: Optosky offers a variety of Water Quality Measurement solutions: Compact Floating Modules Airborne Electro Optical Components introduces you to the variety of Water Quality Monitoring Solutions from Optosky. Optosky uses a variety of measurement techniques including
-
Description: The procedure specified can be applied for phytoplankton in natural surface waters and for testing algal growth in bio-assays. Using appropriate sampling it can also be applied to phytobenthic communities. The principle is collection of algae by filtration, extraction of algal
-
Supplier: CSA Group
Description: The procedure specified can be applied for phytoplankton in natural surface waters and for testing algal growth in bio-assays. Using appropriate sampling it can also be applied to phytobenthic communities. The principle is collection of algae by filtration, extraction of algal
-
Description: groups. The aim of ISO 17381:2003 is to set up criteria as to when the different kinds of ready-to-use methods may be applied for the analysis of distinct parameters in water samples (e.g. potable water, river water, process water, waste water) and which
-
Supplier: CSA Group
Description: groups. The aim of ISO 17381:2003 is to set up criteria as to when the different kinds of ready-to-use methods may be applied for the analysis of distinct parameters in water samples (e.g. potable water, river water, process water, waste water) and which
-
Supplier: KPM Analytics
Description: Fully automated, multi-parameter, direct read discrete analyzers, available in bench-top or floor-stand models, for simple and automated chemistries. Up to 200 samples and up to 600 tests/hour.
- Measured Parameter: Ammonia, Cyanide, Fluoride, Hardness (Magnesium or Calcium), Hexavalent Chromium, Iron, Manganese, Nitrate, Nitrite, Phenols, Phosphate, Phosphorus, Total Chlorine
- Software: Application Software Included
- Computer Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The multi-parameter pH meter is a mobile measuring device for liquid analysis. This enables the most varied of measurements to be carried out with the multi-parameter pH meter. With this multi-parameter pH meter, for example, it is possible to determine alkalinity, chlorine,
- pH Range: 6.5 to 8.4 pH
- Accuracy: 0.11 ±pH
- Operating Temperature: 41 to 113 F
- Features and Functionality: Battery Powered
-
Supplier: Metrohm USA, Inc.
Description: We all need pure, healthy and clean water. The most diverse regulations and guideline have been developed worldwide and given rise to an independent branch of analytical science. The aim of this monograph is to show you which parameters and water constituents can be analyzed
-
Description: ISO/TS 20281:2006 offers guidance on statistical methods used for the analysis of data of standardized ecotoxicity tests. It focuses on statistical methods for obtaining statistical estimates of parameters. The methods described are intended to cover laboratory ecotoxicity tests (aquatic,
-
Supplier: CSA Group
Description: ISO/TS 20281:2006 offers guidance on statistical methods used for the analysis of data of standardized ecotoxicity tests. It focuses on statistical methods for obtaining statistical estimates of parameters. The methods described are intended to cover laboratory ecotoxicity tests (aquatic,
-
Supplier: Emerson Automation Solutions – Rosemount
Description: MULTI-PARAMETER INSTRUMENT – up to three inputs: Choose pH/ORP/ISE or Contacting Conductivity/Resistivity, in any combination LARGE DISPLAY – easy-to-read process measurements EASY TO INSTALL – modular boards, removable connectors, easy to wire power, sensors and outputs INTUITIVE MENU
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-228SLUR Water analysis meter For pH, redox and temperature / Large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The water analysis meter PCE-228 is a very
-
Supplier: Hach
Description: The Water Distribution Monitoring Panel consists of normal water quality parameters that can be used on virtually any finished water application and are useful for monitoring water quality, water security, event detection, operational mistakes
- Features and Functionality: Built-in or Self-calibration
- Water Quality Parameters: Conductivity / Dissolved Solids, Oil in Water, Suspended Solids, Turbidity, pH
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: KPM Analytics
Description: The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as
- User Controls: Digital Front Panel
- Form Factor: Lab / Benchtop
- Display Type: Video Display
-
Supplier: Myron L Company
Description: instruments have the ability for simultaneous monitoring and controlling of multiple inputs/outputs. Parameters Include: Conductivity, Resistivity, Salinity, TDS, pH, ORP, Temperature, mV Input, Flow, % Rejection, and 4-20 / 0-20 mA Multi-Parameter Input
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: 2,000 millivolts
- Control Relays: 3
-
Supplier: Sonel Test
Description: Portable power quality analysis center The Sonel PQM-707 power quality analyser is a mobile device for measuring and analysing power supply. It is an autonomous and versatile meter with which you can carry out measurements and analyses of parameters in power networks (DC and
- Features: Other
- Phase: Single-Phase
-
Supplier: Cambridge Polymer Group, Inc.
Description: cleanliness studies, failure analysis, sterilization procedures, oxygen content, Vitamin E characterization Mechanical Analysis Dynamic mechanical analysis (DMA), tensile testing, compression testing, creep testing For a partial list of ASTM standards performed by Cambridge
- Standards (Test / Certify To): ASTM, NIST, OEM Specific
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Inorganics, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Textiles, Thin Films / Plating, Wafers / Surfaces, Water
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics, Structural / Construction
- Capabilities: Assays / Quantitative, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Environmental Exposure Testing, Materials Testing Services, Quality / Purity (Contamination), Report Preparation, Standards Testing / Certification, Umpire Testing
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: enabling increased efficiency and fluency of the testing and development procedures. STARS Brake is designed to address the needs of a wide range of brake testing applications from component development to certification of vehicles ranging from motorcycles to high speed railway
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Sonel Test
Description: networks located at these sites. This makes it possible to control the quality of electricity, and to measure electric shock protection parameters, using a single universal device. Significant automation of measurements is made possible by the function of testing residual
- Features: Other
- Output Interface: USB
-
Supplier: OMEGA Engineering, Inc.
Description: parameters including, ORP (mV probe sold separately), pH (probe sold separately), conductivity (CF or EC), TDS (PPM) and temperature. The multi-parameter water quality monitor is a versatile instrument with a reliable multi-probe system which is easy to read, economical
- pH Range: 0 to 14 pH
- Accuracy: 0.1 ±pH
- ORP / Redox Range: 0 to 1,999 millivolts
- Process Media Temperature: -58 to 158 F
-
Supplier: Cambridge Polymer Group, Inc.
Description: Cambridge Polymer Group, Inc. was founded in 1996 to provide a cost-effective resource for testing, research and development to clients who need periodic access to Ph.D.-level scientists and their support structure. With years of expertise in these testing parameters, we do more
- Standards (Test / Certify To): ASTM, NIST, OEM Specific
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Solid Waste, Textiles, Volatiles (VOCs) / Solvents, Wafers /
- Capabilities: Assays / Quantitative, Chemical Testing Services, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Failure Analysis, Materials Testing Services, Report Preparation, Standards Testing / Certification
- Test Methods: Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography, Nondestructive Testing,
-
Supplier: Haida International Equipment Co., Ltd.
Description: Led Xenon Aging Test Machine can simulate full sunlight spectrum xenon arc lamp to reproduce the destructive waves of light of different environment, for scientific research, product development and quality control to provide the corresponding environmental simulation and accelerated test
- Humidity Range: 55 to 90 % RH
- Temperature Control: Cooling
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: ASTM International
Description: 1.1 This practice establishes uniform standards for estimating and expressing the precision and bias of applicable test methods for Committee D19 on Water. Statements of precision and bias in test methods are required by the Form and Style for ASTM Standards, "Section A21. Precision and Bias
-
Supplier: Analytical Technology, Inc.
Description: Monitoring water quality parameters at remote locations in potable water systems can present a challenge to those responsible for insuring safe drinking water. This is especially true for chlorine residual measurements, which is an essential parameter in
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The pH meter PCE-PHD 1-PH is for checking the water quality. The portable pH meter is very well suited for controlling the water parameter pH.
- pH Range: 0 to 14 pH
- Accuracy: 0.02 ±pH
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered
Find Suppliers by Category Top
Featured Products Top
-
and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. Accuracy You Can Trust (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Ultrameter II 6PFCE water quality tester allows you to measure Conductivity, Resistivity, TDS, ORP, Free Chlorine Equivalent (FCE) concentration, pH, and Temperature all with the press of a button. Get empirical measurements of the chemical activity of a solution (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics. Advanced Features Include: Ability to test 7 solution parameters: Conductivity, Resistivity, TDS, p (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Real-Time Wastewater Quality Monitoring: The future of BOD/COD analysis with UV/VIS technology BOD and COD are vital water quality parameters for wastewater treatment, however the time required for lab testing limits the usability of results. Now, ABB’s (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for ABB Measurement & Analytics -
microprocessor-based circuitry UNIQUE pH/ORP glass sensor is userreplaceable VERSATILE solution modes provide accuracy in diverse water quality applications EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L® offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
in the soil, roots will take in little or no soil solution, resulting in reduced plant growth and quality. Using a Myron L® Model AG6/PH for checking soil salinity and pH is easy. Simply mix one part soil with two parts pure water in the vials provided with the Soil Test Kit (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
dialysate by the measurement device. Comprehensive Water Quality Analysis for Hemodialysis The D-6 also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
Environmental test chambers are sophisticated equipment that rely heavily on water for humidity generation and system cooling. Understanding and maintaining proper water quality standards for both applications is fundamental to ensuring accurate test results and protecting your investment (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
900 Series Monitor/Controllers do the job of multiple monitors and controllers. They are affordable, reliable, low-maintenance, easy to operate, and easy to configure with pluggable terminal blocks and an intuitive interface. Monitor 7 critical water quality parameters (read more)
Browse Environmental Controllers Datasheets for Myron L Company
Conduct Research Top
-
Novel Testing and Quality Control
For many years, the adhesives and sealants industry has used a range of standardized test methods to ensure the quality of products for industrial applications. Laboratories generally embrace these as the cornerstone of lab testing. In order to satisfy the requirements of emerging and niche markets
-
Sulfur Powder Oil Content Test - Low Field NMR Method
is an important parameter affecting the quality of the product. To ensure consistent product quality, accurate and fast measurements are required. The low-field NMR can quickly complete the oil and water content test, and the sample preparation process is very simple, which provides the possibility
-
Sulfur Powder Oil Content Test - Low Field NMR Method
is an important parameter affecting the quality of the product. To ensure consistent product quality, accurate and fast measurements are required. The low-field NMR can quickly complete the oil and water content test, and the sample preparation process is very simple, which provides the possibility
-
Sulfur Powder Oil Content Test (Low-Field Nuclear Magnetic Method)
in the powder is an important parameter that affects the quality of the product. To ensure stable product quality, accurate and fast measurements are required. The low-field nuclear magnetic field can quickly complete the oil and water content test, and the sample preparation process is very simple
-
The City of Houston Texas: A Case Study (.pdf)
and finished water is the common attribute that significantly impacts each of the regulations of interest. TOC is perhaps the one water quality parameter that could impact the financial bottom line of a utility most. In most cases, a fully automated surface treatment facility still measures TOC by collecting
-
Tin Vs. Bare
it is much more likely the connector's connection will corrode with bare copper. Consequently, the bare copper assembly will eventually fail the contact resistance test after aging. Many people ignore this test, but it is just as much a part of the TIA and IEC standards as any of the other parameters