-
Supplier: GF Piping Systems
Description: The 2285 Level Float Switch is suitable for level switching of various liquids, sewage in shafts, tanks, basins or cisterns. The double-chambered float is made of injection molded tough polypropylene that ensures good waterproof protection. The contacting
- Features: Liquid
- Meter Technology: Other
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: FineTek
Description: The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the vessel. FDX Magnetic Float Level Switch, Lquid Level Switch The FC/FD series is
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: Clark Solutions
Description: horizontal when switching takes place. The mercury free float switch can be mounted to the tank/container via a through hole such as a 1/2“ cable gland from the tank top. The switch point is defined by manipulating placement of a supplied ballast weight on the connecting cable
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: FineTek
Description: Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
-
Supplier: GF Piping Systems
Description: The Guided Float Switch is designed for economical control of liquids in tanks. The switch is remarkable for its maintenance-free compact design and reed contacts with high switch capacity. It can easily be installed in water applications as well as in chemical applications. The
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
- Device Type: Sensor-Only
- Mounting: Side Mount
-
Supplier: FineTek
Description: level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter
- Features: Analog Current Signal (e.g., 4-20 mA), Liquid, Transmitter
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Gems Sensors & Controls
Description: Ideal for Controlling Filling Operations and Preventing Overflow Ideal in Oils and Water These units are ideal for use in oils and water. Precisely monitors liquid level and is ideal for controlling filling operations and preventing overflows. Permanent magnet attaches unit
- Maximum Operating Pressure: 10 psi
- Material Temperature Range: -40 to 230 F
- Features: Electromechanical Switch, Liquid, Normally Open (NO), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Gems Sensors & Controls
Description: Small Size Cushioned Float Ideal for Oils and Water These units are ideal for use in oils and water. Cushioned float and switch for turbulent liquids or excessive vibration. Easily grounded. Ideal for tank trucks, construction equipment or mobile applications.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Single Pole, Single Throw (SPST)
-
Supplier: Gems Sensors & Controls
Description: Large Size 1" NPT High Pressure/Temperatur These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
-
Supplier: Barksdale Control Products
Description: and Buna-N float ensure broad chemical compatibility and are ideal for most hydraulic oils and water. Barksdale level switches have performed reliably for years in applications as diverse as Solvent Recovery Systems, Marine, HPU Reservoirs and Sump Tanks. Features
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Madison Company
Description: The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: OMEGA Engineering, Inc.
Description: requirements. Its small float displacement permits high accuracy and reliability in shallow tanks and reservoirs. See chart on page K-4 for maximum voltage/current ratings. The LV-50 Series Level Switches offer superlative performance and dependability under the most
- Maximum Operating Pressure: 750 psi
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Oil-Rite Corp.
Description: tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 212 F
- Features: Electromechanical Switch, Liquid, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Watts
Description: tank with bulkhead fittings installed • Junction box connects to the float switch RO system • UV inhibitors added to storage tank • Storage tank manufactured from sturdy polyethylene • Tank walls are translucent for level viewing • Gallon indicators on side
- Configuration: System
- Features: Water
-
Supplier: Oil-Rite Corp.
Description: Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or recedes to a level that is too low. They can be wired to flash a warning light, sound a howler, shut
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer.
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 170 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: ABB Measurement & Analytics
Description: Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Level Measurement: Continuous Level
- Device Type: Level Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: float from debris, thereby assuring dependable service. The LV140 universal liquid level sensor operates on a direct, simple principle. A float is equipped with powerful, permanent magnets. As the float rises or lowers with liquid level, it actuates a magnetic reed
- Output: Analog Voltage
- Features: Electromechanical Switch, Liquid, Normally Closed (NC)
- Meter Technology: Mechanical / Magnetic Floats
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L54 Series Bent Stem Side Mount Stainless Steel Liquid Level Switches have 3/8” – 24 straight thread or 1/8” NPT thread fittings allowing for insertion into the sides of topless tanks and for vertical actuation. The stainless steel wetted material in
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Watts
Description: The PumpBuddy valve is an outlet control device that allows variable minimum and maximum water level settings within a water tank when filling from a pump. For rainwater harvesting applications, it works as a backup water supply control valve, in the event demand
- Valve Size: 0.75 to 1.25 inch
-
Supplier: UL Standards & Engagement
Description: (20 bar) and equipment for general household and similar use including controls for heating, air-conditioning and similar applications. NOTE Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Output: Analog Voltage
- User Interface: Computer Controllable
-
Supplier: CSA Group
Description: water flow and water level sensing controls. Requirements for manual switches not forming part of an automatic control are contained in IEC 60669 and IEC 61058-1. 1.1.5 In general, these air flow, water flow and water level sensing controls are
-
Supplier: Solutions with Innovation, LLC
Description: within a single tank. With only a single entry, the L312 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These
- Number of Switch Points: 1 to 5 (#)
- Measuring Range: 48 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
-
Supplier: Solutions with Innovation, LLC
Description: only a single entry, the L500 can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels. These sensors can also be equipped with a
- Number of Switch Points: 1 to 8 (#)
- Measuring Range: 180 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 500 F
-
Supplier: Solutions with Innovation, LLC
Description: liquid level points within a single tank. With only a single entry, the L312E can track changing levels within the tank as well as monitor liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Johnson and Allen, Ltd.
Description: a larger version, capable of processing around 90 Litres of water per hour using 4 filtration towers. Other features include: A single filtration tower has a 100 Litre capacity Stainless steel receiver and header tanks with a capacity of 60 Litres Filtration towers have a Polypropylene
- Features: Other
-
Supplier: Solutions with Innovation, LLC
Description: The miniature LOO1U offers reliable and economical low level switching for a variety of applications and media. Made in FDA compliant polypropylene material, this compact device can actuate at levels as low as 3/8 inch of water. It can be top mounted with standard 1/8" NPT or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
-
Supplier: Watson McDaniel Company
Description: Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then
- Discharge Size: 0.5 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 50 psi
Find Suppliers by Category Top
Featured Products Top
-
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
way to control the liquid level in a tank. It opens or closes a valve depending on when a float senses that the level of the liquid has risen or fallen. Hydraulic Valves Hydraulic valves are a fluid power control type that regulates the flow and pressure of fluids in a hydraulic circuit (read more)
Browse Wrenches Datasheets for Lowell Corporation -
oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
More Information Top
-
Safety analysis report for Livermore Pool Type Reactor
The 15 kW electric motor that drives the pump is interlocked with the reactor pool tank water level float switch .
-
Forage Subsurface Drip Irrigation Using Treated Swine Wastewater
Float switches controlled irrigation tank water levels .
-
Acceptance test procedure: RMW Land Disposal Facility Project W-025
TEST DATA FORM 11-2A LEACHATE STORAGE TANK - HIGH LEVEL FLOAT SWITCH (FS3) Tank high water level .
-
W-025, Acceptance Test Report
TEST DATA FORM 11-2A LEACHATE STORAGE TANK - HIGH LEVEL FLOAT SWITCH (FS3) Tank high water level 12" Below Top o f Tank . .
-
Industrial Water Management: A Systems Approach
Tank level controllers or float switches to make up water lost with the product or through evaporation or drag-out.
-
A combination of concentrator photovoltaics and water cooling system to improve solar energy utilization
If the water level in the input tank is higher than the ball float of the water level switch of the input tank , the input tank water level switch will be automatically turned off to stop feeding the solenoid valve and to…
-
Development of a small pneumatic subsea robot
An inner feedback loop was then used to operate valves to make the actual water level , as measured by float switches in the tank , home in on the command level.
-
A Combination of Concentrator Photovoltaics and Water Cooling System to Improve Solar Energy Utilization
If the water level in the input tank is higher than the ball float of the water - level switch of the input tank , the water- level switch of the input tank will be automatically turned off to stop feeding the solenoid valve…
-
water level regulators 120 c,China water level regulators 120 c Manufacturers, Suppliers - ECOL
float level switch water level controller cable fluid flowing liquid tank level .
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
— In the event of a low water level in the seal tank , float -type level switches , located in the underground pit with the tank, cause level- control valves to open.
Indicates content that may require registration and/or purchase.