-
Supplier: ROHM Semiconductor GmbH
Description: BM1390GLV-Z is piezo-resistive pressure sensor. BM1390GLV-Z performs temperature compensation for MEMS inside chip internally, so it’s very easy to get pressure information. BM1390GLV-Z realizes waterproof by potting gel inside to protect.
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Features: Pressure Sensor
-
Supplier: Richardson RFPD
Description: pins. The gel protection of the sensor provides a water protection sufficient for 100 m waterproof watches without any additional protection. Features 10 - 1100 mbar absolute pressure range 6 coefficients for software compensation stored onchip Piezoresistive silicon
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision (±2 cm) and a low current consumption,
- Measurement Type: Gauge
- Device Category: Sensor
-
-
Supplier: Gems Sensors & Controls
Description: Millivolt Output Gauge, Sealed, Absolute, and Differential Pressure Models Available Submersible, Waterproof and High Temperature Enclosures The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide variety of
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools High Accuracy, Low Power, Waterproof Barometric Pressure and Temperature Sensor IC
-
Supplier: Comus International
Description: Measuring ranges up to 1500mm Version with 90° (radial) transducer Versions with synchronisation input Small size M18 x 1 Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects Waterproof, IP 67, oil
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: KEYENCE
Description: KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series • Full stainless steel structure • Waterproof and heat resistant • Up to 7250 PSI rated pressure range KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination
- Working Pressure Range: 0 to 2,900 psi
- Operating Temperature: -4 to 212 F
- Pressure Connection Size: 0.25 inch
- Features: Alarm Indicator, Instrument, Other
-
Supplier: ODG (Origin Data Global)
Description: WATERPROOF, PIEZO-RESISTIVE PRES
-
Description: protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Madison Company
Description: chemicals better than most stainless steel transducers. The sensor’s polyurethane vented cable is molded to the sensor housing to provide the most reliable waterproof sensor proven through many years of experience and varying liquid sensor applications. The
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Madison Company
Description: The Madison PC4203 clog free submersible pressure level sensor is specifically designed for hydrostatic pressure level measurements of wastewaters or liquids which will clog most other sensors and is ideal for sensoing 0-32 foot of liquid level change. The 316L stainless
- Measuring Range: 0 to 384 inch
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Transcat, Inc.
Description: Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: TE Connectivity
Description: Output/Span : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor
- Working Pressure Range: 50 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Sealed
-
Supplier: SensorsONE, Ltd.
Description: The digital interface of the S12C submersible pressure and temperature probe uses the SDI-12 software communications protocol which was created to provide a common standard for communicating between field located environment monitoring instrumentation and related sensors. The SDI12
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: Versaline VT1000 Series Topside Pressure Transmitter Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified Total Error Band: typical ≤0.3%
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: stability. The full stainless steel sealed construction and water-proof and oil-proof cable, make this submersible water level sensor submersed under water for long-term measurement and ensure a long life. It can also be used as a submersible water pressure sensor. · 0~1…200mH2O
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: PMC Engineering LLC
Description: pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Bronkhorst USA
Description: piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations where
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : Cable 10 ft Pressure Tested Waterproof Dimensions Accuracy (DEG) : up to +/- 1 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -30 - 30 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Analog Interface Current
- Tilt Angle: 30 degrees
- Number of Axes: 1
- Operating Temperature: -29.2 to 194 F
-
Description: sensors are widely used in industrial fields. Compared with standard inductive sensors, high pressure sensors have the following advantages: reliable performance, longer service life, stronger pressure resistance, stronger waterproof ability, fast response
- Operating Distance: 0.0787402 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: PMC Engineering LLC
Description: VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter welded
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Description: high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing. Product Features > 40KHz high frequency; > Unique appearance and portable
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Advanced Sensor Technologies, Inc.
Description: for IOTRON„¢ & ZEUS„¢ Industrial pH & ORP Sensors webpage for details about the core technology underlying the ZEUS„¢ pH sensors. The extremely rugged industrial grade construction including an extra thick sensor body housing makes ZEUS„¢ sensors the ideal choice to
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature ring-style, ceramic shear ICP® accel., 100 mV/g, 7 to 10k Hz, integral waterproof cable, 20-ft twisted shielded pair to pigtails, case isolated Waterproof, pressure tested cables over-molded directly to the sensor
- Acceleration: 50 g
- Frequency Range: 5 to 11,000 Hz
- Features: Other
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Differential Analog preamplifier to allow for interfacing with most any existing OEM transmitter. Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: PMC Engineering LLC
Description: provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL3004 Series Depth and Level Pressure Transmitter
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: -10 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Oxi200 Oxygen partial pressure, Oxygen concentration, Oxygen saturation, Temperature measurement Automatic absolute air pressure measurement Auto Hold function Easy calibration against oxygen in air Salinity correction Self-polarising galvanic oxygen probe, allows instant
- Dissolved O2 Range: 0 to 70 ppm
- Accuracy: 0.2 ppm
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration, Extreme Environment
-
Supplier: Columbia Research Labs, Inc.
Description: design of the piezoelectric seismic system ensures that the units have no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The accelerometers and all connecting leads are completely waterproof and
- Acceleration: 1,000 g
- Frequency Range: 2 to 4,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 10,000 g
-
Supplier: Piezo-Metrics
Description: The TGPR-0804 is a current input data logger supplied in a robust, waterproof case. It monitors current between 0 to 20mA sensors to make specialist data loggers for a wide range of applications. Typical applications include pressure and flow rate monitoring. This unit is
-
Supplier: Exsenco, LLC
Description: GYRHP-MR6, which is different from conventional GY series, achieved pressure-resistant 70MPa (rod) by redesign in head and rod part. Standard of protection grade is IP67, but you can select water-proof type (IP68) or cable conduit type (IP69K) by option. Between probe and controller, RS-422
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 10,152.57875500379 psi
- Material Temperature Range: -4 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: Piezo-Metrics
Description: The TGPR-1001 is a millivolt input data logger that is supplied in a robust, waterproof case. It monitors voltage from 0 to 200mV and can be connected to a variety of sensors to make specialist data loggers for a wide range of applications, including, for example, pressure. It
Find Suppliers by Category Top
Featured Products Top
-
under pressure by the moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in construction. The (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in construction. The (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in construction. The pressure rating of the waterproof transducer depends on the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
-related challenges across diverse operating environments. Moisture and Precipitation: Electronic components must be waterproofed against rain, snow, and fog. Testing methodologies simulate various precipitation types and humidity levels, which can affect sensor accuracy and calibration (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Development and testing of bio-inspired microelectromechanical pressure sensor arrays for increased situational awareness for marine vehicles
Three flexible and waterproof pressure sensor arrays were fabricated for use as a surface-mounted ‘smart skin’ on marine vehicles.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68939/773748635-MIT.pdf?sequence=2
Finally, the development of small, waterproof pressure sensor arrays is critical for the continued study of the detection of self-generated flows.
-
Underwater artificial lateral line flow sensors
A typical example is that the flexible and waterproof pressure sen- sor arrays are fabricated for use as a surface-mounted smart skin on marine vehicle (Dusek et al. 2013).
-
Researchers Develop Small Intracranial Waterproof Pressure Sensor
Researchers Develop Small Intracranial Waterproof Pressure Sensor .
-
Development and Mass Production of the HSPPA Series Piezoresistive Type Waterproof MEMS Pressure Sensor (to Detect Absolute Pressure)
Development and Mass Production of the HSPPA Series Piezoresistive Type Waterproof MEMS Pressure Sensor (to Detect Absolute Pressure .
-
The Japanese Automotive Supplier Report
In December 2009, Alps Electric introduced its HSPPAseries, the world’s smallest-class piezoresistive type waterproof MEMS pressure sensor (to detect absolute pressure) which uses barometric and water-pressure detection functions.
-
The European Automotive Supplier Report
In December 2009, Alps introduced its HSPPA series, the world’s smallest-class piezoresistive type waterproof MEMS pressure sensor (to detect absolute pressure) that uses barometric and water-pressure detection functions.
-
Collector
Barometric pressure variations are measured and compensated with the built-in waterproof air pressure sensor which is mounted in the electronics housing at the top of the borehole.
-
Alps Electric - Global Headquarters
In December 2009, Alps Electric introduced its HSPPAseries, the world’s smallest-class piezoresistive type waterproof MEMS pressure sensor (to detect absolute pressure) which uses barometric and water-pressure detection functions.
-
Alps Electric
In December 2009,Alps Electric introduced its HSPPAseries, the world’s smallest-class piezo-resistive type waterproof MEMS pressure sensor (to detect absolute pressure) which uses barometric and water-pressure detection functions.
Indicates content that may require registration and/or purchase.