-
Supplier: Legrand
Description: money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Legrand
Description: Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Radwell International
Description: ROUND SEAL, FOR SINGLE CABLE ENTRIES, VIBRATION-TESTED, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: LEMO USA, Inc.
Description: The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 0.17 to 0.43 inch
- Length: 2.45 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 0.26 to 0.64 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 1.45 to 2.34 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 0.78 to 1.36 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Description: Nashua Tapes Products Stretch & Seal Stretch & Seal Self-Fusing Silicone Tape Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion.
- Thickness: 0.02 inches
- Temperature Resistance: -51.11111111111111 to 260 C
- Features: Adhesive Tape, Electrical Tape, Industrial Tape, Non-adhesive, Single-Sided Adhesive, Thermally Insulating / Insulative
- Backing: Plastic / Polymer
-
Supplier: Computer Network Accessories, Inc.
Description: Professional watertight installation of RG59 and RG6 PermaSeal commercial grade connectors.
- Tool Type: Crimper
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Moisture / Oil Resistant, Watertight
- Power Type: DC Power Connector
- Mounting Style: In-Line / Cable End
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Moisture / Oil Resistant, Watertight
- Power Type: DC Power Connector
- Mounting Style: In-Line / Cable End
-
Supplier: Small PC Computers
Description: The SK135 is watertight, dustproof, and operates under extreme temperatures. The 88-key layout is equipped with uniform, adjustable backlighting and durable key legends. The SK135 includes an integrated pressure-sensitive pointer with two mouse buttons. Available with PS/2 or USB interface.
- Number of Keys: 88
- Operating Temperature: -40 to 85 F
- Connection: Cable
- Mounting: Desktop / Enclosed
-
Supplier: CTI Electronics Corporation
Description: over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These rugged keyboards are packaged in watertight welded stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded
- Number of Keys: 87
- Connection: Cable
- Mounting: Desktop / Enclosed
- Interface: IBM PS/2 / AT
-
Supplier: Heilind Electronics, Inc.
Description: CABLE SEAL BACKSHELL WATER-TIGHT STRAIGHT
-
Supplier: Heilind Electronics, Inc.
Description: CABLE SEAL BACKSHELL WATER-TIGHT STRAIGHT
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: Polyamide Cable Glands Neoprene seal Gas and water-tight Maximum strain relief through clamping range Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and
-
Supplier: OTTO Controls
Description: The P6-4 series switches are commercial grade limit switches that are dusttight and watertight to IP6K8S. They are designed to be operated in extreme temperature ranges and with their stainless steel housing, are for use in the most rugged, harsh environments. These switches are available
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 105 C
- Pre-travel: 0.055 inch
- Mechanical Life (Minimum): 100,000 (#)
-
Supplier: CTI Electronics Corporation
Description: enclosures are available in watertight, anodized aluminum or welded stainless steel. Both enclosure options come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to
- Number of Keys: 87
- Connection: Cable
- Mounting: Desktop / Enclosed
- Interface: IBM PS/2 / AT
-
Sealing Glands - Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range -- 70074569Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: L-com, Inc.
Description: Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a
- Cable Length: 25 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a
- Cable Length: 50 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: Protect Ethernet cable runs outside with L-com's Outdoor Category 5E rated cable. The Gel-filled jacket provides moisture protection when used in an outdoor environment. The built in feed-thru grommet allows you to pass this cable through an enclosure while maintaining a
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Video Displays - Generation 1 Barracuda Standalone 6.4"–24.0" Standard Brightness Sealed LCD MonitorSupplier: General Digital Corporation
Description: retarders, power supplies, cables and much more
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: retarders, power supplies, cables and much more
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Video Displays - Generation 1 Barracuda RackMount 10.4"–24.0" Standard Brightness Sealed LCD MonitorSupplier: General Digital Corporation
Description: retarders, power supplies, cables and much more
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: retarders, power supplies, cables and much more
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: CableOrganizer.com, Inc.
Description: Angel-Guard® Cord Connect™ Extension Cable Plug Protector Prevent Electrical Hazards and Cord Damage What's special about this cable protector? Protects cable ends from outside dust, dirt, and liquids, prolonging the life of your extension cords and reducing the risk of
-
Supplier: MilesTek Corporation
Description: Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: Introducing new dual use Category 6, IP67 rated waterproof cables. These cables can be used with IP rated receptacles for a watertight seal and also have an innovative design that can mate with standard jacks. This eliminates the need to find specialized cables
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: Networking
Find Suppliers by Category Top
Featured Products Top
-
JacketSeal™ sealed electrical feedthroughs provide a liquid-, fluid-, and water-tight sealing solution for applications where a true hermetic seal is not required. Designed for environments needing protection up to IP-67, IP-68, NEMA, and explosion-proof standards, JacketSeal™ (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
LEMO T-Series Watertight Connectors are the ideal choice for outdoor applications. These precision-engineered connectors have a push-pull self-latching system, several keys to avoid cross-mating, 360° full EMC shielding, and enhanced inner (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
sealed to withstand moisture, condensation, vibration and flash-over. Over 180 contact layouts are available, in variations that allow for just power, just signal, or a mix of both contact types. There is also an additional option of high-power RADSOK contacts (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
ELK RIVER REACTOR TECHNICAL SPECIFICATIONS
In each such penetration, the cable shall enter the pipe sleeve through a Type EYS fitting with an O-Z water- tight cable seal inside the containment-building shell and shall leave the pipe sleeve through an O-Z insulator bushing outside…
-
The Kuwait Meteorological and Oceanographic Monitoring System
Cables enter the enclosure through watertight cable entry seals (U.S. Coast Guard Regulation 293).
-
Superabsorbent Polymers
In order to form a watertight seal around cable components upon swelling, SAP tapes must possess a minimum Newtonian viscosity to prevent movement by the pressure of the water trying to intrude upon the cable.
Indicates content that may require registration and/or purchase.