-
Supplier: O-Z/Gedney
Description: FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 18 INCH 12 INCH 18 INCH UL 50/514A APPROVAL FLUSH/SURFACE MOUNTING NEMA 4 ENCLOSURE RECESSED GASKETED SCREW-ON COVER TYPE OUTDOOR SERVICE TYPE CONSTRUCTIONAL FEATURES DUSTTIGHT, RAINTIGHT, WATERTIGHT WALL THICKNESS 5/16 INCH YR MODEL
- Length / Height: 12 inch
- Width/Diameter: 18 inch
- Depth: 18 inch
- Height: 12 inch
-
Supplier: Appleton Electric
Description: FINISH APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE PAPER MILL CONSTRUCTIONAL FEATURE DUST, IGNITIONPROOF, WATERTIGHT DTX MODEL
- Features: Explosion Proof, Other
- Ingress Protection(IP) Rating Against Moisture: Type 4
- NEMA Rating: Type 9
-
Supplier: Allied Electronics, Inc.
Description: Polyurethane Gasket, -40 to 70 °C Temperature Range, Polystyrene Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value
-
-
Supplier: Allied Electronics, Inc.
Description: Polyurethane Gasket, -40 to 70 °C Temperature Range, Polystyrene Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value
-
Supplier: Allied Electronics, Inc.
Description: Polyurethane Gasket, -40 to 70 °C Temperature Range, Polystyrene Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value
-
Supplier: Allied Electronics, Inc.
Description: Light Gray, Temperature Range -40 to 70 °C, Polystyrene Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value
-
Supplier: CSA Group
Description: nonmetallic junction boxes (of other than the swimming pool type); and b) pull boxes where the length does not exceed three times the width and the volume exceeds 1640 mL. 1.2 This Standard does not apply to a) junction and pull boxes that are made in accordance
-
Supplier: Powell Electronics, Inc.
Description: DIECAST BOX 1550 WATERTIGHT
- Features: Terminal and Junction Boxes
-
Standards and Technical Documents - (eBook Version) Junction and pull boxes -- C22.2 NO. 40-17 eBookSupplier: CSA Group
Description: nonmetallic junction boxes (of other than the swimming pool type); and b) pull boxes where the length does not exceed three times the width and the volume exceeds 1640 mL. 1.2 This Standard does not apply to a) junction and pull boxes that are made in accordance
-
Supplier: RS Components, Ltd.
Description: Watertight ABS Wallmount Enclosure
- Width/Diameter: 6.299216 inch
- Depth: 6.299216 inch
- Width or Diameter: 6.299216 inch
- Material: ABS, Polycarbonate
-
Supplier: Stahlin Enclosures
Description: Full length stainless steel hinged cover Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Maintains both watertight and submersible ratings with installed window Full 180°+ door opening
- Length / Height: 19.62 inch
- Width/Diameter: 17.61 inch
- Depth: 8.82 inch
- Height: 19.62 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382241-1590WDF Category: Boxes, Enclosures, Racks>Boxes Series: 1590WF Color: Unpainted Features: Mounting Flange, Watertight Package: Bulk Size / Dimension: 7.402" L x 4.724" W (188.01mm x 119.99mm) Standard Package: 1 pcs Ratings: IP65 Thickness:
-
Supplier: DigiKey
Description: ENCLOSURE - WATERTIGHT POLYESTER
- Material: Fiberglass
- Features: Flame Retardant, Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 1, Type 6
-
Supplier: Legrand
Description: The Omnibox Floor Box Series provides an excellent activation solution when multiple services are required in open space areas. The Omnibox offers one-, two-, and three-gang multiservice boxes to meet the workstation needs of today's applications. This floor box series has many applications,
- Features: Other, Terminal and Junction Boxes
- Shape: Rectangular
- Material: Steel
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet location when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with 5 tapped holes and 4 threaded close-up plugs. Hub sizes: 1/2 (12.7), 3/4 (19.0)
- Material: Aluminum
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Round
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Radwell International
Description: JUNCTION-PULL BOX, WJB SERIES, FLANGED COVER, SURFACE MOUNTING, WEATHERPROOF (WATERTIGHT/RAINTIGHT), NEMA 3/4/5/250, FERALOY IRON ALLOY, 6 X 6 X 4 INCH, SCREW LOCK, HOT DIPPED GALVANIZED, NEOPRENE COVER GASKET. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet location when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with 5 tapped holes and 4 threaded close-up plugs. Hub sizes: 1/2 (12.7), 3/4 (19.0)
- Material: Aluminum
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Round
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1091200-1555CF22GY Color: Gray Features: PCB Supports, Watertight Material Flammability Rating: UL94 HB Ratings: IP67, NEMA 4,4X,12,13 Thickness: 0.157" (4.00mm) Height: 1.654" (42.01mm) Material: Plastic, ABS Design: Cover Included
-
Supplier: RAWELT S.A. de C.V.
Description: MATERIAL: Diescast aluminum For wet locations when gasketed cover are used. NEMA 4, 4 X NPT thereaded for use with RIGID and IMC conduit Furnished with 5 tapped holes and 4 threaded close-up plugs. Hub sizes: 1/2 (12.7), 3/4 (19.05), 1 (25.4). Green ground screw included. Four mounting holes Blank
- Material: Aluminum
- Features: NEMA / IP Enclosures, Terminal and Junction Boxes
- Shape: Round
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Phoenix Mecano Inc.
Description: Watertight 03 enclosures are designed for use in the electro-mechanical and the electronics industry. They are good for small instruments and junction boxes. Typical applications are relay module enclosures, geophysical sensoring equipment and temperature control monitors. The
- Length / Height: 7.87402 inch
- Width/Diameter: 4.724412 inch
- Depth: 3.543309 inch
- Height: 7.87402 inch
-
Supplier: Radwell International
Description: SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 17.1 WATT, WATERTIGHT COIL ENCLOSURE, NO JUNCTION BOX, 18 IN LEADS ELEC CONN, INRUSH VA - 70, HOLDING VA - 40, NEMA 1/2/3S/3/4X/4, FOR USE WITH 8263G232. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
- Media: Water
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures Watertight Polyester Enclosure
- Length / Height: 9.600005184 inch
- Width/Diameter: 9.8 inch
- Height: 9.600005184 inch
- Width or Diameter: 9.8 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralstons EE Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and high protection level. The EE Series is suitable for all types of mountings; even under the most severe
- Length / Height: 10.6 inch
- Width/Diameter: 14.2 inch
- Depth: 7.4 inch
- Height: 10.6 inch
-
Supplier: WorldWide Electric Corporation
Description: 1/3-1 HP 1800 RPM 208-230/460 volt TENV enclosure 1.15 service factor Class F insulation C-face - rigid base and round body 304 stainless steel frame, end bracket and junction box Stainless steel shaft Double lip seals with an additional shaft slinger on the drive-end O-rings installed on
- Other Output Power: 1 HP
- Continuous Current: 1.6 amps
- Gearbox Efficiency: 84 %
- Shaft Speed: 1,800 rpm
-
Supplier: nVent Electric
Description: For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
-
Supplier: Hammond Manufacturing Company Inc.
Description: compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy installation. Allows
- Length / Height: 1 inch
- Width/Diameter: 0.5 inch
- Depth: 0.25 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL CONSTRUCTIONAL FEATURE WATERTIGHT, DUSTTIGHT CF MODEL
- Length / Height: 3.72 inch
- Width/Diameter: 3.625 inch
- Depth: 2.94 inch
- Height: 3.72 inch
-
Supplier: Thermon, Inc
Description: The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. The design of the thermostat permits its use as a junction box for connecting
- Temperature Set Point Range: 35 to 235 F
- Thermostat Type: Mechanical
Terminal and Junction Boxes
(657 Companies)
Boxes and Crates
(275 Companies)
Conduit Fittings
(169 Companies)
Solar Junction Boxes
(14 Companies)
Industrial Enclosures
(2,366 Companies)