-
Supplier: Cole-Parmer
Description: compact gauge but is easy to read and can safely operate at total pressures up to 30 psig. The gauge is designed for panel mounting in a single 2-5/8' diameter hole. Standard pressure connections are barbed fittings for 3/16' I.D. tubing. Over-pressure protection
- Dial Size: 3 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: compact gauge but is easy to read and can safely operate at total pressures up to 30 psig. The gauge is designed for panel mounting in a single 2-5/8' diameter hole. Standard pressure connections are barbed fittings for 3/16' I.D. tubing. Over-pressure protection
- Dial Size: 3 inch
- Type: Differential
-
Supplier: Transcat, Inc.
Description: Product Highlights Available in 41/2" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) casesAll-stainless steel movements
- Type: Gauge
-
-
Supplier: Cole-Parmer
Description: compact gauge but is easy to read and can safely operate at total pressures up to 30 psig. The gauge is designed for panel mounting in a single 2-5/8' diameter hole. Standard pressure connections are barbed fittings for 3/16' I.D. tubing. Over-pressure protection
- Dial Size: 3 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • For corrosive environments with either liquid or gaseous media • Membrane sensing element • 316L stainless steel, Monel, and PTFE wetted parts • Halocarbon membrane fill These pressure gauges are designed for critical process applications requiring medium to high differential and
- Dial Size: 4.5 inch
- Type: Differential
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-.25" w.c.
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-.50" w.c.
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4-20MA DN2 CAP Compliant with 3A sanitary criteria 1.5" and 2" Tri-Clamp connections Pressure ranges include vacuum, compound, and gauge ranges as low as 40 inches water column 4-20 mA 2-wire output signal, others available Designed for media temperature up to 150
- Working Pressure Range: 9.03175 psi
- Pressure Measurement: Gauge
-
Supplier: WorldWide Electric Corporation
Description: 69ES Series 1/4’’ Female NPT pipe fitting Suffix - Description B Pulsation orifice 69W Series 1/4’’ Female NPT pipe fitting Suffix - Description B Pulsation orifice L AUTO-OFF disconnect lever
- Switch Point Range: 12 to 150 psi
- Pressure Measurement: Gauge
-
Supplier: Galco Industrial Electronics
Description: Magnehelic Gage Range 2-0-2In WC
- Type: Gauge
-
Supplier: ValueTronics International, Inc.
Description: CertificateNIST Compatible With: Dry Air Or Non-Corrosive Gas For Use With: Intrinsically Safe Pressure Calibrators 4FA90, 4FA91, and Intrinsically Safe Multifunction Calibrator 4GU10 Includes: Metric Adapter and Instructions Item: Pressure Module Pressure Range: 10 In
- Type: Gauge
-
Supplier: Radwell International
Description: PRESSURE GAUGE, SERIES 605, DIFFERENTIAL PRESSURE INDICATING, MAGNEHELIC, 0-2.0" W.C., 2 PSI MAX. PRESSURE, +/-0.5% ELECTRICAL ACCURACY, +/-2% MECHANICAL ACCURACY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Viatran
Description: Viatran Model 748 pressure sensor is a rugged pressure transmitter designed for the industrial process environment. With ranges down to 20" WC, the 748 pressure transducer provides accurate, cost-effective and reliable measurements for harsh process applications.
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Tecmark Corporation
Description: Series 3900 pressure switches are widely used in pilot duty applications and incorporate field adjustable set points and internal switch contacts. These switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric
- Switch Point Range: 0.2175552590357955 to 5.0037709578232965 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 15 amps
- Switched AC Volts: 240 volts
-
Supplier: PMC Engineering LLC
Description: The PMC Low Pressure, Differential Pressure Transmitter is designed to measure pressure across filter elements. Utilizing the PMC flush-mount diaphragm on the positive pressure side and a 1/8" NPT nipple for the reference pressure side. It is well suited for
- Working Pressure Range: 14.4508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 175 F
- Measurement Type: Absolute, Compound, Gauge
-
Supplier: Setra Systems
Description: Setra's Model 264 versatile low differential pressure transducer is widely used in the accurate measurement of pressures and flows for proper building pressurization and air flow control. Optional accuracies of ±0.4% FS and ±0.25% FS are available as well as the standard ±1.0% FS
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential, Gauge
-
Supplier: Setra Systems
Description: The SRPM room pressure monitor is designed for critical care low differential pressure applications that require stringent pressure monitoring and alarming. True differential pressure is measured and displayed with a resolution of 0.0001" W.C. The SRPM is a complete
- Working Pressure Range: 0.180635 psi
- Accuracy: 0.5 ±% FS
- Device Category: Controller
- Display Type: Digital
-
Supplier: Setra Systems
Description: The Model 267 pressure transducer sense gauge and differential pressure and are offered with a high level 5 VDC or 10 VDC output as well as a 4-20 mA output. The Model 267 is available with an optional LCD display for convenient viewing of pressure reading. Features: NEMA
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: PMC Engineering LLC
Description: Versaline VT1000 Series Topside Pressure Transmitter Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified Total Error Band: typical ≤0.3%
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: PMC Engineering LLC
Description: Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½" Fits 3" diameter or larger pipes Field programmable with Hart Communicator 316L S/S
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: PMC Engineering LLC
Description: avoids the usual pocketing problems encountered with conventional flange-mounted and recessed-diaphragm transmitters. The capacitance sensor handles overloads of up to 10 times nominal range. Ranges: 0 to 5" WC through 0 to 300 PSIG +/- 5" WC through +/- 400" WC Compound 0 to 3"
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: Terra Universal, Inc.
Description: Designed for rapid removal of oxygen and backfill with nitrogen or argon to establish anaerobic processing environment Continuous-seam welds with radius corners simplify cleaning and reduce leak rate during vacuum cycling (supports intermittent negative pressure to -10"WC) Optional
- Number of Glove Ports: 2
- Main Chamber Width: 28.25 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 28 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Cost • Portable & Simple to Use • Auto Zero Power • Backlight • High Resolution: 0.01"/0.1" WC (Water Column) • Tubing [60 cm (24")] and Fitting Included • Four AAA Alkaline Batteries Included • Soft Carrying Case (Included)
- Working Pressure Range: 0 to 0.722539999999995 psi
- Operating Temperature: 32 to 105 F
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: CSA Group
Description: reaches the valve's trip flow. 1.3 This Standard applies to valves for use with natural, manufactured and mixed gases, propane gas, and LP gas-air mixtures at pressures not to exceed 5 psi (35 kPa). 1.4 Valves are to have a minimum operating pressure of no greater than 5 in wc
-
Supplier: Honeywell International, Inc.
Description: AUTOMATIC, ROUND, SINGLE BLADE TYPE 24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS GALVANIZED STEEL BLADE MATERIAL 12 INCH DIAMETER DUCT SIZE VOLTAGE RATING 24 VOLT TEMPERATURE RATING 40 TO 140 DEG F MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE ACTUATOR MOUNTING SIDE OR TOP
-
Supplier: CSA Group
Description: 11 in wc (2.74 kPa); or b) operating at regulated outlet pressures in excess of 11 in wc (2.74 kPa) but not greater than 5 psi (34.5kPa). 1.6 Built-in appliances may be for: a) connection to a fixed fuel piping system; or b) connection to a remote self-contained propane gas
-
Supplier: CSA Group
Description: at regulated outlet pressures: a) not to exceed 11 in wc (2.74 kPa); and b) in excess of 11 in wc (2.74 kPa) but not greater than 5 psi (34.5 kPa). The construction of outdoor cooking gas appliances for use with the above-mentioned gases is covered under Clause 4, Construction.
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Our team here at W.C. Branham is known for our “Solutions in Motion”—and for our products that enable vehicles and industrial equipment to stop quickly, safely, and reliably. So what happens when the vehicle in question is a race car? Here’s how our team joined (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. up to (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-over-oil intensifier acts as an inline pressure booster for braking or tensioning. But what if space is really limited? Branham’s OVLBOOST air (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc.
More Information Top
-
Analysis of a water-coolant leak into a very high-temperature vitrification chamber.
For example, if the induced- draft fan creates a negative 635 nun wc (-25 in WC ) gage pressure at its inlet in normal operation, the inlet pressure when exhausting the same volume flow rate of steam becomes only about negative 18/30*635 …
-
Oil Heat Vent Analysis Program (OHVAP) users manual and engineering report
Outside Pressure (in wc , gauge ): ...
-
Supporting document for the historical tank content estimate for B Tank Farm
DESCRIPTION AND COMMENTS THERMOCOUPLE FLANGE/OBSV PORT (SALTWELL SCREEN) WC (PIT DRAIN) WC FLANGE, PRESSURE GAUGE .
-
Wika 4375986 4 5 Differential Pressure Gauge 0 100 WC from Cole-Parmer
Wika 4375986 4 5 Differential Pressure Gauge 0 100 WC (Representative photo only .
-
Photohelic Pressure Switch Gauge 0 5 WC 1 8 NPT F from Cole-Parmer
Photohelic Pressure Switch Gauge 0 5 WC 1 8 NPT F (Representative photo only .
-
Pressure Transient Data Acquisition and Analysis Using Real Time Electromagnetic Telemetry
Using a single pressure gauge system downholc, wc obtained real-time telemetry of pressure and tcmpcraturc data al the surface, as WCIIaa a Iargcr sampling of data that were stored in the downholc memory syslcm.
Indicates content that may require registration and/or purchase.