Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Deodhar Electro Design P. Ltd.
Description: Voltage settings and its ON/OFF can be controlled through remote terminal. Around nine standard models of these units offer the user a wide choice to choose from in addition to customization option. Features: Elegant Looks, Compact Size and Light Weight Active PFC with Universal Input Remote
- Type: DC Power Supply
-
Supplier: ANVER Corporation
Description: with a leakage rate of less than 1½ in. Hg per second from that peak level will trigger the horn and light, informing the operator of a leak. The alarm will not sound on the detach cycle as with other primitive systems using preset switches. Even the smallest leak, anywhere in the system,
- Mount: Center Back
- Features: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: GasLab
Description: development and prototyping. Specifications Measurement Range: 400-10,000 ppm Target gas: Carbon Dioxide Operating Principle: NDIR with LED technology Accuracy: ±30 ppm ± 3% of reading Measurement Period: Adjustable by host Power Supply: 3.05-5.5 V4 Dimensions: 1.3 x 0.78 x 0.47 in. Weight:
-
-
Supplier: Cole-Parmer
Description: 7 x 1-1/4 inches and weight is 9 ounces.
- Fahrenheit Scale: -58 to 1,999 F
- Celsius Scale: -50 to 1,230 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Delta Controls Ltd.
Description: differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance Characteristics: Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process
-
Supplier: Delta Controls Ltd.
Description: diaphragm and process connection for NACE MR-01-75 – all welded construction. Process connection Rc 1/4 (1/4” Bsp tr int) or 1/4 ”NPTF (other sizes via adaptors only) Unit weight 1.5kg/3.3lbs approx Set point Repeatability +/- 1% of adjustable range Ambient temperature range -40 to +80 deg C
- Pressure Measurement: Absolute, Vacuum
-
Supplier: Neo-Dyn
Description: Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points during system pressure changes makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap action
- Operating Temperature: -40 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: Electro Standards Laboratories
Description: configuration 8.11" W x 2.42" H x 7.30" D (20.6 x 6.2 x 18.6 cm) WEIGHT: Approximately 2.0 lbs. (0.9 kg) PathWay® Model 4209 DB25 Automatic Fallback Switch with Telnet Remote: The drawing illustrates a COMMON Device connected to the DB25 COMMON port with access to a Primary Line connected to
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Neo-Dyn
Description: Adjustable vacuum switch with efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap action electrical switch recognized by Underwriters’
- Operating Temperature: -40 to 249.8 F
-
Supplier: Neo-Dyn
Description: All purpose miniature tamper proof switch, extremely light weight and durable construction. Has efficient Nega-Rate® Belleville disc spring sensing mechanism. Small size improves vibration and shock resistance. Specifications Deadband (Differential): The deadband can be selected
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Neo-Dyn
Description: Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism for stable set points during system pressure changes. Hermetically sealed, explosion-proof electrical assembly well suited for hazardous or explosive environments. Specifications
- Operating Temperature: -40 to 249.8 F
- Pressure Measurement: Differential
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 425 G [14.991 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions
- Operating Distance: 1.574 inch
- Operating Temperature: -13 to 158 F
- Switch Type: Normally Closed, Normally Open
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical Characteristics Output Type : NO+NC Contacts Supply Voltage
- Operating Temperature: -13 to 158 F
-
Description: considerably lighter in weight than epoxy. Isolated, non grounded 2-56 machine screws thread into the module to securely mount it to the printed circuit board, relieving any stress on the interface pins. Mounting plates, brackets and flanged mounting options are also available. High voltage
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 20,000 volts
- DC Output Current: 0.0002 amps
- DC Output Power: 4 watts
-
Supplier: ValueTronics International, Inc.
Description: signal levels that are too high. Additional Features: Capable of driving 248 devices 1-slot wide MMS module Weight: 25 kg (5.5 lb) maximum Operating Temperature: 0 to 55 °C The Agilent 70611A is a 1-slot MMS module capable of controlling 31 electromechanical switches or attenuator
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: FineTek
Description: The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid to be measured. As the liquid in the vessel travels up and down, the float will rise and fall on the sensing
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Transmitter
-
Supplier: STEGO
Description: The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat registers the
- Temperature Set Point Range: 50 to 140 F
- Voltage: 250 volts
- Temperature Hysteresis: -452.47 F
- Switch Type: Bi-Metal
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 1000 G [35.273 OZ ] Configuration Features Channel Configuration : Depends on the Number of Expansion Modules Electrical Characteristics Current Consumption (Max) (MAMP) : 35 Supply Voltage Range (VDC) : 24 Housing Features Housing Material : Aluminum Industry
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The wind measurer PCE-EM 890 is an instrument for measuring environmental conditions. The wind measurer gives you an accurate measurement very quickly. Due to the small dimensions and the low weight, this wind measurer is an easy-to-use information system on the weather condition. It is
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure, Measures Dew Point, Measures Relative Humidity, Measures Temperature, Senses Wind Speed
-
Supplier: Hammond Manufacturing Company Inc.
Description: Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - - Current Ratio - Overall Dimensions - Mounting - Ship Wt. Style - Pri. / Sec. - H - D - W - Hole - oz. CT5CF - Chassis Mount 1000:1 1.25
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC/DC Converter; Product Weight (grams): 33; Input voltage min (V): 18; Input voltage max (V): 75; Output voltage min: 3.3; Output voltage max: 3.3; Output voltage dual assymetric (y/n): Single; Output Power (W): 15; Max Output current (A): 3; Efficiency (%): 77; Max Capacitive load (µF):
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Richardson RFPD
Description: Wolfspeed has developed the XM3 power module platform to maximize the benefits of SiC, while keeping the module and system design robust, simple, and cost effective. With half the weight and volume of a standard 62 mm module, the XM3 power module maximizes power density while minimizing loop
- Features: MOSFET, Other
-
Supplier: Dover Flexo Electronics, Inc.
Description: Zero on power up (jumper selectable) 10% Calibration Weight Ratio. A 15 lb. calibration weight allows full meter-scale output at 150 lbs. tension. CE Marked BENEFITS: TrueView improves machine operation and productivity by making it easier to run proper tension, gain a higher level of
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Visual Sound, Inc.
Description: feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 1300 W 4 Ohm
-
Supplier: Daniel Measurement and Control Inc.
Description: an internal poppet valve in conjunction with optical position sensing, hydraulic piston return, pneumatic piston actuation and modern data processing techniques. The result is a complete packaged proving system significantly reduced in size, weight and cost while equaling or exceeding
- AC Voltage Range: 115 to 460 volts
- Operating Temperature: -46 to 500 F
- Calibration Signal: AC Voltage
- User Interface: Computer Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Regulators; Product Weight (grams): 1.8; Input voltage min (V): 6.5; Input voltage max (V): 34; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 2.5; Max Output current (A): 0.5; Efficiency (%): 85~94; Max Capacitive load
- Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 C
- Features: Other
-
Description: The M390S is a two-part Blackbody comprised of a controller section and an emitter section. The capability on the M390S is identical to the equivalent M390 with smaller size and weight due to the separation of controller from the emitter. Target temperature is sensed by a rapid response
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: SIZE/ WEIGHT 405A/ 406A 12.5"H x 6"W x 4"D / 8 lbs SIZE/ WEIGHT 407 4"H x 7"W x 4"D / 5 lbs CONTROL CUT-OFF Variable-set by adjustable cut-off control. OPERATING RANGE 240 to 4,000 sensor targets per minute. Speed control - monitors virtually any moving object. Broad operating range.
-
Supplier: TMP Pro Distribution
Description: rack mount kit allows single or dual mounting of the PA702 in a 1RU high configuration. Height: 1 3/4" (4.445 cm) Width: 8 1/2" (21.59 cm) Depth: 11 1/2" (29.21 cm) Shipping Weight: 5.50 lbs (2.49 kgs) Frequency Response: 30Hz - 20 KHz +/-3dB Connector Type: Phoenix and RCA Output Power: 70
- Type: Amplifier
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: a milled billet aluminum case, the slim-profile AWM is light weight and watertight, with fully sealed connectors. Front-mounted controls and the optional touch screen make the industrial rugged monitor user-friendly. The AWM incorporates the latest optical engineering to achieve optimum
Find Suppliers by Category Top
Featured Products Top
-
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
-contact sensing technologies. Installation Considerations Mount the switch securely through the body mounting points and align the roller lever with the intended cam path. The cam should approach laterally and move the lever smoothly without (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
BES LITE Honeywell Sensing Solutions proudly introduces the BES LITE, a cost-effective, light-weight sensor designed specifically for battery modules used in Battery Energy Storage Systems & Light (read more)
Browse Batteries Datasheets for Powell Electronics, Inc. -
this change and switch the output transistor. This sensing method allows the sensor to identify metallic objects without direct physical contact. It is particularly useful in industrial environments where a mechanical switch could be damaged by repeated (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
right for you? Switching to two-step molding offers significant potential savings and increased output, but is it right for your production needs? Whether it makes sense to switch will depend on many factors, including your current application and your annual output (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
distributors of electronic components and value-added services. Our focus and expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution. Our company (read more)
Browse Electrical Connectors Datasheets for Powell Electronics, Inc. -
electronic components and value-added services. Our focus and expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution. Our company was founded in 1946 by (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
Copper Heat Sinks Versus Aluminum Heat Sinks - Advantages and Disadvantages (.pdf)
Many designers will turn to copper as an alternative material to improve heat sink performance when an aluminum sink may not provide enough cooling. In some cases this switch is justified, in other cases it may not be. Following are a few rules of thumb for when the extra cost and weight of copper
More Information Top
-
Smart Sensing and Context
Each 10 cm x 10 cm binary switch senses weight affecting its surface.
-
Material control system design: Test Bed Nitrate Storage Area (TBNSA)
8.18 8.2.1 Weight Sensitive Floor Switches .
-
Tactile exploration of visual reinforcement following operant responding by 12- to 24-month-old infants
An additional response device was avail- able at each station in the form of a 60 x 60 cm weight - sensitive switch pad located on the floor in front of each screen.
-
Selection of contingent vs. noncontingent schedules of visual stimulation by infants
A 60 x 60 cm weight - sensitive switch pad was placed on the floor directly in front of each screen.
-
Adjunctive behavior of the rat under periodic food delivery in a 24-hour environment
The location of the rat was determined by weight - sensitive switches mounted in the nest and main chamber floors.
-
11.18.10 -- Understanding RF Connector Technology
Their space product brochure highlights their experience, space team, capacity, and qualification in manufacturing environmental and weight - sensitive switches : SPDT, transfer, T-Switch, waveguides, and switch block designs.
-
http://msucares.com/pubs/misc/m1541.pdf
Alteration or removal of any equipment or vehicle's safety device components including but not limited to seat belts, emergency flashing lights, emergency engine kill switches , weight sensitive seat kill switches, or other components is strictly forbidden.
-
http://msucares.com/pubs/misc/m1027.pdf
Alteration or removal of any equipment or vehicle's safety device components including but not limited to seat belts, emergency flashing lights, emergency engine kill switches , weight sensitive seat kill switches, or other components is strictly forbidden.
-
Dynamic Contrast-Enhanced Magnetic Resonance Imaging in Oncology
Permeability 39, 58, 182 – surface area product (P.S) 41, 103, 129 – weighting 58 pH sensitive switches 28 Phaeochromocytoma 250 Pharmacodynamic Response 296 – endpoints 283 Pharmacokinetic analysis 7, 128, 153, 197, 222 – models 15 Pharmacokinetics 296 Phase I …
-
Automated control of aircraft utility subsystems on the MD-11
altitude rate, gear/slaVflap position, groundlair sense switch , gross weight , center of gravity, and other parameters that define the overall aircraft status.
Indicates content that may require registration and/or purchase.