-
Supplier: BUG-O Systems, Inc.
Description: Bug-O Systems weld backings are non metallic, non hygroscopic, neutral, and unlike metal backing bars, do not become part of the finished weld. When properly positioned and attached to the back side of a weld joint, your welds can be free of defects
- Accessory: Weld Backing
-
Supplier: Gullco International Limited
Description: Pass Weld One Side Only Deposit More Weld Metal Root Weld And Fill In One Pass Eliminate Defects And Rework Eliminate Costly Unnecessary Gouging And Grinding Sizes 1/4" (6.3 mm) to 6" (152.4 mm) Special Sizes And Configurations Available Conveniently Packaged and Sealed In
- Accessory: Weld Backing
-
Supplier: CSA Group
Description: ISO 17683:2014 specifies the classification, dimension and appearance, performance, and test methods for ceramic weld backing. It also specifies marking, packaging, and storage. ISO 17683:2014 is applicable to designing, manufacturing, testing, and accepting ceramic weld
-
-
Supplier: Accuris
Description: Ships and marine technology - Ceramic weld backing for marine use
-
Supplier: Accuris
Description: Ships and marine technology \x97 Ceramic weld backing for marine use
-
Supplier: Accuris
Description: Ships and marine technology - Ceramic weld backing for marine use (ISO 17683:2014)
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Designed primarily for automatic welding and to allow quick and easy joint alignment where the inside diameters are slightly out-of-round. Nubs can be chipped off or left intact to be melted into first root pass.
- Features: Specialty / Other
- Accessory: Weld Backing
-
Supplier: Accuris
Description: INTERNAL MACHINING AND SOLID MACHINED BACKING RINGS FOR CIRCUMFERENTIAL BUTT WELDS
-
Supplier: American Welding Society (AWS)
Description: This standard presents recommended practices for welding the root pass of metal pipe butt joints with an open root or a consumable insert. Joint designs, assembly, consumable insert configurations, base metals, filler metals, and purging are discussed. Applicable arc welding processes and
-
Supplier: American Welding Society (AWS)
Description: This standard presents guidelines for welding the root pass of metal pipe butt joints with an open root or a consumable insert. Joint designs, assembly, consumable insert configurations, base metals, filler metals, and purging are discussed. Applicable arc welding processes and techniques are
-
Supplier: American Welding Society (AWS)
Description: joint designs for fillet welds and groove welds. ISBN 0-87171-684-4
-
Supplier: American Welding Society (AWS)
Description: allowable joint designs for fillet and groove welds. ISBN 0-87171-340-3
-
Supplier: CSA Group
Description: ISO 9692-1:2013 specifies types of joint preparation for metal arc welding with covered electrode, gas-shielded metal arc welding, gas welding, TIG welding, and beam welding of steel. It applies to joint preparation for full penetration butt welds and for fillet welds. For partial
-
Supplier: CSA Group
Description: (Process 83); laser welding (Process 52); laser cutting (Process 84); arc braze welding (Process 972). Process numbers are in accordance with ISO 4063. The purpose of ISO 14175:2008 is to classify and designate shielding, backing, process and assist gases in accordance with their chemical
-
Description: (Process 83); laser welding (Process 52); laser cutting (Process 84); arc braze welding (Process 972). Process numbers are in accordance with ISO 4063. The purpose of ISO 14175:2008 is to classify and designate shielding, backing, process and assist gases in accordance with their chemical
-
Description: ISO 17642-3:2005 specifies the sizes of the backing plates, specimens and procedures for carrying out externally loaded cold cracking tests by implant testing in order to obtain information about the cold cracking sensitivity during welding. This International Standard applies primarily, but
-
Supplier: CSA Group
Description: ISO 17642-3:2005 specifies the sizes of the backing plates, specimens and procedures for carrying out externally loaded cold cracking tests by implant testing in order to obtain information about the cold cracking sensitivity during welding. This International Standard applies primarily, but
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Conspacer, which combines a Robvon Backing Ring and a consumable insert ring, is suited for use in high and low-pressure piping, in facilities where TIG welding is used to join pipe or tubing. Filler metal feature ensures alignment of pipe ends and automatically sets root gap. Result is a
- Features: Specialty / Other
- Accessory: Weld Backing
-
Supplier: ASTM International
Description: This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded wire lath shall be fabricated from cold-drawn, galvanized steel wire, conforming to the
-
Supplier: Weiler Abrasives
Description: Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 40 grit abrasive grain is best for edge beveling, chamfering, weld grinding, and blending. Conical disc shape maximizes surface contact for
- Outer Diameter (OD): 6 inch
- Bore / Shank Diameter: 0.65 inch
- Grit Size: 40 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 60 grit abrasive grain is ideal for edge beveling, chamfering, weld grinding, blending, deburring, deflashing, and rust removal. Conical
- Outer Diameter (OD): 6 inch
- Bore / Shank Diameter: 0.65 inch
- Grit Size: 60 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Weiler Abrasives
Description: Composite backing that can be trimmed, exposing more abrasive material. Provides versatility to adjust for hard-to-reach areas such as fillet welds and irregular shapes. Composite backing will not mark the workpiece. Contaminant-free (contains less than 0.1% Fe, S, Cl).
- Outer Diameter (OD): 4.5 inch
- Bore / Shank Diameter: 0.95 inch
- Grit Size: 40 # or Microns
- Features: Disc Roll, Other, Specialty / Other
-
Supplier: Winters Instruments
Description: Description & Features:• "Continuous use" seals - backing plate will prevent diaphragm from rupturing if pressure sensing instrument fails. Pressure will be held until instrument is replaced• Various sizes and housing materials available• CRN registered available upon request• 1 year
- Process Temperature at the Seal: 400 F
- Maximum Working (Static) Pressure: 150 psi
- Instrument Connection: 1/2" NPT
- Process Connection Size: 2", Female
-
Supplier: Robvon Backing Ring Company, Inc.
Description: Robvon Squings are designed for quick, easy alignment of square or rectangular tubing and to assure a precise, close tolerance fit-up. They allow complete penetration and fusion of the weld.
- Diameter / Thickness: 0.125 inch
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: AENOR
Description: Ships and marine technology - Ceramic weld backing for marine use (ISO 17683:2014)
-
Supplier: Robvon Backing Ring Company, Inc.
Description: For use in the welding of critical piping systems where internal obstructions cannot be tolerated or in welding of pipe, tube and other joining areas where uniformity and smooth root bead is required. A ROBVON CONSUMABLE INSERT becomes an integral part of the initial root-weld bead. It
- Approvals / Conformance: ASME, AWS, MIL-SPEC
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Flexovit USA, Inc.
Description: Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A50 For weld removal and deburring applications.
- Outer Diameter (OD): 2 inch
- Grit Size: 50 # or Microns
- Type: Aluminum Oxide
- Disc / Backing Type: Cloth Disc
-
Supplier: ASME Standards and Certification
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: ASME
Description: tolerances). Coverage includes preparation for joints with the following: no backing rings; split or noncontinuous backing rings; solid or continuous backing rings; consumable insert rings; gas tungsten arc welding (GTAW) of the root pass. Table of Contents
-
Supplier: ESAB Welding and Cutting Products
Description: Features OK Flux 350 is an active bonded flux for making butt and fillet welds in carbon steel plate up to 1" (25 mm) thick. It produces a smooth weld surface with uniform edges. The slag is generally free peeling. Its performance is very good even when the plate surface is covered
- Tensile Strength (UTS): 79,770.26164645836 psi
- Yield Strength: 65,991.76190752463 psi
- Elongation: 30 %
- Approvals / Conformance: AWS
-
Supplier: Nelson Fastener Systems
Description: Clips, shown below, the resultant system is a simple, inexpensive, and efficient method of securing insulation to a metal backing. The “TP” series of insulation pins have a weld tip designed for the Capacitor Discharge welding process, but they may also be welded with the Short Cycle
- Length: 0.75 inch
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: provide the most reliable weld strength. When used in combination with Speed Clips, the resultant system is a simple, inexpensive, and efficient method of securing insulation to metal backings. Stud length should be longer than the insulation thickness to aid in securing Speed Clips
- Length: 1 inch
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Walter Surface Technologies
Description: For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces. Features Flexible
- Outer Diameter (OD): 4.5 to 6 inch
- Grit Size: 40 to 120
- Rotary Speed: 11,000 rpm
- Applications & Materials Abraded: Blending / Intermediate (Medium Grits), Contour / Edge, Dry Grinding / Sanding, Finishing / Deburring (Fine Grits / Filaments), Metalworking
-
Supplier: Ultrafab, Inc.
Description: Ultrafab's unique non-woven manufacturing system guarantees uniform pile height and backing widths. Ultrafab brush seals reduce dir, water, and air. Ultrafab Q Series can be welded to a polypropylene backing strip for use in required mounting applications Fins can be added to promote
-
Supplier: ATA Group
Description: Registered patent product to ATA Aluminium Oxide & Zirconium cloth versions Available on fibre backed backing plate Eliminates the requirement of an additional backing pad Available in diameters: 100mm; 115mm; 127mm & 180mm Available in grits: 36; 40; 60; 80 &120 Ceramic cloth
Find Suppliers by Category Top
Featured Products Top
-
Quick-Change Discs, which are available in two and three inch sizes, feature a strong backing that stands up to extreme pressure when removing stock, deburring, beveling and blending, and are especially well suited for aerospace, MRO, metal fabrication, welding and energy industry applications (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
. Click Here for More Information. For hard-to-reach applications, a poly cotton backing on the Norton Merit Pink R928 Flap Wheels and Specialty Abrasives adds more durability compared to traditional cotton back products. Due to a coating on the grain/ bond that reduces friction (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
might feature traditional malleable iron or lower steel stamping that helps adjust the wrenches perfectly. 8) Square Drive Ratchet Wrenches Square drive ratchet wrenches are perfect for ratcheting line-up clamps during welding (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Backing Ring Welding Procedure (.doc)
Robvon Backing Rings are inserted into the beveled pipe end with the spacer nubs flush against the pipe land and the ring gap positioned in the area of first bead deposition. The beveled end of the adjoining pipe is slipped onto the Robvon backing ring until the edge of the pipe land is firmly
-
How Are Metal Nameplates Attached?
Metal nameplates are attached using a variety of methods. From adhesive backing to holes and welding, there are solutions for every situation.