Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: Oqton

    Description: Oqton's robotic welding software is an AI-based technology that offers end-to-end automation of the welding process, from planning to real-time calibration and monitoring. It enables autonomous welding for high-mix, low-volume production, providing a solution to the

  • Description: and production downtime. This app can help businesses stay competitive and remain profitable in a challenging economic environment. Wandelbots offers an easy-to-use welding software that works with MIG/MAG welding. With the Wandelbots welding software, users can

  • Description: ABB’s Arc Welding software suite is a powerful set of tools designed to streamline and enhance robotic arc welding processes. Central to the offering is RobotStudio ArcWelding PowerPac, a CAD-based offline programming tool that simplifies program creation by allowing

  • Supplier: DELFOi

    Description: Delfoi SPOT is a fast, user-friendly, parametric and feature based offline programming software. The software can effectively utilise the features of a 3D CAD model. The necessary tools can be created in the software’s internal tool library, where the geometrical

  • Supplier: Octopuz

    Description: Change the way industrial robots work for you OCTOPUZ Offline Robot Programming (OLRP) software enables complex robot applications to be programmed in a virtual, offline environment, without disruption to your manufacturing process and without the need for an onsite robot programming expert.

    • Use: Professional

  • Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions and

    • Features: Computer-aided Design/Manufacturing (CAD/CAM)
    • Licensing: Perpetual
    • Use: Professional
    • Source Code: Proprietary

  • Description: inventory smart production factory. Solmotion Key Advantages: Cuts mechanical tooling costs Saves the costs of fixture and storage space Reduces changeover time Decreases the accumulated tolerance caused by placing position Solmotion Key Features: CAD/CAM software support (offline

  • Description: One of our specialties is welding. Our capabilities include laser systems for not only welding but also assembly. A high-power laser welding assembly system allows us to join similar and dissimilar materials, and stocks of different thickness that results in a high integrity

    • Materials: Aluminum, Steel - Stainless, Steel - Structural
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low to Mid Volume Production, Machining, Prototype Services, Reverse Engineering, Robotic Welding, Testing and Inspection
    • Features: Europe Only, Midwest US Only, North America, United States Only
    • Frictional / Other Fusion Welding: Laser Welding, Oxyfuel / Oxyacetylene Welding, Ultrasonic / Linear Friction

  • Description: SolidWorks Standard delivers robust 3D design capabilities, performance, and ease-of-use. Not only can you create parametric parts, assemblies, and production level drawings, you have all the needed tools to generate complex surfaces, sheet metal flat patterns, and structural weldments. SolidWorks

    • Features: Computer-aided Design/Manufacturing (CAD/CAM)
    • Use: Educational, Professional
    • Source Code: Proprietary
    • Deployment: Standalone

  • Description: Bending Welding To provide these services, the following equipment and software is used at the Corbitt Manufacturing Company: AutoCAD Mechanical MasterCAM SolidWorks Bliss SC2-500 500 ton Press* Nigara HBM-175-12-14 175 ton Brake Press Neff CNC Custom Punch Unit * Additional stamping

    • Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Reverse Engineering, Testing and Inspection
    • Arc / Resistance Welding: MIG (GMAW), Resistance - Spot, Stick (SMAW), TIG (GTAW)
    • Features: Midwest US Only, North America, United States Only

  • Description: software suite Developed from Alma’s 30 year experience of cutting and punching CAD/CAM software development, act/cut pilots continuous cutting machines (laser, plasma, oxy-cutting, waterjet, aluminum sheets and wood panel routing) as well as punch-presses and combined machines.

  • Description: for any employees of OVM. (see “Employment” page for details) Our toolroom equipment affords us the ability to remake die components for our tools. Our Fadal CNC is equipped with CAD/CAM software at the machine. This allows the operators to import CAD files to machine detail, as

    • Industry Served: Automotive, Military
    • Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
    • Features: Custom / Specialty Tools, Midwest US Only, North America, Other, United States Only
    • Capabilities: Progressive Dies, Welding Fixtures

  • Description: ISOGEN is the world's leading solution for the total automation of piping isometric drawing production and is the de facto standard CAD system for drawing piping isometrics. Supplied by all major plant design vendors, the system might already be in use in your organization, embedded within

    • Licensing: Perpetual
    • Use: Professional
    • Source Code: Proprietary
    • Deployment: Standalone, Web-Based

  • Description: Our engineering team has over 150 years experience collectively and utilizes state-of-the-art CAD software. Materials • Carbon steel • Aluminum • Stainless steel Finishes • Hot-dipped galvanized • Red oxide primer • Gray enamel/ Safety Yellow • Custom finishes available

    • Additional Services: Assembly Services, Design Assistance
    • Arc / Resistance Welding: MIG (GMAW), Stick (SMAW)
    • Features: North America
    • Materials: Steel - Structural

  • Description: square, rectangular and profiles), measure of each bar, feeding, cutting and unloading. Other benefits include a standard CAD-CAM software control packages specifically designed by ADIGESYS for single and assembled tube programming allow extremely high exploitation of the system.

    • Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Tube Cutting / Processing
    • Automation / Control: CNC Control
    • Laser Type: CO2, Fiber Laser
    • Type: Complete / Turnkey System

  • Description: Delmar Company offers plastics machining using the latest in CNC equipment. SurfCam is software used to program machine code. We can import your programs to both save program time and double check machine operations before a tool touches the raw materials. Operations include milling, turning,

    • Secondary Operations: Annealing / Stress Relieving, Polishing, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: CNC Machining, Drilling, Milling, Turning
    • Features: Midwest US Only, North America, Other, United States Only

  • Description: structured with a high degree of control. The laser system requires no masks or films to accomplish these tasks. Established System Software The LPKF ProtoLaser R comes with tried and true system software. Support of all common CAD formats is enabled through the combination of

    • X-axis Travel / Length Capacity: 9 inch
    • Y-axis Travel / Width Capacity: 12 inch
    • Z-axis / Vertical Travel: 0.4 inch
    • Laser Output Power: 4 watts

  • Description: extreme temperatures and conditions. Moreover, its compatibility with specific software systems, such as CAD/CAM and MES, streamlines production processes and enhances overall efficiency for manufacturers. An additional unique aspect of Doosan's E-Series is the incorporation of

    • Number of Axes: 7 #
    • Load Capacity: 20 kg
    • Reach: 1,717.0000000000002 mm
    • Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Material Handling (e.g., Loading/Unloading, Palletizing), Painting / Coating, Security / Military, Welding

  • Description: accurate laser pointer and vision system ensure designs are performed with precision. The system imports industry-standard data from CAD programs and is supported by the powerful LPKF CircuitPro 3D CAM software. In conjunction with ProtoPaint and ProtoPlate LDS, the ProtoLaser 3D is

    • X-axis Travel / Length Capacity: 19.68505 inch
    • Y-axis Travel / Width Capacity: 19.68505 inch
    • Z-axis / Vertical Travel: 7.87402 inch
    • Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Drilling / Perforating

  • Description: quality assurance department with a CMM. Files are processed using the latest in CAD software. With an existing customer base that includes aerospace, medical and close tolerance electronics we are able to meet the most demanding expectations in today's manufacturing environment.

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, Drilling, Jig Boring, Milling, Turning
    • Materials: Aluminum, Ceramics, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Painting / Powder Coating, Welding

  • Description: Manufacturing) software; the parts are then nested on a sheet of metal to minimize material waste and are then cut out at high speed using a Plasma Torch or an Oxy-fuel Torch. Parts can also be imported from AutoCad, X-Steel, SDS or other popular programming systems.

    • Equipment Type: Complete System

  • Description: ConstructSim is a revolutionary program that optimizes your project through the planning, sequencing, execution and monitoring of construction activities from within a virtual plant model. ConstructSim links together project IT systems including: the 3D CAD model (all major formats:

  • Description: manufacturing for quantities less than 50 Estes Express Rapid Prototyping equipment New prototype equipment includes: PRIMA® Laser Cutter/Welder - Features both 2D and 3D cutting, in addition to 3D laser welding. Laser welding is faster than traditional welding and produces a

    • Industry / Application: Aerospace / Avionics, Energy / Utility, Food / Beverage, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering
    • Capabilities: Laser Processing, Sheet Metal Fabrication, Welding and Fabrication
    • Features: Midwest US Only, North America, United States Only

  • Description: Roberson Tool & Die specializes in manufacturing parts to precise specifications. Our quality work has included parts for the robotics, aerospace, medical, automotive and energy markets. By utilizing automated multi-axis machining and CAD/CAM software, we can produce parts to meet your

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Specialized Design Capabilities Solidworks CAD to CAM In-house data conversion software

    • Industries Served: Automotive, Electrical, Electronics, General Industry / Manufacturing, Medical
    • Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Process Development, Systems Design / Integration
    • Additional Capabilities: Custom Equipment Design, Flexible Assembly, Parts Feeders, Pick and Place Equipment, Robotics, Vision Inspection
    • Features: Midwest US Only, North America, Other, United States Only

  • Description: Precise Cast machining department machines casted parts as well as parts from blocks (billet). Our state-of-the -art software and equipment, including a selection of Mori Seiki machining centers that are renowned for their speed and accuracy. The results are accurate metal parts delivered in

    • CNC Machining: 4-axis Machining, Milling, Turning
    • Diameter: 6" - 48"
    • Materials: Aluminum, Brass, Copper, Magnesium, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding

  • Description: only a few special assemblies? Or even only one? We have a full complement of flexible machining centers and CNC lathes and mills to build your "one-off" custom ring. We control the machines with FeatureCAM CAD/CAM software allowing us to quickly progress from concept to manufacture.

    • Slip Ring Design: Capsule (Compact), Separate
    • Configuration: Drum Type, Pancake Type
    • Features: Electrical Connectors, Through-hole Bore

  • Description: network/server applications, and industrial applications. As a full-service design house, we have resources for Finite Element Analysis (FEA) for thermal, fluid flow, or stress/strain analysis and a strategic partnership with a local electronics design firm for all hardware and software

    • Industry Served: Aerospace, Computer, Consumer, Electronics, Energy, Food and Beverage, Government, Medical, Military, Rail, Telecommunications
    • Heat Exchanger Design: Air Cooled, Fin Design, Fluid Design, Heat Sink Design, Liquid Cooled, Open Loop, Shell Design
    • Services: CAD/CAM Support, Design Assistance, Production Facilities, Rapid Prototyping, Testing and Inspection
    • Thermal Prototyping Services: Laser Cutting, Metal Forming, Test Specimen Fabrication, Welding

  • Description: in thickness from .003 to .250. Presses are outfitted with CNC controllers and directly interfaced with our design software to minimize the amount of programming needed once the order hits the production floor. In addition quick change tooling systems utilizing standard tooling designs

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Electronics / Semiconductors, Energy / Utility, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Die Cutting, Laser Processing, Machining, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Welding and Fabrication
    • Features: North America, Northeast US Only, United States Only

  • Description: and 2 EDM Sinker machines we have the capacity to handle your requests. Wire EDM is an ideal process for prototyping and production runs because it requires no wait for expensive tooling to be built. We have the software to translate virtually every type of CAD file and can program

    • Industry / Application: Aerospace / Avionics, Automotive, Chemicals / Raw Materials, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
    • Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
    • Capabilities: Electrical and Electromechanical Assembly, Extrusion, Machining, Mechanical Assembly, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
    • Features: North America, Northeast US Only, United States Only

  • Description: sites, email, fax and mail. Utilizing ERP software, SSP can send Advanced Shipping Notices when required. Our manufacturing processes include: single spindle and multiple spindle lathe machining coldforming rotary transfer machining of bar or blanks secondary machining in chucks horizontally

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, Drilling, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services

  • Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center (VMC) Two 5-axis CNC routers

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center (VMC) Two 5-axis CNC routers

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire