-
Supplier: Richco, Inc.
Description: Clip, Screw Mnt, Natural,1/4"
-
Supplier: Newark, An Avnet Company
Description: WIRE HARNESS CLIP; CABLE CLAMP / CLIP TYPE:SCREW MOUNT CABLE CLAMP; INTERNAL DIAMETER:12.7MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:29.4MM; EXTERNAL WIDTH:10.2MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.4mm; External Width:10.2mm RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01
-
Supplier: Accuris
Description: Performance Specification for Automotive Wire Harness Retainer Clips
-
Supplier: Allied Electronics, Inc.
Description: Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01
-
Supplier: Allied Electronics, Inc.
Description: Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01
-
Supplier: Allied Electronics, Inc.
Description: Wire Harness Clip, Material UV Stabilized Nylon, Inner Diameter 0.156 in. and 0.204 in. Wire Harness Cable and Wire Can Be Installed or Removed for Repair Without Removing Clamp Mounts With Screws, Mounting Buttons or Rivets Material: Nylon 6/6, RMS-01
-
Supplier: TFC Ltd.
Description: Designed to hold cables or pipes in place with insulating tape Driven easily into round hole Secure yet removable Material: Acetal, *Nylon 66 Colour: Black
-
Supplier: SAE International
Description: This specification describes a method and acceptance criteria for testing automotive wire harness retainer clips. Retainer clips are plastic parts that hold a wire harness or electrical connector in a specific position. Typical plastic retainers work by
-
Supplier: Newark, An Avnet Company
Description: CABLE HARNESS CLIP; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:10mm; External Width:15mm; Height:31.8mmRoHS Compliant: Yes
-
Supplier: Essentra Components
Description: Various spacer options of 1/4 and 1/2 in allow the cables to be isolated from board components Can hold a bundle up to .54 in Bundle is inserted into the top of the clip where they are retained Adhesive mounting for quick and easy installation UL94 V-2 Nylon 6/6 with Acrylic Adhesive
- Diameter: 0.54 inch
- Operating Temperature: 0 to 85 C
- Type: Adhesive Mount Clip
- Features: Other
-
Supplier: Essentra Components
Description: Various spacer options allow the cables to be isolated from board components Bundle is inserted into the top of the clip where they are retained Bundle options of .54 and .81 in Snaps into a .187 in Hole in a .031 - .078 in Panel Natural, UL94 V-2 Nylon 6/6
- Diameter: 0.54 inch
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: Polyken 650 FR Wire Harness Tape Polymeric Composite Backing with Black Blended Rubber Adhesive Applications Automotive engine compartment and interior wire harness applications. Spot taping, clip retention, or continuous wrap. Features & Benefits Easy tear &
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Description: Polyken 264NFR Wire Harness Tape (0n Flame Retardant) High Temperature Wire Harness Tape. Applications Ideal for use on instrument panel and other interior automotive wiring harnesses. Continuous operating temperature to 90ºC. Fabric content eliminates 0ise and squeak.
- Temperature Resistance: 90 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Description: Polyken 268 Flame-Retardant Wire Harness Tape Flame-retardant wire harness tape. Applications --Automotive engine compartment and interior electrical wire harness applications. --Conti0us operating temperature to 105ºC. --Spot taping, clip retention
- Temperature Resistance: 105 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Supplier: Essentra Components
Description: Our most popular cable clamps! Cables can be removed for wiring changes or replacements. Screw mount wire harness clips offer an excellent way to control bundles Sizes for bundles from 1/8 in to 1-1/2" Available in Natural and Black Colors UL94 V-2 Nylon 6/6 EXWHC2 style has a
- Diameter: 0.75 inch
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip
- Temperature Resistance: 125 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Supplier: Essentra Components
Description: Cable Clamps provide a secure yet simple fastening and are an ideal cable management solution for a variety of applications. The Stud Mount Clamp is mounted by the part being pushed onto a stud or screw to provide a secure fastening
- Diameter: 0.50000027 inch
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: CABLE AND HARNESS CLAMPS
-
Supplier: Amphenol PCD
Description: Amphenol Pcd's Frame and Stringer Clips are the best available option for customers needs and are offered in multiple materials designed for use in airframe, fuel tank, and engine applications. Available in various standard configurations and sizes, Amphenol also provides customized
- Type: Nail Style Clip
- Features: Other
-
Supplier: RS Components, Ltd.
Description: TE Connectivity EM7080-000 Cable Harness
- Diameter: 0.50000027 inch
- Features: Other
-
Supplier: Waytek, Inc.
Description: Aptiv 8911378 Conduit Clip for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Secures end of loom piece .413 conduit Size I.D. Can be used throughout harness
-
Supplier: Waytek, Inc.
Description: Delphi 8911377 Conduit Clip for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Secures end of loom piece .500 Conduit Size ID Can be used throughout harness
-
Supplier: Waytek, Inc.
Description: Aptiv 8911169 Rosebud Clip for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Secures loom end Provides a quick mount Snaps into a ¼" dia. hold up to .150" thick material .350" Conduit Size ID Can be used throughout the harness
-
Supplier: Waytek, Inc.
Description: HellermannTyton 151-02901 Bundling Clip Category: Cable Tie Mounts Manufacturer: HellermannTyton Fir Tree Push Mount Use either tape or cable tie to mount onto harness, then push into a hole on the panel Operating temperature: -40°F (-40°C) to 185°F (85°C) .31" of movement on either
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: HCMP06E16-C30 HARNESS CLIP
- Type: Wire Saddle
-
Supplier: Budnick Converting, Inc.
Description: Scapa 228 is a 11.0 mil, flame retardant vinyl coated cloth. It is primarily used for wire harness splicing, clip retention, NVH and protective harness wrapping.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger hook bend for multiple wire connections (83-8), high temperature resistant (84-1)
- Features: Other
-
Supplier: NSI Industries LLC
Description: SELF-GRIPPING TYPE BLACK COLOR 15 INCH 0.75 INCH UL APPROVAL 1 STANDARD PACKAGE 3 LB TENSILE STRENGTH VELCRO CLIP MATERIAL CABLE SIZE 15 FT USED ON CORD AND CABLE MANAGEMENT, WIRE HARNESSES, INVENTORY CONTROL, FIBER OPTICS, PACKAGING, IN-PLANT MAINTENANCE, CABLE BUNDLING V MODEL
- Length: 15 inch
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond V9000 series natural color polyurethane foam bonding tapes are ideal for a variety of electronic and general bonding applications. Norbond V9000 is UL listed as an electrical component (UL746C). Applications: Appliance emblems Signs Kick panels Circuit board mounts Electrical wire
- Thickness: 0.014960629921259842 to 0.12598425196850394 inches
- Temperature Resistance: -34 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Harness Board Components: From Nail Clips or Test Terminals to Harness Board Nails or Accessories! Nail Clip Test Terminals (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
(XEP / XEPA) >>> Wire Clamp Harness Board Component: a nail clip test terminal on a 8 (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Banana plugs and sockets are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
wire with our extensive line of test connectors, clips, test hooks, test probes and adapters we are able to offer a comprehensive array of test leads and patch cords to fit automotive, industrial, electronic requirements, and much more! We offer hundreds of combinations beyond our catalog (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
short cycles as high as 300°F (150°C). If testing environments require a higher temperature resistance, then the X100WXH extra high temperature test clip proves to support 300°F (150°C) for extended periods and (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
stainless steel blade. Applications: Used to test electronic components connections; popular as an oscilloscope probe. Easily pair with E-Z-Hook socket test leads and patch cords to quickly make and electronic connection. These clips (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
are directly connected to the connection pin plug. As a solderless assembly, this test clip also connects to a test lead wire or patch cord, expanding electronic test functionality. Part is field serviceable and also allows for hands-free testing and fast installation. Tip design (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Essentra Components - WHC-125-01 - Cable Management - Cable Clamps & Clips - Allied Electronics
Clip; Wire Harness Clip ; UV Stabilized Nylon; 0.23 in.; 1/8 in.; 0.33 in.
-
Essentra Components - WHC-500-01 - Cable Management - Cable Clamps & Clips - Allied Electronics
Clip; Wire Harness Clip ; UV Stabilized Nylon; 0.25 in.; 1/2 in.; 0.4 in.
-
Supplying Ford
Wiring Clips & Fasteners - Body Harness Wiring Clips & Fasteners - Door Panels Wiring Clips & Fasteners- Engine Harness Wiring Clips & Fasteners- Seat Wiring Escape Clips & Fasteners - Body Harness Wiring Water Sealed Clips - Door Harness Wiring Clips & Fasteners - Engine Harness …
-
The South Korean Automotive Supplier Report
Junction boxes, wire harnesses ( clips , connectors, electric wires, grommets and joints .
-
Bill Of Materials - Xiaomi Millet TV 2 (L49M2-AA)
Wire Harness Clip , Injection Molded Silicone Rubber .
-
The South Korea Automotive Supplier Report
Junction boxes, wire harnesses ( clips , connectors, electric wires, grommets and joints .
-
Development of Door Module Plate with Long-fiber-reinforced Thermoplastic Polypropylene
… the longer fiber can build up three-dimensional structure so the remained shape is more stable DOOR MODULE PLATE Outline Functional parts of automobile doors are window glass, speaker, window regulator, door opening latch, wire, lock, wire harness clip and so on.
-
Supplying BMW
… steering Cable bundling and fixing parts for heating & cooling Cable bundling and fixing parts for gear & drive Wiring Clips and Fasteners - bodyharness Wiring Clips and Fasteners - Door Panels Wiring Clips and Fasteners - Engine Harness Wiring Clips and Fasteners - Seat Wiring …
-
Supplying GM
… cable bundling and fixing parts Restraint system: cable bundling and fixing parts Seats: cable bundling and fixing parts Steering: cable bundling and fixing parts Wipers: cable bundling and fixing parts Wiring Clips & Fasteners - Body Harness Wiring Clips & Fasteners - Door Panels …
-
Bill of Materials - Apple MacBook Air (MC905LLA) Notebook
Wire Harness Clip - Stamped / Formed Metal .
Indicates content that may require registration and/or purchase.