Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: DETECTOR
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352863-IWR1642AQAGABLR Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: mmWave Package: Tape & Reel Product Status: Active RF Type: General Purpose
- Operating Frequency: 76,000 to 81,000 MHz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: K-BAND DETECTOR
-
-
Supplier: DigiKey
Description: "RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 100MHz ~ 2.5GHz -65dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Frequency Range: 100 to 2,500 MHz
- dBm Measurement Range: -65 to 0 dBm
- Input Voltage Range (Vcc): 2.7 to 5.5 volts
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: LMV226 RF POWER DETECTORS FOR CD
- Technology: CDMA, EDGE, GPRS, GSM
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID
- VF: 0.4 to 1 volts
- IF: 20 mA
- VR: 40 volts
- Diode Applications: Detector, Mixer
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 97865-LTC5532ES6 Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: TSOT-23-6 Supply Voltage
- Frequency: 300,000,000 to 7,000,000,000 Hz
-
Description: I/Q PHASE DETECTOR
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063761-LTC5532EDC#TRPBF Packaging: Reel - TR Frequency: 300MHz to 7GHz RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm to 10dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-DFN (2x2)
- Frequency: 300,000,000 to 7,000,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 784201-LTC5532EDC#TRMPBF Packaging: Reel package Package: 6-WFDFN Exposed Pad Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name:
- Frequency: 300,000,000 to 7,000,000,000 Hz
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID Applications Automotive telematics control
- VF: 0.5 volts
- IF: 20 mA
- VR: 40 volts
- Diode Applications: Detector, Mixer
-
Supplier: Silicon Labs
Description: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems,
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-EM 29 is a portable handheld electromagnetic radiation detector with a spherical triaxial (3-axis) three-dimensional (3D) isotropic sensor used to measure electromagnetic fields (EMFs) as well as radio frequencies (RFs). This easy-to-use battery-powered RF meter features a
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Acme Chip Technology Co., Limited
Description: RMS POWER DETECTOR 2-6 GHZ
- Frequency Range: 2,000 to 6,000 MHz
- Insertion Loss: 0.26 dB
- RF Coupler Type: Uni-Directional
-
Supplier: Silicon Labs
Description: detector, a 64 byte receive FIFO, a power-on reset circuit and general-purpose digital I/Os. The wireless IC incorporates a high-performance ADC and digital modem, which perform demodulation, filtering and packet handling in the digital domain, making the IC ideal for configuration to
- Number of Receivers: 1 #
- Operating Frequency: 240 to 960 MHz
- Bias / Operating Current: 17 mA
- Number of Devices in Package: 1 #
-
Supplier: DigiKey
Description: AD8314 - RF Log Detector/Controller Evaluation Board
- Features: Other
-
Supplier: United Technologies Corporation
Description: WIRELESS SMOKE ALARM TYPE DC IONIZATION OPERATION TYPE UL APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED/GREEN LED LED/STROBE TYPE 24 INTERCONNECTION(S) TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.25 INCH D TEMPERATURE RATING 40 TO 100 DEG F MODEL RF-SM-DC
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
-
Supplier: Advance Security Products
Description: Detects Any Camera Hard Wired or Wireless This hidden camera detector/locator is the most reliable and easy to use technology on the market for making sure that your private actions are not being watched. It scans for hard-wired and wireless cameras as well as any
- Camera Function: Video
-
Supplier: kTB Solutions
Description: kTB Solutions supplies Detector Log Video Amplifiers(DLVAs) from DC to 40GHz, and the TSS is as low as -72dBm. Features: Wide Dynamic Range High Tangential Signal Sensitivity Fast Recovery Time Applications: Wireless Transmitter Laboratory Test Radar DETECTOR LOG VIDEO
- Frequency Range: 8,000 to 14,000 MHz
- Output VSWR: 2 :1
- Nominal Operating Current: 0.002 amps
- Amplifier Type: DLVA
-
Supplier: Broadcom Inc.
Description: Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions.
- Operating Frequency: 5,000 MHz
- Applications: Mobile / Wireless Systems
- Features: RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L temperature compensated
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE2567L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The
- Frequency Range: 4,900 to 5,900 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: ValueTronics International, Inc.
Description: The E9321A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 6,000 MHz
-
Supplier: Infineon Technologies AG
Description: Tuners, FM, and RF modems. Designers who used this product also designed with BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE8250GVIO | Automotive CAN transceivers BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode
- Features: Other
- Package Type: SOT23
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off control. The SE2622L
- Frequency Range: 2,400 to 2,500 MHz
- Maximum Gain: 31 dB
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 3 volts
-
Supplier: ValueTronics International, Inc.
Description: and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes. All amplifier control functions and status indications are available remotely in GPIB / IEEE-488 and RS232 format. The buss interface
- Frequency Range: 3,000 MHz
-
Supplier: TOP-electronics USA
Description: contact us fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
- Applications: Mobile / Wireless Systems
-
Supplier: TOP-electronics USA
Description: fore more information. - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
- Applications: Mobile / Wireless Systems
-
Supplier: Newark, An Avnet Company
Description: Kit Application Type:RF / IF; Silicon Manufacturer:Analog Devices; Silicon Core Number:LTC5596IDC; Application Sub Type:RF Power Detector; Kit Contents:Demo Board LTC5596IDC; Product Range:- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N architecture integrates a TX/RX and diversity switching circuitry
- Supply Voltage: 3.3 V
- Device Type: Front End
- Features: Other
- Package Type: QFN
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Input Frequency Range: 5 to 1,000 MHz
Find Suppliers by Category Top
Featured Products Top
-
Accurate testing of near-field wireless products is essential in our increasingly complex, interconnected world. With the proliferation of communication protocols and ever-evolving mobile technologies, there has never been a greater need for precision testing. Therefore, it’s no (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Couplers offer wide frequency coverage in single, compact packages which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Bluetooth Device Testing in Manufacturing and Product Development Bluetooth is a globally adopted wireless communication standard that enables secure connectivity through various security mechanisms (e.g., pairing, encryption). Bluetooth Low Energy (BLE) was added to the (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
-040LF. Applications Sensitive RF and microwave detector circuits Sampling and mixer circuits High-volume wireless Wi-Fi and mobile Low-noise receivers in high-sensitivity ID tags Radio designs (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
ideal for IoT and industrial platforms including sensors, beacons, smartwatches, thermostats, wireless cameras, medical pendants and smoke and CO detectors. (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
Staff”. We’ve worked directly with the FDA to develop testing so products can show compliance with Immunity to Other Sources of EM Emitters / RF Emitters including Electrosurgical Devices, Diathermy Devices, EAS and Metal Detectors, WPT (Wireless Power Transfer) devices, NFC (Near (read more)
Browse Electrical and EMC Testing Services Datasheets for F2 Labs -
Thomas J. Russell in 1975, KRYTAR is a privately owned California corporation specializing in the manufacture of Ultra-Broadband mmWave, Microwave, and RF components and test equipment for both commercial and military wireless communications (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Skyworks’ SKY66422-11 is the newest addition to our family of compact, high performance RF front-end modules (FEMs (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
cable distributed systems such as cable TV, separating transmitted and received signals on telephone lines, in addition to electronic warfare (EW) systems and the emerging mmWave and 5G wireless communications systems. As coaxial systems reach higher frequencies, it becomes critical to sample and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Skyworks Solutions, Inc., an innovator of high performance analog semiconductors connecting people, places and things, today announced that it is supporting next generation wireless technologies set forth by Wi-Fi Alliance® and developing advanced connectivity (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
High-tech industry mourns crash victims The death toll from last week's terrorist attacks spread into the engineering ranks, as a half-dozen more high-tech professionals were identified among the dead. The worst attack on U.S. soil has claimed 5,000 dead or missing. Spoto takes helm at RF design
More Information Top
-
Detectors / RF / Wireless
This wireless RF Detector Pen can protect you from wireless hidden cameras and wireless audio taps.
-
Detectors / Cameras / Bug Detectors
This wireless RF Detector Pen can protect you from wireless hidden cameras and wireless audio taps.
-
Bug Detector
This wireless RF Detector Pen can protect you from wireless hidden cameras and wireless audio taps.
-
RF / Audio
This wireless RF Detector Pen can protect you from wireless hidden cameras and wireless audio taps.
-
Detectors / RF / Audio
This wireless RF Detector Pen can protect you from wireless hidden cameras and wireless audio taps.
-
Detectors / RF / RR Tech Co., Ltd
This wireless RF Detector Pen can protect you from wireless hidden cameras and wireless audio taps.
-
RF Detector
JYT-D007B - Wireless RF Signal Detector - Spy Camera, Bug Detector .
-
RF / Detectors / RF Detectors
JYT-D007B - Wireless RF Signal Detector - Spy Camera, Bug Detector .
-
RF / Detectors / Phone
JYT-D007B - Wireless RF Signal Detector - Spy Camera, Bug Detector .
-
Detectors / Wireless / Phone
JYT-D007B - Wireless RF Signal Detector - Spy Camera, Bug Detector .
Indicates content that may require registration and/or purchase.