-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite rheostats have been in use since 1925. The same robust design is used today and continues to find new applications. The use of resistance wire and an adjustable arm creates a variable resistor suitable for motor and current controls. Ohmite rheostats are designed for live circuit control.
- Resistance Range: 0.5 to 50,000 ohms
- Operating DC Voltage: 305 to 1,600 volts
- Power Rating: 7.500000000000037 to 1,000.0000000000001 watts
- Potentiometer Category: Industrial Grade (Enclosed)
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND POTENTIOMETER
-
Supplier: Accuris
Description: Wirewound potentiometers
-
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND POTENTIOMETER; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:830 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND POTENTIOMETER; Track Resistance:50ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RA20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
-
Supplier: Accuris
Description: Non-Wirewound Potentiometers Type 2
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND POTENTIOMETER; POWER RATING:1W; TRACK RESISTANCE:10KOHM; RESISTANCE TO
-
Supplier: Accuris
Description: Non-wirewound potentiometers Type 2
-
Description: Relates to non-wirewound potentiometers Type 2 with or without switches with a nominal resistance value up to and including 2.2 MV for use in equipment for telecommunications and in electronic devices employing similar techniques.
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Wirewound, 1 Watt, 10%, 5K
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Wirewound, 1 Watt, 10%, 1K
-
Supplier: Accuris
Description: Potentiometers for Use in Electronic Equipment. Sectional Specification for Single-Turn Rotary Low-Power Wirewound and Non-Wirewound Potentiometers
-
Supplier: Allied Electronics, Inc.
Description: wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.
-
Description: Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for
-
Supplier: ASAP Semiconductor LLC
Description: POTENTIOMETER, RW 3W 10K POTENTIOMETER, RW 3W 10K; RESISTORS ELEMENT TYPE:VARIABLE ROTARY WIREWOUND;...
- Power Rating: 3 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory
- Potentiometer Type: Digital Potentiometer
- Technology / Construction: Wirewound Resistor
-
Supplier: CSA Group
Description: IEC 60393-5:2015 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in electronic equipment. This part of IEC 60393 prescribes preferred
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: Polar Sensing Range: 7.2mT Trip, 2mT
- Operating DC Voltage: 3 volts
- Potentiometer Type: Digital Potentiometer
- Technology / Construction: Wirewound Resistor
-
Description: This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10
-
Supplier: RS Components, Ltd.
Description: potentiometer POT 100K OHM 2W WIREWOUND
- Resistance Range: 10,000 ohms
- Operating Temperature: -40 to 85 C
- Configuration: Multiturn
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Tray Tolerance: ±3% Resistance (Ohms): 10k Number of Turns: 10 Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active Power (Watts): 2W
- Resistance Range: 10,000 ohms
- Tolerance: 3 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up to
- Mechanical Range: 354 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: ASAP Semiconductor LLC
Description: POTENTIOMETER, RW 3W 5KPOTENTIOMETER, RW 3W 5K; Resistor element type:Variable Rotary Wirewound; Res...
- Power Rating: 3 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Radwell International
Description: POTENTIOMETER WIREWOUND 5KOHM 3PERCENT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 5,000 ohms
-
Supplier: DigiKey
Description: Ohm Gang Panel Mount Potentiometer None 1 Kierros Wirewound 3W Solder Lug
- Tolerance: 10 +/- %
- Power Rating: 3 watts
- Features: General Use
- Mounting / Packaging: Panel Mount
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 4W WIREWOUND LINEAR
- Power Rating: 4 watts
-
Supplier: Utmel Electronic Limited
Description: BOURNS 3500S-2-103L Rotary Potentiometer, Wirewound, 10 kohm, 2 W,3%, 3500S Series, 10 Turns, Linear
- Resistance Range: 10,000 ohms
- Tolerance: 3 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Description: POT 100 OHM 2W WIREWOUND LINEAR
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 watts
-
Supplier: Sensata Technologies
Description: The 700 Series Linear Position Sensors are designed to operate reliably in extreme environments such as “down hole” oil well applications at temperatures between -40° and over 200°C and pressures of up to 35,000 psi. Containing a conductive plastic resistive element, the 700 Series has a longer
- Sensor Technology: Linear Potentiometer
-
Supplier: ODG (Origin Data Global)
Description: POT 1K OHM 2W WIREWOUND LINEAR
- Resistance Range: 1,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Features: Other
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available. Typical
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Operating Temperature: -85 to 257 F
- Technology: Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 46 mm Ten Turn Wirewound Potentiometer Bushing Mount Product overview: 860B1202 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
-
Supplier: BARTEC
Description: This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those of standard industrial potentio-meter enclosures. Central fixing in a single hole and the standard
- Operating Temperature: -28.8888888888889 to 21.11111111111114 C
-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available. Typical
- Maximum Angular Measurement: 320 to 350 degrees
- Operating Temperature: -85 to 257 F
- Output: Analog Voltage
- Technology: Potentiometer
Wirewound Resistors
(126 Companies)
Potentiometers, Rheostats, and Trimmers
(443 Companies)
Linear Potentiometers
(88 Companies)
Digital Potentiometers
(84 Companies)