-
Supplier: Accuris
Description: Polyester Fibre Woven Tapes for Electrical Purposes)
-
Supplier: Intertape Polymer Group, Inc.
Description: offers two types of Polyester Laminate Tape. Paper/Polyester Laminates provide excellent bulk and stiffness in an easy-to-tear product. Polyester/Non-Woven Laminates are puncture resistant, and highly conformable. They’re available with acrylic adhesives for
- Thickness: 0.004488188976377953 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 130 C
- Dielectric Strength: 4,500 V/m
-
Supplier: Intertape Polymer Group, Inc.
Description: demands on tape. IPG® offers a line of Specialty Electrical Tapes with unique characteristics suited to these situations, including zone coating that allows for complete varnish impregnation.
- Thickness: 0.006496062992125984 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: 130 C
- Dielectric Strength: 500 V/m
-
-
Supplier: Accuris
Description: Pressure-Sensitive Adhesive Tapes for Electrical Purposes - Part 4: Specifications for Individual Materials - Sheet 15: Polyester Film/Polyester Non-Woven Combinations with Rubber Thermosetting Adhesive
-
Supplier: Accuris
Description: Pressure-Sensitive Adhesive Tapes for Electrical Purposes - Part 3: Specifications for Individual Materials - Sheet 15: Polyester Film/Polyester Non-Woven Combinations with Rubber Thermosetting Adhesive
-
Description: Contains the requirements for polyester film/polyester non-woven combinations with rubber thermosetting adhesive.
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4.B is a 70 micron Polyester film/Non-woven laminate coated on one side with aggressive thermosetting rubber adhesive. Multipurpose electrical tape for applications where conformability, puncture and thermal resistance are required. Applications: Phase insulation of
- Thickness: 0.004330708661417323 inches
- Temperature Resistance: -15 C
- Type: Electrical
- Backing Material: PET / Polyester
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PT.25 is a 90 micron Polyester film/Non-woven laminate coated on one side with thermosetting rubber adhesive. Designed for insulating, holding and banding in transformers and motors. Applications: Ground and barrier insulation of electrical motors, generators, etc. Outer
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: -15 C
- Type: Electrical
- Backing Material: PET / Polyester
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Fabric Tape CN-3190 consists of anti-corrosion polyester rip-stop fabric and unique electrically conductive pressure-sensitive acrylic adhesive. 3M™ CN-3190 is used in applications typically served by metal foil shielding tapes such as grounding and EMI shielding equipment,
-
Supplier: Accuris
Description: Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressuresensitive adhesives
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Margin tape is made from a polyester film laminated non-woven fabric on a non-woven fabric base with a high performance acrylic pressure sensitive adhesive. It is available in one, two and three layer structured products for customers to choose from. It is highly
- Thickness: 0.01062992125984252 inches
- Temperature Resistance: 130 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the
- Thickness: 0.011023622047244094 inches
- Backing Material: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Type: Electrical
-
Description: IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester
-
Supplier: CSA Group
Description: IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester
-
Supplier: ASTM International
Description: 1.1 This specification applies to black and yellow varnished woven cloth and tape for electrical insulation, having as a base fabric poly(ethylene terephthalate) yarns in the warp direction and glass yarns in the filler direction. 1.2 The values stated in inch-pound units are to
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape
- Thickness: 0.010236220472440945 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The conductive cloth tape is first plated with a highly conductive copper layer on a polyester material, then plated with anti-oxidation and anti-corrosion nickel metal on the copper layer, the combination of copper and nickel provides excellent conductivity and good electromagnetic
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive
-
Supplier: ASTM International
Description: This specification applies to black and yellow varnished woven cloth and tape for electrical insulation, having as a base fabric poly(ethylene terephthalate) yarns in the warp direction and glass yarns in the filler direction. Materials needed in the manufacture of cloth and
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: ASTM International
Description: 1.1 This specification primarily covers finished fabrics woven from "E" electrical glass fiber yarns that are intended primarily as a reinforcing material in laminated plastics for structural use. This specification can also be applied to fabrics made of glass fiber types as agreed
-
Supplier: AENOR
Description: Pressure-sensitive adhesive tapes for electrical purposes -- Part 3: Specifications for individual materials -- Sheet 15: Polyester film/polyester non-woven combinations with rubber thermosetting adhesive.
-
Supplier: AENOR
Description: Pressure-sensitive adhesive tapes for electrical purposes -- Part 3: Specifications for individual materials -- Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressure-sensitive adhesives
-
Supplier: AENOR
Description: Pressure-sensitive adhesive tapes for electrical purposes -- Part 3: Specifications for individual materials -- Sheet 11: Polyester film combinations with glass filament, creped cellulosic paper, polyester non-woven, epoxy and pressure-sensitive adhesives (IEC
-
Supplier: Can-Do National Tape
Description: temperature adhesive and polyester fabrics. Laminate foams, both open and closed cell, with double sided polyester and transfer adhesives. The possibilities are virtually endless. Can-Do National Tape possesses several laminators which can laminate substrates up to 62 inches
- Industry: Aerospace, Appliances, Automotive, Electrical / Electronics, General Industrial, Medical, Packaging
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Production - High Volume, Production Low Volume
- Services: R&D
-
Supplier: RS Components, Ltd.
Description: Advance Tapes AT4003 Electrical Tape
- Width: 0.7480314960629921 inches
- Thickness: 0.007086614173228346 inches
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
-
Supplier: Waytek, Inc.
Description: Electrical Tape Orange 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow interconnection between substrates through the adhesive
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Type: Electrical, Transfer
-
Supplier: Budnick Converting, Inc.
Description: A 7mil. tape consisting of thermosetting silicone adhesive and glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
-
Supplier: Oak-Trees, Inc.
Description: Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Pattern adhesive is included for bonding while maintaining continuity. Using for primary purposes Shielded FFC
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.0014960629921259843 inches
- Adhesive: Hot Melt / Heat Activated
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: DigiKey
Description: "TAPE ELECTRICAL 0.75""X20YDS"
- Temperature Resistance: 80 C
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-100 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-100 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed for PSA attachment to
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Type: Electrical
- Features: Specialty / Other
-
Supplier: Waytek, Inc.
Description: 3M 7000006097-White-3/4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: -14°F (-10°C) to 176°F (80°C)
- Width: 0.75 inches
- Thickness: 0.007 inches
- Dielectric Strength: 49,212,598.42519675 V/m
- Type: Electrical
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal stability, and
- Type: Electrical
- Backing Material: Fluoropolymer, Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: Electrical Tape Green 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
Type LNMP Flexible Electrical Conduit provides an extreme all temperature rating from -55°C through 105°C and is ideally suited for continuous flexing applications due to its all PVC construction. cULus listed It does not contain a metal core (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
unique, nylon woven material is ideal for wrapping labels around small radiuses and curved surfaces. The labels provide excellent resistance to harsh chemicals, such as sodium hydroxide and mineral spirits, and are tested and approved by third party laboratories for use on glass tubes and slides, as (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
small, durable, and reliable under varying voltage conditions. This metallized polyester film capacitor combines a wound film structure with self-healing technology, ensuring stable performance even under electrical stress (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Why are shields used in electrical cable? In addition to the benefit of protection against damage to cable components from cable motion and use, proper shielding is essential to many (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
Polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Four electrical wires protected with a braided sheet of polyester to help prevent static build up. Has exceptional resistance to abrasion for use in applications where (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
answer. A polyester silicone masking tape withstood the high temperature inside the oven and both wash cycles. The PET masking tape is easy to apply and does not leave any residue behind after removal. Budnick was also able to offer butt-cut strips in roll form which allowed production to save (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
-Performance Textiles, which offer thermal insulation up to 2760oC and can be configured by knit or woven fabric, rope or tape to suit your applications. For more information about our heat-resistant fiberglass materials, contact a member of the Mid-Mountain team today, and we will be happy to help (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
the right shielding materials and configurations can add strength, flexibility, and noise suppression. Materials like Kapton® tapes are designed specifically for high temperatures while Polyester excels in low temperatures Aluminized backing can be used (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
World Standard
High performance and excellent economy characterize Polyken's newest non woven reinforced 100 per- cent polyester electrical insulating tape .
-
News
High performance and excellent economy characterize Polyken's newest non woven reinforced 100 per- cent polyester electrical insulating tape .
-
New Products
High performance and excellent economy characterize Polyken's newest non woven reinforced 100 per- cent polyester electrical insulating tape .
-
HTS Transformer: Construction Details, Test Results, and Noted Failure Mechanisms
The core was bound with Vidatape S, a woven high shrink polyester tape , and hot dipped twice in an electrical baking varnish.
Indicates content that may require registration and/or purchase.