Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nikon Metrology
Description: Nikon Metrology X-ray sources are at the heart of our technology and have been designed and manufactured in-house from 1987 to this day; offering over 25 years of knowledge. Being at the heart of the image, control over the X-ray source
- Voltage: 180 to 450 kilovolts
- X-ray Source: X-ray Generator
-
Supplier: North Star Imaging, Inc.
Description: North Star Imaging offers nearly every type of industiral x-ray tube avaiable to meet your inspection needs. We offer: Nano-focus X-ray Tubes / Submicron X-ray Tubes Micro-focus X-ray Tubes Mini-focus
- X-ray Source: X-ray tube and Power Supply
-
Description: Thermo Scientific* High Stability X-Ray Tube 50kV is a constant potential, continuous duty X-ray tube.Glass and beryllium window keeps the X-ray beam filtration to a minimum for applications that require a large range of
- Voltage: 4 to 50 kilovolts
- Tube Current: 2,000.0000000000002 microamps
- Focal Spot Size: 200 µm
- X-ray Source: X-ray Tube
-
-
Description: Thermo Scientific* PXS6-130SW, 130kV X-ray source combines the X-ray tube and high voltage power supply into one compact package that is powered by a 28VDC source.Unit houses a side-window sealed tube and a high voltage power
- Voltage: 20 to 130 kilovolts
- Tube Current: 5,000,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Description: Thermo Scientific* PXS4-611W, 60kV X-ray Source is a constant potential, continuous duty X-ray source for use in field applications or where high stability is required.Side-window sealed tube and a high voltage power supply.
- Voltage: 5 to 60 kilovolts
- Tube Current: 1,000.0000000000001 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Supplier: MOXTEK, Inc.
Description: The 50kV ULTRA-LITE monoblock is the smallest and lightest x-ray source available at Moxtek. It is used for a variety of applications including handheld, portable, and bench top instrumentation. Other advantages include high and stable x-ray
- Voltage: 4 to 50 kilovolts
- Tube Current: 5.000000000000001 to 200.00000000000003 microamps
- X-ray Source: X-ray Tube
-
Description: Thermo Scientific* PXS5-724EA, 70kV MicroFocus X-Ray Source is a constant potential, continuous duty microfocus portable X-ray source for use in high resolution radiographic and real-time imaging applications.Combines X-ray tube
- Voltage: 20 to 70 kilovolts
- Tube Current: 2,400,000 microamps
- Target Angle: 55 degrees
- X-ray Source: X-ray tube and Power Supply
-
Supplier: MOXTEK, Inc.
Description: Moxtek® manufactures low-power, miniature x-ray sources for a variety of applications including handheld and benchtop instruments. Moxtek sources are small, lightweight, and can be packaged into custom enclosures. The MAGNUM® x-ray
- Voltage: -10 to -40 kilovolts
- Tube Current: 0 to 0.1 microamps
- Focal Spot Size: 400 µm
- X-ray Source: X-ray tube and Power Supply
-
Supplier: VJ Technologies, Inc.
Description: The IXS series x-ray source is an exceptionally compact, lightweight, and reliable line of high voltage X-ray generators, capable of operating under a wide range of conditions. Integrated high voltage inverter, filament supply, X-ray
- X-ray Operating Voltage: 10 to 160 kilovolts
- Focal Spot Size: 50 to 2,000 µm
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Accuris
Description: Determination of the maximum symmetrical radiation field of X-ray tube assemblies and X-ray source assemblies for medical diagnosis
-
Supplier: Fischer Technology, Inc.
Description: process: all hardware and software components are consistently aligned to the inline measurement Minimal setup time with simple operation and automatic calibration The best measurement conditions for the particular material, because X-ray source and detector
- Operating Temperature: 32 to 95 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Thickness Testing
-
Supplier: SPIE - Education
Description: During recent decades, in particular since the advent of computed tomography and the increasing sophistication of interventional X-ray systems, progress in the development of diagnostic X-ray sources has been tremendous. More than 100,000 diagnostic
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: Fischer Technology, Inc.
Description: With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible
- Number of Compounds Measured: 24
- Operating Temperature: 50 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
-
Supplier: Accuris
Description: MEDICAL ELECTRICAL EQUIPMENT. PART 2: PARTICULAR REQUIREMENTS FOR THE SAFETY OF X-RAY SOURCE ASSEMBLIES AND X-RAY TUBE ASSEMBLIES FOR MEDICAL DIAGNOSIS.
-
Supplier: Fischer Technology, Inc.
Description: As modular units, the instruments of the X-RAY 5000 range can be easily integrated into manufacturing lines. For example, when coatings on large-surface substrates such as tin sheets must be measured, X-RAY 5000 is the ideal solution. Depending on the base and
- Operating Temperature: 32 to 104 F
- Detector Window: Be Window
- Remote Interface: Computer Interface
- Special Features: Cooled Detector, Thickness Testing
-
Description: IEC 60806:2022 is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES. This document specifies a method for the determination of the greatest geometrically symmetrical RADIATION FIELD at a specified distance from the FOCAL SPOT for which
-
Description: Specifies the safety requirements for X-ray tube assemblies for medical diagnoses and components thereof, specified for use in medical X-ray equipment including equipment for computed tomography, that incorporates a specified high-voltage generator complying
-
Supplier: Sentinel
Description: OpenVisionTM LT-NDT is a light weight portable x-ray system for hand-held inspection. It includes a highly sensitive x-ray imager and battery-operated 70kV x-ray tube designed for portable field operation. This unit’s 4" x 6" imaging
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Film Based System, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a
- X-ray Operating Voltage: 0 to 12.5 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 130 to 300 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku offers a powerful lineup of microcomputerized industrial X-ray systems for NDT inspections. What is indispensable for heavy-duty radiographic operation in the field are excellent operational productivity and durability. The Radioflex RF-EGM2 exactly meets these needs.
- X-ray Operating Voltage: 70 to 200 kilovolts
- Focal Spot Size: 2,500 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: CSA Group
Description: safety and environmental characteristics of the design and operation, and test methods in relation to radiological safety for portable XRF analysis equipment utilizing a miniature X-ray tube. The proposed performance specifications are aimed at minimizing
-
Description: safety and environmental characteristics of the design and operation, and test methods in relation to radiological safety for portable XRF analysis equipment utilizing a miniature X-ray tube. The proposed performance specifications are aimed at minimizing
-
Supplier: Nikon Metrology
Description: and generate scatter-free CT volumes with micron accuracy. The system is available with a flat panel detector and a proprietary Curved Linear Diode Array (CLDA) detector that optimizes the collection of the X-rays without capturing the undesired scattered
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Rigaku Corporation
Description: Rigaku's Compact HomeLab was designed for researchers who want a low-maintenance X-ray system with the ultimate in experimental flexibility. The foundation of this system is the third generation Rigaku MicroMax™-003, an integrated microfocus sealed tube generator, and
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Features: Other
- Wave: X-Ray
-
Supplier: Nikon Metrology
Description: parts and generate scatter-free CT volumes with micron accuracy. The system is available with flat-panel detector technology and Nikon micro focus sources. Features Large inspection envelope Install into existing radiation enclosure or supplied with new modular radiation
- X-ray Operating Voltage: 225 to 450 kilovolts
- Features: Computed Tomographic System, Other, Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: attachments is easy while a door lock mechanism provides a safe operating environment during operation. The XRD-6000 minimizes space requirements with a size of just 900 mm (w) x 700 mm (d) x 1600 mm (h). X-Ray Tubes The XRD-6000/7000 accept various types of
- Angular Range: -6 to 163 degrees
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
- Detector: Scintillation
-
Supplier: Rigaku Corporation
Description: variations. Operating at 600 watts (X-ray tube), the MiniFlex 600 is twice as powerful as other benchtop models, enabling faster analysis and improved overall throughput. Running at 300 watts (X-ray tube), the new MiniFlex 300 does not require an
- Angular Range: -3 to 145 degrees
- Features: Benchtop
- Diffracted Beam Optics: Collimators and Slits, K-Beta Absorption Filter, Monochromating Crystal
- Positioning System: Goniometer
-
Supplier: ASTM International
Description: have occurred due to tube age, tube overloading, and the like. This would entail the production of a focal spot radiograph (with the pinhole method) and an evaluation of the resultant image for pitting, cracking, and the like. 1.5 Values stated in SI units are to
-
Supplier: Hitachi High-Tech America
Description: demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). Thanks to our continuous customer feedback and product development programs, less than 1 year since we brought you the
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
-
Description: x-ray equipment. Components and their functions are addressed as far as necessary. The scope of this standard is restricted to X-ray equipment where: - the x-ray tube assembly contains the high-voltage transformer assembly; and - the
-
Supplier: Evident Scientific
Description: DELTA Standard Combining a Silicon Drift Detector (SDD) and a 4W optimized silver (Ag) X-ray tube provides excellent speed and detection limits for Mg through Sb. The new standard in handheld XRF, the DELTA Standard model for Alloys & Metals Analysis is referred to
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
Find Suppliers by Category Top
Featured Products Top
-
Interpower makes designing for export EASY! Using IEC 60320 inlets and outlets in your equipment allows you to manufacture one device for sale worldwide. Interpower carries filtered and non-filtered inlets and outlets, including medical (read more)
Browse AC Power Sources Datasheets for Interpower -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Interpower® is pleased to announce it is expanding its current product line of plugs and sockets by offering an Argentina plug, in-line connector, and panel-mount socket. The single-phase plug type is IRAM 2073 and the socket type is IRAM 2086 with a current rating (read more)
Browse AC Power Sources Datasheets for Interpower -
The Lake Shore 8400 Series can be used with both DC and AC field Hall measurement methodologies to facilitate the broadest range of research applications. The system includes fully integrated instrumentation, a magnet and power supply, plus software that dramatically helps you increase your (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Interpower C14, C16 and C18 snap-in inlets fit a 20 x 27.5mm cut-out. Interpower has no minimum order or dollar requirements, offers same day shipping on in-stock products and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Free technical support is (read more)
Browse AC Power Sources Datasheets for Interpower -
VAC North American, have QD and solder tab options, and fit a 20 x 27.5mm cutout. They carry VDE and cURus approvals and are RoHS compliant. (read more)
Browse AC Power Sources Datasheets for Interpower -
information, including luminance images, from all viewing angles for the light source or lighting system. This provides full flexibility in analysis and in ray set generation. Better Light Source Models Yield Better Design When paired with a near-field measurement (read more)
Browse Engineering Analysis Software Datasheets for Radiant Vision Systems -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Modules tailored for Satcom bands (Ka, Ku, X). Wideband Receivers: 8-Channel Wideband Receiver Modules designed for simultaneous signal monitoring and direction finding. Custom Frequency Source Development (OEM/ODM) Catalog specifications rarely align perfectly with (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
One machine. Two laser sources. A whole lot of possibilities. With dual-source technology, you can tackle an even wider range of applications on a single Epilog system, from marking metals to engraving and cutting wood, acrylic, and more (read more)
Browse Lasers Datasheets for Epilog Laser Corp.
Conduct Research Top
-
Here's the Dirt on Using XRD Technology to Identify the Origin of Soils
(R) XRD instrument with a cobalt anode X-ray tube. The results are indicative of a possible extraterrestrial or volcanic source of iron-enriched mineral phases.
More Information Top
-
Building site management in the installation construction
The are of us, inserted radiation sources ( X - ray tubes bis 300 keV, selenium-75 and iridium-192), in the position up to 80 mms steel to penetrate.
-
Practice manual angiography
Distance square law: only go so close to the patient, how it is absolutely necessary or meets the maximum distance from the beam source ( X - ray tube and scattered radiation of the irradiated patient region);] shields: preferably much shielding material, lead rubber …
-
Diagnosis and therapy of the varicosis
… film, or image carriers) all the schärfer is the image ever all can play the less scattered radiation (insertion, achsengerechter optical path) the is sharper the image the ever larger distance of the radiation source ( X - ray tube ) of the interesting structure …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1459_web.pdf
Since X ray tube sources are new to the world of portable instrumentation, there exists no clear data as to the useful life that can be assumed in this case.
-
Phase dispersion X-ray imaging of murine soft tissue
It had analogous X ray optics, but was embodied on an X ray tube source .
-
Synchrotron X ray sources in the Earth sciences
Synchrotron radi ation sources differ from X ray tube sources in the m u c h greater brightness (photons- /s/eV/(xrad2 ), high degree of polarization, continuous spectral distribution, and time structure.
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1447_web.pdf
X ray source ( tube and generator) .........................................................................
-
Multilayer graphene stacks grown by different methods-thickness measurements by X-ray diffraction, Raman spectroscopy and optical transmission
Our X ray lab oratory setup was based on a Philips X pert Bragg– Brentano diffractometer with Cu sealed tube X ray source .
Indicates content that may require registration and/or purchase.