-
Supplier: Accuris
Description: Corrosion inhibiting paper for zinced surfaces
-
Supplier: Accuris
Description: Corrosion inhibiting paper for zinced surfaces (long term)
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy resin liquid aerosol containing 92% zinc. The dried film electrochemically bonds zinc to iron and steel to protect against corrosion creepage. LOCTITE® SF 7693 is a gray, epoxy resin liquid aerosol compound containing 92% zinc. The dried film electrochemically bonds
-
-
Supplier: Accuris
Description: TREATMENTS, CHEMICAL, PREPAINT AND CORROSION INHIBITIVE FOR ZINC SURFACES
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 05917 corrosion inhibitor comes in gray and is packaged 12.75 per inner, 6 per case. Designed to have corrosion-inhibitor properties based on the zinc formulation. This corrosion inhibitor meets the following standards: ASTM B 117.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS BrightCoat Cold Galvanize corrosion & rush inhibitor comes in gray. Composition is based on zinc. This corrosion & rush inhibitor meets the following standards: ASTM A 780.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: Sprayon WL839 corrosion & rush inhibitor is packaged 12 per case. Designed to have corrosion-inhibitor, rust-preventative properties based on the zinc formulation. This corrosion & rush inhibitor meets the following standards: ASTM A 780-01.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: Minerallac Company
Description: CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600
- Function: Corrosion Inhibitor / VCI, Inhibitor
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Tough Coat corrosion & rush inhibitor is packaged 11 oz per inner, 12 per case. Designed to have corrosion-inhibitor, rust-preventative properties based on the zinc formulation.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: Houghton International, Inc.
Description: Cosmoline® 1102 provides extended indoor protection of machinery, bearings and instruments with or without overwrap. Apply this Houghton solvent cutback corrosion preventive by spray, dip or brush methods. It leaves a 1 mm thick film and dries to the touch within four hours. Use on steel,
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Columbia Chemical Corporation
Description: COLDIP® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: Columbia Chemical Corporation
Description: Zinc-Chro-SHIELD® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: ZINC CLAD DOT is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry fi lm. Coating self-heals to resume protection if damaged Provides cathodic/sacrifi cial
- Wet / Applied Thickness: 0.0027 to 0.0055 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 130 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472°F (800°C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage Super heat-resistant long-exposure shop primer for steel plate.
- Wet / Applied Thickness: 0.0015 to 0.0036 inch
- Cure / Dry Temperature: 41 to 86 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Aervoe Industries Incorporated
Description: Meets MIL-P-46105, DOD-P-21035A, stops rust and corrosion on iron & steel
- Coverage: 21.000000000000004 to 42.00000000000001 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 150 F
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
-
Description: Fast Clad® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing Reinforced film provides durable performance Fast recoat time for
- Wet / Applied Thickness: 0.003 to 0.0065 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 40 to 250 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Columbia Chemical Corporation
Description: COLLOY® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Columbia Chemical Corporation
Description: EXCEL® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: CSA Group
Description: Specifies the requirements and corresponding test methods. The pigments are suitable for use in paints and/or corrosion-inhibiting coatings. Three types of pigments are distinguished. In one typ only a lead content up 2 % maximum is alloqwed. Replaces ISO Recommendation R 1249-1970.
-
Description: Specifies the requirements and corresponding test methods. The pigments are suitable for use in paints and/or corrosion-inhibiting coatings. Three types of pigments are distinguished. In one typ only a lead content up 2 % maximum is alloqwed. Replaces ISO Recommendation R 1249-1970.
-
Description: Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20°F Meets Class B requirements for Slip
- Wet / Applied Thickness: 0.005 to 0.0065 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: PPG TrueFinish
Description: Excellent cathodic corrosion resistance, no pot life issues, low film build
- Coverage: 481.00000000000006 ft²
- Wet / Applied Thickness: 0.0024 to 0.0045 inch
- Cure / Dry Temperature: 77 to 300 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Rust-Oleum Corporation
Description: High heat resistance, two coat system for exterior heat exposure conditions
- Coverage: 964.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.005 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: FORREST Technical Coatings
Description: corrosion resistance due to the special zinc chemistry that actually becomes more effective when the paint is placed in-service at high temperatures. The coating can be applied for air dry or for force drying with nominal heat. The coating is a proven solution for silencers,
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Surventis Surface Treatment LLC
Description: Oil free Gardotect CP 8040 is a multi-metal safe cleaner/corrosion inhibitor designed to impart a dry-to-the-touch film, while providing superior indoor corrosion protection. It is a replacement for water and oil-based rust preventives and dramatically extends indoor protection
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: FORREST Technical Coatings
Description: corrosion resistance due to the special zinc chemistry that actually becomes more effective when the paint is placed in-service at high temperatures. The coating can be applied for air dry or for force drying with nominal heat. The coating is a proven solution for silencers,
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: ASTM International
Description: is zinc phosphate, dihydrate tetrahydrate mixture, and Type III which is zinc phosphate, tetrahydrate predominant. Zinc phosphate functions as both a chemical and a pigment. As a pigment it is used in a variety of applications including that of corrosion inhibiting
-
Supplier: Crosslink
Description: coating based on electroactive polymers. When corrosion begins to occur, chemical changes in the makeup of the metallic surface create an electric charge. Crosslink's smart coating senses this charge and releases an additive that neutralizes the chemical reaction, preventing further
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Specialty / Other
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: CSA Group
Description: Relates to zinc phosphate pigments suitable for use in corrosion-inhibiting paints. Are classified as one of the following three types: loss on ignition at 600 ° centigrade greater than 8.5 % (m/m), but less than or equal to 10.0 % (m/m), loss on ignition at 600 ° centigrade greater
-
Description: Relates to zinc phosphate pigments suitable for use in corrosion-inhibiting paints. Are classified as one of the following three types: loss on ignition at 600 ° centigrade greater than 8.5 % (m/m), but less than or equal to 10.0 % (m/m), loss on ignition at 600 ° centigrade greater
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel surfaces, easy to use, zinc-rich
- Coverage: 408.00000000000006 to 816.0000000000001 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 350 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sanchem, Inc.
Description: is a chromate-free corrosion resistant reactive seal for zinc
- Coating Material: Aluminum
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, OEM / Industrial, Other, Protective
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dupont Molykote
Description: Mineral oil grease especially for metal/metal combinations Molykote® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS Designed for plain and anti-friction bearings as
- Kinematic Viscosity (@ 40°C): 105 cSt
- Operating / Use Temperature: -31 to 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.901 specific gravity
- Features: Bearings, Lithium Complex, Lubricant, Machine / Gears, Mineral Oil
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® M-ZN ZM-1 ZINC PHOSPHATE is a zinc phosphate conversion coating converts metallic substrate surfaces to a fine-crystalline, nonmetallic zinc phosphate coating that inhibits corrosion, and increases the adhesion and durability of organic paints and finishes.
- Operating / Use Temperature: 120 to 135 F
- Form: Aerosol, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
-
Supplier: Pavco, Inc.
Description: HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications.
- Industry: Automotive, OEM / Industrial
- Type: Clear Coat / Top Coat, Sealer / Surface Sealant
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products
More Information Top
-
Inhibition of Zinc Corrosion by Some Benzaldehyde Derivatives in HCl Solution
E.S. Lisac and S. Podbrscek, Non-toxic Organic Zinc Corrosion inhibitors in Hydrochloric Acid, J. Appl. Electrochem., 1994, 24, p 779–784 21.
-
Zinc Gluconate as an Inhibitor of the Corrosion of Copper and Zinc in Sea Water
Na-nitrophthalate or NaNOz and of Na-gluconate or Na-silicate mixtures.14 Zinc corrosion inhibitors in neutral aqueous environments at different .
-
Metol as Corrosion Inhibitor for zinc
In order to minimize the rate of dissolution of zinc equal to the expected value, a soluble mercury salt is exclusively added as zinc corrosion inhibitor .
-
Effect of dodecylamine on the corrosion behaviour of zinc in ammonium chloride solution
In the fairly long history of zinc±manganese battery production, soluble mercury salt is almost exclusively used as zinc corrosion inhibitor because the amal- gamation of zinc surface through chemical displace- ment is eective in suppressing zinc corrosion during cell storage while not …
-
Proceedings of AEC pollution control conference, Oak Ridge, Tennessee, October 25--27, 1972
Future power loads at the Oak Ridge Gaseous Diffusion Plant will make the disposal of chromate and zinc corrosion inhibitors in the blowdown water mandatory.
-
Linden’s Handbook of Batteries, Fourth Edition > ZINC-CARBON BATTERIES—LECLANCHÉ AND ZINC CHLORIDE CELL SYSTEMS
The classical zinc corrosion inhibitor has been mercuric or mercurous chloride, which forms an amalgam with the zinc.
-
Encyclopedia of Applied Electrochemistry
An organic zinc cor- rosion inhibitor may be added to the electrolyte to prolong shelf life.
-
Surface treatment of zinc by Schiff’s bases and its corrosion study
The efficiency of some substituted N-arylpyrroles as zinc corrosion inhibitors in hydrochloric acid was examined by electrochemical and gravimetric methods.
-
ISA TR50.02, PART 9 - Fieldbus Standard for Use in Industrial Control Systems: User Layer Technical Report
1 - A zinc corrosion inhibitor .
-
Imidazole Derivatives as Corrosion Inhibitors for Zinc in Hydrochloric Acid
In contrast, there is very little information about the inhibition of zinc by imidazole.11 The objective of the present work was to investigate the efficiency of some imidazole derivatives as zinc corrosion inhibitors in hydrochloric acid (HCl).
Indicates content that may require registration and/or purchase.