Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: Technic, Inc.

    Description: Technic’s MP300 offers many advantages over conventional hoist type plating systems. The MP300’s patented single piece flow automation reduces labor requirements, consumables as well as utilities costs, while providing high quality, repeatable performance. The MP300 delivers on lean

    • Machinery Type: Continuous Web - Reel to Reel
    • Process / Technology: Electroplating
    • Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)

  • Description: Zinc-Chro-SHIELD® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required.

    • Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
    • Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Weather / UV Resistant
    • Location / Orientation: Exterior, Interior
    • Cure / Setting Technology: Film Drying / Air Setting

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development

  • Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that

    • Connector Type: Circular / Cylindrical Connector
    • Geometry: Straight

  • Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that

    • Connector Type: Circular / Cylindrical Connector
    • Geometry: Straight

  • Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that

    • Connector Type: Circular / Cylindrical Connector
    • Geometry: Straight

  • Description: L-Series Liqua-Seal Connectors are made of steel with a chromium zinc plating on the body, ferrule, locknut and clamp nut to prevent corrosion under the most adverse of conditions. Rated IP 65, these connectors are UL Listed & CSA Certified with a watertight and oiltight design that

    • Connector Type: Circular / Cylindrical Connector
    • Geometry: Straight

  • Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Pickling / Chemical Deburring

  • Description: chromatography, X-ray fluorescence thickness measurement, video microscopes, cross sectioning equipment, steam aging, salt spray test equipment, metallurgical microscopes etc. to assure maintenance and consistency of high quality plating. All of Interplex's reel-to-reel

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
    • Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only

  • Description: QQ-P-35 ASTM-A967 SAE-AMS-QQ-P-35/AMS 2700 Phosphate - manganese MIL-DTL-16232 Type M Phosphate - zinc MIL-DTL-16232 Type Z Phosphate - light zinc TT-C-490 Silver QQ-S-365 ASTM-B700 Zinc QQ-Z-325 ASTM-B633 Zinc cobalt alloy ASTM-B840 Zinc-nickel alloy ASTM-B841

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: 1.1 This test method is intended as a means of determining the corrosive effects of aircraft maintenance chemicals on low-embrittling zinc-nickel plating used on aircraft high-strength steel, under conditions of total immersion by quantitative measurements of weight change. Aircraft

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: No Description Provided

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Copper Plating, Soft / High Purity, Tin Plating, Zinc Plating
    • Features: Canada Only, North America, Specialty / Other

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: zinc plating Rugged kingpinless caster rig Recommended for aircraft tripod jacks, portable medical equipment, computer equipment, or any shock sensitive load

    • Load Capacity: 1,000 to 1,500 lbs
    • Wheel Tread Width: 2 inch
    • Wheel Diameter: 5 to 8 inch
    • Features: Half Round Tread, Spring Loaded

  • Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating Hydrogen

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
    • Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: gold. The nickel strike ensures a good adhesion of gold. At Luma Metall we have developed a plating technology that makes it possible to customize the plating to each customer’s requirement. The thickness of the gold plating versus nickel plating could for instance be

    • Overall Width / OD: 0.001968505 to 0.01181103 inch
    • Processing, Temper & Finish: Coated / Painted
    • Type: Copper, Brass or Bronze Alloy (UNS C)
    • Applications: Electronics / RF-Microwave

  • Description: Die-casting is a metal-forming process. Molten metal is poured into a mold to create components with high precision, intricate detail, and fits that are perfect for functional use. Die-cast components are popular in automotive, aerospace, power equipment, lighting, firearms, and multiple

    • Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Zinc / Zinc Alloy
    • Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production
    • Casting Type: Die Casting
    • Secondary Operations: Machining, Surface Finishing

  • Supplier: Vlier

    Description: uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling

    • Maximum Load Capacity (Per mount): 700 lbs
    • Height or Thickness (Before loading): 0.53125 inch
    • Application: Leveling
    • Type: Stud Plate Mount

  • Supplier: Vlier

    Description: to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material

    • Maximum Load Capacity (Per mount): 6,000 lbs
    • Height or Thickness (Before loading): 1.25 inch
    • Application: Leveling
    • Type: Stud Plate Mount

  • Supplier: Vlier

    Description: centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard steel design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment

    • Maximum Load Capacity (Per mount): 800 lbs
    • Type: Dampening Pad, Leveling Pad, Stud Plate Mount
    • Application: Leveling
    • Features: Swivel Head

  • Supplier: Reid Supply

    Description: and securing on applications such as gym equipment, medical aids, catering equipment, conveyors etc.Weld On Index Plungers . Hand retractable pins with a plastic knob are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with

    • Thread Size: 3/8-16
    • Plunger Type: Index Plunger
    • Features: Other
    • Ball / Plunger: Steel

  • Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk

    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
    • Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
    • Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys

  • Supplier: Reid Supply

    Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Lynch Pins are a convenient way to adjust or remove accessories on equipment allowing for fast and rapid

    • Diameter / Size: 0.312 inch
    • Features: Other, Search All Locating and Fixturing Pins

  • Supplier: Reid Supply

    Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by

    • Diameter / Size: 0.25 inch
    • Features: Other

  • Supplier: Reid Supply

    Description: securely in place. Easy grip ring for quick removal. Pin is carbon steel, heat-treated to Rockwell RA 50-60. Ring is hot drawn spring steel with hardness of RC 47-48. Zinc plated. . Wire Lock Pins, round in shape, offer a convenient way to adjust or remove accessories on equipment by

    • Diameter / Size: 0.312 inch
    • Features: Other

  • Description: conditions Versatile Configuration Options Available in left and right-hand turn directions to accommodate diverse design requirements Durable Construction Hardened carbon steel components with protective zinc plating ensure long service life

    • Hole Size (Diameter): 0.268 inch
    • Length: 0.598 to 0.717 inch
    • Panel Thickness: 0.059 inch
    • Captive Fastener Class / Type: Captive Standoffs

  • Description: Female Screw Lock Assembly Kit, Steel, Yellow, Zinc Plating Product overview: 5745563-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for

    • Features: Other
    • Approvals / Standards: RoHS Compliant

  • Supplier: Technic, Inc.

    Description: Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case histories and practical examples Specially prepared troubleshooting tables The Plating Baths, Part 4: Silver, Tin,

    • Type: Course
    • Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)

  • Supplier: Renold Canada

    Description: Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard

    • Non-standard Chain Pitch: 0.25 to 2 inch
    • Tensile Strength: 2,000,720 to 62,944,000 lbs
    • ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
    • Features: Attachment Chain, Double Pitch

  • Description: Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to standard

    • Rollers: Rollers
    • # of Strands: Single


Conduct Research Top

  • Whitepaper - Zinc Plating
    Primer on Zinc Plating in the Industrial caster and material handling industry. General overview of the zinc plate options available and their characteristics.
  • Zinc Plating Appearance
    In our literature we simply call out our zinc plating as zinc plated 5µm, colorless, plus sealant/ lubricant. Further, but not generally noted is that this plating meets appearance requirements as specified by ASTM B633 paragraphs 7.3 and 7.5.
  • Zinc Metal Build-up and the Effect of Anode Area in Acid Chloride Zinc Plating Baths ... Myth Vs. Truth (.pdf)
    This paper examines the role and behavior of zinc metal in the two main types of commercial zinc plating baths. Written by Jeff Grodecki, Technical Manager, Columbia Chemical Corporation
  • Zinc Plating effects on Fasteners
    , electroplating a steel or iron component with zinc provides functionality and reliability that is more than surface deep. Steel is the most common base material for mechanical fasteners, and it provides adequate tensile and shear strength to assemble components in an expansive range of industries
  • Total Cyanide Analysis in Zinc Plating Baths
    Total cyanide is measured directly with a cyanide electrode due to the stability of the zinc-cyanide complex. The following procedure should be used as a general guide for the analysis since zinc baths may vary widely.
  • Chrome vs. Nickel vs. Zinc Plating for Metal Parts?
    A part can experience a range of stresses when used in an application. It can experience corrosion from other components, chemicals, solvents, or from the environment. A part may also wear out faster as it may experience abrasion or friction while in operation.
  • T-Mag Pump Delivers
    Our Customer has a plating application that required the mixing and re-circulating of chemicals, an 18% Zinc solution @100 F. The customer also needed a sealless solution that could at times, run dry. The pump they used at that time was from one of our major competitors, and was not working well
  • Examining ZiNi Alloys and Post Plate Fabrication
    In recent years, the demand for increased corrosion protection of ferrous substrates has significantly increased. Zinc-nickel alloy plating systems are being chosen to meet this need. Often these component parts are subjected to post-plate forming and fabrication processes. Ductility, hardness

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Machinery and metallurgical equipment exported by the Polish metallurgical industry
    Equipment for Auxiliary Shops in Roiling Mills: zinc - plating equipment , etching equipment, wire patenting equipment, degreasers, etc.
  • Shopping In Floor Jacks & Stands - Big Bruin
    Features: CRS with white powder coat finishFlush cabinet doors with a 5/8 door stop are attached by a continuous hinge and equipped with zinc plated handle and roller catch1-3/4 face trim on door and frameTub is CRS with white powder coat …
  • Shopping In Floor Jacks & Stands - Big Bruin
    Features: CRS with white powder coat finishFlush cabinet doors with a 5/8 door stop are attached by a continuous hinge and equipped with zinc plated handle and roller catch1-3/4 face trim on door and frameTub is CRS with white powder coat …
  • Shopping In Floor Jacks & Stands - Big Bruin
    Features: CRS with white powder coat finishFlush cabinet doors with a 5/8 door stop are attached by a continuous hinge and equipped with zinc plated handle and roller catch1-3/4 face trim on door and frameTub is CRS with white powder coat …
  • http://www.iosrjournals.org/iosr-jac/papers/vol3-issue3/E0333135.pdf
    The reaction equipments were as follows, the glassware electrolytic cell equipped with zinc plate anode (3x4cm2 ) and copper plate (3x4cm2 ) cathode, all chemicals were reagent grade materials.
  • West German air-cooled condensers and coolers, products of GEA Luftkühler-Gmbh
    GEA equipment plated with zinc , lead, tin, or synthetics, offer reliable corrosion protection in the environ- ment of chemical process plants, and the small size of the equipment presents appreciable savings in floor area and production space.
  • Bibliography
    Zinc plating (technology and equipment ).
  • ZASMHBA0001248
    The equipment requirements for zinc plating are the same as those noted for cadmium plating, except for the following: · In barrel plating, zinc solutions require higher voltage and current density and therefore must be provided with greater cooling capacity to prevent …