Advanced Photoshop Elements 6 for Digital Photographers

Chapter 6: Image Changes Beyond the Basics

Advanced Selection Techniques

Many great image editing techniques are based on the selection prowess of the photographer. Being able to manipulate the selection tools to isolate the precise pixels that you wish to edit is a key skill that we all should possess. The following techniques will help you build on your existing selection skills.

6.01 Adding to and subtracting from selections

Suitable for Elements 6, 5.0, 4.0, 3.0, 2.0, 1.0 Difficulty level Basic

Related techniques 6.02, 6.03, 6.04, 6.05 Tools used Magic Wand, Lasso, Marquee

Only on a very rare occasion will you be able to create the perfect selection with a single tool applied once. Most editing jobs require the building of selections using multiple tools, creating new selections that are either added to, or subtracted from, existing selections. Photoshop Elements provides a range of features that are designed for just this purpose.

When a selection tool is in use four selection modes are available in the options bar. By switching between these modes while making additional selections you can:

  • Create a new selection each time the tool is applied,

  • Add to an existing selection,

  • Subtract from an existing selection, or

  • Make a selection from the intersection of the new and old selections.


Adding to selections >> Modify your selections by switching selection modes using the buttons found in the Options menu. (a) New selection. (b) Add to selection. (c) Subtract from selection. (d) Make new selection from...
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
Category: Direct Mail and Fulfillment Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.