Dictionary of Civil Engineering: English-French

Chapter H: Hack Hyperstatic Frame

HACK HAMMER

HACK Layer; Piocher
Construction of R.C. and P.C.; Masonry; Work
  1. To perform hacking on a concrete surface. Syn. with COMB-HAMMER; TOOL

  2. To shape and dress the facing of ashlar or a quarry stone with a comb-hammer.

  3. To perform hacking. Syn. with KEY

HACK UP Hacher
Masonry
  1. To prepare a facing before its surface dressing by picking with a pick or a hatchet to obtain a better adhesion of the rendering.

  2. To link the facing of a stone before carrying out the rustic work.

HACK-AND-COAT Recharger
Masonry
To hack and build-up a rendering in extra thickness.
HACKED STONE Pierre lay e
Masonry
A stone dressed with a comb-hammer.
HACKING Piquage du b ton; Piochement
Construction of R.C. and P.C.; Work
  1. The stabbing of a construction facing to make it uneven so as to bring back a rendering to it or make some surface defects disappear

  2. The performing of a work with pickaxe (demolition of rendering, earthwork, cut of stone, etc.). Syn. with KEYING

HACKING Plum e Plom e Hachement; Layage
Masonry
  1. The scabbing of a coating over a weak width. This task is carried out when one builds a wall in a perpendicular join with an already existing wall. The hacking is intended for ensuring a better connection between the two walls.

  2. The preliminary task to the cut of sides of an ashlar, consisting in digging, on the circumference of a side, a notch which will be used as a guide to dress the facing.

  3. A light recutting of a facing to prepare it...
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
Category: Masonry Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.