Dictionary of Civil Engineering: English-French

The removal of the adherent mortar on materials coming from demolitions with intent to reuse them.
Correcting the small irregularities of a facing.
Syn. with DRAGGING; POLISHING
An operation that consists in taking off oxides (rust, smithsonite) before painting and that is carried out with hand-driven or pneumatic tools. Syn. with STRIPPING
An operation that consists in tearing off scales or shavings using teeth or blades slightly sloping to the surface to be excavated. Many machines can be used to execute scraping work: we can mainly distinguish: scrapers, (drag) scrapers, scraper planes, various shovel loaders, rippers, bulldozers, graders.
Syn. with STRIPPING
Scouring any soil less than 0.25 m deep.