Dictionary of Civil Engineering: English-French

Chapter Y: Yarn Y-Preparation with Backing

YARN Y-PREPARATION WITH BACKING

YARN Fil
Building Materials
General term indicating, whether if has a simple or complex structure, an assembly of a great length of textile fibers, filaments (continuous thread) or discontinuous fibers (spun) ready to use in textile manufacturing.
YEAR RING Cerne
Building Materials
Syn. with ANNUAL RING; GROWTH RING
YELLOWING Jaunissement
Defects (Painting)
A range of the color deterioration of a paint film characterized by a comparison of the color point toward the zone of representation of the yellows on the spectral place.
YIELD Farder
Defects (Civil Engineering Structure)
Syn. with SINK
YIELD LIMIT Limite lastique
Metallography
Syn. with ELASTIC LIMIT
YIELD OF A BINDER Rendement d'un liant
Hydraulic Binders
The volume of paste obtained by mixing to the normal consistency the unit of weight of a binder, usually about 1 kg.
YIELDING Affaissement (de fondation)
Defects (Foundation)
Syn. with SETTLEMENT
YIELDING (OF GIRDER) Fl chissement
Strength of Materials
The permanent or elastic deformation that a beam undergoes when bending from the load that it supports. Syn. with DEFLECTION
YIELDING PROP Etan on
Temporary Construction
Syn. with PROP; RIB; SHORE; STAY
Y-JUNCTION Saut-de-mouton
Civil Engineering Structure
Syn. with FLYOVER; RAILWAY CROSSOVER
YOKE Cadre
Temporary Construction
A framed support structure made of timbers connected between them by bolts, rods and stirrups. It is to support the formworks of a pole during the concreting. This temporary structure is kept in place until the concrete is sufficiently hardened for it to be removed.
Y-PREPARATION Pr paration en Y
Welding
A V-preparation...
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
Category: Synthetic Fibers and Fabrics
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.