Dictionary of Civil Engineering: English-French

SECTIONAL IRON SEGMENT PLACING

SECTIONAL IRON Profil s dit poutrelles et analogues
Building Materials
A range of laminated products in straight bars whose section, at the axis of symmetry, recalls the shapes of I, H, U or O. They share the following characteristics:
  • their height is higher than or equal than 80 mm;

  • the surface of the webs is connected by radius with the internal faces of the flanges;

  • the external faces of the flanges are parallel;

  • the edge of the flanges is sharp-angled on the external side and, either sharp, or rounded on the internal side;

  • the flanges themselves are, either of decreasing thickness (of the web) towards the edge, or of constant thickness and, in the second case, the corresponding section is known as with parallel flanges.

The sections are subdivided into: I- or H-shaped universal beams (universal beams with narrow or medium flanges and universal beams with large or very large flanges), U-shaped universal beams.
Among the sections, it is necessary to also take in:
  • I or U with unequal or dissymmetrical flanges;

  • sections for supporting.

We can distinguish the following:
  • I-section ( le petit profil I), standard section whose cross section is I- or H-shaped; the height, lower than 80 mm, is at least equal to 40 mm;

  • channel bar or U-section ( le petit profil U), standard section with a U-shaped cross section. The height, lower than 80 mm, is at least equal to 30 mm;

  • Zor s section ( le profil ...
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
Category: Pipe Flanges
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.