Dictionary of Civil Engineering: English-French

SALING PROFILOGRAPH SAND SPRAYING MACHINE

SALING PROFILOGRAPH SAND SPRAYING MACHINE

SALING PROFILOGRAPH Profilographe Saling
Equipment and Tools
A profilograph wagon that transversely spots the vault of a tunnel thanks to a mechanical system made up of a probing arm added with a reducing pantograph allowing to draw the section of a tunnel at the tenth. (This profilograph is replaced by the photoprofile wagon.)
SALT Sel
Materials
A granulated substance resulting from the action of an acid on a base, or a base on a metal.
SALTATION Saltation
Geomorphology
A mode of displacement by jumps of the coarse alluvial particles, which concerns the remains too large to be taken in suspension and occurs when the stream velocity crosses a certain threshold. Under the effect of the wind, sand is always carried in saltation; only silts are carried in suspension.
SALTPETER Nitrate de sodium
Mineralogy
A mineral of chemical precipitation.
SALTPETER FORMATION Salp trage
Defects
The appearance, formation of saltpeter onto the surface of a facing.
SALT-SPRAY TEST Test du brouillard salin
Test of Materials (Painting and Metallurgy)
A test for determining the painting's resistance to the corrosion (or other protective coatings) exposed to a marine atmosphere. This test consists in testing painting samples (or other protective coatings) under saline fog with repeated alternations of saline water spraying.
SAMPLE Pr l vement; Echantillon
Building Materials
  1. A sample carved in a material or taken from a material heap and intended for putting through the analyses or various tests.

  2. A quantity of aggregates extracted from a batch in only once and...
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
Category: Coating Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.