Dictionary of Civil Engineering: English-French

Chapter O: O/D Aggregate Oyster Shell Lime

O/D AGGREGATE OHIO TYPE (WATER) COFFERDAM

O/D AGGREGATE Granulat O/D
Building Materials
A grain that satisfies following conditions:
  • screenings on the mesh sieve D is included between 1 and 15%;

  • screenings on the mesh sieve 1.56 D are null.

OAK Ch ne
Building Materials
A tree providing a clear yellow or dark brown hard wood whose density ranges from 0.6 to 0.8. Most used species are the pedunculated oak and the chestnut oak.
This wood is notably used to carry out frames, temporary bearings, or for different wedgings.
OBLATENESS Aplatissement
Defects (Construction)
Geometrical damage of vaulted works that result in a deformation toward the inside of the cross section and which manifests itself by an increase of the curvature radius of the vault in its top part.
OBLIQUE JOINT Assemblag oulice; Joint d'onglet
Carpentry; Masonry
  1. The assembly of a vertical timber piece (stud) in a slanted part (diagonal brace).

  2. A joint of stone obliquely dressed, in diagonal.

OBLIQUE STONE Moellon en coupe
Masonry
A stone bonded on edge in the vaults.
OBLIQUE WELD Soudure oblique
Welding
A welded joint whose bead is oblique to the direction of the strain.
OBLONG Oblong
Construction
Of a part of construction or plan whose length is parallel to the axis of the unit that includes this part.
OBLONG HOLE Boutonni re
Construction
A port carried out in a part of a small thickness, longer than large, with rounded extremities, obtained by countersinking or boring a series of holes (outline) and...
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
Category: Countertops
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.