Dictionary of Civil Engineering: English-French

A lifting tackle or pushing device used to displace loads a short distance.
The two main jacks used are:
rack-and-pinion jack or lever jack ( le cric cr maill re), machine intended mostly for lifting a load, acting by pushing or by traction. The driving of this machine takes manually by the agency of a crank that sues after reduction of the rack whose base is equipped of a paw or a horn. This type of jack is also used in horizontal position to perform sliding along operations;
hydraulic jack ( le cric hydraulique), device for lifting loads through a piston hydraulically moved. The hydraulic pressure is obtained by pumping.
An apparatus used to lift objects of great weight with little physical effort. It has great thrusting and tensile power as well. Syn. with LIFTING JACK
JACK ARCH